Surge Counter Three Phase Surge Suppressors
Last Updated: April 1, 2025
Description
Surge Counter Three Phase Surge Suppressors are devices designed to protect electrical systems from voltage spikes by counting and mitigating surges in three-phase power systems. They are integral in safeguarding equipment from transient overvoltage conditions that can cause damage or degradation.
Working Principle
Three-phase surge suppressors work by diverting excess voltage away from sensitive components during a surge event. They utilize multiple signals that peak at varying times, which helps in eliminating fluctuations inherent in single-phase systems. This makes them particularly useful for powering large motors and industrial equipment, as they reduce vibration and simplify equipment design .
Applications
Three-phase surge suppressors are commonly used in industrial settings where large motors and heavy machinery are prevalent. Specific examples include manufacturing plants, data centers, and facilities with critical electrical infrastructure that require consistent and reliable power supply.
Advantages over other Three Phase Surge Suppressors
Unfortunately, specific advantages of Surge Counter Three Phase Surge Suppressors over other three-phase surge suppressors are not detailed in the provided documents.
Limitations
The documents do not provide specific limitations for Surge Counter Three Phase Surge Suppressors.
Considerations
When considering Surge Counter Three Phase Surge Suppressors, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be evaluated. These devices are typically more complex and may require higher initial investment compared to single-phase systems. However, their ability to handle larger loads and reduce equipment wear can offset these costs over time. Regular maintenance and monitoring are essential to ensure their continued effectiveness and longevity.
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Surge Current: 300000
- Mounting: Wall/Panel
- Operating Temp: -58 to 185
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-799 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]
- Features: Surge Counter
- Technology: Silicon Avalanche Diode
- Mounting: Wall/Panel
- Surge Current: 10000
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Surge Current: 750000
- Mounting: Wall/Panel
- Operating Temp: -58 to 185
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; Surge Counter
- Technology: Silicon Avalanche Diode
- Mounting: Wall/Panel
- Surge Current: 10000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 400000
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 250000