Mobile Robots

Last Updated: April 1, 2025

Description

Mobile robots are autonomous machines capable of moving through their environment. They are designed to navigate and operate in various settings, often equipped with wheels or tracks for movement. These robots can perform tasks without direct human intervention, using sensors and onboard processing to make decisions and adapt to their surroundings.

Working Principle

Mobile robots operate by integrating several key components: sensors, processors, and actuators. Sensors serve as the robot's eyes and ears, collecting data about the environment. This information is processed by onboard computers to determine the robot's location and plan its movements. Actuators, such as motors, then execute these movements, allowing the robot to navigate and perform tasks. The utility of mobile robots lies in their ability to autonomously navigate complex environments, making them valuable in scenarios where human presence is limited or hazardous.

Applications

Mobile robots are used in a variety of specific applications. In industrial settings, they are employed for tasks such as automatic floor cleaning in factories and transporting parts without the need for fixed installations . In agriculture, mobile robots assist in fruit collection and harvesting . They are also utilized in mobile surveillance systems, providing security and monitoring capabilities in large facilities .

Advantages over other Robots

Mobile robots offer several advantages over other types of robots. They have simpler mathematical models for motion compared to serial, parallel, and humanoid robots, making them easier to implement and control . Mobile manipulators, a type of mobile robot, combine mobility with precision, allowing them to navigate dynamic environments and perform intricate tasks like assembly or inspection, which traditional robots may struggle with .

Limitations

One of the primary limitations of mobile robots is the challenge of localization, which involves determining their position relative to their environment. This requires advanced sensor technologies to ensure accurate navigation and safe operation . Additionally, the complexity of modeling increases when trailers are added to mobile robots, complicating their control and operation .

Considerations

When considering the implementation of mobile robots, several factors should be taken into account. Initial costs can be high, especially for advanced models like mobile manipulators, but they often offer a quick return on investment through increased productivity and reduced labor costs . Operating expenses may include maintenance of sensors and actuators, which are critical for accurate navigation and task execution. Durability and accuracy are essential for ensuring long-term functionality and reliability, while replacement and maintenance costs should be factored into the overall investment strategy.

109 Results
Autonomous Mobile Robots -- AMR
from ElectroCraft

Wheel Drive Systems for Mobile Robots require efficient, durable, high torque DC brush or brushless gearmotors to achieve the long-term performance and reliability that users expect. The ElectroCraft MP, MPP or MPS series right-angle gearmotors are specifically designed for heavy-payload... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Robot Type: Service Robot
Mobile Robots -- QUBO-300 Delivery Robot
from anybotics

The QUBO-300 is a smart mobile robot that quickly and safely transports indoor factories, hotels and hospitals, etc., and optimizes the workflow to secure employees ’ resources and minimize the burden of work efficiency and economic costs. Features: Can be redeployed for different tasks with... [See More]

  • Features: Mobile
  • Load Capacity: 300
Mobile Robots -- CM Serie
from Emayor Synersight Technologies SL

The different models in this range are easily adapted to the load requirements of each industry, with the capacity to transport light loads. In its simplicity, the unidirectional concept provides a complete and robust vehicle in the most demanded segment for car towing. The load capacity is adjusted... [See More]

  • Features: Mobile
  • Industry / Application: Delivery | Material handling | Picking and Packing | Transportation
  • Robot Type: (Robot System)
Mobile Robots -- Autopicker
from Brightpick Inc.

BrightPick Autopicker is a robotic system designed for automated order fulfillment and material handling in warehouses and distribution centers. The system is equipped with a robotic arm and a gripper that can pick and place products of various shapes and sizes from shelves and storage bins, and... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical; Picking and Packing
  • Load Capacity: 30
Mobile Robots -- BARY - MOBILE ROBOTS
from BeeWaTec AG

Mobile robots for the automation of your intralogistics [See More]

  • Features: Mobile
R-2000iC/220U
from FANUC Ltd.

Being part of the most powerful robot series, the R-2000iC/220U is made to fit a variety of workspaces, while handling high payloads at a high level of precision. This mobile industrial robot model can be adapted to limited space cells by mounting it to the ceiling. Working from above allows it to... [See More]

  • Features: Mobile
  • Drive System: Electric
  • Robot Type: Articulated
  • # of Axes: 6
Mobile Robots -- AGV L1
from SAFELOG GmbH

The SAFELOG AGV L1 transport robot is characterized by its remarkable combination of high carrying capacity and exceptional maneuverability, attributed to its distinctive omnidirectional driving style. This unique feature allows the AGV L1 to effortlessly navigate in all directions, making it a... [See More]

  • Features: Mobile
  • Load Capacity: 1500
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing | Transportation
Mobile Robots -- WEASEL
from SSI Schaefer Ltd.

The WEASEL ® is an automated guided vehicle from SSI SCHAEFER. The WEASEL is the ideal solution for automating transport tasks in existing as well as new storage systems. Flexible and highly efficient, the WEASEL ® guarantees the safe transport of your containers, cartons, and even hanging... [See More]

  • Features: Mobile
  • Load Capacity: 35
Robot System for STEM Education -- KUKA ready2_educate_KORE Cart
from KUKA Deutschland GmbH

The hands-on solution for high schools, community colleges, universities, and technical centers to teach students operational skills, fundamentals and control technology programming using real robotic hardware. [See More]

  • Features: Mobile; Portable
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 3 to 10
Cobots -- Gen3 (6DoF)
from Kinova Inc.

The Kinova Gen3 is an ultra-lightweight 6DoF robotic arm designed for quick setup and portability. It features 1 kHz closed-loop control for precise movements, infinite joint rotation for maximum flexibility, and smart actuators with torque sensors for better interaction with its environment. The... [See More]

  • Features: Mobile
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 4
Mobile Robots -- MR-Q3-600CE-B(HI)
from Hikrobot Co., Ltd.

The Hikrobot MR-Q3-600CE-B(HI) is an advanced mobile robot designed for precise and efficient operations in warehousing and logistics environments. It uses a combination of inertial and visual navigation systems to achieve accurate positioning, enabling it to navigate complex spaces with high... [See More]

  • Features: Mobile
  • Industry / Application: Packaging Robot; Medical / Pharmaceutical
  • Load Capacity: 600
Mobile Robots -- Mobile Robot Base MRB150
from Shenzhen Wellwit Robotics Co.,Ltd.

The Wellwit Robotics Mobile Robot Base MRB150 is a highly advanced and versatile mobile robot base that has been designed to meet the needs of a wide range of applications. One of the key features of this robot base is the Lidar SLAM navigation system that has been adopted, which allows for highly... [See More]

  • Features: Mobile
  • Load Capacity: 300
  • Robot Type: (Robot System)
  • Industry / Application: Delivery | Material handling | Transportation
Mobile Robots -- 100kg - 1500kg AGV
from Montreal Robot Inc.

MontrealRobot Moving solution includes 300kg, 600kg, 1000kg, 1500kg AGVs models equipped with lifting attachments. All robots provide standard lifting module includes Lidar and QR code navigation that enables AGVs to follows virtual lines in complex environments. Optional to customize the module for... [See More]

  • Features: Mobile
  • Load Capacity: 1500
Mobile Robots -- K03 Twister
from Kivnon Logistica S.L.

The Kivnon K03 Twister is an advanced AGV/AMR (Automated Guided Vehicle/Autonomous Mobile Robot) model specifically designed for automating the transport of medium loads in highly specific processes and work environments where space is limited. Its standout feature is its ability to perform a... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 200
Mobile Robots -- Flexihauler
from DS Automotion

DK Automation's Flexihauler is a cost-effective solution designed for in-plant logistics. With its simple and robust design, Flexihauler stands out as a reliable option for efficient material transportation. It operates as a track-guided vehicle, making integration into existing systems seamless... [See More]

  • Features: Mobile
  • Load Capacity: 1000
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing | Transportation
Mobile Robots -- GB350
from W.Gessmann GmbH

The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg. No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are required. The AGV... [See More]

  • Features: Mobile
  • Load Capacity: 350
Mobile Robots -- CarryPick
from Swisslog

The CarryPick storage and order picking system adapts to changing customer demands. CarryPick is an innovative automated storage and picking system designed for multi-channel intralogistics. A swarm of mobile vehicles (KMP600), developed by Swisslog and KUKA, navigates via a grid to deliver mobile... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot;

    Commissioning, Picking, Pallet Transport

  • Load Capacity: 600
Mobile Robots -- Ŝharko10 AGV/AMR
from MoviGo Robotics

Movi Ĝo Robotics Ŝharko10 AGV/AMR is a highly capable and extremely compact autonomous mobile robot designed to automate intralogistics in production environments. It is the most maneuverable industrial AGV available and operates in areas where floor space is limited. Due to its compact... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 1000
Humanoid Robot -- ASIMO
from Honda Motor Co., Ltd.

Honda's ASIMO, an acronym for Advanced Step in Innovative Mobility, was one of the most advanced humanoid robots during its time of active development. Engineered to operate in human environments, ASIMO could walk or run on two legs, with the ability to navigate around people and objects without... [See More]

  • Features: Mobile
  • Drive System: Electric
  • Robot Type: Service Robot; Humanoid Robot
  • Industry / Application: Domestic Robot; Home and Office Assistance
Mobile Robots -- HAIPICK A3
from Hai Robotics

With up to 5.5m(18 feet) picking height, the A3 series provides high utilization of storage space. Adaptable to manufacturing operations, the series can store, pick and move goods of different shapes such as tires, trays and foam boxes. Our autonomous warehouse robots are also suitable for dust-free... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing
  • Load Capacity: 0.0
Mobile Robots -- B 100
from SHERPA MOBILE ROBOTICS

The Sherpa is an aid in transport handling and order picking. Its extensive Follow-Me function helps him navigate through very narrow transport routes and avoid obstacles. In addition to the follow-me function, the robot also has an autonomous function. This lets him drive from point A to point B... [See More]

  • Features: Mobile
  • Load Capacity: 100
Mobile Robots -- FAST MOVE
from ek robotics

FAST MOVE is a line of transport robots by ek robotics that offers advanced features and capabilities for industrial automation. Let's explore the standout features and applications of each model in the FAST MOVE series: 1. FAST MOVE LIFT 30: Despite its small size, this transport robot is powerful... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly
  • Load Capacity: 1000
Mobile Robots -- Mobile Manipulator MMO-500
from Neobotix GmbH

Neobotix's Mobile Manipulator MMO-500 is an advanced combination of the omnidirectional robot MPO-500 and a lightweight arm from Universal Robots. The integration of Mecanum wheels allows the MMO-500 to move seamlessly in any direction, resulting in the easy relocation of the integrated robot arm. [See More]

  • Features: Mobile
  • Load Capacity: 10
  • Robot Type: (Robot System)
Mobile Robots -- atlas
from Movu Robotics

Movu Robotics' atlas offers an efficient and innovative solution for optimizing pallet storage space in warehouses. This automated storage and retrieval system is designed to maximize storage capacity by minimizing the number and width of driving aisles required. atlas utilizes autonomous shuttles... [See More]

  • Features: Mobile
  • Load Capacity: 1500
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing | Transportation
Mobile Robots -- TUG T3
from Aethon, Inc.

The Aethon TUG T3 is an intelligent autonomous mobile robot designed to streamline material and supply transportation in commercial settings. Unlike traditional AGV systems, the TUG T3 does not rely on fixed infrastructure for navigation. It operates efficiently with the following standout features:... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Medical / Pharmaceutical
  • Load Capacity: 453
Mobile Robots -- Stretch 2
from Hello Robot Inc.

The Hello Robot Stretch 2 is a highly advanced mobile robot designed for industrial applications. Its versatile mobile base allows it to navigate autonomously around indoor environments, such as warehouses, factories, and research labs. The base is equipped with an array of sensors and cameras that... [See More]

  • Features: Mobile
  • Reach: 520
  • Load Capacity: 2
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
Mobile Robots -- C060-Q
from Zhejiang HuaRay Technology Co., Ltd.

#9679; Supports 600kg load, 2.0m/s no-load speed, 1.5m/s rated load speed;. ● Support in situ zero radius turn, curve turn;. ● Use inertial navigation, visual navigation and other technologies to achieve millimeter- level precise positioning. ● Support front laser obstacle... [See More]

  • Features: Mobile
  • Load Capacity: 600
  • Robot Type: (Robot System)
Mobile Robots -- XuP - Host
from Meanwhile

XuP-Host is an autonomous mobile robot designed by Meanwhile SAS. It is a multi-purpose robot that offers many benefits, including improving the customer experience, optimizing working conditions, and enhancing logistics. With its user-friendly design, XuP-Host can assist the staff in their support... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
  • Load Capacity: 15
Humanoid Robot -- Digit
from Agility Robotics

Digit by Agility Robotics is an advanced Mobile Manipulation Robot (MMR) designed for seamless integration into existing workflows without necessitating significant infrastructure modifications. It stands at a height of 5' 9" and can handle payloads up to 35 lbs, making it suitable for operations in... [See More]

  • Features: Mobile
  • Load Capacity: 18
  • Drive System: Electric
  • Industry / Application: Robotic Assembly; Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Medical / Pharmaceutical
Autonomous Robotic Vehicles -- AGVE
from AGVE AB

AGVE ’s highly developed algorithms, software and robotics and breakthroughs in processing power and sensor technology now enable us to offer autonomous solutions across a wide range of industrial and service applications. Whether it ’s the automotive industry, ports, farming or... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Construction, Mining, Farming, Agriculutal
  • Robot Type: Autonomous Vehicles
Mobile Robots -- iFollow
from iFollow

iFollow designs robotic collaborative solutions based on fleets of AMRs (Autonomous Mobile Robot) driven by artificial intelligence, and this for the industry and logistics sector. The robots accommodate and adapt entirely to your existing environment and frames (rolls, pallets, specific frames,... [See More]

  • Features: Artificial Intelligence (A.I.); Mobile
Mobile Robots -- S-Ant
from TÜNKERS Maschinenbau GmbH

The T ÜNKERS S-Ant is an advanced pallet mover that offers fully automated transport of pallets and boxes, revolutionizing industrial applications. Its automated capabilities drastically reduce manual labor and potential errors, making it an invaluable asset in manufacturing, warehousing, and... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Delivery|Material handling|Picking and Packing
  • Load Capacity: 1000
Cobot UMS - Universal Mobile Stand
from TNS SERVIS s.r.o.

#8220;The UMS has been developed by the Czech Techman Partner, Zlin Robotics. This forms an industrial base to house the Cobot control and to facilitate easy re-purposing within the manufacturing environment. The UMS stand is equipped with a reliable and solid levelling casters, allowing you to... [See More]

  • Features: Mobile
  • Robot Type: Collaborative / Cobot
Mobile Robots -- KATE
from Götting KG

G ötting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot
  • Load Capacity: 50
Mobile Robots -- Dual Differential Drive
from Multiway Robotics (Shenzhen) Co., Ltd.

AMR MW-C03/06/10, Open interface, can be matched with different tooling, suitable for heavy load transportation, and meet the needs of different scenarios. [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing
  • Load Capacity: 300
SCARA Robots -- THE Range
from Tm Robotics (Americas), Inc.

The THE series of Shibaura Machine's range of SCARA industrial robots are designed for assembly and inspection applications in the electronics equipment and automobile components industries. This new product range includes the THE400 SCARA robot and the THE600, which is the latest model of the... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly; Inspection Robot
  • Robot Type: SCARA
Mobile Robots -- AGV IntraBot Flat 550 mobile robot
from ETISOFT

Etisoft Smart Solutions AGV IntraBot Flat 550 is a mobile robot designed to provide the highest level of logistics automation in production and warehouse environments. One of its most important features is the ability to carry carriers with loads up to 550 kg or 1100 kg, making it suitable for... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 550
Mobile Robots -- arculee S
from Jungheinrich AG

The Jungheinrich arculee S is a compact and maneuverable Autonomous Mobile Robot (AMR) designed to optimize logistics and automate underload transport. With standout features and capabilities, it offers versatile solutions for various industries and applications. The arculee S excels in underload... [See More]

  • Features: Mobile
  • Load Capacity: 1000
  • Robot Type: Service Robot
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Sprue Picker
Mobile Robots -- Lowpad L
from Lowpad

The Lowpad L is the perfect automation solution for moveable racks and trolleys. Reliable and safe AMRs to enable you to keep pace with the dynamic e-commerce and parcel market. Looking for ways to automate your transport of racks, trolleys or tools?. Because of its height and manoeuvrability, the... [See More]

  • Features: Mobile
  • Load Capacity: 450
Mobile Robots -- Tugbot
from Tugbot

TUGBOT is a game-changing solution for companies looking to automate their intra-logistics processes. With the ability to pull any cart, trolley, dolly, or wheeled vehicle on 4 or more wheels, TUGBOT is the perfect solution for materials movement. Unlike traditional automation solutions, TUGBOT... [See More]

  • Features: Mobile
  • Robot Type: (Robot System)
Mobile Robots -- Hook 250
from Mobile Industrial Robots Inc.

The Mobile Industrial Robots (MiR) Hook 250 is an advanced mobile robot solution designed for optimizing internal transportation tasks across various industries, such as production facilities, logistics centers, and healthcare environments. It stands out with its automated pick-up and towing... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly; Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
  • Load Capacity: 500
Cobots -- RB3-1200
from RAINBOW ROBOTICS

The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications... [See More]

  • Features: Mobile
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 3
Mobile Robots
from STILL GmbH

The STILL iGo pilot is a smart and efficient solution designed for (semi-)automated narrow-aisle warehouses. It incorporates smart assistance systems, including iGo pilot navigation and iGo pilot safety, to enhance productivity and ensure the safety of people and machinery. The system utilizes a 3D... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Mobile Robots -- Nalon Backbot
from DF Automation & Robotics Sdn Bhd

Mobile Robots [See More]

  • Features: Mobile
  • Robot Type: (Robot System)
Mobile Robots -- M100
from Wuxi Quicktron Intelligent Technology Co., Ltd.

The Quicktron M100 is a material handling robot designed to automate repetitive and unsafe tasks involved in material handling. It is capable of moving loads up to 1000kg, which makes it suitable for use in various industries that require heavy-duty material handling applications. The M100 is... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 1000
Mobile Robots -- OCF
from AGILOX North America

AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease. Maximum freedom... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1500
Mobile Robots -- EG6
from Okibo

Autonomous wall and ceiling painting robot for construction sites [See More]

  • Features: Mobile
Cobots -- FR10
from Fair Innovation (Suzhou) Robot System Co., Ltd.

Cobots [See More]

  • Features: Mobile
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 10
Mobile Robots -- C-MATIC
from Linde Material Handling GmbH

The Linde Material Handling C-MATIC is a state-of-the-art autonomous truck that guarantees maximum safety, handling efficiency, and serviceability. Its safety features include a laser scanner that detects moving or stationary obstacles in real-time, allowing the truck to adjust its speed or remain... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 600
Mobile Robots -- GoPal 400
from Robotize ApS

The Robotize GoPal 400 is an Autonomous Mobile Robot (AMR) that is designed to automate internal pallet transport within a facility. It is an ideal solution for businesses that need to move heavy pallets, boxes or other material around their warehouse or factory floor. The GoPal 400 uses advanced... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 425
Cobots -- PreciseFlex DD4 6-axis
from Brooks Automation, Inc.

The Brooks Automation PreciseFlex DD4 6-axis is a collaborative robot that offers the precision and repeatability of traditional robots with the ease of use of popular collaborative robots. With direct-drive motors in the base and elbow and a gear belt drive for the Z axis, the PreciseFlexTM offers... [See More]

  • Features: Mobile
  • Load Capacity: 6
  • Robot Type: Collaborative / Cobot
  • Reach: 896
Mobile Robots -- Pallet Mover
from Dematic

The Dematic Pallet Mover is an autonomous mobile robot (AMR) designed to provide flexible transportation within a warehouse environment, offering an alternative to traditional conveyor systems. These robots are capable of efficiently moving goods and materials throughout the warehouse while safely... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 1300
Mobile Robots -- MOBOT® AGV CubeRunner2
from P.P.H. WObit E.K. Ober s.c.

MOBOT ® AGV CubeRunner2 (Automated Guided Vehicle) is a mobile robot for automatic transport of goods. The robot autonomously attaches trailers using two retractable pins. Due to its compact design CubeRunner is adjusted to tow different types of trailers, e.g. with rollers. It fits perfectly... [See More]

  • Features: Mobile
  • Load Capacity: 200
  • Robot Type: (Robot System)
Humanoid Robot -- NAO
from Softbank Robotics

SoftBank Robotics' NAO is an advanced humanoid robot designed primarily for educational and research purposes. It features a compact design with 25 degrees of freedom, allowing it to move naturally and interact with users through speech, gestures, and touch. Equipped with multiple sensors, cameras,... [See More]

  • Features: Artificial Intelligence (A.I.); Mobile
  • Load Capacity: 0.5000
  • Drive System: Electric
Mobile Robots -- MP10S
from AiTEN Robotics

Autonomous Pallet truck (Floor-to-Floor AMR) [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1000
Mobile Robots -- VECNA AFL
from VECNA Robotics

Vecna Robotics' VECNA AFL stands as a reliable and versatile driverless automated forklift designed to excel in various industrial settings. This forklift exhibits a remarkable range of capabilities, making it a standout option for warehouse automation. With its ability to navigate a diverse array... [See More]

  • Features: Mobile
  • Load Capacity: 1361
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing | Transportation
Mobile Robots -- F14L
from Geekplus Technology Co., Ltd.

The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for high-accuracy navigation and stable operation, which allows it to automate complex... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1400
Mobile Robots -- Flexley Mover
from ABB Process Automation Division

The ABB Flexley Mover stands as a pinnacle solution for intralogistics, driven by exceptional features and capabilities. Its standout trait lies in its remarkable maneuverability achieved through its compact design and omnidirectional capabilities. This autonomy enables it to navigate with ease,... [See More]

  • Features: Mobile
  • Industry / Application: Robotic Assembly; Packaging Robot
  • Load Capacity: 1500
Mobile Robots -- Latent Mobile Robot
from Robotphoenix LLC

The Robot Phoenix Latent Mobile Robot, part of the Camel-series Ground AGV line, is designed for automated material transport within structured indoor environments. It supports payload capacities of 600  kg, 1000  kg, and 1500  kg, making it suitable for medium to heavy-duty... [See More]

  • Features: Mobile
  • Load Capacity: 1500
Mobile Robots -- Lifting Jim
from KUMATECH

To built an AGV which is able to lift 3 meters high and is still compact we developed Lifting Jim. Compared to Forklift Joe this AGV has 2 legs under the pallet which take care for the stability. With those legs it`s not necessary to add additional weight at the back like the counterweight Forklift... [See More]

  • Features: Mobile
  • Load Capacity: 1500
Mobile Robots -- Magnus AMRs
from SESTO Robotics

Magnus and Magnus Lite are compact, autonomous mobile robots (AMRs) with the highest payload rating in their class. With a payload capacity of up to 300kg, Magnus AMRs are designed to automate material handling processes in manufacturing, commercial, and healthcare industries. These robots are... [See More]

  • Features: Mobile
  • Load Capacity: 100
  • Robot Type: (Robot System)
  • Industry / Application: Delivery | Material handling | Picking and Packing | Transportation
Mobile Robots -- iw.hub
from IDEALworks GmbH

Independent lifting and carrying up to 1000 kg. Safe in heavy mixed traffic areas and narrow paths. Operate a full shift with 8 hours of battery life. Deliveries up to 8kmph with adaptive safety fields. Modular steel frame for access and maintenance. Compute on the edge, controlled by a cloud... [See More]

  • Features: Mobile
  • Load Capacity: 1000
Humanoid Robot -- Optimus
from Tesla Motors

Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and... [See More]

  • Features: Mobile
  • Load Capacity: 20
  • Robot Type: Service Robot
  • Industry / Application: Robotic Assembly; Domestic Robot; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Mobile Robots -- AW-Combo
from Automation Ware

The AW-Combo by AutomationWare is a mobile cobot that is fully integrated and collaborative, designed for use in advanced roboticized factories. It is a modular cobot of new generation, composed of robotic joints equipped with an electronic drive card with integrated safety functions. The system... [See More]

  • Features: Artificial Intelligence (A.I.); Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 20
Mobile Robots -- Freight1500
from Fetch Robotics

The Fetch Robotics Freight1500 is a remarkable industrial Autonomous Mobile Robot that enables on-demand pallet transport with no infrastructure changes required. This unique feature eliminates the need for any wires, magnets, tape, or QR labels to be installed in your facility. The automated pallet... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1500
Mobile Robots -- FC 450
from IBG Automation GmbH

Mobile Robots [See More]

  • Features: Mobile
  • Load Capacity: 250
  • Robot Type: (Robot System)
Mobile Robots -- QUBO-300RC Roller Conveyor Robot
from anybotics

QUBO-300RC is a smart mobile robot that quickly and safely transports products through indoor factories, hotels and hospitals, etc., and optimizes the workflow to secure employees ’ resources and minimize the burden of work efficiency and economic costs. Features: Can be redeployed for... [See More]

  • Features: Mobile
  • Load Capacity: 300
Mobile Robots -- BARY PXS-500
from BeeWaTec AG

Our BARY PXS-500 could soon be your new colleague in intralogistics. It drives under racking systems or material handling trolleys, lifts them and transports them from A to B. Our AMR thus ensures an automated flow of goods and reduces walking distances and costs in your production and logistics. [See More]

  • Features: Mobile
  • Load Capacity: 500
Mobile Robots -- AGV M4
from SAFELOG GmbH

The SAFELOG AGV M4 transport robot, an evolution of the AGV M3, stands out for its diverse applications. With its reduced height of 220 mm (a 15 percent reduction), it effortlessly navigates beneath a wide range of trailers and trolleys available in the market. Featuring an innovative system of... [See More]

  • Features: Mobile
  • Load Capacity: 300
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing | Transportation
Cobots -- Gen3 Lite
from Kinova Inc.

The Kinova Gen3 Lite is the newest and most compact member of the Kinova ultra-lightweight robot series, offering a cost-efficient option for professional-grade robotic arms to perform light manipulation tasks. It is particularly well-suited for professional academic-level education needs. One of... [See More]

  • Features: Mobile
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 0.5000
Mobile Robots -- MR-Q3-600CE-C
from Hikrobot Co., Ltd.

The Hikrobot MR-Q3-600CE-C is a robust mobile robot designed for precision and efficiency in industrial environments. It employs both inertial and visual navigation systems to ensure accurate positioning, making it well-suited for complex layouts. The dual-wheel differential drive mechanism allows... [See More]

  • Features: Mobile
  • Industry / Application: Packaging Robot
  • Load Capacity: 600
Mobile Robots -- Under Drive Lifting Robot W1000QR
from Shenzhen Wellwit Robotics Co.,Ltd.

The Wellwit Robotics Under Drive Lifting Robot W1000QR is a versatile and efficient solution for various material handling tasks in industrial settings. It is equipped with two-dimensional code navigation technology that allows it to navigate autonomously, ensuring safety and accuracy. This advanced... [See More]

  • Features: Mobile
  • Load Capacity: 500
  • Robot Type: (Robot System)
  • Industry / Application: Agriculture | Cleaning and maintenance | Delivery | Material handling | Picking and Packing | Security and surveillance | Transportation
Mobile Robots -- 2t - 150t AGV
from Montreal Robot Inc.

The MontrealRobot Heavy Carrier Robots solution is a flexible and cost-effective material handling solution from Montreal Robot Inc. It is ideal for moving products on an assembly line or transporting goods throughout a plant or warehouse. Because it is automatic and durable, 2t-150t AGV provides... [See More]

  • Features: Mobile
  • Load Capacity: 150000
Mobile Robots -- K05 Twister
from Kivnon Logistica S.L.

The Kivnon K05 Twister is a small and versatile AGV/AMR (Automated Guided Vehicle/Autonomous Mobile Robot) designed specifically for automating the transport of medium loads in highly specific processes and work environments where space is limited. It stands out with its ability to perform a... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 450
Mobile Robots -- LUCY
from DS Automotion

DK Automation's Lucy is a compact wheel arm AGV specifically designed for use in tight spaces, making it a highly versatile solution for industrial automation. With its standout features and capabilities, Lucy offers exceptional performance and adaptability. One of Lucy's key strengths is its... [See More]

  • Features: Mobile
  • Load Capacity: 500
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing
Mobile Robots -- Ŝharko25 AGV/AMR
from MoviGo Robotics

The Ŝharko25 AGV/AMR is an autonomous under rider that offers a safe and efficient alternative to the traditionally used manned forklifts to transport heavy loads. This vehicle is designed to operate in areas where space and safety often oppose a challenge for forklifts. With its small... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 2500
Mobile Robots -- HAIPICK A42
from Hai Robotics

The A42-series offers picking and storage of cases up to a height of 5.2m (17.1 feet). The series consists of four models which handle a wide range of case dimensions and types. Compatible plastic tote and carton box in different sizes. High efficiency: With multiple storage trays, our automated... [See More]

  • Features: Mobile
  • Load Capacity: 0.0
Mobile Robots -- Disinfection Robots
from SHERPA MOBILE ROBOTICS

SAFE: in addition to the usual approximate processes (disinfectant wipes or conventional spraying), our system allows total disinfection, without risk for staff and objects, as the virucide leaves no residues. SIMPLE: at the end of the process (diffusion, contact time and ventilation), employees can... [See More]

  • Features: Mobile
  • Load Capacity: 1000
Mobile Robots -- MEDI MOVE
from ek robotics

MEDI MOVE is an automated guided vehicle (AGV) specifically designed for efficient hospital logistics. With its customized design and high performance, MEDI MOVE navigates through underground route networks and multiple floors to supply hospital wards, sterile departments, and nursing areas. Its... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
  • Load Capacity: 500
Mobile Robots -- MegBot-S Series
from Megvii Automation & Robotics

Megvii's MegBot-S Series is an autonomous mobile robot series that is designed for a range of indoor applications. These robots are equipped with advanced technology and features that make them highly efficient and reliable for various use cases. One of the primary features of the MegBot-S Series is... [See More]

  • Features: Mobile
  • Industry / Application: Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
  • Load Capacity: 130
Mobile Robots -- MPO-500
from Neobotix GmbH

The MPO-500 mobile robot has Mecanum wheels that give it exceptional maneuverability and the ability to move smoothly in any direction. This allows the omnidirectional robot not only to navigate agily through narrow and twisty environments, but also opens up completely new working possibilities. [See More]

  • Features: Mobile
  • Load Capacity: 80
  • Robot Type: (Robot System)
Mobile Robots -- escala
from Movu Robotics

Movu Robotics' escala is a highly versatile and efficient robotic fulfillment system designed for industrial automation. It stands out for its scalability, with a low entry cost of less than $0.5 million, making it an accessible solution for businesses seeking warehouse automation. One of its key... [See More]

  • Features: Mobile
  • Load Capacity: 50
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Picking and Packing
Mobile Robots -- C060D
from Zhejiang HuaRay Technology Co., Ltd.

Material handling | Picking and Packing | Transportation [See More]

  • Features: Mobile
  • Load Capacity: 600
  • Robot Type: (Robot System)
Mobile Robots -- Conveyor Sorting AMR
from Botshare

Botshare's Conveyor Sorting AMR presents a dynamic solution for automating conveyor sorting operations. This mobile robot seamlessly integrates into conveyor systems, adeptly sorting items based on their designated destinations. A standout feature is its autonomous navigation, effortlessly... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
Mobile Robots -- STacker
from TÜNKERS Maschinenbau GmbH

The confident T ÜNKERS PALLETMOVER AGV STACKER is able to move in narrow aisles with high precision. PALLETMOVER AGV STACKER places its load carriers precisely in transfer stations. The counterweight principle enables transfer even in locations that are difficult to access. With an optional... [See More]

  • Features: Mobile
  • Load Capacity: 1000
Mobile Robots -- Omni Steerable Wheel Drive
from Multiway Robotics (Shenzhen) Co., Ltd.

AMR MW-D10/20/30, Open interface, can be matched with different tooling, such as jacking device, roller device, manipulator, etc., to meet the needs of different scenarios. [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing
  • Load Capacity: 1000
SCARA Robots -- THE400
from Tm Robotics (Americas), Inc.

The SCARA robot THE400 from Shibaura Machine lends itself to the assembly and inspection processes of electronic equipment and automobile components where precision is required. Accurate movement trajectory with high speed operation and high load performance. The THE400 offers a cycle time of 0.39... [See More]

  • Features: Mobile
  • Load Capacity: 5
  • Robot Type: SCARA
  • Reach: 400
Mobile Robots -- IntraBot Lift 550
from ETISOFT

Etisoft Smart Solutions IntraBot Lift 550 is an AGV/AMR Lift robot designed for transporting wooden and plastic pallets, according to Euro 1 and Euro 3. It is an advanced mobile robot that functions well in production and warehouse environments. The robot is characterized by high reliability and... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 550
Mobile Robots -- RB-1 BASE MOBILE ROBOT
from Robotnik Automation, SLL

The RB-1 BASE mobile robot is a robot platform designed for indoor applications. The mobile robot can carry different loads or materials and can integrate other components or platforms such as a robotic arm or a torso. RB-1 BASE can integrate a wide number of laser range finders with operation... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing; Packaging Robot
  • Load Capacity: 50
Mobile Robots -- EKS-215a
from Jungheinrich AG

The Jungheinrich EKS 215a is a compact and versatile Automated Guided Vehicle (AGV) designed for efficient mixed operations in warehouses and production areas. Its standout features and capabilities make it an ideal choice for industrial automation. One of the key features of the EKS 215a is its... [See More]

  • Features: Mobile
  • Load Capacity: 1500
  • Robot Type: Service Robot
  • Industry / Application: Sprue Picker
Mobile Robots -- Lowpad M
from Lowpad

The Lowpad M is the ultimate mobile robot for pick carts and Danish CC trolleys. The Lowpad M is ultralow, only 128 mm high, and therefore suitable for load carriers with a minimum height between the cart and floor. Looking for an around the clock workforce?. Looking for ways to automate your... [See More]

  • Features: Mobile
  • Load Capacity: 450
Mobile Robots -- Tugbot 2
from Tugbot

The TUGBOT Tugbot 2 is a highly innovative autonomous mobile robot that revolutionizes the way companies automate their intralogistics processes. This AMR can easily attach to any cart or vehicle without any modification to the facility or the carts, making it an attractive option for companies of... [See More]

  • Features: Mobile
  • Robot Type: (Robot System)
Mobile Robots
from STILL GmbH

The STILL iGo Neo is an autonomous low-level order picker designed to reduce employee workload and enhance picking processes in intralogistics. It addresses challenges such as high passenger traffic and long transport routes in picking areas. With increased picking performance and optimal... [See More]

  • Features: Artificial Intelligence (A.I.); Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Mobile Robots -- M150
from Wuxi Quicktron Intelligent Technology Co., Ltd.

Material handling robot designed to move loads up to 1500kg, replacing traditional transport solutions like conveyor belts. [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1500
Cobots -- FR3
from Fair Innovation (Suzhou) Robot System Co., Ltd.

Cobots [See More]

  • Features: Cleanroom; Mobile
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 3
Mobile Robots -- GoPal E24
from Robotize ApS

Robotize GoPal E24 is an autonomous mobile robot designed to streamline your internal pallet transport process. It is an ideal solution for businesses looking to automate their intralogistics and optimize their material handling operations. The GoPal E24 comes with a unique set of features that make... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1000
Mobile Robots -- MOBOT® AGV eRunner MW
from P.P.H. WObit E.K. Ober s.c.

The self-driving mobile robot MOBOT ® AGV eRunner MW is used to automate internal transportation. Its task is to autonomously transport goods between designated points. The robot has a very compact construction with a height of less than 30 cm. Perfect for transporting small loads. Several... [See More]

  • Features: Mobile
  • Load Capacity: 200
  • Robot Type: (Robot System)
Mobile Robots -- HR
from Guangdong Huayan Robotics Co., Ltd.

Han's Robot's HR is a cutting-edge multi-sensing autonomous vehicle designed for indoor intralogistics tasks. It excels in autonomously transporting items while seamlessly navigating through its environment, enhancing worker productivity and overall business efficiency. One standout feature is its... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 1200
Humanoid Robot -- Pepper
from Softbank Robotics

SoftBank Robotics' Pepper is a humanoid robot designed for interactive engagement, equipped with advanced speech recognition, facial detection, and touch sensors. It can communicate using voice, gestures, and a tablet interface, making it an effective tool for customer interaction. With cloud-based... [See More]

  • Features: Mobile
  • Drive System: Electric
Mobile Robots -- VECNA APT
from VECNA Robotics

The Vecna APT driverless pallet truck stands out as an efficient solution for industrial automation in warehousing and distribution facilities. Designed to optimize operations, this robot eliminates non-value-add long-distance travel and enhances efficiency for lift operators, all while maintaining... [See More]

  • Features: Mobile
  • Load Capacity: 3600
  • Robot Type: (Robot System)
  • Industry / Application: Material handling | Transportation
Mobile Robots -- M1000C
from Geekplus Technology Co., Ltd.

The Geek+ M1000C is a highly advanced autonomous mobile robot (AMR) designed for safe and efficient material handling in factory environments. It features a 360 ° laser system for comprehensive obstacle detection and avoidance, coupled with a 5 cm low obstacle detection capability, ensuring it... [See More]

  • Features: Mobile
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing)
  • Load Capacity: 1000
Mobile Robots -- Flexley Stack
from ABB Process Automation Division

The ABB Flexley Stack presents an advanced solution for palletized load handling, leveraging adaptability, advanced features, and connectivity to enhance industrial operations. Its standout attribute is its remarkable adaptability, capable of executing tasks like pallet stacking, de-stacking, and... [See More]

  • Features: Mobile
  • Industry / Application: Packaging Robot
  • Load Capacity: 2000
Mobile Robots -- Tractor Tom
from KUMATECH

With Tractor Tom you will realize a huge cost reduction on internal logistics. With Tractor Tom you internal logistic can be optimised, quickly and low-cost. Thanks to the industrial body an big wheels your goods can be transported in the factory in a save way. Robust. Remote Access (connected... [See More]

  • Features: Mobile
  • Load Capacity: 1000
Mobile Robots -- PalletTransport1500
from Fetch Robotics

The Fetch Robotics PalletTransport1500 is an autonomous pallet conveyance system designed to automate pallet transport, reduce traffic, and incidents in warehouse and manufacturing environments. By reducing dependency on forklifts and lift trucks, the PT1500 increases safety while minimizing... [See More]

  • Features: Mobile
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Medical / Pharmaceutical
  • Load Capacity: 1136
Mobile Robots -- FC Compact
from IBG Automation GmbH

With the FC Compact, we offer an autonomous and automated transport option between workplaces for picking up load carriers with height adjustment for adaptation to ergonomic working conditions. [See More]

  • Features: Mobile
  • Load Capacity: 1000
  • Robot Type: (Robot System)