SCARA Robot Robots
from HIWIN Corporation
Hiwin Corporation ’s industrial robotics product line includes both articulated and SCARA models. Software is included in the purchase with no additional charge. Updates are also available without charge. Both electric and integrated electric grippers are available. Hiwin can supply a complete... [See More]
- Robot Type: SCARA
from Visumatic Industrial Products
Turnkey robotic screwdriver assembly machine for lightning-fast error-free production. The state of the art Viper robotic screwdriver assembly machine is the fastest screw installer available. A fully programmable feeding and driving system, it is designed to be lean and extremely flexible,... [See More]
- Robot Type: SCARA (Robot System)
- Industry / Application: Robotic Assembly
- # of Axes: 4
from Visumatic Industrial Products
Rapid deployment zero-offset screwdriving robot package for fast accurate assembly. The Viper MBC is an engineered screwdriving robot package for seamless integration by machine builders. This Visumatic feed and install system incorporates a 4-axis SCARA robot that delivers lightning fast... [See More]
- Robot Type: Articulated; SCARA (Robot System)
- # of Axes: 4
- Drive System: Electric; Pneumatic
- Industry / Application: Robotic Assembly; Fastener Feeding
from Mecademic
The SCARA robot arm is Mecademic ’s newest industrial robot. Built under the same philosophy as our Meca500, our SCARA robot is a tiny, highly precise, and easy-to-integrate automation component. This small industrial robot is even faster than our six-axis model, making it a great choice for... [See More]
- Robot Type: SCARA
- Reach: 225
- Load Capacity: 0.5000
from Shanghai Turin Smart Robot Co.,Ltd.
STH030 industrial robot has the characteristics of fast motion, light weight and low installation condition. The small and refined shape is suitable for the automation of various processes, especially in the limited production space. Lightweight: The body weight of the manipulator is reduced to only... [See More]
- Robot Type: SCARA
- Load Capacity: 3
- # of Axes: 4
- Reach: 400
from ASG, Division of Jergens, Inc.
At the foundation of the AX-20 fixed table system is a heavy duty steel base, industrial robot, ASG Auto Feed screw feeding system, and driver of choice. These robust components are managed by an Allen Bradley control architecture that features HMI, PLC, and network connectivity. The fixed table... [See More]
- Robot Type: Cartesian; Gantry; SCARA
- Drive System: Electric
from Janome Industrial Equipment
Features. Energy Saving. The pulse motor and micro-step drive control combination keeps electrical power consumption levels low (200W). Two Model Types. Both 3 and 4-Axes models available. Compact, Original Styling. All-in-one construction features a built-in control circuit. Slender arm takes up... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 3 to 4
- Reach: 440
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 1
- # of Axes: 4
- Reach: 400
from EPSON America, Inc.
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX8, part of Epson ’s new high-power-density SCARA robot lineup. The GX8 builds upon 40 years of expertise to deliver next-level performance and flexibility in a compact footprint. A breakthrough in productivity, the... [See More]
- Robot Type: SCARA
- Reach: 450
- Load Capacity: 4
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The well-established TH series have an arm to meet every application requirement. The range extends from 180mm to 1200mm and is capable of handling up to 20kg. Please click on a model number below for more information. [See More]
- Robot Type: SCARA
from Robotphoenix LLC
The Robot Phoenix Python 450-B6 is a 4-axis SCARA robot designed for precise, high-speed tabletop automation tasks in compact industrial settings. With a workspace reach of 900 mm and a rated payload of 3 kg (maximum 6 kg), it supports a variety of lightweight assembly,... [See More]
- Robot Type: SCARA
- Reach: 900
- Load Capacity: 6
from Yamaha Corporation
Yamaha's dust-proof and drip-proof SCARA robots are designed to provide high performance in harsh environments where traditional robots might struggle. These robots are equipped with specialized protection measures to prevent dust and water from entering their internal components, allowing them to... [See More]
- Robot Type: SCARA
- Reach: 250
- Load Capacity: 5
from ABB Process Automation Division
ABB ’s IRB 910INV SCARA robot is a compact and lightweight machine that offers ceiling-mounted efficiency, making it an ideal solution for confined spaces. By mounting the robot on the ceiling, manufacturers can save space and increase cell flexibility, improving productivity. The IRB 910INV... [See More]
- Robot Type: SCARA
- Load Capacity: 3
- # of Axes: 4
- Reach: 350
from FANUC Ltd.
Small, lightweight and internally routed cables/pipes give the robot a clear and clean look, which minimize Interference contour and simplify the integration of the FANUC SR-12iA into any assembly or packaging line. A footprint of 280 x364mm, weight of 53kg, and 900mm reach ensure maximum efficiency... [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 12
from Nachi America, Inc.
The EZ SCARA Robot Series consists of 6-Axis (EZ02) and 4-Axis (EZ03) models. EZ robots are available in both floor and invert mounted configurations with a variety of reach and stroke options available. This high speed robot series is excellent for material handling, assembly, electronics, and... [See More]
- Robot Type: SCARA
- Reach: 550
- Load Capacity: 3
- Industry / Application: Robotic Assembly; Material Handling (e.g., Loading/Unloading, Palletizing)
from DOBOT
DOBOT M1 Pro is the second generation intelligent collision detection SCARA robot with a built-in dynamic algorithm and operational software. It is ideal for industrial needs requiring high speed operations. A simple design, collision detection, and hand-guided learning make M1 Pro intelligent and... [See More]
- Robot Type: SCARA
- Load Capacity: 1.5
- # of Axes: 4
- Reach: 400
from Brooks Automation, Inc.
The Brooks Automation PF3400 is a collaborative four-axis SCARA robot. It is designed with safety features that allow it to achieve fast speeds and accelerations while limiting collision forces. The PF3400 can perform pick-and-place tasks at high speeds and is suitable for a variety of applications... [See More]
- Robot Type: SCARA
- Load Capacity: 3
- # of Axes: 4
- Reach: 588
from KUKA
Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With a wide range of integrated media supplies, they can handle almost any task out of the box. KR SCARA... [See More]
- Robot Type: SCARA
- Load Capacity: 12
- Drive System: Electric
- Reach: 650
from Yamaha Motor- Robot Division
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to prevent dust... [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 20
from Mitsubishi Electric Automation, Inc.
Inverted (reverse mounted), space-saving SCARA. Capable of high-speed motion for a wide range of material handling and assembly applications. Reverse mounted SCARA, featuring a full 360deg work envelope for increased access, while multiple protection ratings including IP65 and ISO class 3 provide... [See More]
- Robot Type: SCARA
- Load Capacity: 1
- # of Axes: 4
- Reach: 550
from Tek5 Systems
A basic SCARA configuration using Tek5 VRM units is a very useful, but simple application. For example, a VRM-200 and a VRM-202 can be configured so that the VRM-202 is mounted to a fixed mount and provides rotation about X=0, Y=0. The VRM-200 is mounted to the VRM-202 so that it rotates relative to... [See More]
- Robot Type: SCARA (Robot System)
- # of Axes: 2
- Drive System: Electric
- X-axis Travel: 400
from Hirata Corporation of America
SCARA Robots [See More]
- Robot Type: SCARA
from Design Tool, Inc.
Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Multi-axis robotic screwdriving. Multiple spindle screwdriving. Fully automatic robotic screwdriving with quality control and inspection. Single station, standalone... [See More]
- Robot Type: Cartesian; SCARA
- Industry / Application: Robotic Assembly
- Drive System: Electric; Pneumatic
from Comau S.p.A.
Rebel S family: a modular concept to answer the growing market demand in the small robot sector for high speed "Pick &Place" applications in general industry. [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 450
from Shanghai Turin Smart Robot Co.,Ltd.
Specifications: * Model: STH100. * Arm Reach: 600/800/1000 mm. * Payload: 10 Kg. *DOF: 4 Axis. *Body Weight: 45-50 Kg. *Repeat Accuracy: ± 0.02mm. *Working Temperature: 0-45 °. Characteristics: * Using SHIMPO imported reducer and domestic reducer mix-up configuration. * Servo motor... [See More]
- Robot Type: SCARA
- Load Capacity: 10
- # of Axes: 4
- Reach: 600
from ASG, Division of Jergens, Inc.
High quality, affordable robotic solutions. Ample I/O ’s designed around the most complicated assembly operations. COM ports for communications with PC software, vision systems, or other device. Desktop, Scara and Gantry robots available [See More]
- Robot Type: Cartesian; Gantry; SCARA
from Janome Industrial Equipment
Features. Make operation settings without writing a new robot language. Dedicated Pick & Place software prepared with all the command types you need. Just choose the robot movements from the menu. Pre-programmed software shortens setup and teaching time. Top Class High Speed Movement and Short... [See More]
- Robot Type: SCARA
- Load Capacity: 3
- # of Axes: 4
- Reach: 350
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 500
from EPSON America, Inc.
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX8, part of Epson ’s new high-power-density SCARA robot lineup. The GX8 builds upon 40 years of expertise to deliver next-level performance and flexibility in a compact footprint. A breakthrough in productivity, the... [See More]
- Robot Type: SCARA
- Reach: 550
- Load Capacity: 4
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The TH1050A SCARA robot has an arm length of 1050mm, and a maximum payload capacity of 20kg. The TH1050A is made with a labyrinth structure offering dust protection both inside and out, making it the perfect solution for all applications with a dust-free environment. Product Features & Benefits:... [See More]
- Robot Type: SCARA
- Reach: 1050
- Load Capacity: 20
- Industry / Application: Robotic Assembly; Packaging Robot
from Robotphoenix LLC
The Robot Phoenix Python 550-B6 is a 4-axis SCARA robot designed for precision operations in compact production environments. With a maximum reach of 1100 mm and a payload capacity of 6 kg (rated for 3 kg), it enables extended coverage in tabletop applications without... [See More]
- Robot Type: SCARA
- Reach: 1100
- Load Capacity: 6
from Yamaha Corporation
01 Internal structure achieving the high-rigidity and high-accuracy. 02 Completely beltless structure. A totally beltless structure was achieved by using a ZR axis direct coupling structure. This direct drive structure drastically reduces wasted motion. It also maintains high accuracy over a long... [See More]
- Robot Type: SCARA
- Reach: 700
- Load Capacity: 10
from ABB Process Automation Division
The IRB 910SC from ABB is a highly capable Selective Compliance Articulated Robot Arm (SCARA) designed to deliver fast, cost-effective and accurate performance. Its standout feature is its ability to operate within a confined footprint, making it ideal for Small Parts Assembly, Material Handling,... [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 450
from FANUC Ltd.
Internally routed cables/pipes give the robot a clear and clean look. which minimise interference contour and simplify the integration of the FANUC SR-20iA into any assembly or packaging line. The compact design and weight of 64kg and 1100mm reach ensure maximum efficiency in terms of space and... [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 20
from Brooks Automation, Inc.
Brooks Automation PF400 is a sample handling robot developed specifically for bench-top applications in life sciences and laboratory automation. It has a four-axis design and is equipped with a servo gripper for handling tubes and microtiter plates. It features a horizontal reach of 433mm (standard)... [See More]
- Robot Type: SCARA
- Z-axis Travel: 400
- # of Axes: 4
from Yamaha Motor- Robot Division
Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard to pallet and conveyor placement operations, while dramatically reducing the equipment footprint. [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 5
from Mitsubishi Electric Automation, Inc.
From simple pick-and place-applications, to complex assembly tasks, Mitsubishi Electric MELFA industrial robots are equipped with class-leading speed and precision. Coupled with intelligent options like 3D vision, force sensing and seamless PLC integration, and backed by the industry ’s best... [See More]
- Robot Type: SCARA
- Load Capacity: 1
- # of Axes: 4
- Reach: 297
from Hirata Corporation of America
Small, High-speed, High-precision, Utility SCARA robot. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain movement is executed. A... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 450
from Comau S.p.A.
Rebel S family: a modular concept to answer the growing market demand in the small robot sector for high speed "Pick &Place" applications in general industry. [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 600
from Shanghai Turin Smart Robot Co.,Ltd.
Specifications: * Model: STH0600. * Arm Reach: 500/600/700 mm. * Payload: 6 Kg. *DOF: 4 Axis. *Body Weight: 37.5-42 Kg. Characteristics: * Most cost-effective main products compact, fast, high precision. *Use modular design to simplify wiring, double safety circuit design. *Use Italian design... [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 500
from ASG, Division of Jergens, Inc.
The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its foundation a... [See More]
- Robot Type: Cartesian; Gantry; SCARA
- Drive System: Electric
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 3
- # of Axes: 4
- Reach: 600
from EPSON America, Inc.
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX8, part of Epson ’s new high-power-density SCARA robot lineup. The GX8 builds upon 40 years of expertise to deliver next-level performance and flexibility in a compact footprint. A breakthrough in productivity, the... [See More]
- Robot Type: SCARA
- Reach: 650
- Load Capacity: 4
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The largest of the TH-A series, the TH1200A has a compact body and an arm span of 1200mm, as well as a maximum payload capacity of 20kg. The TH1200A is ideal for use in many high precision pick-and-place applications, such as line packaging and assembly work. Product Features & Benefits: Heavy... [See More]
- Robot Type: SCARA
- Reach: 1200
- Load Capacity: 20
- Industry / Application: Robotic Assembly; Packaging Robot
from Robotphoenix LLC
The Robot Phoenix Python 550F-B3 is a compact 4-axis SCARA robot specifically designed for ceiling-mounted configurations. It features a 1100 mm horizontal reach and a maximum payload capacity of 3 kg (rated for 1 kg), making it suitable for overhead applications in tight... [See More]
- Robot Type: SCARA
- Reach: 1100
- Load Capacity: 3
from Yamaha Corporation
01 Optimal for transfer and assembly of automotive parts. Note. For YK610XE-10 and YK710XE-10. 02 Improvement of productivity by high-speed operation. By reviewing the arm structure, the vibration is reduced and the motion is optimized to shorten the standard cycle time. High-speed, less-vibration,... [See More]
- Robot Type: SCARA
- Reach: 400
- Load Capacity: 4
from ABB Process Automation Division
The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide the highest level of speed, accuracy, and repeatability, which makes it an ideal choice for handling, assembly, and picking... [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 450
from FANUC Ltd.
With its 3 kg payload, 400 mm horizontal and 200 mm vertical reach, the FANUC SR-3iA is ideally suited to smaller-scale assembly, pick and place, inspection and packaging applications. Operating within a 360 ° envelope, the model ’s lightweight design, ultra-compact footprint and... [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 3
from Yamaha Motor- Robot Division
YAMAHA's unique structure of directly coupled motor and reduction gears (completely eliminating belts) and strengthened drive system brings about even higher rigidity and high speed motion. This improves the practical motion performances with a tool and work piece actually held in place. The model... [See More]
- Robot Type: Cylindrical; SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 8 to 21
from Mitsubishi Electric Automation, Inc.
RH-F is latest series of SCARA robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F-series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE models for global acceptance. A long list of standard... [See More]
- Robot Type: SCARA
- Load Capacity: 3 to 20
- # of Axes: 5 to 6
- Reach: 350 to 1000
from Hirata Corporation of America
Small, High-speed, High-precision, Utility SCARA robot. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain movement is executed. A... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 500
from Comau S.p.A.
Rebel S family: a modular concept to answer the growing market demand in the small robot sector for high speed "Pick &Place" applications in general industry. [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 600
from Shanghai Turin Smart Robot Co.,Ltd.
Specifications: * Model: STW 060. * Arm Reach: 500/600/700 mm. * Payload: 6 Kg. *DOF: 4 Axis. *Body Weight: 37.5-42 Kg. Characteristics: * Most cost-effective main products compact, fast, high precision. *Use modular design to simplify wiring, double safety circuit design. *Use Italian design... [See More]
- Robot Type: SCARA
- Load Capacity: 6
- # of Axes: 4
- Reach: 500
from ASG, Division of Jergens, Inc.
The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and running... [See More]
- Robot Type: Cartesian; SCARA
- Drive System: Electric
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 1
- # of Axes: 4
- Reach: 400
from EPSON America, Inc.
Mini Sized with Maximum Performance. Best in Class Cycle Time and Precision. High Performance, High Rigidity Arm Design. Industry Leading Mini SCARA. ISO Clean & ESD Compliant Models. Also available in 225mm arm length. Epson Robots started the Compact class of SCARA robots about 10 years ago... [See More]
- Robot Type: SCARA
- Reach: 100
- Load Capacity: 0.0
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The smallest model of our SCARA robot line, the TH180 boasts a compact body with 180mm arm span and a maximum payload of 2kg, making it ideal for use in high precision applications. This tiny robot has the capability of handling several parts at the same time. Product Features & Benefits: Heavy... [See More]
- Robot Type: SCARA
- Reach: 180
- Load Capacity: 2
- Industry / Application: Robotic Assembly; Packaging Robot
from Robotphoenix LLC
The Robot Phoenix Python 650-B6 is a 4-axis SCARA robot engineered for high-speed, high-precision automation over extended horizontal workspaces. With a reach of 1300 mm and a maximum payload of 6 kg (rated for 3 kg), it is well-suited for mid-sized assembly or material handling... [See More]
- Robot Type: SCARA
- Reach: 1300
- Load Capacity: 6
from Yamaha Corporation
Completely beltless structure with the tip rotation axis directly connected to the speed reduction gear. This ensures high-accuracy, high-speed, excellent maintenance ability, and amazing tolerable moment of inertia. 01 Internal structure achieving the high-rigidity and high-accuracy. 02 Completely... [See More]
- Robot Type: SCARA
- Reach: 500
- Load Capacity: 5
from FANUC Ltd.
The FANUC SR-6iA makes a great choice for assembly, pick and place, inspection and packaging applications requiring a payload capacity up to 6 kg. Sitting in a small footprint, the SR-6iA offers speed and precision within a 360 ° envelope. Its lightweight pedestal-design and integrated services... [See More]
- Robot Type: SCARA
- # of Axes: 4
- Drive System: Electric
- Load Capacity: 6
from Hirata Corporation of America
Small, High-speed, High-precision, Utility SCARA robot. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain movement is executed. A... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 650
from ASG, Division of Jergens, Inc.
The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is... [See More]
- Robot Type: Cartesian; Gantry; SCARA
- Drive System: Electric
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 4
- Reach: 600
from EPSON America, Inc.
Mini Sized with Maximum Performance. Best in Class Cycle Time and Precision. High Performance, High Rigidity Arm Design. Industry Leading Mini SCARA. ISO Clean & ESD Compliant Models. Also available in 175mm arm length. Epson Robots started the Compact class of SCARA robots about 10 years ago... [See More]
- Robot Type: SCARA
- Reach: 100
- Load Capacity: 0.0
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The maximum speed of the TH250A is 12% faster than the earlier TH250 model, boasting an arm length of 250mm, and a maximum payload capacity of 3kg. This robot supports options such as cleanroom design, IP65 and ceiling-mount types. This size of model is ideal for hard disc manufacturing lines,... [See More]
- Robot Type: SCARA
- Reach: 250
- Load Capacity: 3
- Industry / Application: Robotic Assembly; Inspection Robot; Packaging Robot
from Robotphoenix LLC
The Robot Phoenix Python 800-B10 is a heavy-duty SCARA robot designed for high-speed precision operations across extended work areas. With a horizontal reach of 1600 mm and a payload capacity of up to 10 kg (rated for 5 kg), it is built to handle larger components or multiple... [See More]
- Robot Type: SCARA
- Reach: 1600
- Load Capacity: 10
from Yamaha Corporation
Resolves the shortcomings of previous SCARA and parallel-link robots. Offers both superior positioning accuracy and high speed. YAMAHA'S Next-Generation SCARA Robot: The YK-TW Omnidirectional. 01 User: We want a smaller equipment footprint. Layout design freedom. The YK-TW can move anywhere through... [See More]
- Robot Type: SCARA
- Reach: 350
- Load Capacity: 4
from Hirata Corporation of America
SCARA Robots [See More]
- Robot Type: SCARA
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 4
- Reach: 700
from EPSON America, Inc.
High Payload and High Speed Peformance. High Rigidity Arm = Ultra High Speed. Tabletop, Ceiling and Wall Mount Models. ISO Clean & ESD Compliant Models. IP54 and IP65 Washdown/Dustproof Models. Also available in 850mm arm length. Epson G10 SCARA robots take advantage of Epson's new high rigidity... [See More]
- Robot Type: SCARA
- Reach: 650
- Load Capacity: 5
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
With the same maximum speed as the TH250A robot, the TH350A is faster than the earlier TH350 models. Accelaration and cycle time are improved through the use of highly rigid gears. The clean-room-grade lubricant for the ball screw spline makes the TH350A ideal for clean-room applications. Product... [See More]
- Robot Type: SCARA
- Reach: 350
- Load Capacity: 3
- Industry / Application: Robotic Assembly; Packaging Robot
from Yamaha Corporation
FEATURES: 01. Internal structure achieving the high-rigidity and high-accuracy. 02. Completely beltless structure. A totally beltless structure was achieved by using a ZR axis direct coupling structure. This direct drive structure drastically reduces wasted motion. It also maintains high accuracy... [See More]
- Robot Type: SCARA
- Reach: 250
- Load Capacity: 5
from Hirata Corporation of America
Universal usage 'inverted-mount' Scara robot with high speed and high accuracy. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 550
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 4
- Reach: 800
from EPSON America, Inc.
Long Reach, Heavy Payloads, and High Performance. Super Heavy Payloads with High Performance. Tabletop, Ceiling and Wall Mount Models. ISO Clean & ESD Compliant Models. IP54 and IP65 Washdown/Dustproof Models. Also available in 850mm arm length. Epson G20 SCARA robots are the heavyweight... [See More]
- Robot Type: SCARA
- Reach: 180
- Load Capacity: 10
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The TH450A SCARA robot boasts high speed and precision, with an arm length of 450mm. Capable of handling payloads up to 5kg, the TH450A also supports options such as cleanroom design, IP65 and ceiling-mount type. Product Features & Benefits: Heavy duty arm. Rigid arm structure. Highest payload... [See More]
- Robot Type: SCARA
- Reach: 450
- Load Capacity: 5
- Industry / Application: Robotic Assembly; Packaging Robot
from Yamaha Corporation
FEATURES: 01. Internal structure achieving the high-rigidity and high-accuracy. 02. Completely beltless structure. A totally beltless structure was achieved by using a ZR axis direct coupling structure. This direct drive structure drastically reduces wasted motion. It also maintains high accuracy... [See More]
- Robot Type: SCARA
- Reach: 120
- Load Capacity: 1
from Hirata Corporation of America
Universal usage 'inverted-mount' Scara robot with high speed and high accuracy. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 4
- Reach: 800
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 10
- # of Axes: 4
- Reach: 1000
from EPSON America, Inc.
Compact. Powerful. Low Cost. Best in Class Cycle Time and Precision. Tabletop, Ceiling and Wall Mount Models. Unique Curved Arm Option. ISO Clean & ESD Compliant Models. Also available in 300mm and 350mm arm lengths. Epson G3 robots lead the industry with best in class cycle time, precision and... [See More]
- Robot Type: SCARA
- Reach: 150
- Load Capacity: 1
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The TH550A is a high-speed SCARA robot with an arm length of 550mm and maximum payload capacity of 5kg. It supports options such as cleanroom design, IP65, and ceiling-mount type. Product Features & Benefits: Heavy duty arm. Rigid arm structure. Highest payload in its class. Up to 20kg payload. [See More]
- Robot Type: SCARA
- Reach: 550
- Load Capacity: 5
- Industry / Application: Robotic Assembly; Packaging Robot
from Yamaha Corporation
As the ceiling installation or the wall installation is used, the robot installation space that could not be used conventionally can be utilized efficiently. 01 Hanging type is renewed. Completely beltless structure and high rigidity. As the conventional hanging type is changed to the wall mount... [See More]
- Robot Type: SCARA
- Reach: 300
- Load Capacity: 3
from Hirata Corporation of America
SCARA Robots [See More]
- Robot Type: SCARA
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 10
- # of Axes: 4
- Reach: 800
from EPSON America, Inc.
High Speed. High Variety. Best in Class Motion Range. Tabletop, Ceiling and Wall Mount Models. ISO Clean & ESD Compliant Models. Also available in 550mm and 650mm arm lengths. Epson G6 SCARA robots are perfect for applications requiring high speed and/or high precision such as mechanical or... [See More]
- Robot Type: SCARA
- Reach: 180
- Load Capacity: 3
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The TH650A SCARA robot boasts highly rigid gears in each axis, enabling an increase in acceleration and life span with easy maintenance. Both arms are made from aluminium casting and provides high rigidity, with an arm length of 650mm and a maximum payload capacity of 10kg. Product Features &... [See More]
- Robot Type: SCARA
- Reach: 650
- Load Capacity: 10
- Industry / Application: Robotic Assembly; Packaging Robot
from Yamaha Corporation
SCARA robot, the most distinctive feature of which is a completely beltless structure. As the tip rotation axis is directly connected to the speed reduction gear, this achieves the overwhelming high-rigidity, high-speed, and high-accuracy. This robot is used in a wide variety of processes and... [See More]
- Robot Type: SCARA
from Hirata Corporation of America
Universal usage 'inverted-mount' Scara robot with high speed and high accuracy. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 550
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 10
- # of Axes: 4
- Reach: 900
from EPSON America, Inc.
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX4, part of Epson ’s new high-power-density SCARA robot lineup. The GX4 builds upon 40 years of expertise to deliver next-level performance and flexibility in a compact footprint. A breakthrough in productivity, the... [See More]
- Robot Type: SCARA
- Reach: 250
- Load Capacity: 2
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The TH850A is a high-speed SCARA robot with an arm length of 850mm, and a maximum payload capacity of 20kg. Ideal for various production lines and large material handling, the TH850A also supports options such as cleanroom design, IP65 and ceiling-mount type. Product Features & Benefits: Heavy... [See More]
- Robot Type: SCARA
- Reach: 850
- Load Capacity: 20
- Industry / Application: Robotic Assembly; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
from Hirata Corporation of America
Universal usage 'inverted-mount' Scara robot with high speed and high accuracy. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes for work holding part by movement is reduced and certain... [See More]
- Robot Type: SCARA
- Load Capacity: 5
- # of Axes: 4
- Reach: 800
from EVS Robotics
Scara robot with compact and flexible structure, fast running speed, high transmission accuracy and low noise. Robotic automation highly rigid arm design realizes high load and high speed in one package. Available in 600 to 1000mm arm span; 1kg to 20kg payload. Adapt to G3 control cabinet, provide... [See More]
- Robot Type: SCARA
- Load Capacity: 2
- # of Axes: 4
- Reach: 500
from EPSON America, Inc.
Epson GX. Taking SCARA robot performance to the next level. Introducing the GX4, part of Epson ’s new high-power-density SCARA robot lineup. The GX4 builds upon 40 years of expertise to deliver next-level performance and flexibility in a compact footprint. A breakthrough in productivity, the... [See More]
- Robot Type: SCARA
- Reach: 300
- Load Capacity: 2
- Repeatability: 0.0
from Tm Robotics (Americas), Inc.
The THE series of Shibaura Machine's range of SCARA industrial robots are designed for assembly and inspection applications in the electronics equipment and automobile components industries. This new product range includes the THE400 SCARA robot and the THE600, which is the latest model of the... [See More]
- Robot Type: SCARA
- Features: Mobile
- Industry / Application: Robotic Assembly; Inspection Robot