Cartesian Robot Robots

65 Results
Laboratory Automation -- MICROLAB® NIMBUS
from Hamilton Company

The MICROLAB ® NIMBUS 96 is Hamilton Company's newest automated multi-channel pipetting workstation, offering a high density deck layout in compact footprint. The 96-channel CO-RE head provides an unmatched dynamic pipetting range from 1.0 µl to 1000 µl. The system utilizes the same... [See More]

  • Robot Type: Cartesian (Robot System)
  • # of Axes: 2
  • Drive System: Electric
  • Industry / Application: Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
Cartesian Robot Advanced
from Visumatic Industrial Products

Precision cartesian robot screwdriver for advanced production installs multiple fasteners in an adaptable work platform. This cartesian robot screwdriver platform can quickly install fasteners to increase accuracy and throughput. It has high reliability and precision while operating in... [See More]

  • Robot Type: Cartesian (Robot System)
  • Industry / Application: Robotic Assembly
  • # of Axes: 3
Life Science Robotics -- MICROLAB® STAR
from Hamilton Company

The STAR line workstations are based on superior air displacement pipetting technology. This increases accuracy and repeatability while providing chain of custody with pipette condition monitoring and recording. Each workstation can be configured with multiple arms and each arm can be configured... [See More]

  • Robot Type: Cartesian (Robot System)
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 465
Cartesian (Gantry) Robots -- 1-Axis Type EP
from Güdel, Inc.

Modular 1-axis gantry with large handling range. The single-axis module type EP by virtue of it ’s high modularity and its wide range of payloads lends itself to applications in diverse industries. The assigned roller and guideway system ensures very quiet running and low sensitivity to... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 1
Cartesian (Gantry) Robots -- UNIX-DF204S
from JAPAN UNIX Co., Ltd.

Compact type. ・Working area: 200mm ×210mm. ・New and improved heater. ・LAN (Ethernet), COM port. ・X,Y axis: 600mm/sec. ・Z axis: 250mm/sec. ・Separated soldering controller. Features. ・New heater improves heating and soldering mechanism. [See More]

  • Robot Type: Cartesian; Gantry
  • Industry / Application:

    Soldering

  • # of Axes: 3
Cartesian (Gantry) Robots -- AV100
from IMANPACK PACKAGING & ECO SOLUTIONS SPA

2-axis movement robot with gripper or suction cup pick-up head, ideal for handling packaged products and inserting them in boxes. • Vertical arm movement axis with 600 mm stroke. • Horizontal arm movement axis with 600 mm stroke. • Pick-up head with grippers or three suction cups,... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 0.0
  • # of Axes: 2
  • Reach: 600
Engineered to Order System -- AX-00
from ASG, Division of Jergens, Inc.

ASG Automation is a full service solution provider with the ability to supply pre-engineered systems or engineered to order (ETO) systems. In developing these custom, engineered to order systems, the following equipment may be included. The list below is meant to generate ideas, but is not... [See More]

  • Robot Type: Cartesian; Gantry
Cartesian (Gantry) Robots -- Gantry robot GR-1750 series
from Hirata Corporation of America

High rigidity, high durability. Maintenance free, weight capacity from 50 to 150 kg. Abundant variations. The stroke and number of axes can be freely configured and combined. Extensive record. Supports machine tools, transferring and stocking large or heavy items, and assembly. Supports applications... [See More]

  • Robot Type: Cartesian
  • Load Capacity: 50
XY Gantry, Workspace 300 x 300 mm -- DLE-FG-0002
from igus® inc.

For loads up to 8.0 [kg]. For precision requirements up to approx. 0.5 [mm]. At speeds up to max. 1.5 [m/s]. XY Gantry | Workspace 300 x 300 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 8
3 Axis Instrument Robot, Belt Driven
from TPA Motion

We make Instrument Robots for medical and scientific instruments. We help Original Equipment Manufacturer's (OEMs) rise above the competition with the best technology and the lowest cost. We focus on the robot so you can focus on your business. Our robots are fully featured XYZ motion systems for... [See More]

  • Robot Type: Cartesian
  • # of Axes: 3
  • Drive System: Electric
  • Load Capacity: 1
Linear Motion Stage--Dustproof/Heavy Load/Ball Screw -- FSL120XY-S
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
  • # of Axes: 1 to 3
  • Drive System: Electric
  • Load Capacity: 15 to 25
Cartesian (Gantry) Robots -- Cartesian robot W8 pro series
from Wittmann Group

The new pro series takes the WITTMANN W8 robot series. to a whole new level of performance. – Countless improvements, guarantee the highest efficiencies. » Rugged design of the robot. » Modularity of the robot mechanics and of the drive and control system architecture. » The... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 20
  • # of Axes: 3
Benchtop Workstation
from Assembly Automation Industries

Small footprint benchtop Cartesian screw driving robot. Closed-loop positioning system. Complete, ready to run package. Fully programmable. Accurate and fast. Light curtain guard. Fast blowfeed screwdriver. [See More]

  • Robot Type: Cartesian (Robot System)
  • Industry / Application: Robotic Assembly
  • # of Axes: 3
Standard Gantry Robot -- GL02
from Parker Hannifin / Automation / Electromechanical Division - Europe

Standard components to satisfy your system requirement. Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system. Standard components ensure short... [See More]

  • Robot Type: Cartesian; Gantry (Robot System (optional feature))
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 30
Cartesian robot F8000 series
from Fisnar

The F8000 series of robots are servo motor-driven, ball screw design, gantry robots. A heavy duty aluminum structure prevents flexing and vibration while maintaining functionality. Ideal for conveyorfed applications. Where applications require all moving axes to be above the workstation, the F8000... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 5
  • # of Axes: 3 to 4
  • Industry / Application: Robotic Assembly
High Speed and Accurate Base Machine -- YSC1
from Yamaha Motor- Robot Division

As applications suitable for the customer ’s needs are combined, automation of various assembly processes and improvement of manufacture methods can be achieved. Two Camera Views. The YSC1 comes equipped with a CCD camera attached to the mounting head providing full position recognition of the... [See More]

  • Robot Type: Cartesian; Gantry (Robot System)
  • Drive System: Electric
ABB IRB 6620LX Robot
from RobotWorx

The ABB IRB 6620LX is a gantry arm robot designed to revolutionize applications that include material handling, injection molding, and die casting. These customizable linear systems can cost-effectively perform these tasks and more. This system combines the advantages of a linear gantry with the... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 150
  • # of Axes: 6
  • Reach: 1900
Robotic Cell Consulting Services
from ATS Automation

Our experience in the sector gives us the knowledge to select the best robot type for your particular application and environment. Wide configuration options. Robots are available in a large variety of designs. From Cartesian, SCARA or articulated, multi-axis arms, we have the experience to... [See More]

  • Robot Type: Articulated (optional feature); Cartesian; SCARA (optional feature)
  • Features: Cleanroom (optional feature)
  • Industry / Application: Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot
Gullco Gantry/Bridge System
from Gullco International Limited

Custom Engineered to Automate Welding/Cutting Operations. Gullco Gantry Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, fabricated assemblies, stiffener seams and automated cutting operations such as stripping and edge preparation. [See More]

  • Robot Type: Cartesian; Gantry
  • Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling); Robotic Welding
  • Drive System: Electric
Cartesian (Gantry) Robots -- Cartesian robot HRXIII-250Gi
from HARMO Co., Ltd.

Features: The ideally designed HRX III series contributes to improve the productivity in your factory with faster take-out time and wider range of the maximum payload. ●Improve the Productivity. ・Ideally Designed Structure for Faster Take-out Time (up to 20%). ・The durability has... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 5
  • # of Axes: 1
Robot Accessories -- SigmaTau
from Cognibotics AB

SigmaTau, developed by Cognibotics, stands out for its exceptional performance in accuracy, rigidity, and dynamic motion applications. This robot employs a lightweight eight-link parallel kinematic concept, enabling superior rigidity and precision. The modular system of SigmaTau offers flexibility,... [See More]

  • Robot Type: Cartesian; Gantry (Robot System)
Cartesian robot JC-3 Series
from Janome Industrial Equipment

Multifunctional Cartesian robot with plenty of stroke combinations to choose from. All-in-One. The multifunctional JC-3 Series Cartesian Robot comes complete with an easy-to-use dedicated controller and robot unit with a rich selection of stroke lengths for each axis. Like our desktop robots, the... [See More]

  • Robot Type: Cartesian
  • Load Capacity: 3
  • # of Axes: 3 to 4
  • Reach: 100
Automatic Driving System -- ADS EVO
from HORIBA Instruments, Inc.

Vehicle developers face increasing pressure to reduce development times, while vehicle complexity is increasing. The ADS EVO ensures accurate and repeatable global test cycles on chassis dynamometers. Test Repeatability. The ADS EVO automates the driver in a chassis vehicle test cell and enables... [See More]

  • Robot Type: Cartesian (Robot System)
  • Load Capacity: 1.63 to 32.83
  • Drive System: Electric
  • Reach: 150 to 240
EPSON EZ Module -- RG-H
from EPSON Robots

Industry leading PC based controls, high speed, 10 micron repeatability [See More]

  • Robot Type: Cartesian; Single Axis Linear Module
  • # of Axes: 1
  • Drive System: Electric
  • Load Capacity: 40 to 80
Cartesian (Gantry) Robots -- LRX EasyControl linear robot
from KraussMaffei

100% compatibility with other injection molding machine manufacturers. Attractive price/performance ratio. Optimal equipment for pick-and-place applications. Fast process adjustment. Highlights. Precision with rack-and-pinion drive. Rack-and-pinion drive for high-precision robot positioning with... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 5
  • # of Axes: 3 to 4
Full-Servo Robot -- RAII-a-1800S/D
from Yushin America, Inc.

The robot is equipped with a flexible yet user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. Sealed cable carriers reduces dust contamination from moving. ables and wires. The steel robot traverse beam provides superior rigidity. To meet... [See More]

  • Robot Type: Cartesian; Full-Servo Robots (Robot System)
  • # of Axes: 3 to 5
  • Drive System: Electric
  • Load Capacity: 50
X-Y Robotic Screw Feeder Systems
from Design Tool, Inc.

Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Multi-axis robotic screwdriving. Multiple spindle screwdriving. Fully automatic robotic screwdriving with quality control and inspection. Single station, standalone... [See More]

  • Robot Type: Cartesian; SCARA
  • Industry / Application: Robotic Assembly
  • Drive System: Electric; Pneumatic
Dispensing Robot -- TSR2201
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 200
Cartesian (Gantry) Robots -- Cartesian robot Viper
from Engel Machinery Inc.

ENGEL has been building high-performance cartesian robots, also called gantry or linear robots, since 1980. Our viper robots are the perfect addition to your injection molding machine. The innovative and sturdy design offers increased payload capacity with low dead weight. The digital solutions from... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 6
  • # of Axes: 3
Cartesian (Gantry) Robots -- Gantry robot KR
from KUKA

KUKA offers a broad portfolio of linear robots with various travel lengths and additional options for efficient linking of work processes between machinesand systems. KUKA linear robots for maximum process efficiency and flexible work spaces. Linear robots from KUKA (also known as gantry robots)... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 3
  • Drive System: Electric
  • Load Capacity: 16
Robotic Assembly Cell
from Dixon Automatic Tool, Inc.

This assembly system uses a Cartesian Robot to transport a Dixon Auto-Fed servo controlled Driver and Vision System to drive helical wire inserts into transmission housings. Due to casting variations, the Vision System pre-locates all of the driving points on the casting for the Robot. The Dixon... [See More]

  • Robot Type: Cartesian; Gantry
  • Industry / Application: Robotic Assembly
  • # of Axes: 3
Cartesian Style Dual Driver Screw Driving Robot -- SR580DB
from Nitto Seiko America

Cartesian Style Dual Driver Screw Driving Robot - Standard SR580DB-Z with NX Screw Driving Robots. The robot consists of XX/YY/ZZ-axes. X/Y/Z axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation is powered by a NITTO driver. The... [See More]

  • Robot Type: Cartesian
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 800
Cartesian (Gantry) Robots -- Cartesian robot LP
from Weiss GmbH

The LP 2D linear portal is an intelligent functional unit that combines mechanics, electronics and software. The main components of this versatile solution are the HN and HL linear motor axes, a modified control system and a wide range of different fieldbus interfaces, including OPC UA. All... [See More]

  • Robot Type: Cartesian
  • Load Capacity: 8
  • # of Axes: 2
  • Reach: 1
Cartesian (Gantry) Robots -- Gantry robot HPS series
from TRAPO GmbH

Powerful robots: high-performance portal systems. High-performance portal systems from operate on two or three linear axes in cubic space. The gantry robots are designed and manufactured in the company ’s own production facility in Gescher-Hochmoor. Portals show their strength, for example,... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 100
  • # of Axes: 2 to 3
  • Industry / Application: Automotive Testing; Packaging Robot; Medical / Pharmaceutical
Cartesian (Gantry) Robots -- Arm type
from Yamaha Corporation

Yamaha's Arm type is a flexible and versatile robotic system that features a moving Y-axis carriage. This type of system is designed with 2 to 4 axes of motion, providing increased flexibility and accuracy in a wide range of applications. The Arm type robot is suitable for tasks that require precise... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 40
  • # of Axes: 4
  • X-axis Travel: 3050
Cartesian (Gantry) Robots -- 2-Axis Type ZP
from Güdel, Inc.

Versatile 2-axis gantry. The highly dynamic ZP allows the legs to be flexibly positioned on the gantry beam. This simplifies the planning phase of your automation project, as you don't have to specify precise dimensions right from the outset. The ZP can be individually designed to meet the... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 2
Cartesian (Gantry) Robots -- Spider robot
from IMANPACK PACKAGING & ECO SOLUTIONS SPA

Multi-function High Speed Pick & Place Robot suitable for automatic feeding for horizontal packaging machines, to load bags into cardboard boxes, to orientate and align the products and to control and reject faulty products. • 4 axis piece rotation. • Wide range of action. •... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 3
  • # of Axes: 4
  • Reach: 10
Fixed Table Robot System -- AX-20
from ASG, Division of Jergens, Inc.

At the foundation of the AX-20 fixed table system is a heavy duty steel base, industrial robot, ASG Auto Feed screw feeding system, and driver of choice. These robust components are managed by an Allen Bradley control architecture that features HMI, PLC, and network connectivity. The fixed table... [See More]

  • Robot Type: Cartesian; Gantry; SCARA
  • Drive System: Electric
XY Gantry, Workspace 300 x 300mm Encoder version -- DLE-FG-0001
from igus® inc.

For loads up to 8.0[kg]. for precision requirements up to approx. 0.5mm. for speeds up to max. 1.5m/s. XY Gantry | Workspace 300 x 300mm | Encoder version. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 8
Linear Motion Stage--XY Table/Vertical/2 Axis -- FSL120XY-X
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
  • # of Axes: 1 to 3
  • Drive System: Electric
  • Load Capacity: 50 to 100
XY-X Cartesian Robots -- FXYBx
from Yamaha Motor- Robot Division

An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety of the... [See More]

  • Robot Type: Cartesian
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 7
Fanuc M-6iT Robot
from RobotWorx

Compare Fanuc Controllers The Fanuc M-16iT is an overhead mounted robot system that offers six axes of motion, one linear and five rotary. The robot arm is a modified version of the standard M-16i manipulator and the rails are available in standard and customized lengths. The rails can be attached... [See More]

  • Robot Type: Articulated; Cartesian; Gantry
  • Load Capacity: 6
  • # of Axes: 6
  • Reach: 1158
Cartesian robot JR3000 Series
from Janome Industrial Equipment

Versatile Flagship Model Benchtop Robot. Built to last with durable die-cast base and extruded aluminum column for excellent structural rigidity. High speed tracking function for increased stability. Short after-stop oscillation time for robots with a camera attached to the Z mechanism, cutting the... [See More]

  • Robot Type: Cartesian
  • Load Capacity: 3.5
  • # of Axes: 3 to 4
  • Reach: 200
Full-Servo Robot -- RAII-a-2500S
from Yushin America, Inc.

The RAII--2500 is used to automate the extraction and down stream handling of large molded products such as automotive and housing related parts. The highly rigid robot provides high-speed extraction of heavy molded products (maximum payload capacity of 50 kg including the end-of-arm tool).The robot... [See More]

  • Robot Type: Cartesian; Full-Servo Robots (Robot System)
  • # of Axes: 3 to 5
  • Drive System: Electric
  • Load Capacity: 50
Dispensing Robot -- TSR2301
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 300
Cartesian Style Screw Driving Robot -- SR580F
from Nitto Seiko America

Cartesian Style Screw Driving Robot - Standard SR580F-Z with NX screwdriving robots. The robot consists of X/Y/Z-axes. X/Y/Z axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation is powered by a NITTO driver. The screws will be... [See More]

  • Robot Type: Cartesian
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 800
Cartesian (Gantry) Robots -- Cartesian robot SS series (Slider type)
from Yamaha Corporation

Yamaha's Cartesian robot SS series (Slider type) is a high-performance, versatile robot that is designed to handle a wide range of industrial applications. One of the key features of the SS series is its closed-loop control system, which ensures that there is no step-out during operation. This means... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 2
  • # of Axes: 1
  • Reach: 50
Cartesian (Gantry) Robots -- 3-Axis Type CP
from Güdel, Inc.

Space-saving 3-axis gantry with various applications. The G üdel CP cantilever gantry is an impressive, highly flexible 3-axis linear robot. It is perfectly suited for dynamic machine loading and palletizing operations with high payloads. Due to the linear axis kinematics, positions can be... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 3
Multi-Spindle Robot System -- AX-15
from ASG, Division of Jergens, Inc.

The AX-15 multi-spindle system is flexible in its design in that it can be provided as a semi or fully automated system. The system may also be provided with or without an auto feed screw feeding system. The number of spindles on this system may be increased or decreased to match the output... [See More]

  • Robot Type: Cartesian; Gantry
  • Drive System: Electric
XY Gantry, Workspace 500 x 500 mm -- DLE-FG-0003
from igus® inc.

For loads up to 8.0 [kg]. For precision requirements up to approx. 0.5 [mm]. At speeds up to max. 1.5 [m/s]. XY Gantry. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 8
Linear Motion System--Horizontal/XY Table/2 Axis Stage -- FSL80XY-S
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic... [See More]

  • Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
  • # of Axes: 1 to 3
  • Drive System: Electric
  • Load Capacity: 20 to 40
XY-X Cartesian Robots -- FXYx
from Yamaha Motor- Robot Division

An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety of the... [See More]

  • Robot Type: Cartesian
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 3 to 12
Fanuc M-710iBT Robot
from RobotWorx

Ideal for medium to heavy material handling processes, the Fanuc M-710iB/45T has six axes, modular construction, and is an electric servo-driven articulated gantry robot. The overhead rail mounted design provides for precise, high speed operations and maximum reliability. This robot is also... [See More]

  • Robot Type: Articulated; Cartesian; Gantry
  • Load Capacity: 70
  • # of Axes: 6
  • Reach: 1706
Cartesian robot JR3000AP-D
from Janome Industrial Equipment

Dispensing Benchtop Robot with Camera-based Adjustment Package. The Janome JR3000AP-D Series Dispensing with Camera Specifications Desktop Robot is designed for speed and accuracy to give you a better dispensing process and a better end product. The JR3000AP-D has the necessary programming,... [See More]

  • Robot Type: Cartesian
  • Load Capacity: 0.0
  • # of Axes: 3 to 4
  • Reach: 300
Full-Servo Robot -- RAII-a-3000S
from Yushin America, Inc.

The RAII--3000 is used to automate the extraction and down stream handling of large molded products such as automotive and housing related parts. The highly rigid robot provides high-speed extraction of heavy molded products (maximum payload capacity of 100 kg including the end-of-arm tool).The... [See More]

  • Robot Type: Cartesian; Full-Servo Robots (Robot System)
  • # of Axes: 3 to 5
  • Drive System: Electric
  • Load Capacity: 100
Dispensing Robot -- TSR2401
from Techcon

Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid placement, from beads, arcs and... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 3
  • Drive System: Electric
  • X-axis Travel: 400
Cartesian (Gantry) Robots -- Double Y axes type
from Yamaha Corporation

Yamaha's Double Y-axis type is a compact Cartesian robot that combines two robots into a single unit. This design is ideal for applications that require synchronized motion on two axes, such as pick-and-place operations, material handling, and assembly. The Double Y-axis type robot has four or six... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 25
  • # of Axes: 6
  • X-axis Travel: 1750
Cartesian (Gantry) Robots -- Gantry robots
from Güdel, Inc.

Intelligent technologies for production flow. The gantryRobot allows components weighing up to several tonnes to be efficiently handled with extreme accuracy, speed and repeatability. Our linear robots can be supplied with up to three drive axes as standard, with the option of fitting three more... [See More]

  • Robot Type: Cartesian; Gantry
  • Industry / Application: Robotic Assembly; Robotic Welding
Robot
from ASG, Division of Jergens, Inc.

High quality, affordable robotic solutions. Ample I/O ’s designed around the most complicated assembly operations. COM ports for communications with PC software, vision systems, or other device. Desktop, Scara and Gantry robots available [See More]

  • Robot Type: Cartesian; Gantry; SCARA
XY Gantry, Workspace 650 x 650mm -- DLE-FG-0006
from igus® inc.

Workspace 650 x 650mm. Payload up to 10kg. Repeatability ±0.5mm. Speed: up to 1m/s. with proximity switches and connecting cables. XY Gantry | Workspace 650 x 650mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus... [See More]

  • Robot Type: Cartesian; Gantry
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 10
Linear Motion Table--Rigidity/Precision/XY Axis -- FSL120XY-T
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Robot Type: Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature) (Robot System)
  • # of Axes: 1 to 3
  • Drive System: Electric
  • Load Capacity: 50 to 100
XY-X Cartesian Robots -- HXYLx
from Yamaha Motor- Robot Division

An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to an arm applicable to the heavy object transfer and long distance transfer are available to respond to a wide variety of the... [See More]

  • Robot Type: Cartesian
  • # of Axes: 2
  • Drive System: Electric
  • Load Capacity: 40 to 50
Fanuc R-2000iB/200T Robot
from RobotWorx

Compare Fanuc ControllersThe Fanuc R-2000iB/200T is a rail mounted robot designed for a variety of applications such as material handling, spot welding, dispensing, part transfer, and palletizing. Delivering precision and speed, the rail mounted R-2000iB/200T is a real space saver on the factory... [See More]

  • Robot Type: Articulated; Cartesian; Gantry
  • Load Capacity: 200
  • # of Axes: 6
  • Reach: 2207
Full-Servo Robot -- RC-30S/D
from Yushin America, Inc.

Features. Yushin's newest line of full-servo take-out robots, the RC series was built to embody the concepts of Speed, Reliability, and Savings. The RC series also features the new E-touch II controller. Speed. Equipped with vertical axis and kick axis servo motors a full size larger than our... [See More]

  • Robot Type: Cartesian; Full-Servo Robots (Robot System)
  • # of Axes: 3 to 5
  • Drive System: Electric
  • X-axis Travel: 900 to 1600
Cartesian (Gantry) Robots -- Gantry type
from Yamaha Corporation

Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for flexibility in application and movement... [See More]

  • Robot Type: Cartesian; Gantry
  • Load Capacity: 50
  • # of Axes: 4
  • X-axis Travel: 2050