Artificial Intelligence (A.I.) Robots
from Xiaomi
The Xiaomi CyberOne is a humanoid robot with a height of 177 cm and a weight of 52 kg. It features 21 degrees of freedom, allowing for advanced movement and stability, with a real-time response speed of 0.5 ms per joint. The robot can handle up to 1.5 kg with one hand and has a sophisticated bipedal... [See More]
- Features: Artificial Intelligence (A.I.)
- Load Capacity: 1.5
from Gausium
The Gausium Phantas is an advanced cleaning robot designed for various environments, including commercial spaces and public facilities. One of its standout features is its AI-powered navigation system, which allows for precise and efficient cleaning routes. The robot is equipped with a combination... [See More]
- Features: Artificial Intelligence (A.I.)
- Industry / Application: Medical / Pharmaceutical
- Robot Type: Service Robot
from Softbank Robotics
SoftBank Robotics' NAO is an advanced humanoid robot designed primarily for educational and research purposes. It features a compact design with 25 degrees of freedom, allowing it to move naturally and interact with users through speech, gestures, and touch. Equipped with multiple sensors, cameras,... [See More]
- Features: Artificial Intelligence (A.I.); Mobile
- Load Capacity: 0.5000
- Drive System: Electric
from Elephant Robotics
The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G... [See More]
- Features: Artificial Intelligence (A.I.)
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- Robot Type: Collaborative / Cobot
from iFollow
iFollow designs robotic collaborative solutions based on fleets of AMRs (Autonomous Mobile Robot) driven by artificial intelligence, and this for the industry and logistics sector. The robots accommodate and adapt entirely to your existing environment and frames (rolls, pallets, specific frames,... [See More]
- Features: Artificial Intelligence (A.I.); Mobile
from Hanson Robotics Limited
Sophia, Hanson Robotics' advanced humanoid robot, represents a blend of artificial intelligence (AI) research and human interaction capabilities. Designed to mimic human expressions and interactions, Sophia leverages advanced AI technologies, including neural networks, machine perception, and... [See More]
- Features: Artificial Intelligence (A.I.)
- Industry / Application: Inspection Robot; Medical / Pharmaceutical
- Drive System: Electric
from 1X Technologies
The 1X EVE is an advanced android designed to integrate seamlessly into various environments, demonstrating remarkable adaptability and intelligence. Standing at 6 feet 2 inches and weighing 192 pounds, EVE can travel at speeds up to 9 miles per hour and carry loads of up to 33 pounds. It features... [See More]
- Features: Artificial Intelligence (A.I.)
- Load Capacity: 15
- Drive System: Electric
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Medical / Pharmaceutical
from Franka Emika GmbH
The Franka Emika Panda is a versatile 7-axis robotic arm designed with advanced mechatronics and control capabilities. It stands out for its dexterity and human-centric design, featuring torque sensors on all joints that enable precise and responsive manipulation. With a payload of 3 kg, a reach of... [See More]
- Features: Artificial Intelligence (A.I.)
- # of Axes: 7
- Robot Type: Collaborative / Cobot
- Load Capacity: 3
from STILL GmbH
The STILL iGo Neo is an autonomous low-level order picker designed to reduce employee workload and enhance picking processes in intralogistics. It addresses challenges such as high passenger traffic and long transport routes in picking areas. With increased picking performance and optimal... [See More]
- Features: Artificial Intelligence (A.I.); Mobile
- Industry / Application: Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
from Automation Ware
The AW-Combo by AutomationWare is a mobile cobot that is fully integrated and collaborative, designed for use in advanced roboticized factories. It is a modular cobot of new generation, composed of robotic joints equipped with an electronic drive card with integrated safety functions. The system... [See More]
- Features: Artificial Intelligence (A.I.); Mobile
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Load Capacity: 20