Domestic Use Robots

3 Results
Humanoid Robot -- Iron
from XPeng Inc.

XPENG Iron is a humanoid robot standing 5 feet 8 inches tall and weighing 154 pounds, equipped with 60 joints and 200 degrees of freedom. Its movement is powered by reinforcement learning and advanced AI models, allowing it to walk steadily, manipulate objects precisely, and perform complex physical... [See More]

  • Industry / Application: Robotic Assembly; Domestic Robot; Automotive Testing
  • Drive System: Electric
Humanoid Robot -- Optimus
from Tesla Motors

Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of batteries and... [See More]

  • Industry / Application: Robotic Assembly; Domestic Robot; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Load Capacity: 20
  • Robot Type: Service Robot
  • Features: Mobile
Humanoid Robot -- ASIMO
from Honda Motor Co., Ltd.

Honda's ASIMO, an acronym for Advanced Step in Innovative Mobility, was one of the most advanced humanoid robots during its time of active development. Engineered to operate in human environments, ASIMO could walk or run on two legs, with the ability to navigate around people and objects without... [See More]

  • Industry / Application: Domestic Robot; Home and Office Assistance
  • Drive System: Electric
  • Robot Type: Service Robot; Humanoid Robot
  • Features: Mobile