Articulated Robot Robots

179 Results
Screw Driving Robot -- Viper MBC
from Visumatic Industrial Products

Rapid deployment zero-offset screwdriving robot package for fast accurate assembly. The Viper MBC is an engineered screwdriving robot package for seamless integration by machine builders. This Visumatic feed and install system incorporates a 4-axis SCARA robot that delivers lightning fast... [See More]

  • Robot Type: Articulated; SCARA (Robot System)
  • # of Axes: 4
  • Drive System: Electric; Pneumatic
  • Industry / Application: Robotic Assembly; Fastener Feeding
Industrial Robotics -- Articulated Robots
from HIWIN Corporation

Hiwin Corporation ’s industrial robotics product line includes both articulated and SCARA models. Software is included in the purchase with no additional charge. Updates are also available without charge. Both electric and integrated electric grippers are available. Hiwin can supply a complete... [See More]

  • Robot Type: Articulated
Robotics - Robots -- 2122-KR10R1100-2-ND
from DigiKey

KR 10 R1100-2 ROBOT KIT [See More]

  • Robot Type: Articulated
  • Load Capacity: 10.9
  • # of Axes: 6
  • Reach: 1101
Robotics - Robots -- 2122-KR3R540-ND
from DigiKey

KR 3 R540 ROBOT KIT [See More]

  • Robot Type: Articulated
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 541
Robotics - Robots -- 2122-KR6R700-2-ND
from DigiKey

KR 6 R700-2 ROBOT KIT [See More]

  • Robot Type: Articulated
  • Load Capacity: 6.6
  • # of Axes: 6
  • Reach: 726
Robotics - Robots -- 2122-KR6R900-2-ND
from DigiKey

KR 6 R900-2 ROBOT KIT [See More]

  • Robot Type: Articulated
  • Load Capacity: 6.5
  • # of Axes: 6
  • Reach: 901
Robotics - Robots -- 236-RT6-0007021-ND
from DigiKey

BUNDLE, TM5-700, W/FIELDBUS ADAP [See More]

  • Robot Type: Articulated
  • Reach: 700
  • Load Capacity: 6
Industrial (Articulated) Robots -- IRB 1010
from ABB Process Automation Division

The ABB IRB 1010 is designed for high-precision applications in compact spaces, making it suitable for manufacturing miniaturized electronics and wearable devices. With a payload capacity of 1.5 kg and an industry-leading repeatability of 0.01 mm, it offers exceptional performance in handling small,... [See More]

  • Robot Type: Articulated
  • Load Capacity: 1.5
  • # of Axes: 6
  • Reach: 370
Industrial (Articulated) Robots -- HORST1000
from fruitcore robotics

Fruitcore Robotics' HORST1000 is an industrial robot system designed to automate a wide range of industrial applications. Whether you need to fit, assemble, screw, palletize, stack and package, measure, gage, or perform non-contact testing, HORST1000 can handle it all. The robot is highly... [See More]

  • Robot Type: Articulated
  • Load Capacity: 8
  • # of Axes: 6
  • Reach: 1080
Industrial (Articulated) Robots -- AR-V1000H30
from Hirata Corporation of America

Hgh speed, High accuracy Vertical Articulated Robot for general purpose. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The load it takes for work holding part by movement is reduced and certain movement is... [See More]

  • Robot Type: Articulated
  • Load Capacity: 30
  • # of Axes: 6
  • Reach: 1000
Robolink® Articulated Joint Module
from igus® inc.

One single part integrates different movements. igus ® now offers a lightweight, maintenance- and corrosion-free range of robot joints for humanoid systems or other automated applications. The carbon-fiber plastic joints can rotate and oscillate freely via four wire ropes. No more expensive... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric; Pneumatic (optional feature)
  • Industry / Application: Medical / Pharmaceutical; Photography Slide, Animatronic Head Movement and Humanoid Arms, Tools like Grippers, Shovels, hooks, Vacuum Cups, Paddles, Legs
FANUC Robotics -- P-250iA
from Saint Clair Systems, Inc.

FANUC Robotics' P-250iA series paint robots offer the industry's best solutionfor your large and mid-size painting needs. In addition to providing theindustry's best work envelope and motion performance, they offer many featuresthat enable maximum throughput, optimal quality, and low operating... [See More]

  • Robot Type: Articulated
  • Load Capacity: 10 to 15
  • # of Axes: 6
  • Reach: 2000 to 2800
Industrial (Articulated) Robots -- CZ10
from Nachi America, Inc.

As a collaborative robot, Nachi ’s new CZ10 robot has several people-friendly functions and structures: [See More]

  • Robot Type: Articulated
  • Reach: 1300
  • Load Capacity: 10
End of Arm Tools -- ROBOTIC SANDERS
from Dynabrade, Inc.

Features & Benefits. Easy to set-up. Control of sanding process and improved consistency. Control of sanding force, pattern, abrasive changes. Eliminates operator fatigue and potential ergonomic injuries. High durability of pneumatic motor allows continued operation. Tools can be quickly changed... [See More]

  • Robot Type: Articulated
  • Industry / Application: Sanding
Industrial (Articulated) Robots -- Mantis 1000-A7
from Robotphoenix LLC

The Robot Phoenix Mantis 1000-A7 is a 6-axis industrial robot designed for tasks requiring high flexibility and precise articulation across complex motion paths. With an operating radius of 1000  mm and a 7  kg payload capacity, it supports a wide range of operations such as assembly,... [See More]

  • Robot Type: Articulated
  • Load Capacity: 7
  • # of Axes: 6
  • Reach: 1000
Robotic Welding Guns
from Lincoln Electric Co. (The)

Designed for long life. Advanced features for Advanced Welding. Magnum ® PRO Robotic Guns combine a robust design with industry-leading expendable parts to help produce consistent high quality welds. Choose either Thru-Arm or External Dress models. Processes: MIG, Pulsed MIG, Flux-Cored. [See More]

  • Robot Type: Articulated
  • Industry / Application: Robotic Welding
Screwdriving Unit for Universal Robots -- PD400FA
from Nitto Seiko America

Picks up screw from screw feeder and drivers at preset locations automatically. Magnetic pickup and vacuum pickup are available. Equipped with Nittoseiko “NX Driver T3 Series ” and “SD600T Controller. ” 16 programs with different settings (torque value, rotation speed, etc.)... [See More]

  • Robot Type: Articulated
  • Industry / Application: Robotic Assembly; Robotic screwdriver
  • Drive System: Electric
LidTender™ Stacking / Unstacking Robot
from Weldon Solutions

The Weldon Solutions LidTender applies robotic technology to material handling by automating the stacking and unstacking of lids removed from baking pans for storage. Working with a conveyor that feeds product to the robot, this system can function in a variety of material handling applications,... [See More]

  • Robot Type: Articulated (Robot System)
  • # of Axes: 3
  • Drive System: Electric
  • Industry / Application: Packaging Robot
Vertically Articulated Robot -- RV-F
from Mitsubishi Electric Automation, Inc.

RV-F is the latest series of 6 axis vertically articulated robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE for global acceptance. A long... [See More]

  • Robot Type: Articulated
  • Load Capacity: 2 to 7
  • # of Axes: 6
  • Reach: 504 to 1385
ARC Mate 100iD
from FANUC Ltd.

This new generation of Arc Welding robots stands out based on its productivity advancements and rapid integration times. To utilize space more efficiently, the new ARC Mate 100iD has received a more sophisticated, curved design, which allows it to effortlessly operate in compact welding cells. It... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 12
Compact 5 axis Articulated Robot -- KR 10 R1100 fivve (KR AGILUS)
from KUKA Deutschland GmbH

With five axes, the KR AGILUS fivve is consistently rated for particularly high working speeds. At the same time, it offers high precision. Low space requirements and the choice between installation on the floor or ceiling make the KR AGILUS fivve extremely adaptable. [See More]

  • Robot Type: Articulated
  • Load Capacity: 10
  • # of Axes: 5
  • Reach: 1101
ABB IRB 120 Robot
from RobotWorx

The ABB IRB 120 is the smallest robotbsp;available in the ABB lineup. At justbsp;25kg, it manages tobsp;outperform larger counterpartsbsp;and offersbsp;features not found elsewhere. It can be mounted virtually anywhere, including on top of other machines. It is portable and easily integrated. The... [See More]

  • Robot Type: Articulated
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 580
Industrial (Articulated) Robots -- KR 10 R900 Sixx
from KUKA

The KUKA KR10 R900 Sixx is part of the small robot family. With 6 axes, and a 10 kg payload, this small robot is very flexible. The KUKA KR-10 R900 Sixx can enhance a variety of applications, including order picking, palletizing, material handling, assembly, and more! The KR10 R900 Sixx WP is ready... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 10
Robotic Palletizing Cell -- AR-200
from Bratney Companies

Premier Tech Systems brings to market the most. efficient robotic cell for virtually any palletizing need. We have combined our innovative engineering and. control capabilities with our state-of-the-art bag. preparation and pallet handling technology, along. with the latest addition within the Fanuc... [See More]

  • Robot Type: Articulated
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
  • Drive System: Pneumatic
roboTest N Lightweight Robot
from ZwickRoell LP

During testXpo 2019 the smart lightweight robot was introduced to our visitors from all over the world. With the roboTest N lightweight robot, simple pick and place applications with a series larger than 10 identical specimens can be automatically fed and disposed of. [See More]

  • Robot Type: Articulated
  • Industry / Application: Automated testing
Industrial (Articulated) Robots -- ARC4-5-1.95
from Comau S.p.A.

The COMAU Arc4-5-1.95 is a specialized robotic arm designed for precision arc welding, characterized by its hollow wrist structure which simplifies cable and hose management, thus enhancing durability and reducing maintenance needs. It boasts a maximum payload capacity of 5 kg at the wrist and an... [See More]

  • Robot Type: Articulated
  • Load Capacity: 5
  • # of Axes: 6
  • Reach: 1951
Industrial (Articulated) Robots -- BA006L
from Kawasaki Motors Corp., USA

The BA006L arc welding robot has a maximum reach of 2,036 mm and a hollow wrist structure that allows for easy management of cables and hoses around the torch, providing stable wire feeding and reliable offline teaching. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0800
  • Load Capacity: 6
Robot Accessories -- HKM1800
from Cognibotics AB

The Cognibotics HKM1800 distinguishes itself with a unique fourth motion principle designed for fast pick-and-place applications. Unlike traditional robots such as scara, delta, and 6-axis systems, the HKM1800 boasts a patented arm structure optimized for superior performance. With high-strength,... [See More]

  • Robot Type: Articulated
Industrial (Articulated) Robots -- ER Series
from Estun Automation

Industrial (Articulated) Robots [See More]

  • Robot Type: Articulated
6-Axis Vertically Articulated Robot -- YA-R3F
from Yamaha Motor- Robot Division

High Speed Operation Reduces Cycle Time. Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their class. From supply, assembly, inspection, and packing to palletization, all applications can enjoy... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 3
Industrial (Articulated) Robots -- Autofina Tal Brabo -5
from Autofina Robotics Pvt Ltd.

The Autofina Tal Brabo -5 is a noteworthy addition to Autofina Robotics' line of industrial robots. Standing out with its advanced 5-axis design, this robot offers increased flexibility and precision in various industrial applications. Its standout feature lies in its ability to execute complex... [See More]

  • Robot Type: Articulated
  • Load Capacity: 10
  • # of Axes: 5
  • Reach: 750
Industrial (Articulated) Robots -- ER150-3200
from EFORT Intelligent Robot Co., Ltd.

The EFORT ER150-3200 is a heavy-duty industrial robot specifically designed for palletizing tasks in manufacturing environments. It features a robust structure with high stiffness, which enhances its stability and precision during operations. This rigidity ensures that the robot maintains its... [See More]

  • Robot Type: Articulated
  • Reach: 3192
  • Load Capacity: 150
  • Repeatability: 0.2000
Industrial (Articulated) Robots -- IRB 1410
from ABB Process Automation Division

The ABB IRB 1410 is an industrial robot designed to provide fast and reliable work cycles, maximizing productivity in various applications. One of its standout features is its proven excellence in arc welding applications, delivering outstanding performance and value, which ultimately leads to... [See More]

  • Robot Type: Articulated
  • Reach: 1450
  • Load Capacity: 5
  • Industry / Application: Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing); Security / Military Robot; Robotic Welding
Industrial (Articulated) Robots -- HORST1400
from fruitcore robotics

The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications. One of... [See More]

  • Robot Type: Articulated
  • Load Capacity: 12
  • # of Axes: 6
  • Reach: 1425
Industrial (Articulated) Robots -- AR-V1200H
from Hirata Corporation of America

Universal vertical articulated robot with high speed and high accuracy. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The load it takes for work holding part by movement is reduced and certain movement is... [See More]

  • Robot Type: Articulated
  • Load Capacity: 4
  • # of Axes: 6
  • Reach: 1200
Industrial (Articulated) Robots -- LP130F
from Nachi America, Inc.

Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180 º operation of the J1-axis. High speed... [See More]

  • Robot Type: Articulated
  • Reach: 3210
  • Load Capacity: 130
Industrial (Articulated) Robots -- Mantis 570-A3
from Robotphoenix LLC

The Robot Phoenix Mantis 570-A3 is a compact 6-axis industrial robot designed for light-duty applications that demand multi-axis articulation in confined spaces. With a 570  mm operating radius and a 3  kg maximum payload, it is suitable for delicate and precise operations such as part... [See More]

  • Robot Type: Articulated
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 570
Screwdriving Unit for Universal Robots -- PD400UR
from Nitto Seiko America

Picks up screw from screw feeder and drivers at preset locations automatically. Magnetic pickup and vacuum pickup are available. Equipped with Nittoseiko “NX Driver T3 Series ” and “SD600T Controller. ” 16 programs with different settings (torque value, rotation speed, etc.)... [See More]

  • Robot Type: Articulated
  • Industry / Application: Robotic Assembly; Robotic screwdriver
  • Drive System: Electric; Pneumatic (optional feature)
RoboBender Cell
from Weldon Solutions

Pick sheet metal blanks, holds metal for forming, continuous operation [See More]

  • Robot Type: Articulated (Robot System)
  • # of Axes: 3
  • Drive System: Electric
  • Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing)
ARC Mate 100iD/10L
from FANUC Ltd.

The new generation of Arc Welding robots stands out based on its productivity advancements and rapid integration times. The long arm model of the ARC Mate 100iD series features outstanding axes speed and ultimate precision. Made specifically for narrow installations, this highly versatile arc... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 10
Compact 5 axis Articulated Robot -- KR 6 R700 fivve (KR AGILUS)
from KUKA Deutschland GmbH

With five axes, the KR AGILUS fivve is consistently rated for particularly high working speeds. At the same time, it offers high precision. Low space requirements and the choice between installation on the floor or ceiling make the KR AGILUS fivve extremely adaptable. [See More]

  • Robot Type: Articulated
  • Load Capacity: 6
  • # of Axes: 5
  • Reach: 707
ABB IRB 140 Robot
from RobotWorx

The ABB IRB 140 is a compact, 6 axis multipurpose robot. The IRB 140 has a payload of 6kg and a reach of 810mm that is 360 degrees rotational, fast acceleration, and a large working envelope. With the ability to be floor, suspended, or wall mounted at any angle for flexible automation. The ABB IRB... [See More]

  • Robot Type: Articulated
  • Load Capacity: 6
  • # of Axes: 6
  • Reach: 810
Industrial (Articulated) Robots -- KR 100
from KUKA

The Kuka KR 100 comp brings high level sophistication to the toughest application. With light-weight frame components and versatility, the KR 100 KR C2 robot can handle many tasks such as spot welding, plasma cutting, and machine tending. This robot offers a user-friendly PC interface for easy... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 100
roboTest R Robotic Testing System
from ZwickRoell LP

The roboTest R (polar) robotic testing system is used for fully automated tensile tests on metals (e.g. to ISO 6892) or tensile and flexure tests on plastics (e.g. to ISO 527-2, ISO 178 or ASTM D638).The robotic testing system can also be used for tests on medical products, for example to test... [See More]

  • Robot Type: Articulated (Robot System)
  • Industry / Application: Automated testing
Industrial (Articulated) Robots -- N-170
from Comau S.p.A.

The COMAU N-170 robot is a next-generation industrial robot designed with a focus on modularity, reduced components, and compact motors, enabling enhanced performance and cost-effective automation. Its innovative architecture and production at the Turin Innovation Center of Advanced Robotics ensure... [See More]

  • Robot Type: Articulated
  • Load Capacity: 170
  • # of Axes: 6
  • Reach: 3000
Industrial (Articulated) Robots -- BA006N
from Kawasaki Motors Corp., USA

The BA006N arc welding robot has a maximum reach of 1,445 mm and a hollow wrist structure that allows for easy management of cables and hoses around the torch, providing stable wire feeding and reliable offline teaching. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 6
Industrial (Articulated) Robots -- ER20-1200-MI
from Estun Automation

The Estun ER20-1200-MI is a lightweight industrial robot part of the MINI series, designed for high performance in compact spaces. It features a high degree of freedom and strong rigidity, allowing for a large operating range and precise movements. With a reach of 1200 mm and a payload capacity of... [See More]

  • Robot Type: Articulated
  • Reach: 1200
  • Load Capacity: 20
  • Industry / Application: Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Robotic Welding
Industrial (Articulated) Robots -- Autofina Tal Brabo -6
from Autofina Robotics Pvt Ltd.

The Autofina Tal Brabo -6 represents a notable advancement in industrial robotics, showcasing a sophisticated 6-axis design. This robot stands out for its enhanced flexibility and precision, making it particularly well-suited for applications that require intricate and multi-directional movements. [See More]

  • Robot Type: Articulated
  • Load Capacity: 6
  • # of Axes: 6
  • Reach: 850
Industrial (Articulated) Robots -- IRB 1600
from ABB Process Automation Division

The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing models, which enhances throughput in various applications such as material handling, machine... [See More]

  • Robot Type: Articulated
  • Reach: 1200
  • Load Capacity: 4
  • Repeatability: 0.0500
Industrial (Articulated) Robots -- HORST600
from fruitcore robotics

fruitcore robotics' HORST600 is an industrial robot that combines easy operation and performance with a compact design. With its optimal maneuverability and maximum flexibility, this robot can work in the largest possible workspace. HORST600 is fast, precise, and ideal for the metal and plastics... [See More]

  • Robot Type: Articulated
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 584
Industrial (Articulated) Robots -- AR-V700H
from Hirata Corporation of America

Universal vertical articulated robot with high speed and high accuracy. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The load it takes for work holding part by movement is reduced and certain movement is... [See More]

  • Robot Type: Articulated
  • Load Capacity: 4
  • # of Axes: 6
  • Reach: 700
Industrial (Articulated) Robots -- LP180
from Nachi America, Inc.

Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180 º operation of the J1-axis. High speed... [See More]

  • Robot Type: Articulated
  • Reach: 3210
  • Load Capacity: 180
Industrial (Articulated) Robots -- Mantis 830-A6
from Robotphoenix LLC

The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830  mm and a payload capacity of 6  kg, it balances range and load handling for mid-sized assembly, welding, and material... [See More]

  • Robot Type: Articulated
  • Reach: 830
  • Load Capacity: 6
Yθ Robot -- PD400TM
from Nitto Seiko America

Nitto Seiko America is the North American branch of Nitto Seiko, Ltd. and a provider of industry leading screw driving equipment. We offer the full range of screw driving equipment – our own motors and controllers, hand-held drivers, single-spindle drivers, multi-spindle drivers, feeders and... [See More]

  • Robot Type: Articulated
  • Industry / Application: Robotic Assembly; Robotic screwdriver
  • Drive System: Electric
Arc Mate 100iD/16S
from FANUC Ltd.

Made specifically for compact work spaces, this highly versatile robot can also be used for top mount applications. Moreover, the enhanced hollow wrist design supports payloads up to 16 kg, which is a significant improvement compared to its predecessors and the best reference in its class. [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 16
Robotics - Robots -- 610000-2974 [610000-2974 from DENSO Robotics]
from Quarktwin Technology Ltd.

ROBOT COBOTTA/STANDARD OS [See More]

  • Robot Type: Articulated (Robot System)
Compact 5 axis Articulated Robot -- KR 6 R900 fivve (KR AGILUS)
from KUKA Deutschland GmbH

With five axes, the KR AGILUS fivve is consistently rated for particularly high working speeds. At the same time, it offers high precision. Low space requirements and the choice between installation on the floor or ceiling make the KR AGILUS fivve extremely adaptable. [See More]

  • Robot Type: Articulated
  • Load Capacity: 6
  • # of Axes: 5
  • Reach: 901
ABB IRB 1600 Robot
from RobotWorx

The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;your choice of 6kg or 8kg... [See More]

  • Robot Type: Articulated
  • Load Capacity: 6
  • # of Axes: 6
  • Reach: 1200
Industrial (Articulated) Robots -- KR 100 HA
from KUKA

The hardworking, versatile Kuka KR 100 HA is easily integrated for any application, from welding to material handling to coating. Available in three different versions; each with a different payload and reach, the 6-axis KR 100 HA KR C2 is an excellent automation solution. Affordable and easily... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 100
roboTest X Robotic Testing System
from ZwickRoell LP

The roboTest X robotic testing system offers customized solutions for special applications. [See More]

  • Robot Type: Articulated (Robot System)
  • Industry / Application: Automated testing
Industrial (Articulated) Robots -- N-220
from Comau S.p.A.

The COMAU N-220 robot is a high-performance industrial robot designed for robust and versatile automation solutions. Engineered with a focus on modularity and reduced components, it features compact motors and new control drivers. Manufactured at the Turin Innovation Center of Advanced Robotics, the... [See More]

  • Robot Type: Articulated
  • Load Capacity: 220
  • # of Axes: 6
  • Reach: 2670
Industrial (Articulated) Robots -- BT200L
from Kawasaki Motors Corp., USA

The shelf-mounted BT200L high-speed spot welding robot is for applications that need the robot to be installed above the workpiece. It features a hollow wrist for housing cables and hoses and wide motion range. The robot is suitable for large weld guns. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0800
  • Load Capacity: 200
Industrial (Articulated) Robots -- ER8-720-MI
from Estun Automation

The Estun ER8-720-MI MINI SERIES ROBOT is a lightweight, compact robot designed for precision tasks in constrained environments. Its small size and streamlined fuselage structure make it ideal for operations where space is limited. With a payload capacity of 8 kg and an arm span of 727 mm, this... [See More]

  • Robot Type: Articulated
  • Reach: 727
  • Load Capacity: 8
  • Industry / Application: Inspection Robot; Packaging Robot; Medical / Pharmaceutical
Industrial (Articulated) Robots -- IRB 2600
from ABB Process Automation Division

The IRB 2600 is the second model in the sharp generation range with enhanced and new capabilities. It is a compact robot with a high payload capacity. The design has been optimized for targeted applications like arc welding, material handling and machine tending. The IRB 2600 is available in three... [See More]

  • Robot Type: Articulated
  • Reach: 1650
  • Load Capacity: 12
  • Industry / Application:  Material Handling (e.g., Loading/Unloading, Palletizing); Robotic Welding
Industrial (Articulated) Robots -- AR-V950H
from Hirata Corporation of America

Universal vertical articulated robot with high speed and high accuracy. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The load it takes for work holding part by movement is reduced and certain movement is... [See More]

  • Robot Type: Articulated
  • Load Capacity: 4
  • # of Axes: 6
  • Reach: 950
Industrial (Articulated) Robots -- LP210
from Nachi America, Inc.

Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180 º operation of the J1-axis. High speed... [See More]

  • Robot Type: Articulated
  • Reach: 3210
  • Load Capacity: 210
Industrial (Articulated) Robots -- Mantis-Series
from Robotphoenix LLC

Industrial (Articulated) Robots [See More]

  • Robot Type: Articulated
Yθ Robot -- PD400YE
from Nitto Seiko America

Nitto Seiko America is the North American branch of Nitto Seiko, Ltd. and a provider of industry leading screw driving equipment. We offer the full range of screw driving equipment – our own motors and controllers, hand-held drivers, single-spindle drivers, multi-spindle drivers, feeders and... [See More]

  • Robot Type: Articulated
  • Industry / Application: Robotic Assembly; Robotic screwdriver
  • Drive System: Electric
ARC Mate 100iD/8L
from FANUC Ltd.

Ideally suited for working in compact robotic cells, the slimline ARC Mate 100iD/8L occupies a small footprint and can be installed upside down or angle mounted for even more flexibility. The long-arm arc welding robot comes with a fully integrated hose pack and cable management system. For easy and... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 8
Robotics - Robots -- 610000-2976 [610000-2976 from DENSO Robotics]
from Quarktwin Technology Ltd.

ROBOT COBOTTA STRD OS W/ GRIPPER [See More]

  • Robot Type: Articulated (Robot System)
Compact 6 axis Articulated Robot -- KR 3 R540 (KR AGILUS)
from KUKA Deutschland GmbH

The KR 3 AGILUS is ideal for use in 600 x 600 mm automation cells since it enables automation in confined spaces and reaches maximum performance in minimum space. Thanks to its intelligent design, the KR 3 AGILUS is cost-effective, requires minimal maintenance and is highly reliable. The KR 3 AGILUS... [See More]

  • Robot Type: Articulated
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 541
ABB IRB 1600ID Robot
from RobotWorx

ABB 's IRB 1600ID (Integrated Dressing) model is designed for arc welding perfection. Internally routed cables and hoses make this robot easier to program, more flexible and compact. bsp; Build withbsp;everything (arc welding, power, welding wire, shielding gas, and pressurized air) inside the... [See More]

  • Robot Type: Articulated
  • Load Capacity: 4
  • # of Axes: 6
  • Reach: 1500
Industrial (Articulated) Robots -- KR 100 P
from KUKA

When it comes to loading and unloading, the press-to-press KUKA KR 100 P KR C2 offers fast and far-reaching performance. With a working envelope that spans 3500 mm and a 100 kg payload capacity, the KR 100 P 6 axis robot is hard to beat. It is valuable when working with large components and accurate... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 100
Industrial (Articulated) Robots -- N-Robots
from Comau S.p.A.

Industrial (Articulated) Robots [See More]

  • Robot Type: Articulated
Industrial (Articulated) Robots -- BX100L
from Kawasaki Motors Corp., USA

The KAWASAKI BX100L is a robust industrial robot designed for high-speed spot welding applications. With a payload capacity of 100 kg and a maximum reach of 2597 mm, it falls under the category of large robots capable of handling significant loads. One of its standout features is its hollow wrist,... [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 100
  • Industry / Application: Assembly|Machine loading|Welding
Industrial (Articulated) Robots -- UNO Series
from Estun Automation

Industrial (Articulated) Robots [See More]

  • Robot Type: Articulated
Industrial (Articulated) Robots -- Industrial Robotics Lab Setup
from Autofina Robotics Pvt Ltd.

Autofina Robotics specializes in Industrial Robotics Lab Setup through collaborations with educational institutions in India. The recent acquisition of Tal Brabo, a Tata Motors subsidiary, has expanded manufacturing capabilities. With over 50 labs established in India, the aim is to provide... [See More]

  • Robot Type: Articulated
Industrial (Articulated) Robots -- IRB 4600
from ABB Process Automation Division

The ABB IRB 4600 is designed for high productivity in environments requiring short cycle times and compact robot configurations. Its advanced design achieves up to a 25% reduction in cycle times compared to industry benchmarks, due to its low weight and high acceleration capabilities. This... [See More]

  • Robot Type: Articulated
  • Reach: 2050
  • Load Capacity: 20
  • Industry / Application: Robotic Assembly; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling);  Material Handling (e.g., Loading/Unloading, Palletizing); Robotic Welding
Industrial (Articulated) Robots -- MC10L
from Nachi America, Inc.

Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior performance with improved high-speed motion and excellent positional accuracy. This... [See More]

  • Robot Type: Articulated
  • Load Capacity: 10
  • Drive System: Pneumatic
  • Reach: 2019
ARC Mate 120iD
from FANUC Ltd.

An ideal all-round welding robot, the ARC Mate 120iD ’s slim articulated design means it excels at welding in narrow jigs. It features a new drive train for significantly higher axis speeds and, thanks to its high rigidity, boasts a repeatability of ± 0.02 mm. For maximum operating... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 25
Robotics - Robots -- AI-STARTER [AI-STARTER from DOBOT]
from Quarktwin Technology Ltd.

EDUCATIONAL ROBOT PLATFORM [See More]

  • Robot Type: Articulated (Robot System)
Heavy Duty 6-Axis Articulated Robots -- KR 240 R3330 (KR 360 FORTEC)
from KUKA Deutschland GmbH

The heavy-duty robot of the new generation impresses by its new streamlined design and improved performance. As a robot of the heavy-duty category, it offers a significantly large work envelope and a considerable length of the reference load center distances. The hole patterns for both the mounting... [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 240
  • # of Axes: 6
  • Reach: 3326
ABB IRB 260 Robot
from RobotWorx

The ABB IRB 260 is engineered to meet your reach and payload requirements while being small enough to fit into compact packing machines. It is devised for packing application optimization. The ABB IRB 260 is ideal for reliability and high production uptime. The IRB 260 will ensure short packing... [See More]

  • Robot Type: Articulated
  • Load Capacity: 30
  • # of Axes: 4
  • Reach: 1520
Industrial (Articulated) Robots -- KR 100 PA
from KUKA

Cut cycle times and costs with the KR 100 PA. The design of this 4-axis palletizing robot is both progressive and practical. Most of the frame is constructed out of cast light alloy. The arm, however, is made from carbon fiber composite CRP. Because of this structural alteration, the KR 100 PA KR C2... [See More]

  • Robot Type: Articulated
  • # of Axes: 4
  • Drive System: Electric
  • Load Capacity: 100
Industrial (Articulated) Robots -- NJ Series
from Comau S.p.A.

Industrial (Articulated) Robots [See More]

  • Robot Type: Articulated
Industrial (Articulated) Robots -- BX100N
from Kawasaki Motors Corp., USA

The BX100N high-speed spot welding robot features a mid-range reach and a hollow wrist for housing cables and hoses. It is suitable for small and light weld guns, and can be installed close to the workpiece and in high-density applications. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 100
Industrial (Articulated) Robots -- UNO-220-3100-HR
from Estun Automation

The Estun UNO-220-3100-HR is an advanced industrial robot designed for high-performance applications. It boasts a significant payload capacity of 220 kg and a reach of 3100 mm, making it suitable for handling large and heavy items efficiently. With its repeat positioning accuracy of 0.06 mm, it... [See More]

  • Robot Type: Articulated
  • Reach: 3100
  • Load Capacity: 220
  • Repeatability: 0.0600
Industrial (Articulated) Robots -- IRB 5500 Flexpainter
from ABB Process Automation Division

A new way of exterior painting. The IRB 5500 FlexPainter takes painting closer to perfection by integrating the paint application equipment. Combined with its large work area and high acceleration and painting speed, the result is the most efficient and flexible paint robot solution for basically... [See More]

  • Robot Type: Articulated
  • Industry / Application: Painting / Coating Robot
  • Load Capacity: 13
Industrial (Articulated) Robots -- MC12S
from Nachi America, Inc.

The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than its larger counterparts in the MC series due to its reduced size. A slim base minimizes required floor space and provides floor, wall,... [See More]

  • Robot Type: Articulated
  • Load Capacity: 12
  • Drive System: Pneumatic
  • Reach: 1400
ARC Mate 120iD/12L
from FANUC Ltd.

Designed specifically for welding applications, this model features outstanding axis speeds and ultimate precision within its class. The highly versatile robot can weld large parts thanks to its very long horizontal stroke. To further maximise flexibility and open up a new range of application... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 12
Robotics - Robots -- CR10 [CR10 from DOBOT]
from Quarktwin Technology Ltd.

ROBOTIC ARM 10KG 1525MM [See More]

  • Robot Type: Articulated (Robot System)
Heavy Duty 6-Axis Articulated Robots -- KR 360 R2830 (KR 360 FORTEC)
from KUKA Deutschland GmbH

The heavy-duty robot of the new generation impresses by its new streamlined design and improved performance. As a robot of the heavy-duty category, it offers a significantly large work envelope and a considerable length of the reference load center distances. The hole patterns for both the mounting... [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 360
  • # of Axes: 6
  • Reach: 2826
ABB IRB 4400/60 Robot
from RobotWorx

The higher payload version, IRB 4400/60, is available as: Standard, Foundry Plus, Wash, and Clean Room. [See More]

  • Robot Type: Articulated
  • Load Capacity: 60
  • # of Axes: 6
  • Reach: 1960
Industrial (Articulated) Robots -- KR 1000
from KUKA

The Kuka KR 1000 Titan is a large, 6 axes, 1000 kg payload robot. Featuring an outstanding horizontal reach of 3200 mm and 5000 mm vertical reach, the KR 1000 KR C2 is flexible enough to handle any difficult task. The Kuka KR 1000 KRC2 is also available in a foundry version. The Foundry version of... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 1000
Industrial (Articulated) Robots -- NJ-100-3.2 PRESS
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 100
  • # of Axes: 6
  • Reach: 3209
Industrial (Articulated) Robots -- BX100S
from Kawasaki Motors Corp., USA

The smallest and fastest of the B series, the BX100S robot features a hollow wrist for housing cables and hoses. Its short reach design is suitable for small and light weld guns, and it allows the robot to be installed close to the workpiece and in high-density applications. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 100
Industrial (Articulated) Robots -- MC20
from Nachi America, Inc.

Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior performance with improved high-speed motion and excellent positional accuracy. With a... [See More]

  • Robot Type: Articulated
  • Load Capacity: 20
  • Drive System: Pneumatic
  • Reach: 1722
ARC Mate 120iD/35
from FANUC Ltd.

Designed specifically for welding applications. this model features outstanding axis speeds and ultimate precision within its class. With a payload of 35 kg this model is capable of handling heavy parts and welding equipment. [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 35
Robotics - Robots -- CR3 [CR3 from DOBOT]
from Quarktwin Technology Ltd.

ROBOTIC ARM 3KG DC48VMM [See More]

  • Robot Type: Articulated (Robot System)
High Payloads 5-Axis Articulated Robots -- KR 120 R3200 PA (KR QUANTEC)
from KUKA Deutschland GmbH

Faster. Higher. Further. With their robust yet streamlined design, these robots are ideally suited to palletizing requirements and effortlessly stack payloads of 120 kg to great heights with a reach of 3200 mm. [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 120
  • # of Axes: 5
  • Reach: 3195
ABB IRB 4400/L10 Robot
from RobotWorx

The ABB IRB 4400/L10 is a long-arm version of the ABB IRB 4400. Offering the same advantages as the standard model, the 4400/L10 features a wider working envelope for maximum flexibility. [See More]

  • Robot Type: Articulated
  • Load Capacity: 10
  • # of Axes: 6
  • Reach: 2550
Industrial (Articulated) Robots -- KR 1000 1300 Titan PA
from KUKA

Earning the internationally recognized reddot design award, the KR 1000 1300 Titan PA is one robot you want on your palletizing production line. It is the strongest robot on the market, with a payload capacity of up to 1,300 kg; no palletizing job goes unconquered. Sure to provide your production... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 1300
Industrial (Articulated) Robots -- NJ-110-3.0
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 110
  • # of Axes: 6
  • Reach: 2980
Industrial (Articulated) Robots -- BX130X
from Kawasaki Motors Corp., USA

The BX130X high-speed spot welding robot features a hollow wrist for housing cables and hoses and a long reach suitable for small to medium weld guns. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 130
Industrial (Articulated) Robots -- MC280L
from Nachi America, Inc.

The MC280L is specifically designed for heavy and repetitive lifting tasks up to 280Kg capacity where extended reach is required. In addition to high payload capacity the MC280L provides an impressive 3101mm work envelope to perform work on several products or machines simultaneously. Superior... [See More]

  • Robot Type: Articulated
  • Reach: 3101
  • Load Capacity: 280
ARC Mate 50iD
from FANUC Ltd.

The latest generation ARC Mate 50, this 6 axis standard version is a rugged all-rounder that will maintain high quality standards in harsh working environments. [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 7
Robotics - Robots -- CR5 [CR5 from DOBOT]
from Quarktwin Technology Ltd.

ROBOTIC ARM 5KG 900MM [See More]

  • Robot Type: Articulated (Robot System)
High Payloads 5-Axis Articulated Robots -- KR 180 R3200 PA (KR QUANTEC)
from KUKA Deutschland GmbH

Unrivaled. The robust design and high-performance gear units and motors allow palletizing operations with up to 27 cycles per minute. With its narrow base frame and small footprint, the robot requires very little space. [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 180
  • # of Axes: 5
  • Reach: 3195
ABB IRB 4400/L30 Robot
from RobotWorx

The ABB IRB 4400/L30 is a long-arm version with a higher payload. [See More]

  • Robot Type: Articulated
  • Load Capacity: 30
  • # of Axes: 6
  • Reach: 2430
Industrial (Articulated) Robots -- KR 1000 L750 Titan
from KUKA

The KUKA KR 1000 L750 Titan is the perfect choice for a variety of heavy duty applications to include assembly, handling, picking, loading, or spot welding. It has a huge payload of 750 kg and a long 3600 mm reach. The KR 1000 L750 Titan can efficiently and precisely handle items such as engine... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 750
Industrial (Articulated) Robots -- NJ-130-2.0
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 130
  • # of Axes: 6
  • Reach: 2050
Industrial (Articulated) Robots -- BX165L
from Kawasaki Motors Corp., USA

The BX165L high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existig robot. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 165
Industrial (Articulated) Robots -- MC35
from Nachi America, Inc.

The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An... [See More]

  • Robot Type: Articulated
  • Reach: 2050
  • Load Capacity: 35
  • Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing)
ARC Mate 50iD/7L
from FANUC Ltd.

The FANUC ARC Mate 50iD/7L is a versatile arc welding robot designed for high-precision tasks in demanding environments. It features a payload capacity of 7 kg and a reach of 911 mm, which allows it to handle a variety of welding applications with precision. Its six-axis design provides flexibility... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 7
Robotics - Robots -- EVA_6AX_SN
from Quarktwin Technology Ltd.

EVA: THE SIMPLE, LOW COST INDUST [See More]

  • Robot Type: Articulated (Robot System)
High Payloads 5-Axis Articulated Robots -- KR 240 R3200 PA (KR QUANTEC)
from KUKA Deutschland GmbH

Optimal acceleration values despite heavy load. Designed for payloads of 240 kg, these robots are characterized by extremely high acceleration values. Its optimal design ensures best possible acceleration values - even at maximum load. [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 240
  • # of Axes: 5
  • Reach: 3195
ABB IRB 4450S Robot
from RobotWorx

The ABB IRB 4450S is engineered to work downwards for mounting on top of die casting or injection molding machines. The versatile, high-performance shelf robot 's unyielding construction makes for long intervals between routine maintenance. The ABB IRB 4450S is proven robot for good accuracy and... [See More]

  • Robot Type: Articulated
  • Load Capacity: 30
  • # of Axes: 6
  • Reach: 2400
Industrial (Articulated) Robots -- KR 1000 L750 Titan F
from KUKA

This heavy duty KUKA KR 1000 L750 Titan F is the foundry version of the standard model. It brings the same long reach (3600 mm) and huge payload (750 kg) to enable the accurate and confident completion of a variety of applications, such as machine tending, machine handling, welding, assembly, or... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 750
Industrial (Articulated) Robots -- NJ-130-2.6
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 130
  • # of Axes: 6
  • Reach: 2616
Industrial (Articulated) Robots -- BX165N
from Kawasaki Motors Corp., USA

The BX165N high-speed spot welding robot features a hollow wrist for housing cables and hoses and can hold a large weld guns. It is suitable for high-density installations. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 165
Industrial (Articulated) Robots -- MC350
from Nachi America, Inc.

The MC350 is specifically designed for heavy and repetitive lifting tasks up to 350Kg capacity. In addition to high payload capacity the MC350 provides an extensive 2771mm work envelope to perform work on several products or machines simultaneously. Superior strength, regidity, and reach allow allow... [See More]

  • Robot Type: Articulated
  • Reach: 2771
  • Load Capacity: 350
Collaborative Educational Package
from FANUC Ltd.

The FANUC Collaborative Educational Package introduces students to the world of collaborative robot (cobot) learning, featuring the CRX-10iA collaborative robot. Designed for educational institutions and training centers, this package equips students with core programming skills essential for future... [See More]

  • Robot Type: Articulated
  • Industry / Application: Picking and placing | Assembly
  • Drive System: Electric
Robotics - Robots -- HCR12A [HCR12A from Hanwha Corporation]
from Quarktwin Technology Ltd.

Payload 12kg. Reach 1300mm [See More]

  • Robot Type: Articulated (Robot System)
High Payloads 6-Axis Articulated Robots -- KR 120 R1800 nano (KR QUANTEC nano)
from KUKA Deutschland GmbH

The KR 120 R1800 nano has a payload capacity of 120 kg and a reach of approx. 1800 mm. As the representative of a new generation of extremely compact process robots, this robot is especially well suited for use in spot welding and boasts outstanding process results. The swingover axis 3 allows for a... [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 120
  • # of Axes: 6
  • Reach: 1803
ABB IRB 4600 Robot
from RobotWorx

Compact, accurate, and speedy, ABB 's IRB 4600 robot is a cut above the rest. This Sharp Generation robot is available in four variations. Choose from payload capacities of 20, 40, 45, and 60kg, and horizontal reaches ranging from 2050 to 2500mm. The 60kg and 45kg versions stand 1727mm tall,... [See More]

  • Robot Type: Articulated
  • Load Capacity: 60
  • # of Axes: 6
  • Reach: 2050
Industrial (Articulated) Robots -- KR 1000 L950 Titan PA
from KUKA

Making palletizing jobs look effortless, the KR 1000 L950 Titan PA can lift up to 950 kg. It offers a long reach, 3601 mm, and is paired with the KR C4 controller which helps to bring versatility by transitioning from hardware-driven to software-driven technology. As a team, the robot and controller... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 950
Industrial (Articulated) Robots -- NJ-130-3.7 SH PRESS
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 130
  • # of Axes: 6
  • Reach: 3741
Industrial (Articulated) Robots -- BX200L
from Kawasaki Motors Corp., USA

The BX200L high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existing robot. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0600
  • Load Capacity: 200
Industrial (Articulated) Robots -- MC400L
from Nachi America, Inc.

The MC400L is specifically designed for heavy and repetitive lifting tasks up to 400Kg capacity. In addition to high payload capacity the MC400L provides an impressive 3756mm (12.3 Foot) work envelope to perform work on several products or machines simultaneously. Superior strength, rigidity, and... [See More]

  • Robot Type: Articulated
  • Reach: 3756
  • Load Capacity: 400
Flexible seven axis paint robot
from FANUC Ltd.

The P-1000iA is a unique painting robot with seven integrated axes. Its optimally positioned arm qualifies for a variety of interior and exterior paint programs. The balanced arm length provides excellent near and far reach and combined with its payload the robot supports a range of rotary atomizers... [See More]

  • Robot Type: Articulated
  • # of Axes: 7
  • Drive System: Electric
  • Load Capacity: 15
Robotics - Robots -- HCR5A [HCR5A from Hanwha Corporation]
from Quarktwin Technology Ltd.

Payload 5kg, Reach 915mm [See More]

  • Robot Type: Articulated (Robot System)
High Payloads 6-Axis Articulated Robots -- KR 120 R2100 nano F exclusive (KR QUANTEC nano)
from KUKA Deutschland GmbH

The KR 120 R2100 nano F exclusive has a payload of up to 120 kg and reaches of up to 2100 mm. This compact foundry specialist is also specially optimized for the extreme conditions in cleaning systems and mediumor large-sized washing cells. For making parts cleaning operations cost-effective,... [See More]

  • Robot Type: Articulated
  • Load Capacity: 30 to 120
  • # of Axes: 6
  • Reach: 2100
ABB IRB 6000 Robot
from RobotWorx

Looking for a cost efficient robotics system for your factory automation, the ABB IRB 6000 is designed to save you money. The ABB IRB 6000 allows customized configurations of the standard modular design that reduces the cost of set up, maintenance, parts, and training. With a 120kg (265 lbs)... [See More]

  • Robot Type: Articulated
  • Load Capacity: 120
  • # of Axes: 6
  • Reach: 2400
Industrial (Articulated) Robots -- KR 1000 Titan F
from KUKA

When a heavy duty job calls, the KUKA KR 1000 Titan F will answer; efficiently, precisely, and accurately, increasing your floors overall productivity! It can handle a variety of large, heavy objects such as concrete parts, ship or aircraft parts, and/or marble blocks. With a 3202 mm reach, and 1000... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 1000
Industrial (Articulated) Robots -- NJ-16-3.1
from Comau S.p.A.

The COMAU NJ-16-3.1 offers exceptional trajectory control and reduced weight, enhancing its performance in various industrial applications. Equipped with six axes, it boasts a maximum wrist payload of 16 kg and additional load capacity of 12 kg on the forearm. With a maximum horizontal reach of 3108... [See More]

  • Robot Type: Articulated
  • Load Capacity: 16
  • # of Axes: 6
  • Reach: 3108
Industrial (Articulated) Robots -- BX200X
from Kawasaki Motors Corp., USA

The BX200X high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existing robot. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0700
  • Load Capacity: 200
Industrial (Articulated) Robots -- MC470P
from Nachi America, Inc.

The MC470P is specifically designed for heavy and repetitive layer palletizing applications up to 470Kg payload. In addition to high payload capacity the MC470P provides an extensive 2771mm work envelope to service multiple pallets simultaneously. Superior strength, regidity, and reach allow allow... [See More]

  • Robot Type: Articulated
  • Reach: 2771
  • Load Capacity: 470
LR Mate 200iD
from FANUC Ltd.

The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of protection ensures... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 7
High Payloads 6-Axis Articulated Robots -- KR 120 R3500 prime K (KR QUANTEC prime)
from KUKA Deutschland GmbH

Significantly lighter, more streamlined, yet extremely stiff and precise. For cycle times up to 25% shorter, maximum path accuracy and high energy efficiency. KR QUANTEC prime K stands for maximum dynamism and performance combined with a low weight of just 1,192 kg. Despite the weight saving and the... [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 120
  • # of Axes: 6
  • Reach: 3501
ABB IRB 6400RF Robot
from RobotWorx

The ABB IRB 6400RF is engineered to offer exceptional cleaning and pre-machining. One of the most accurate and rigid robots in its class, The IRB 6400RF is reliable and secure. The ABB IRB 6400RF is equipped with a well-proven design and a minimum of maintenance to ensure high production uptime. The... [See More]

  • Robot Type: Articulated
  • Load Capacity: 200
  • # of Axes: 6
  • Reach: 2800
Industrial (Articulated) Robots -- KR 120 P
from KUKA

Machine tending and material handling applications are done with ease by the KUKA KR 120 Pindustrial robot. With its powerful reach and payload capacity, the KR 120 P KR C2 gets the job done with precision and speed. This six-axis articulated robot is a member of the press-to-press series and best... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 120
Industrial (Articulated) Robots -- NJ-165-3.0
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 165
  • # of Axes: 6
  • Reach: 3000
Industrial (Articulated) Robots -- BX250L
from Kawasaki Motors Corp., USA

The BX250L high-speed spot welding robot features a hollow wrist for housing cables and hoses, a longer reach with wide motion range, and a higher payload capacity. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0700
  • Load Capacity: 250
Industrial (Articulated) Robots -- MC50
from Nachi America, Inc.

The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An... [See More]

  • Robot Type: Articulated
  • Reach: 2050
  • Load Capacity: 50
  • Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing)
LR Mate 200iD/14L
from FANUC Ltd.

The FANUC LR Mate 200iD/14L is a highly capable compact robot designed for a range of industrial applications. With a payload capacity of 14 kg and a reach of 911 mm, it boasts the highest payload in the LR Mate series while maintaining a lightweight frame of just 27 kg. This exceptional... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 14
High Payloads 6-Axis Articulated Robots -- KR 120 R3900 ultra K (KR QUANTEC ultra)
from KUKA Deutschland GmbH

KR QUANTEC ultra K. The ultimate performance class for shelf-mounted robots. Extremely powerful, extremely stiff and precise, and yet just as streamlined and barely heavier than the shelf-mounted robots of the prime class. For cycle times up to 25% shorter, maximum path accuracy and high energy... [See More]

  • Robot Type: Articulated
  • Load Capacity: 50 to 120
  • # of Axes: 6
  • Reach: 3901
ABB IRB 6650S Robot
from RobotWorx

The ABB IRB 6650S is engineered to offers a unique working envelope. The 6 axes, IRB 6650S is able to complete a full vertical and horizontal stroke motion, and an increased reach forward and down, contributing new aptitudes to robot tasks in numerous industrial areas. The ABB IRB 6650S is equipped... [See More]

  • Robot Type: Articulated
  • Load Capacity: 125
  • # of Axes: 6
  • Reach: 3500
Industrial (Articulated) Robots -- KR 120 R2500 Pro
from KUKA

The extremely compact, KUKA KR 120 R2500 (KR QUANTEC PRO) robot is ideal for a variety of applications, including palletizing, assembly, spot welding, and more! With reduced interference contours and a slender wrist, the KR 120 R2500 robot is very precise. The KUKA KR 120 R2500 features a 120 kg... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 120
Industrial (Articulated) Robots -- NJ-165-3.4 SH
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 165
  • # of Axes: 6
  • Reach: 3450
Industrial (Articulated) Robots -- BX300L
from Kawasaki Motors Corp., USA

The BX300L high-speed spot welding robot features a hollow wrist for housing cables and hoses, a longer reach with wide motion range, and the highest payload capacity of the B series robots. [See More]

  • Robot Type: Articulated
  • Repeatability: 0.0700
  • Load Capacity: 300
Industrial (Articulated) Robots -- MC600
from Nachi America, Inc.

The MC600 is specifically designed for heavy and repetitive lifting tasks up to 600Kg capacity. In addition to high payload capacity the MC600 provides an impressive 2890mm (9.5 Foot) work envelope to perform work on several products or machines simultaneously. Superior strength, rigidity, and reach... [See More]

  • Robot Type: Articulated
  • Reach: 2890
  • Load Capacity: 600
LR Mate 200iD/4S
from FANUC Ltd.

The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm, it excels in tasks requiring precision and speed, such as machine tending and small part handling. Its slim arm and... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 4
Medium Payload 6-Axis Articulated Robots -- KR 30-3
from KUKA Deutschland GmbH

The KR 30-3 is a masterful mover with a fist-shaped work envelope, and is ideal for the implementation of cost-effective, space-saving system concepts. [See More]

  • Robot Type: Articulated
  • Load Capacity: 30 to 35
  • # of Axes: 6
  • Reach: 2033
ABB IRB 6660 Robot
from RobotWorx

Designed for foundry applications, the ABB IRB 6660 is an industrial workhorse. It is optimal for finishing and pre-machining applications and delivers high productivity in a short cycle time. A robust design, coupled with absolute accuracy, makes the ABB IRB 6660 a top choice for heavy-duty... [See More]

  • Robot Type: Articulated
  • Load Capacity: 205
  • # of Axes: 6
  • Reach: 1930
Industrial (Articulated) Robots -- KR 120 R2700 Extra HA
from KUKA

The extremely compact, 6-axis, KUKA KR 120 R2700 Extra HA robot is ideal for conquering those jobs that require high accuracy and extreme precision. This makes this robot ideal for a variety of applications, including lasers, palletizing, assembly, spot welding, and more! The KUKA KR 120 R2700... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 120
Industrial (Articulated) Robots -- NJ-210-3.1 SH
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 210
  • # of Axes: 6
  • Reach: 3151
Industrial (Articulated) Robots -- CP180L
from Kawasaki Motors Corp., USA

The CP series palletizing robots feature industry leading cycle times, a broad motion range, a space and energy saving controller, and easy-to-use palletizing software to program the robot ’s operation. The robots drive the flexible automation of end-of-line and distribution processes in a... [See More]

  • Robot Type: Articulated
  • Repeatability: 0.5000
  • Load Capacity: 160
Industrial (Articulated) Robots -- MC70
from Nachi America, Inc.

The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An... [See More]

  • Robot Type: Articulated
  • Reach: 2050
  • Load Capacity: 70
  • Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing)
LR Mate 200iD/4SH
from FANUC Ltd.

The FANUC LR Mate 200iD/4SH is a compact five-axis robot designed for high-speed and precise handling in restricted spaces. With a reach of 550 mm and a maximum payload of 4 kg, it provides exceptional flexibility and performance for small-scale applications. The robot ’s short arm and... [See More]

  • Robot Type: Articulated
  • # of Axes: 5
  • Drive System: Electric
  • Load Capacity: 4
Robotics - Robots -- M1-PRO [M1-PRO from DOBOT]
from Quarktwin Technology Ltd.

SCARA ROBOT 55LBS [See More]

  • Robot Type: Articulated (Robot System)
Robot System for STEM Education -- KUKA ready2_educate_KORE Cart
from KUKA Deutschland GmbH

The hands-on solution for high schools, community colleges, universities, and technical centers to teach students operational skills, fundamentals and control technology programming using real robotic hardware. [See More]

  • Robot Type: Articulated
  • Load Capacity: 3 to 10
  • # of Axes: 6
  • Reach: 707 to 1101
ABB IRB 7600 Robot
from RobotWorx

The ABB IRB 7600 "power robot " is ready for anything.bsp;It is available inbsp;fivebsp;versions with handling capabilities of 500kg, 400kg, 340kg, 325kg, and 150kg. The IRB 7600 is ideal for heavy parts handling such as auto bodies, engines, machines or any industrial heavy objects. The... [See More]

  • Robot Type: Articulated
  • Load Capacity: 500
  • # of Axes: 6
  • Reach: 2550
Industrial (Articulated) Robots -- KR 120 R2900 Extra
from KUKA

Look no further than the KUKA KR 120 R2900 Extra for an affordable robot that can provide maximum versatility and flexibility. Also known as the KR QUANTEC, this robust robot has a sleek, space-saving design to enable an easy integration onto already existing cell layouts. The designers of the KR... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 120
Industrial (Articulated) Robots -- NJ-220-2.7
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 220
  • # of Axes: 6
  • Reach: 2701
Industrial (Articulated) Robots -- CP300L
from Kawasaki Motors Corp., USA

The CP series palletizing robots feature industry leading cycle times, a broad motion range, a space and energy saving controller, and easy-to-use palletizing software to program the robot ’s operation. The CP300L palletizing robot has a maximum payload capacity of 300 kg, and it drives the... [See More]

  • Robot Type: Articulated
  • Repeatability: 0.5000
  • Load Capacity: 300
Industrial (Articulated) Robots -- MR20
from Nachi America, Inc.

Unique 7-Axis design distinguishes the MR series from other robotic products by providing increased freedom of motion and achieving optimum robot posture at all times. The 7th axis allows the MR series to avoid singularities by providing multiple arm posture solutions for a single working TCP. The... [See More]

  • Robot Type: Articulated
  • Reach: 1260
  • Load Capacity: 20
  • Industry / Application: Robotic Assembly
LR Mate 200iD/7C
from FANUC Ltd.

The FANUC LR Mate 200iD/7C is engineered for clean room and food industry applications, featuring a compact design with a 717 mm reach and a 7 kg payload capacity. This six-axis robot is specifically built to operate in clean environments, with IP67 rating for water and dust protection, and an... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 7
Robotics - Robots -- MAGICIAN BASIC [MAGICIAN BASIC from DOBOT]
from Quarktwin Technology Ltd.

4-AXIS ROBOTIC ARM EDUC'L ROBOT [See More]

  • Robot Type: Articulated (Robot System)
Sensitive Lightweight Articulated 7-Axis Robot -- LBR iiwa 7 R800
from KUKA Deutschland GmbH

LBR iiwa. The collaborative robotic innovation with sensory capabilities for safety, fast teaching and simple operator control. Opens up new areas of application in the vicinity of humans that were previously off-limits for robots. [See More]

  • Robot Type: Articulated; Collaborative / Cobot
  • Load Capacity: 7
  • # of Axes: 7
  • Reach: 800
Comau NJ 500 Robot
from RobotWorx

The Comau NJ 500-2.7 has a 500 kg payload and 6 axes of motion. The NJ-500 is ideal for tough applications such as spot welding, foundry, material handling, and machine tending. With a space saving design the NJ 500 can easily be integrated into any automation shop. [See More]

  • Robot Type: Articulated
  • Load Capacity: 500
  • # of Axes: 6
  • Reach: 2703
Industrial (Articulated) Robots -- KR 120 R2900 Extra F-HP
from KUKA

The new foundry robot in the QUANTEC series, the KUKA KR 120 R2900 Extra F-HP, will give your production line greater reliability with its higher levels of precision, performance, and even greater flexibility. This robot is ready to handle your application and is also perfectly designed for... [See More]

  • Robot Type: Articulated
  • # of Axes: 6
  • Drive System: Electric
  • Load Capacity: 120
Industrial (Articulated) Robots -- NJ-290-3.0
from Comau S.p.A.

When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more? [See More]

  • Robot Type: Articulated
  • Load Capacity: 290
  • # of Axes: 6
  • Reach: 2997
Industrial (Articulated) Robots -- CP500L
from Kawasaki Motors Corp., USA

The CP series palletizing robots feature industry leading cycle times, a broad motion range, a space and energy saving controller, and easy-to-use palletizing software to program the robot ’s operation. The CP500L palletizing robot has a maximum payload capacity of 500 kg, and it drives the... [See More]

  • Robot Type: Articulated
  • Repeatability: 0.5000
  • Load Capacity: 500