Wall Mounted Robots

26 Results
Cobot Arms -- A0509
from Doosan Robotics

The Doosan A0509, part of the A-SERIES collaborative robots, is designed for compact and versatile industrial automation. It supports payloads from 5 to 9 kg, making it suitable for tasks like polishing, assembly, and packaging. The robot's compact design allows it to work effectively in confined... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 5
Industrial (Articulated) Robots -- KR 16
from KUKA

The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and... [See More]

  • Features: Wall Mount
  • Drive System: Electric
  • Robot Type: Articulated
  • # of Axes: 6
Cobots -- Link 6
from Kinova Inc.

Kinova's Link 6 is a collaborative robot that is designed to meet the automation needs of various industries. As an industrial robot, it leverages the latest technologies and is made in North America, specifically in Quebec, Canada. Kinova has been providing robotic solutions for 15 years, which... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 6
ABB IRB 1600 Robot
from RobotWorx

The ABB IRB 1600, available in four versions, is engineered to meet flexible, cost-optimal duty in an array of applications. The ABB IRB 1600 is the result of proven technology and well tested innovations. Easily customizable,bsp;the ABB IRB 1600bsp;robot comesbsp;withbsp;your choice of 6kg or 8kg... [See More]

  • Features: Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 6
Cobot Arms -- A0912s
from Doosan Robotics

The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 9
ABB IRB 2600 Robot
from RobotWorx

The highly accurate ABB IRB 2600 increase production through high process speeds and low waste amounts. The patented ABB software, TrueMove, is used for ultimate motion control. The compact design of the IRB 2600 cuts cycle times by up to 25%. Maximum acceleration is achieved by the new lower body... [See More]

  • Features: Wall Mount
  • Load Capacity: 12
  • # of Axes: 6
  • Reach: 1650
Cobots -- M0609
from Doosan Robotics

Doosan's M0609 is an ergonomically designed cobot from the M-SERIES with a working radius of 900 to 1,700 mm and a load capacity of 6 to 15 kg. Equipped with six torque sensors in every joint, this cobot offers advanced safety features and human-level dexterity in automation. The M0609 offers a... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 6
ABB IRB 52 Robot
from RobotWorx

The ABB IRB 52 robot is a compact painter. Ideal for small to medium-sized parts, the IRB 52 brings precision and flexibility to any job. bsp; Two versions are available, one with a 1.2m reach, the other with a 1.45m reach. The 6-axis IRB 52 can be mounted to floor, ceiling, wall, or attached at an... [See More]

  • Features: Wall Mount
  • Load Capacity: 7
  • # of Axes: 6
  • Reach: 475
Cobots -- M1013
from Doosan Robotics

Doosan's M1013 cobot is a highly efficient and versatile robotic arm that can perform a wide range of industrial automation tasks. Its compact and lightweight design makes it easy to install and integrate into any workspace, while its advanced sensor technology ensures precision and accuracy in all... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Collaborative / Cobot
  • Load Capacity: 10
ABB IRB 5300 Robot
from RobotWorx

The ABB IRB 5300 is engineered to be customized for individual opening applications. The versatile, high-performance wall mount robot 's unyielding construction makes for the ability to exactly follow the movement of the doors. The ABB IRB 5300 is equipped with conveyor tracking and comes with a... [See More]

  • Features: Wall Mount
  • Reach: 1600
  • Load Capacity: 15
  • Repeatability: 0.1000
ABB IRB 5500 Robot
from RobotWorx

The ABB 5500 FlexPainter pairs a broad work envelope with wall-mounted flexibility for the ultimate paint solution. It provides a horizontal reach of six meters with EOAT attached. bsp; bsp; The ABB 5500 FlexPainter is designed to conserve time, effort, materials, and space. It is a swift,... [See More]

  • Features: Wall Mount
  • Reach: 2975
  • # of Axes: 6
Fanuc F-200iA Robot
from RobotWorx

The Fanuc F-200iA is a six axes industrial robot perfect for applications such as automated welding and material removal applications. The F-200iA adds additional flexibility to any shop and is easy to integrate onto any factory floor. [See More]

  • Features: Wall Mount
  • # of Axes: 6
  • Robot Type: Parallel Robot (Delta/Hexapod)
  • Load Capacity: 100
Fanuc F-200iB Robot
from RobotWorx

Suitable for light to medium material handing processes, the Fanuc F-200iB is a six degrees of freedom servo driven parallel link robot. The Fanuc F-200iB is engineered in a compact package for applications requiring extreme rigidity and exceptional repeatability. The Fanuc F-200iB is capable of a... [See More]

  • Features: Wall Mount
  • # of Axes: 6
  • Robot Type: Parallel Robot (Delta/Hexapod)
  • Load Capacity: 100
Kuka KR 16 L6 Robot
from RobotWorx

The KUKA KR 16 L6 is a long reach low payload robot arm. It features and arm extender that expands the reach to 1911mm. The payload is reduced to 6kg on this arm. This robot is particularly useful for arc welding across a large surface. It also can easily move small materials long distances. [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 6
Kuka KR 16 Robot
from RobotWorx

The Kuka KR 16 packs a lot of power into a small frame. This accurate, swift mover has a 16 kg payload and 1610mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and flexibility. [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 16
  • # of Axes: 6
  • Reach: 1610
Kuka KR 6 Robot
from RobotWorx

The Kuka KR 6 offers smooth movement and space-efficiency. Highly reliable, the Kuka KR 6 is easily operated and integrated for a variety of applications. With a 6 kg capacity, it provides an effective handling, assembly, machining, and coating solution for low payload projects. Formed from cast... [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 6
  • # of Axes: 6
  • Reach: 1570
Motoman DX1350 Robot
from RobotWorx

The Motoman DX1350 is used in part finishing applications such as material removal, sanding, and grinding. The rigid structure of this compact arm delivers high performance and accurate positioning. An IP67 rated wrist eliminates the need for a protective jacket on the robot. [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 35
Motoman DX1350D Robot
from RobotWorx

Motoman 's DX1350D robot offers high wrist torque and 35kg maximum payload specifically designed for use in material removal and finishing applications. With three wrist axes ranging in motion from +/- 125 degrees to +/- 360 degrees and speed from 270 degrees/second to 460 degrees/second, the... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 35
Motoman DX1350N Robot
from RobotWorx

Motoman 's DX1350N robot is specifically designed to optimize performance in part finishing applications like grinding and sanding. These applications require high-quality processing under difficult conditions. The robot body is resistant to airborne particles and water. The wrist is rated IP67... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 35
Motoman EA1800N Robot
from RobotWorx

Compare Motoman Controllers The Motoman EA1800N is the solution for arc welding large work pieces. This heavy payload manipulator is faster than most standard arc welding robots and allows for specialized sensors to be mounted near the torch. Internal cabling reduces interference and allows for... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 15
Motoman EH80 Robot
from RobotWorx

The Motoman EH80 robot 's streamlined body allows it to be placed close to machines for loading and unloading parts. Specifically designed for handling applications, the EH80 robot features a maximum 80kg payload and the widest working envelope in its class. A special variant, the Motoman... [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 80
  • # of Axes: 6
  • Reach: 2051
Motoman EPX2050 Robot
from RobotWorx

Painting contoured parts and plastic components is no challenge for the Motoman EPX2050. Designed for performance in the automotive and aerospace industries, the EPX2050 performs exceptionally well in any industrial setting. The arm is Factory Mutual (FM) Class 1, Div 1. This makes it intrinsically... [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 15
  • # of Axes: 6
  • Reach: 2054
Motoman EPX2700 Robot
from RobotWorx

The ability to be mounted on the floors, wall, or ceiling allows Motoman 's EPX2700 robot to work effectively in the automotive industry painting and coating materials. A vertical reach of 5,147mm and a horizontal reach of 2,700mm provide a large work envelope ideally suited for the automotive... [See More]

  • Features: Ceiling Mount; Wall Mount
  • # of Axes: 6
  • Robot Type: Articulated
  • Load Capacity: 15
Motoman HP20D Robot
from RobotWorx

The Motoman HP20Dbsp;was created with speed and flexibility in mind.bsp;Excellent repeatability and high moment of inertia ratings give the HP20D outstanding performance and allow it to cater to a wide range of applications. bsp; The small interference radius of this robot arm reduces the floorspace... [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 20
  • # of Axes: 6
  • Reach: 1717
Motoman HP3 Robot
from RobotWorx

The Motoman HP3 is a compact, high-speed robot with a small footprint.bsp; Ideal for installation in small spaces, the HP3 offers superior performance in small part applications such as assembly, dispensing, packaging, material handling, and machine tending.bsp; It yields extraordinary production... [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 701
Motoman HP3JC Robot
from RobotWorx

The compact Motoman HP3JC robot features a large work envelope and a payload of 3 kg. Multiple mounting options make it easy for the flexible HP3JC to be integrated into any setting. [See More]

  • Features: Ceiling Mount; Wall Mount
  • Load Capacity: 3
  • # of Axes: 6
  • Reach: 532