Security / Military Robots
from Pudu Technology Inc.
The PUDU D9 is Pudu Robotics' first full-sized bipedal humanoid robot, standing at 1.70 meters tall and weighing 65 kg. It features 42 degrees of freedom across its joints and a maximum joint torque of 352 Nm, allowing for human-like movement and dexterous manipulation using its PUDU DH11 hands. The... [See More]
- Industry / Application: Medical / Pharmaceutical; Security / Military Robot
- Load Capacity: 20
- Drive System: Electric
from Kinova Inc.
The Kinova Gen2 (6DoF) is an exceptional robotic arm renowned for its portability, safety, and efficiency. With its ability to manipulate objects in any three-dimensional workspace, the Gen2 stands out as a versatile option for industrial automation. Its standout feature lies in its... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 2.6
from Engineered Arts Ltd.
Ameca, developed by Engineered Arts, represents a pinnacle in humanoid robotics designed for advanced human-robot interaction. Its framework is built on the company's proprietary Mesmer technology, which aims to achieve lifelike human movements and expressions. Ameca's standout capability lies in... [See More]
- Industry / Application: Robotic Assembly; Inspection Robot; Medical / Pharmaceutical; Security / Military Robot
- Drive System: Electric
from Wuxi Quicktron Intelligent Technology Co., Ltd.
The Quicktron M60 is a material handling robot designed to move loads up to 600kg to an operator or between other equipment. With its ability to handle heavy loads, the robot increases picking efficiency and material flow in the warehouse and on the factory floor. The M60 can operate in a variety of... [See More]
- Industry / Application: Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot
- Features: Mobile
- Load Capacity: 600
from LG Electronics, Inc.
The LG CLOi GuideBot is designed primarily as an autonomous guiding service, capable of navigating various types of facilities to assist visitors. It features advanced speech recognition and an interactive touchscreen, enhancing user interaction and engagement. Equipped with a dedicated Content... [See More]
- Industry / Application: Security / Military Robot
- Robot Type: Service Robot
from AGILOX North America
The AGILOX ODM is an omnidirectional dolly mover designed for intelligent transportation of small load carriers. It is ideal for lifting medium-heavy small load carriers, with a maximum lifting weight of 300 kg and a maximum lifting height of 250 mm. The AGILOX ODM features an omnidirectional... [See More]
- Industry / Application: Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical; Security / Military Robot
- Features: Mobile
- Load Capacity: 300
from Doosan Robotics
The Doosan A0509, part of the A-SERIES collaborative robots, is designed for compact and versatile industrial automation. It supports payloads from 5 to 9 kg, making it suitable for tasks like polishing, assembly, and packaging. The robot's compact design allows it to work effectively in confined... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 5
from Unitree Robotics
The Unitree H1 stands out as a full-size universal humanoid robot, primarily known for its high power performance. It is equipped with advanced powertrain technologies, allowing it to achieve speeds of up to 3.3 meters per second, a record in robot mobility. Its robust construction enables high... [See More]
- Industry / Application: Inspection Robot; Medical / Pharmaceutical; Security / Military Robot
- Drive System: Electric
from RAINBOW ROBOTICS
The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Security / Military Robot; Robotic Welding
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 3
from JAKA Robotics Co., Ltd.
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force,... [See More]
- Industry / Application: Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot; Swing Arm Robot
- Load Capacity: 3
from Comau S.p.A.
The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg and an additional load capacity of 10 kg on its forearm, it offers substantial flexibility for various... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Inspection Robot; Packaging Robot; Security / Military Robot; Robotic Welding
- Load Capacity: 16
- Robot Type: Articulated
- Reach: 1650
from Elephant Robotics
The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- Features: Artificial Intelligence (A.I.)
- Robot Type: Collaborative / Cobot
from Franka Emika GmbH
Franka Production 3 is the force-sensitive robot platform made in Germany, an industry system that ignites productivity for everyone who needs industrial robotics automation. Human arm-like dexterity enables sensitive manipulation and force-enabled applications: equipped with more than a hundred... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- # of Axes: 7
- Robot Type: Collaborative / Cobot
- Load Capacity: 3
from Robotnik Automation, SLL
The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg and can carry a payload of up to 50 kg. The robot operates effectively in both indoor and outdoor environments, with... [See More]
- Industry / Application: Metal Removal (e.g., Cutting, Deburring, Drilling); Inspection Robot; Security / Military Robot
- Features: Mobile
- Load Capacity: 50
from Götting KG
G ötting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in... [See More]
- Industry / Application: Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot
- Features: Mobile
- Load Capacity: 50
from Guangdong Huayan Robotics Co., Ltd.
The Han's Robots Elfin-PRO E03-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Security / Military Robot; Robotic Welding
- Load Capacity: 3
- Robot Type: Collaborative / Cobot
- Reach: 590
from ABB Process Automation Division
The ABB GoFa 10 is a collaborative robot designed to handle higher payloads with enhanced precision and safety features. It boasts a payload capacity of 10 kg, which is double that of the GoFa 5, making it suitable for more demanding tasks that require greater strength and reach. Its advanced... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot; Robotic Welding
- Load Capacity: 10
- Robot Type: Collaborative / Cobot
- Reach: 1620
from Kinova Inc.
The Kinova Gen3 is an ultra-lightweight 6DoF robotic arm designed for quick setup and portability. It features 1 kHz closed-loop control for precise movements, infinite joint rotation for maximum flexibility, and smart actuators with torque sensors for better interaction with its environment. The... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 4
from Doosan Robotics
The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Security / Military Robot; Robotic Welding
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 9
from JAKA Robotics Co., Ltd.
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 22KG, loading 7KG, working radius is up to 819mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force,... [See More]
- Industry / Application: Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot; Swing Arm Robot
- Load Capacity: 7
from Elephant Robotics
Elephant Robotics' Robotics Education Solution is tailored for higher education, specifically aiding universities in building robotics programs. This all-encompassing solution merges a 6-Axis Robot and a Compound Robot with 3D Vision, granting students hands-on experience in robotics. The notable... [See More]
- Industry / Application: Robotic Assembly; Inspection Robot; Security / Military Robot
- Robot Type: (Robot System)
from Guangdong Huayan Robotics Co., Ltd.
The Han's Robots Elfin-PRO E05-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Security / Military Robot; Robotic Welding
- Load Capacity: 5
- Robot Type: Collaborative / Cobot
- Reach: 800
from ABB Process Automation Division
The ABB GoFa 12 is a powerful and precise industrial robot designed for a range of automation applications. With a payload capacity of 12 kilograms, it offers the capability to handle heavier objects and perform tasks that require a higher payload capacity. The robot's reach of 1.4 meters allows it... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot; Robotic Welding
- Load Capacity: 12
- Robot Type: Collaborative / Cobot
- Reach: 1400
from Kinova Inc.
The Kinova Gen3 Lite is the newest and most compact member of the Kinova ultra-lightweight robot series, offering a cost-efficient option for professional-grade robotic arms to perform light manipulation tasks. It is particularly well-suited for professional academic-level education needs. One of... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 0.5000
from Doosan Robotics
Doosan's H2515 cobot is a state-of-the-art automation solution that offers unparalleled power and precision. With a 1,700 mm reach and a payload of up to 25 kg, it is one of the strongest and most capable cobots available. Despite its impressive capabilities, the H2515 is incredibly lightweight,... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Packaging Robot; Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 25
from JAKA Robotics Co., Ltd.
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius, instead of heavy physical handling work, deployment flexibility and ease of use. Provide better man-machine... [See More]
- Industry / Application: Security / Military Robot
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 12
from Guangdong Huayan Robotics Co., Ltd.
Han's Robot's Elfin-Ex Explosion-proof series offers a crucial solution for industries requiring robots to operate safely in explosive hazardous environments. These robots have obtained national certification for explosion protection, making them capable of replacing workers and reducing operational... [See More]
- Industry / Application: Robotic Assembly; Automotive Testing; Inspection Robot; Painting / Coating Robot; Security / Military Robot; Robotic Welding
- # of Axes: 6
- Robot Type: Collaborative / Cobot
- Load Capacity: 5
from ABB Process Automation Division
The ABB IRB 14050 YuMi, a single-arm collaborative robot, is an evolution of ABB ’s dual-arm YuMi. Compact and lightweight at 9.5 kg, it features a 7-axis magnesium arm designed to mimic human-like dexterity and agility, exceeding the flexibility of traditional 6-axis robots. Its versatile... [See More]
- Industry / Application: Robotic Assembly; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Medical / Pharmaceutical; Security / Military Robot
- # of Axes: 7
- Robot Type: Collaborative / Cobot
- Load Capacity: 0.5000