Analog Meter or Indicator Level Transmitters

4 Results
Level transmitter -- FKE-5
from Fuji Electric Corp. of America

The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]

  • Display: Analog Meter or Indicator
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Water Detection System -- WaterBug® WB800
from Winland Electronics, Inc.

Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Connect up to 8... [See More]

  • Display: Analog Meter or Indicator
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: Alarm / Visual Indicator
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]

  • Display: Analog Meter or Indicator
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
EchoSpan Two-Wire Ultrasonic Level Transmitter -- LU81
from Clark Solutions

The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and waste pump... [See More]

  • Display: Analog Meter or Indicator
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent