Field Adjustable Level Transmitters
Description
Field Adjustable Level Transmitters are devices used to measure the level of a liquid or solid within a container. They convert the detected level into a signal that can be used for process control applications. These transmitters are designed to be adjustable in the field, allowing for calibration and configuration to suit specific measurement needs.
Working Principle
Field Adjustable Level Transmitters operate by detecting the level of a substance and converting this information into a proportional signal. This can be achieved through various technologies such as ultrasonic, radar, or pressure-based methods. The signal is then processed to provide accurate level measurements. These transmitters are useful because they offer flexibility in measurement and can be adjusted to accommodate changes in the process or environment, ensuring accurate and reliable data.
Applications
Field Adjustable Level Transmitters are used in a variety of industries. For example, in the chemical industry, they are employed to monitor the level of reactive chemicals in storage tanks. In the petroleum refining sector, they help maintain optimal levels in crude oil processing units. Additionally, they are used in power generation facilities to ensure the correct water levels in boilers and cooling systems.
Advantages over other Level Transmitters
One advantage of Field Adjustable Level Transmitters is their ability to be recalibrated in the field, which is particularly beneficial in environments where process conditions change frequently. This adaptability can lead to more accurate measurements compared to fixed transmitters that may not account for such variations. Additionally, their design often allows for easy installation and maintenance, reducing downtime and operational costs.
Limitations
A limitation of Field Adjustable Level Transmitters is that they may require frequent recalibration if the process conditions change significantly, which can increase maintenance efforts. Additionally, certain technologies used in these transmitters may not be suitable for all types of media, such as highly viscous or corrosive substances, which can affect their performance and longevity.
Considerations
When selecting Field Adjustable Level Transmitters, it is important to consider the initial cost and the potential operating expenses associated with frequent recalibration and maintenance. Durability and accuracy are also critical factors, as these will impact the long-term reliability of the measurements. Replacement and maintenance costs should be evaluated to ensure that the chosen transmitter provides a cost-effective solution over its operational life.
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Media Type: Liquid
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Level Measurement Type: Single Point or Multi-Point Level
- Measuring Range: 0.5000 to 120
from ABB Measurement & Analytics
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Measuring Range: 19.69 to 7874
from Monitor Technologies LLC
Electrical isolation for reliable operation, sensor electronics meet CE1010 [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
- Measuring Range: ? to 1800