Digital Readouts Level Transmitters

16 Results
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Oil/Water Interface Transmitter -- 2880-OWI
from Arjay Engineering

Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Guided Wave Radar Level Transmitter -- MT5000
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Display: Digital Readouts
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 23.62 to 2604
Ultrasonic Level Transmitter -- LST400
from ABB Measurement & Analytics

The transmitter ’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the surface... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Operating Temp: -4 to 149
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
Mud Level and Density Monitor -- LD Series
from PMC Engineering LLC

PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling fluid density and level. Designed for simple installation into... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Tank Contents Measurement System -- CASTELLO
from Keller America, Inc.

Castello … is a device to measure and display digitally the liquid content of any tank. Castello … comprises an electronics enclosure and a pressure transmitter for level measurement. Castello …adapts to unlimited tank shapes and sizes, offers high accuracy. Castello …is... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 33.36
Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids -- OPTIWAVE 7400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Level Indicating Transmitter -- LIT-25
from Micronics, Ltd.

Features. Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Level Measurement Using Radar -- 560159
from Burkert Fluid Control Systems

Type 8137 is a non-contact radar level meter for continuous level measurement. The unit is available in two variants: ● with thread and horn antenna ( ø 40 mm). Particularly suitable for use in small tanks and process vessels for the level measurement of practically any product. ●... [See More]

  • Display: Digital Readouts
  • Output Options: AnalogCurrent
  • Level Measurement Type: Continuous Level
  • Measuring Range: 394 to 1378
Magnetostrictive Level Transmitter -- Series ILT-6000
from JOGLER, Inc.

Jogler ’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • Display: Digital Readouts
  • Level Measurement Type: Continuous Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Magnetostrictive Level Transmitter -- Series MGT-6000
from JOGLER, Inc.

Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]

  • Display: Non-electrical visual or audio output; Digital Readouts
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent