Side Mount Level Transmitters
Description
Side Mount Level Transmitters are devices used to measure the level of a liquid within a tank or vessel. They are mounted on the side of the container and provide continuous level measurement by converting the detected level into a proportional signal suitable for process control applications.
Working Principle
Side Mount Level Transmitters typically operate based on the principle of buoyancy or displacement. The device detects changes in buoyancy force as the liquid level changes, which causes vertical motion of a core within the transmitter. This motion is then converted into an electrical signal, often processed through a 4-20 mA current loop, to provide a stable output signal. This method is particularly useful as it offers frictionless operation and is less affected by vibration, agitation, or turbulence, ensuring greater stability in the output signal .
Applications
Side Mount Level Transmitters are used in various industries for precise liquid level measurement and control. Specific applications include chemical processing, petroleum refining, power generation, pulp and paper production, nuclear power, and crude oil processing. These transmitters are particularly valuable in high-temperature operations where accurate and reliable level control is critical to protect downstream equipment .
Advantages over other Level Transmitters
One of the key advantages of Side Mount Level Transmitters is their ability to provide stable and accurate measurements in environments with high vibration, agitation, or turbulence. This makes them more reliable in challenging conditions compared to other types of level transmitters that might be more susceptible to environmental disturbances .
Limitations
A limitation of Side Mount Level Transmitters is that they may not be suitable for all types of liquids, particularly those with varying densities or those that can cause coating or plugging of the sensor. In such cases, alternative measurement technologies or additional maintenance might be required to ensure accurate readings .
Considerations
When considering Side Mount Level Transmitters, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These devices are generally durable and provide accurate measurements, but the specific environment and liquid properties can affect their performance and longevity. Regular maintenance and recalibration may be necessary, especially if the liquid density changes or if the transmitter is exposed to harsh conditions .
from ABB Measurement & Analytics
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Continuous Level
- Media Type: Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent; Alarm / Visual Indicator
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent; Alarm / Visual Indicator
from ABB Measurement & Analytics
Measuring the LevelMaster ’s importance. The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Maximum Operating Pressure: 200
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Dry material (Bulk solids and powders)
- Output Options: AnalogVoltage
from JOGLER, Inc.
Jogler ’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid
- Output Options: AnalogCurrent
from Solutions with Innovation, LLC
VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Output Options: AnalogCurrent; Alarm / Visual Indicator
from KOBOLD Instruments, Inc.
Product Features. 2 Wire Interface. SS Sensor. No Moving Parts. Position Independent. Visible Switch Condition. User Selectable Switch Logic. Good to 270 °F. NEMA 4X. KOBOLD's NQ is a compact, ultrasonic level switch which activates when immersed in liquid. Its short intrusion length (1.42... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid
- Maximum Operating Pressure: 1000
from Gems Sensors & Controls
Stainless or Brass Construction. 1/4-Inch (6 mm) Resolution. Lengths to 144 Inches (3658 mm). OEM Configurations Available. Analog Output. These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Output Options: AnalogVoltage; AnalogCurrent
from GF Piping Systems
For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All... [See More]
- Mounting Options: Side mount
- Output Options: AnalogCurrent
- Media Type: Liquid
- Meter Technology Type: Ultrasonic/Sonic
from American Sensor Technologies, Inc. - AST
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Output Options: AnalogCurrent; Frequency / Modulated Frequency (optional feature)
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Dry material (Bulk solids and powders)
- Output Options: AnalogVoltage
from JOGLER, Inc.
Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid
- Output Options: AnalogCurrent
from KOBOLD Instruments, Inc.
Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 650
from American Sensor Technologies, Inc. - AST
The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Output Options: AnalogVoltage; Frequency / Modulated Frequency (optional feature)
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogVoltage
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Dry material (Bulk solids and powders)
- Output Options: AnalogVoltage