Submersible Level Transmitters

46 Results
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Built in alarm indicator; Controller; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Oil/Water Interface Transmitter -- 2880-OWI
from Arjay Engineering

Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]

  • Features: Built in alarm indicator; Controller; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Anti-Clogging Level Transmitter -- LM1 005
from Winters Instruments

Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations. 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal. Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi. ±0.5% accuracy. 40' of... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Level Transmitter
from Azbil Corporation

These level gauges with macro processors drastically boost and sustain customer productivity by utilizing amassed past data along with providing excellent repeatability and stability. This transmitter utilizes a combination of angle sensor and microprocessor to deliver high reliability and easy... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Meter Technology Type: Differential Pressure Sensors; Mechanical/magnetic Floats
Isolated Type Level Transmitter -- HPT612
from Holykell Technology Company Limited

HPT612 Isolated type submersible level transmitter features a LCD/LED display and a submersible water probe. It comes equipped with a 270-pound tensile strength shielded and vented cable. [See More]

  • Features: Submersible
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 3937
Submersible Level Transmitters
from Micro Sensor Co., Ltd.

The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level transmitters are widely used for the liquid... [See More]

  • Features: Submersible
  • Media Type: Liquid
Level Indicating Transmitter -- LIT-25
from Micronics, Ltd.

Features. Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing. [See More]

  • Features: Built in alarm indicator; Programmable; Submersible
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
612 Series Liquid Level Transmitter -- 612-50IN
from NOSHOK, Inc.

NOSHOK Series 612 Submersible Level Transmitters were designed to provide a previously unequalled level of performance. Utilizing diffused semiconductor and thin film technologies, Series 612 transducers are accurate, shock resistant and extremely stable over long periods of time. Reverse polarity... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
TR420 Series -- TR420-0401-20
from Solutions with Innovation, LLC

Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection... [See More]

  • Features: Sanitary Applications rated (3A etc.); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Continuous Level Transmitter -- XM-XT 300 Series
from Gems Sensors & Controls

All-Plastic Wetted Parts. 4mm Resolution. Indicating Length to 14 ˝ (35.5 cm); Stem Length to 20 ˝ (50 cm). Your most complete line of small, polysulfone liquid level sensors. Designed for the high quantity needs of the OEM, XM/XT-300 Series transmitters are the ideal level sensor for... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Chemical Application Depth/Level Submersible Pressure Transmitters -- STS ATM/NC Series
from PMC Engineering LLC

The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Level Transmitter, 0-100mH2O/OIL 0.5-4.5V out, Stainless 304, 105m Polyethylene -- LT989W-100M105V6K22
from L-com, Inc.

LT989W-100M105V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-100M105V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply... [See More]

  • Features: Submersible
  • Measuring Range: 0.0 to 3937
  • Media Type: Liquid
  • Maximum Operating Pressure: 142
Submersible Water Level Transmitter -- PX437 / PX438 / PX439
from OMEGA Engineering, Inc.

OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process control and many others. They... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
ECX Pressure Level Transmitter
from FineTek

EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter, Hydrostatic Level Sensor, Liquid Level... [See More]

  • Features: Submersible
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 3936
Autonomous Capacitive Level Logger -- DCX-38 VG
from Keller America, Inc.

The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long... [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 4.35
Pressure/Level Sensor -- AST4500 20 PSI
from American Sensor Technologies, Inc. - AST

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]

  • Features: Can handle liquids with suspended solids (slurries) (optional feature); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent; Frequency / Modulated Frequency (optional feature)
Level Sensing Pressure Transducer -- Model WW517
from Viatran

The Model WW517 is a 316L liquid level transmitter with a 3" diameter opened faced Teflon coated sensor for waste water applications. [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Submersible Diesel/Gasoline Level Transmitter -- HPT604-BL
from Holykell Technology Company Limited

This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in explosive environment. [See More]

  • Features: Submersible
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 787
613 Series Cage-Protected Submersible Level Transmitters
from NOSHOK, Inc.

Designed for severe high solids environments such as sewage, lift stations, storm canals, wet wells and slurry tanks where sludge, slurry or turbulence may be present Ideal for a wide variety of industrial and municipal liquid level measurement applications requiring watertight protection, Welded at... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Features: Sanitary Applications rated (3A etc.); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent; Alarm / Visual Indicator
Continuous Level Transmitter -- XM-XT 700 Series
from Gems Sensors & Controls

Stainless Steel or Brass Mountings and Stems. 4mm Resolution. Indicating Length to 14 ˝ (35.5 cm); Stem Length to 20 ˝ (50 cm). The XM/XT 700 series combines durability of metal with a compact design for restricted spaces.These compact units feature the rugged durability of stainless steel... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Measuring Range: 14 to 20
Depth and Level Pressure Transmitters -- VL4500 Series
from PMC Engineering LLC

The PMC VersaLine ® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Autonomous Data Collector -- DCX-18 ECO
from Keller America, Inc.

The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 160
Pressure/Level Sensor -- AST4520 5 PSI Flush
from American Sensor Technologies, Inc. - AST

The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]

  • Features: Can handle liquids with suspended solids (slurries) (optional feature); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; Frequency / Modulated Frequency (optional feature)
Submersible Fuel Level Transmitter -- HPT604-Fuel
from Holykell Technology Company Limited

Submersible Fuel Level Sensor is commonly known as "fuel probe", which is mainly used to measure the level of fuel, diesel or gasoline tanks. The probe is designed with a filter screen, which can filter most of the impurities and ensure the stability of the measurement. [See More]

  • Features: Submersible
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: ? to 1969
627 Series Liquid Level Transmitter -- 627-50IN
from NOSHOK, Inc.

The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Continuous Level Transmitter -- XM/XT 36490 Series
from Gems Sensors & Controls

5" ANSI Flanges. Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Depth and Level Pressure Transmitters, 4-20 mA Output -- VL4200 Series
from PMC Engineering LLC

The PMC VersaLine ® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments,... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Autonomous Level Logger -- DCX-22
from Keller America, Inc.

The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22. The sensor, electronics and battery are housed in a sealed stainless steel tube, for submersible deployment. [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 160
Submersible Sewage Water Level Transducer -- HPT605
from Holykell Technology Company Limited

The submersible sewage water level transducer can be used for measuring in polluted environment for a long time. It can not only automatically conduct atmospheric and temperature compensation, but also reduce the temperature drift. [See More]

  • Features: Submersible
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 7874
Continuous Level Transmitter -- XM/XT 66400 Series
from Gems Sensors & Controls

Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavyduty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Depth and Level Transmitters - High Accuracy -- VL5000 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Autonomous Level Logger -- DCX-22 AA
from Keller America, Inc.

This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure sensor... [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 33.36
Submersible Sludge Level Transmitter -- HPT606
from Holykell Technology Company Limited

The submersible sludge level transmitter is specially used to measure the sludge level in river or lake water.It adopts ceramic filter design, which can filter gravel and water weeds in the medium. [See More]

  • Features: Submersible
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 7874
Small Size Continuous Level Transmitter -- XM-XT 860 Series
from Gems Sensors & Controls

High Volume/Low Cost OEM Design. Brass or Stainless Steel Construction. 1/2" or 1" Resolution. Lenghts to 24 Inches (610 mm). OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems ™ XM-860 liquid level sensors are a... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Measuring Range: 24
Depth and Level Transmitters - Rangeable RS485 -- VL5xx6 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Programmable; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Autonomous Level Logger for Aggressive Media -- DCX-25 PVDF
from Keller America, Inc.

The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing diaphragm is available in either Hastelloy C-276 or titanium 6AL-4V. This combination of wetted... [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 160
Small Size Continuous Level Transmitter -- XMP/XTP 800 Series
from Gems Sensors & Controls

PVC, Polypropylene or PVDF Materials. 1/4" (6 mm) Resolution. Lengths to 70" (1778 mm). Specifically designed to monitor chemical tanks and vats, the XMP-800 Series provides superb resistance to corrosive liquids and vapors. Use XMP-800 transmitters with Gems ™ Digital Bargraph Display... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Depth and Level Transmitters - Side Entry Cable -- VL4563 Series
from PMC Engineering LLC

PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “ ¾ ” inch diameter... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Ceramic Capacitive Level Transmitter -- Nanolevel
from Keller America, Inc.

The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]

  • Features: Submersible
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 4.34
Depth and Level Transmitters, 4-20 mA Output -- Versaline VL3000 Series
from PMC Engineering LLC

The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ceramic Capacitive Level Transmitter -- Series 46X
from Keller America, Inc.

The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a PC... [See More]

  • Features: Programmable; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Depth and Level Transmitters, NPT Process Connection -- VL1000 Series
from PMC Engineering LLC

The PMC VersaLine ® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded... [See More]

  • Features: Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Conductivity, Temperature, and Depth Logger -- DCX-22 AA CTD
from Keller America, Inc.

The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water level (pressure), temperature and conductivity over long periods. Conductivity is... [See More]

  • Features: Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Depth/Level Pressure Transmitters, Rangeable 4-20 mA -- STS PTM/N Series
from PMC Engineering LLC

The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar... [See More]

  • Features: Can handle liquids with suspended solids (slurries); Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
SDI-12 Level Transmitter -- Digilevel™
from Keller America, Inc.

The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]

  • Features: Programmable; Recorder/ Totalizer Functions; Submersible
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 390