Ultrasonic / Sonic Level Transmitters

32 Results
Ultrasonic level transmitter -- LST200
from ABB Measurement & Analytics

Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product that offers simple... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 13.78 to 315
Level Sensors -- 1240110 [DL10-01 from Flowline, Inc.]
from RS Components, Ltd.

Flowline DL10-01 Ultrasonic Level Sensor [See More]

  • Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
  • Mounting Options: Top mount
  • Maximum Operating Pressure: 29.01
Ultrasonic Level Transmitter -- LST400
from ABB Measurement & Analytics

The transmitter ’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the surface... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Operating Temp: -4 to 149
Level Sensors -- 1240111 [DL14-01 from Flowline, Inc.]
from RS Components, Ltd.

Flowline DL14-01 Ultrasonic Level Sensor [See More]

  • Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
  • Mounting Options: Top mount
  • Maximum Operating Pressure: 29.01
Level Sensors -- 1240112 [DL24-01 from Flowline, Inc.]
from RS Components, Ltd.

Flowline DL24-01 Ultrasonic Level Sensor [See More]

  • Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
  • Mounting Options: Top mount
  • Maximum Operating Pressure: 29.01
EchoSpan Two-Wire Ultrasonic Level Transmitter -- LU81
from Clark Solutions

The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and waste pump... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, SITRANS LU150
from Siemens Process Instrumentation

SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Level Indicating Transmitter -- LIT-25
from Micronics, Ltd.

Features. Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing. [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
EAX Ultrasonic Level Transmitter
from FineTek

EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX Ultrasonic Level... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Measuring Range: 472
  • Media Type: Liquid
Ultrasonic Level Measuring Device -- 559244
from Burkert Fluid Control Systems

The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management. [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Ultrasonic Level Sensors - Compact, Short Range -- U3M-148
from Madison Company

Madison Company ’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Contactless Level Transmitters
from Micro Sensor Co., Ltd.

A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the distance between the sensor... [See More]

  • Meter Technology Type: Radar/Microwave; Ultrasonic/Sonic
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Non-Contact Ultrasonic Level Transmitter -- LVU800
from OMEGA Engineering, Inc.

The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
NEO - Ultrasonic Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Capable of monitoring tanks and bins up to 24.5 feet deep. Compact and easily installed. Automatic temperature compensation. Non-contact sensor. Compatible with viscous, sticky or chemically aggressive media. Provides a 4 - 20 mA transmitter capable of operating in a two or three... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Small Range Ultrasonic Level Transducer -- UE3005
from Holykell Technology Company Limited

UE3005 Small range ultrasonic level transducer combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter. [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 39.37 to 78.74
Ultrasonic Continuous Level Sensor -- UCL-520
from Gems Sensors & Controls

To 26-Feet (7.92 m) Range. 2" NPT Mounting. Setup is Fast and Easy. 6-Segment LCD Display. The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Ultrasonic Level Meter / Transmitter -- MSLU
from Sitron

The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
Custom Ultrasonic Level Sensors
from Massa Products Corporation

The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable continuous... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Explosion Proof Ultrasonic Level Transmitter with EX Approval -- Signet 2260
from GF Piping Systems

For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Mounting Options: Side mount
Ultrasonic Level Transmitter -- FUM10
from Clark Solutions

Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, SITRANS LU180
from Siemens Process Instrumentation

SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Explosion-proof Level Transmitters
from Micro Sensor Co., Ltd.

MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and temperature measurements, like temperature... [See More]

  • Meter Technology Type: Radar/Microwave; Ultrasonic/Sonic
  • Media Type: Liquid
Three-Wire Ultrasonic Level Transmitter -- LVU-303 / LVU-301
from OMEGA Engineering, Inc.

The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an alarm on a single set point or latched on two... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
NQ - SS Ultrasonic Level Switch
from KOBOLD Instruments, Inc.

Product Features. 2 Wire Interface. SS Sensor. No Moving Parts. Position Independent. Visible Switch Condition. User Selectable Switch Logic. Good to 270 °F. NEMA 4X. KOBOLD's NQ is a compact, ultrasonic level switch which activates when immersed in liquid. Its short intrusion length (1.42... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 1000
Ultrasonic Distance Level Transmitter -- UE3002
from Holykell Technology Company Limited

UE3002 Ultrasonic distance level transmitter combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter. [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
  • Media Type: Liquid
  • Measuring Range: 0.0 to 78.74
Low Profile Ultrasonic Level Sensor (13' Range) -- FlatPack®
from Massa Products Corporation

The MassaSonic ® FlatPack ® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage; AnalogCurrent
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, SITRANS Probe LU240
from Siemens Process Instrumentation

SITRANS Probe LU240 ultrasonic level transmitter is a cost-effective, compact, intelligent level solution for liquid chemical inventory, monitoring small process vessels, and level monitoring measurement in the environmental industry. HART 7 communications. Maintenance-free active face technology... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ultrasonic Level Transmitter/Switch -- LVU30
from OMEGA Engineering, Inc.

The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Media Type: Liquid
  • Measuring Range: 4 to 180
NUS-4 - Ultrasonic Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Measuring Range - Liquids up to 25 m. Narrow 5-7 ° Beam Angle. Polypropylene Wetted Parts. Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional. The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact,... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Ultrasonic Level Sensor -- PulStar® L-95
from Massa Products Corporation

MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating state-of-the-art... [See More]

  • Meter Technology Type: Ultrasonic/Sonic
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent