Continuous Level Level Transmitters

103 Results
Laser Level Transmitter -- LL-100
from BinMaster, Inc.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 12 to 1920
  • Media Type: Dry material (Bulk solids and powders)
  • Material Temperature Range: 160
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 1.97 to 2362
Level transmitter -- FKE-5
from Fuji Electric Corp. of America

The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Operating Temp: -40 to 185
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 1500
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 19.69 to 7874
Oil/Water Interface Transmitter -- 2880-OWI
from Arjay Engineering

Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 1500
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent; Alarm / Visual Indicator
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 4800
Laser Level Transmitter -- LM80
from ABB Measurement & Analytics

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent; Alarm / Visual Indicator
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 6000
Liquid Level Sensor -- LMC7100
from ABB Measurement & Analytics

Measuring the LevelMaster ’s importance. The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 200
  • Media Type: Liquid
  • Material Temperature Range: 185
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 150
Custom Ultrasonic Level Sensors
from Massa Products Corporation

The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable continuous... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Meter Technology Type: Ultrasonic/Sonic
Ultrasonic Level Meter / Transmitter -- MSLU
from Sitron

The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage
  • Media Type: Liquid
  • Measuring Range: 3.94 to 787
Level Sensing Pressure Transducer -- Model 350
from Viatran

Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 1000
Autonomous Capacitive Level Logger -- DCX-38 VG
from Keller America, Inc.

The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 4.35
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Chemical Application Depth/Level Submersible Pressure Transmitters -- STS ATM/NC Series
from PMC Engineering LLC

The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 40
612 Series Liquid Level Transmitter -- 612-50IN
from NOSHOK, Inc.

NOSHOK Series 612 Submersible Level Transmitters were designed to provide a previously unequalled level of performance. Utilizing diffused semiconductor and thin film technologies, Series 612 transducers are accurate, shock resistant and extremely stable over long periods of time. Reverse polarity... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Media Type: Liquid
  • Maximum Operating Pressure: 1.81
Liquid Level Transmitter -- LVR20 / 30
from OMEGA Engineering, Inc.

The OMEGA LVR20 and LVR30 Series continuous liquid level sensors operate on a basic voltage divider network principle. As the float rises, a magnet in the float closes a series of reed switches in sequence which varies the tapped-off portion of the voltage divider resistor network. The LVR20 has the... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
Potentiometric Level Transmitter For Viscous Fluids
from Alfa Laval Inc.

The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing highly viscous and pasty products, such as ketchup, honey and toothpaste. Compact, hygienic design. The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 118
Pressure/Level Sensor -- AST4500 20 PSI
from American Sensor Technologies, Inc. - AST

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent; Frequency / Modulated Frequency (optional feature)
  • Media Type: Liquid
  • Measuring Range: 0.0 to 138
Continuous Level Transmitter -- XM-XT 300 Series
from Gems Sensors & Controls

All-Plastic Wetted Parts. 4mm Resolution. Indicating Length to 14 ˝ (35.5 cm); Stem Length to 20 ˝ (50 cm). Your most complete line of small, polysulfone liquid level sensors. Designed for the high quantity needs of the OEM, XM/XT-300 Series transmitters are the ideal level sensor for... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 14
703 Series
from Solutions with Innovation, LLC

The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar circuit (speed of light transmission) at a fraction of the cost of conventional radar. The... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 6 to 192
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 11.81 to 276
EchoSpan Two-Wire Ultrasonic Level Transmitter -- LU81
from Clark Solutions

The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and waste pump... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 4 to 197
Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids -- OPTIWAVE 7400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 3937
Radar Level Sensors -- R3-100C232
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 1200
Anti-Clogging Level Transmitter -- LM1 005
from Winters Instruments

Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations. 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal. Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi. ±0.5% accuracy. 40' of... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 25
Level Transmitter
from Azbil Corporation

These level gauges with macro processors drastically boost and sustain customer productivity by utilizing amassed past data along with providing excellent repeatability and stability. This transmitter utilizes a combination of angle sensor and microprocessor to deliver high reliability and easy... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Differential Pressure Sensors; Mechanical/magnetic Floats
  • Media Type: Liquid
  • Features: Submersible
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR100
from Siemens Process Instrumentation

SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 312
NEO - Ultrasonic Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Capable of monitoring tanks and bins up to 24.5 feet deep. Compact and easily installed. Automatic temperature compensation. Non-contact sensor. Compatible with viscous, sticky or chemically aggressive media. Provides a 4 - 20 mA transmitter capable of operating in a two or three... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 6 to 288
Level Measurement Using Radar -- 560159
from Burkert Fluid Control Systems

Type 8137 is a non-contact radar level meter for continuous level measurement. The unit is available in two variants: ● with thread and horn antenna ( ø 40 mm). Particularly suitable for use in small tanks and process vessels for the level measurement of practically any product. ●... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 394 to 1378
  • Output Options: AnalogCurrent
  • Material Temperature Range: -40 to 266
EBX RF-Capacitance Level Transmitter
from FineTek

The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Dry material (Bulk solids and powders)
  • Meter Technology Type: Capacitive/RF Admittance
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
  • Media Type: Liquid
  • Meter Technology Type: Air Bubbler
Low Profile Ultrasonic Level Sensor (13' Range) -- FlatPack®
from Massa Products Corporation

The MassaSonic ® FlatPack ® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 4 to 156
Level Sensing Pressure Transducer -- Model 351
from Viatran

Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market such as the food and beverage industry and pharmaceutical industry. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 1000
Autonomous Data Collector -- DCX-18 ECO
from Keller America, Inc.

The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 160
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Depth and Level Pressure Transmitters -- VL4500 Series
from PMC Engineering LLC

The PMC VersaLine ® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
613 Series Cage-Protected Submersible Level Transmitters
from NOSHOK, Inc.

Designed for severe high solids environments such as sewage, lift stations, storm canals, wet wells and slurry tanks where sludge, slurry or turbulence may be present Ideal for a wide variety of industrial and municipal liquid level measurement applications requiring watertight protection, Welded at... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
Non-Contact Ultrasonic Level Transmitter -- LVU800
from OMEGA Engineering, Inc.

The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected for atmospheric bulk storage, day tank and... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 8 to 394
Pressure/Level Sensor -- AST4520 5 PSI Flush
from American Sensor Technologies, Inc. - AST

The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; Frequency / Modulated Frequency (optional feature)
  • Media Type: Liquid
  • Measuring Range: 0.0 to 1384
Continuous Level Transmitter -- XM-XT 700 Series
from Gems Sensors & Controls

Stainless Steel or Brass Mountings and Stems. 4mm Resolution. Indicating Length to 14 ˝ (35.5 cm); Stem Length to 20 ˝ (50 cm). The XM/XT 700 series combines durability of metal with a compact design for restricted spaces.These compact units feature the rugged durability of stainless steel... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 14 to 20
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
CS01 Series
from Solutions with Innovation, LLC

The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: ? to 60
Hydrostatic Submersible Level Transmitter -- FT01
from Clark Solutions

Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensor Õs internal electronics can generate a 4-20 mA... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 464
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 0.0 to 3937
Radar Level Sensors -- R3-100C485
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 1200
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR200
from Siemens Process Instrumentation

SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200 ’s unique design allows safe and simple programming using the... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 787
  • Media Type: Liquid
  • Maximum Operating Pressure: 580
NMT - Magnetostrictive Level Meter
from KOBOLD Instruments, Inc.

Product Features. Measuring Length - 12 to 98 inches. Accuracy ± 0.04 â €. Pressure - Max. 145 PSIG. Temperature - Max. 176 °F. 2 â € NPT Male Thread Connection. Stainless Steel Material. Analog Output - 4-20 mA. Long Service Life. Vibration Resistant. The KOBOLD... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 145
EFX By-Pass Level Transmitter
from FineTek

EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 228
  • Media Type: Liquid
  • Operating Temp: 752
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 250
OEM Ultrasonic Level Sensor (13' Range) -- PulStar® TTL
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 8 inches (100 mm) to 13 feet (6... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 8 to 156
  • Media Type: Liquid
  • Operating Temp: -40 to 158
Level Sensing Pressure Transducer -- Model 359
from Viatran

The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 32.51
Autonomous Level Logger -- DCX-22
from Keller America, Inc.

The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22. The sensor, electronics and battery are housed in a sealed stainless steel tube, for submersible deployment. [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 160
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Depth and Level Pressure Transmitters, 4-20 mA Output -- VL4200 Series
from PMC Engineering LLC

The PMC VersaLine ® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments,... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
627 Series Liquid Level Transmitter -- 627-50IN
from NOSHOK, Inc.

The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Media Type: Liquid
  • Maximum Operating Pressure: 1.81
Radar Level Transmitters -- LVRD500
from OMEGA Engineering, Inc.

The LVRD500 Series comprises low-cost radar sensors for continuous level measurement. This series, a logical extension to the ultrasonic sensor series, is designed for applications requiring non-contact liquid level measurement, in which ultrasonic level measurement is not acceptable. The LVRD500... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 10 to 1200
Continuous Level Transmitter -- XM/XT 36490 Series
from Gems Sensors & Controls

5" ANSI Flanges. Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 216
CS02 Series
from Solutions with Innovation, LLC

The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC outputs, the solid state sensor provides accurate, proportional level measurement in many process temperatures and... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: ? to 120
Ultrasonic Level Transmitter -- FUM10
from Clark Solutions

Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 2.36 to 236
Radar Level Sensors -- R3-50C232
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 600
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR250 FEA
from Siemens Process Instrumentation

SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 792
  • Media Type: Liquid
  • Material Temperature Range: 338
NRF - Capacitance Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Rigid and Cable Suspended Designs. Compact Microprocessor Based Designs. High Accuracy. NPT Threaded and Tri-Clamp ® Mountings. Heavy Duty Industrial Design. The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 240
JFR FMCW Radar Level Transmitter
from FineTek

The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz or 26GHz the JRF series radar level transmitter products will provide non-contact continuous level measurement with... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Measuring Range: 1560
Ultrasonic Level Sensor (13' Range) -- PulStar®
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 12 to 156
Level Sensing Pressure Transducer -- Model 360
from Viatran

The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 32.51
Autonomous Level Logger -- DCX-22 AA
from Keller America, Inc.

This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure sensor... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 33.36
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Depth and Level Transmitters - High Accuracy -- VL5000 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
Submersible Water Level Transmitter -- PX437 / PX438 / PX439
from OMEGA Engineering, Inc.

OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process control and many others. They... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
Continuous Level Transmitter -- XM/XT 66400 Series
from Gems Sensors & Controls

Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavyduty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 216
TR30240 Series
from Solutions with Innovation, LLC

The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also available in other... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: ? to 120
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
Radar Level Sensors -- R3-50C485
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 600
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR460
from Siemens Process Instrumentation

The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 3937
  • Media Type: Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 7.25
NRF-1W - Flexible Cable Radio Frequency Water Well Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Flexible Cable Lengths Up to 1000 Feet (300m). Accuracy ±1% of Span. High Frequency Propagation Resists Errors Due to Coating. 3/4" NPT Stainless Fitting Standard. PFA-clad SS Cable. Flexible, Segmented ½" Diameter Stainless Steel Cable Weight. Simple, Non-Interacting... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Material Temperature Range: -100 to 350
Ultrasonic Level Sensor -- PulStar® L-95
from Massa Products Corporation

MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating state-of-the-art... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 8 to 240
Level Sensing Pressure Transducer -- Model 363
from Viatran

In food and dairy, pressure and level measurement applications, it's critical that the device adhere to the latest 3A standards for sanitary instrumentation. With the Model 363 pressure and level transmitter, you can be assured that sanitary standards are met or exceeded. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 500
Autonomous Level Logger for Aggressive Media -- DCX-25 PVDF
from Keller America, Inc.

The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing diaphragm is available in either Hastelloy C-276 or titanium 6AL-4V. This combination of wetted... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 160
  • Media Type: Liquid
  • Operating Temp: 14 to 104
Depth and Level Transmitters - Rangeable RS485 -- VL5xx6 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 40
Three-Wire Ultrasonic Level Transmitter -- LVU-303 / LVU-301
from OMEGA Engineering, Inc.

The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an alarm on a single set point or latched on two... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 6 to 294
Magnetostrictive Level Transmitter -- XT-1000 Series
from Gems Sensors & Controls

Measuring Accuracy Up to +/- 0.008 (0.2 mm). Resolution Better Than 0.04" (1 mm). Temperature Compensated. This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic float level sensor exploits... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 8 to 157
TR420 Series -- TR420-0401-20
from Solutions with Innovation, LLC

Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC output options are compatible with most programmable controllers, SCADA systems and meters. With a wide selection... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: ? to 144
Ultrasonic Level Sensors - Compact, Short Range -- U3M-148
from Madison Company

Madison Company ’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 3.96 to 72
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR510
from Siemens Process Instrumentation

SITRANS LR500 series are 80 GHz radar level transmitters for continuous monitoring of liquids, slurries, and solids in storage and process vessels. The series consists of four transmitters: SITRANS LR510 – threaded lens antenna for liquids. SITRANS LR530 – flanged encapsulated antenna... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 1176
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 580
NUS-4 - Ultrasonic Level Transmitter
from KOBOLD Instruments, Inc.

Product Features. Measuring Range - Liquids up to 25 m. Narrow 5-7 ° Beam Angle. Polypropylene Wetted Parts. Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional. The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact,... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 984
Level Sensing Pressure Transducer -- Model 364
from Viatran

You need a product you can trust. Viatran has been consistently delivering pressure and level solutions for over 40 years. When you come on board with a Viatran unit, you can rest assured that you are getting a superior product for the same price. Viatran Model 364 pressure transmitter is just... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 500
Ceramic Capacitive Level Transmitter -- Series 46X
from Keller America, Inc.

The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a PC... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 4.35
Depth and Level Transmitters - Side Entry Cable -- VL4563 Series
from PMC Engineering LLC

PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “ ¾ ” inch diameter... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
Ultrasonic Level Transmitter/Switch -- LVU30
from OMEGA Engineering, Inc.

The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Measuring Range: 4 to 180
  • Media Type: Liquid
  • Operating Temp: -4 to 149
Small Size Continuous Level Transmitter -- XM-XT 800 Series
from Gems Sensors & Controls

Stainless or Brass Construction. 1/4-Inch (6 mm) Resolution. Lengths to 144 Inches (3658 mm). OEM Configurations Available. Analog Output. These compact transmitters feature the rugged durability of stainless steel or brass construction. The XM-800 series provides analog output, and can be combined... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 144
TR420E Series
from Solutions with Innovation, LLC

Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount sizes and enclosure styles. The 4-20 mA or 1-5 VDC output options are compatible with most programmable controllers,... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator (optional feature)
  • Media Type: Liquid
  • Measuring Range: ? to 180
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR560
from Siemens Process Instrumentation

SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Measuring Range: 3937
  • Media Type: Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 43.5
Level Sensing Pressure Transducer -- Model WW517
from Viatran

The Model WW517 is a 316L liquid level transmitter with a 3" diameter opened faced Teflon coated sensor for waste water applications. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 500
Conductivity, Temperature, and Depth Logger -- DCX-22 AA CTD
from Keller America, Inc.

The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water level (pressure), temperature and conductivity over long periods. Conductivity is... [See More]

  • Level Measurement Type: Continuous Level
  • Operating Temp: 14 to 104
  • Media Type: Liquid
  • Meter Technology Type: Electrical Conductivity or Resistance; Pressure Membrane
Depth and Level Transmitters, 4-20 mA Output -- Versaline VL3000 Series
from PMC Engineering LLC

The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
Ultrasonic Non-Contact Level Transmitter -- LVU41 / LVU42
from OMEGA Engineering, Inc.

The LVU40 series ultrasonic transmitters are advanced ultrasonic level measurement sensors for liquids. These products continue to meet demanding applications. The microprocessor-based circuits provide a temperaturecompensated signal for improved accuracy. All models have the ability to filter false... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 12 to 720
Small Size Continuous Level Transmitter -- XM-XT 860 Series
from Gems Sensors & Controls

High Volume/Low Cost OEM Design. Brass or Stainless Steel Construction. 1/2" or 1" Resolution. Lenghts to 24 Inches (610 mm). OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems ™ XM-860 liquid level sensors are a... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 24
  • Media Type: Liquid
  • Maximum Operating Pressure: 300
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent; Alarm / Visual Indicator
  • Media Type: Liquid
  • Measuring Range: ? to 240
Process Instrumentation, Level Measurement, Continuous, SITRANS LC300
from Siemens Process Instrumentation

SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 216
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 511
Ei Highly Precise Pressure Transmitter -- Series 36 XW Ei
from Keller America, Inc.

These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3,5 ق 8,5 V. Signal... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 435
Depth and Level Transmitters, NPT Process Connection -- VL1000 Series
from PMC Engineering LLC

The PMC VersaLine ® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 50
Small Size Continuous Level Transmitter -- XMP/XTP 800 Series
from Gems Sensors & Controls

PVC, Polypropylene or PVDF Materials. 1/4" (6 mm) Resolution. Lengths to 70" (1778 mm). Specifically designed to monitor chemical tanks and vats, the XMP-800 Series provides superb resistance to corrosive liquids and vapors. Use XMP-800 transmitters with Gems ™ Digital Bargraph Display... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 144
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, SITRANS LU150
from Siemens Process Instrumentation

SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 9.84 to 197
SDI-12 Level Transmitter -- Digilevel™
from Keller America, Inc.

The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 390
  • Media Type: Liquid
  • Operating Temp: 14 to 140
Depth/Level Pressure Transmitters, Rangeable 4-20 mA -- STS PTM/N Series
from PMC Engineering LLC

The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 0.0 to 40
Ultrasonic Continuous Level Sensor -- UCL-520
from Gems Sensors & Controls

To 26-Feet (7.92 m) Range. 2" NPT Mounting. Setup is Fast and Easy. 6-Segment LCD Display. The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly accurate sensor... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 72 to 314
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, SITRANS LU180
from Siemens Process Instrumentation

SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Measuring Range: 9.84 to 197