Non-Electrical Visual or Audio Output Level Transmitters
from ABB Measurement & Analytics
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]
- Display: Non-electrical visual or audio output
- Level Measurement Type: Continuous Level
- Media Type: Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent; Alarm / Visual Indicator
from JOGLER, Inc.
Jogler ’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue... [See More]
- Display: Non-electrical visual or audio output; Digital Readouts
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid
- Output Options: AnalogCurrent
from Keller America, Inc.
The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]
- Display: Non-electrical visual or audio output
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Maximum Operating Pressure: 390
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]
- Display: Non-electrical visual or audio output
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent
from JOGLER, Inc.
Jogler ’s MGT-6000 series level transmitter is the latest development in magnetostrictive liquid level sensing technology that is designed exclusively for magnetic level indicators. The MGT-6000 contains a low profile waveguide that is mounted away from the level gage chamber. This design... [See More]
- Display: Non-electrical visual or audio output; Digital Readouts
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid
- Output Options: AnalogCurrent
from Sitron
The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]
- Display: Non-electrical visual or audio output
- Level Measurement Type: Single Point or Multi-Point Level
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Output Options: AnalogCurrent