Bottom Mount Level Transmitters

16 Results
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Mounting Options: Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
Pressure/Level Sensor -- AST4500 20 PSI
from American Sensor Technologies, Inc. - AST

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent; Frequency / Modulated Frequency (optional feature)
Continuous Level Transmitter -- XM/XT 36490 Series
from Gems Sensors & Controls

5" ANSI Flanges. Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy duty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. [See More]

  • Mounting Options: Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent; Alarm / Visual Indicator
Ceramic Capacitive Level Transmitter -- Nanolevel
from Keller America, Inc.

The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]

  • Mounting Options: Bottom mount
  • Output Options: AnalogCurrent
  • Media Type: Liquid
  • Maximum Operating Pressure: 4.34
Pressure/Level Sensor -- AST4520 5 PSI Flush
from American Sensor Technologies, Inc. - AST

The AST4520 Flush Submersible Series is the cost effective solution for level monitoring of turbulent tanks with viscous media. Approved to UL/cUL913 Class 1 Division 1 IS, Groups C and D with an approved barrier, the product ensures a safe, reliable source for level measurement. The AST4520 is... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; Frequency / Modulated Frequency (optional feature)
Continuous Level Transmitter -- XM/XT 66400 Series
from Gems Sensors & Controls

Stainless Steel Construction. Standard Lengths to 18 Feet (5.48 m). These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavyduty stems resist turbulence, and float options accommodate liquids with minimum specific gravity as low as 0.53. Standard resolution is... [See More]

  • Mounting Options: Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Small Size Continuous Level Transmitter -- XM-XT 860 Series
from Gems Sensors & Controls

High Volume/Low Cost OEM Design. Brass or Stainless Steel Construction. 1/2" or 1" Resolution. Lenghts to 24 Inches (610 mm). OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems ™ XM-860 liquid level sensors are a... [See More]

  • Mounting Options: Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Measuring Range: 24
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Small Size Continuous Level Transmitter -- XMP/XTP 800 Series
from Gems Sensors & Controls

PVC, Polypropylene or PVDF Materials. 1/4" (6 mm) Resolution. Lengths to 70" (1778 mm). Specifically designed to monitor chemical tanks and vats, the XMP-800 Series provides superb resistance to corrosive liquids and vapors. Use XMP-800 transmitters with Gems ™ Digital Bargraph Display... [See More]

  • Mounting Options: Top mount; Bottom mount
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Mounting Options: Side mount; Top mount; Bottom mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage