One Color Sensors
from Takex America, Inc.
Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition. Identifies the color proportion and brightness of LEDs by analysing light into... [See More]
- Number Of Colors Detected: 1
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number of Colors in Memory: 3
from SensoPart
Typical F 50. The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical... [See More]
- Number Of Colors Detected: 1
- Sensing Range: 32
- Application Type: True Color Recognition
- Light Source: LEDs
from EMX Industries, Inc.
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000 ™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of... [See More]
- Number Of Colors Detected: 1
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition; Color Mark Detection; Color Verification
- Sensing Range: 100
from Optex FA
Palm size All-In-One color vision camera 8 memory banks [See More]
- Number Of Colors Detected: 1; 16
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition; Color Area Sensor
- Sensing Range: 240
from Banner Engineering Corp.
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black. Accurately analyzes and compares color to color, or varying intensities of one color. Features easy-to-set... [See More]
- Number Of Colors Detected: 1; 2; 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 20
from Takex America, Inc.
Description. Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features. The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a... [See More]
- Number Of Colors Detected: 1; 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number of Colors in Memory: 1 to 3
from SensoPart
Typical F 55. SensoPart sets the standards in the compact class with its F 55 series of photoelectric sensors. The products in this family combine excellent performance data with a robust housing design and many user-friendly details. They guarantee reliable detection by means of a focused laser... [See More]
- Number Of Colors Detected: 1
- Sensing Range: 150
- Application Type: True Color Recognition
- Light Source: LEDs
from Takex America, Inc.
True RGB LED with fiber optic color detection sensors, utilizing sequential spectrum modulation. Features: Three different teaching methods: Manual- stationary work. Continuous- translate part under test through field to average out wavy or uneven colored parts. Auto Teach- on actual production line... [See More]
- Number Of Colors Detected: 1
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 33
from SensoPart
Typical F 25. The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user requires. Read more. [See More]
- Number Of Colors Detected: 1
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 12