Parallel Interface Color Sensors
from EMX Industries, Inc.
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000 ™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of... [See More]
- Port Type: Parallel Interface; Serial Interface; RS-232C
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition; Color Mark Detection; Color Verification
- Number Of Colors Detected: 1
from StellarNet, Inc.
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color... [See More]
- Port Type: Parallel Interface; USB-2.0
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Light Source: Fiber Optic
from StellarNet, Inc.
The StellarNet BLUE-Wave Spectrometers are fiber. optic coupled instruments with a wide selection of. models for measurements in 190-1150nm wavelength. ranges using a 16-bit digitizer via high speed USB-2. Each unit contains a USB-2 interface with a snap. shot memory to provide instantaneous... [See More]
- Port Type: Parallel Interface; USB-2.0
- Color Types Detected: RGB (Visible); Near IR Colors; UV
- Application Type: True Color Recognition
- Light Source: Fiber Optic
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber. optic coupled instruments with a wide selection of. models for measurements in 190-1150nm wavelength. ranges. Each unit contains a USB interface with a snap shot. memory to provide instantaneous spectral image from. the highly sensitive CCD or Photo... [See More]
- Port Type: Parallel Interface; USB-1.0
- Color Types Detected: RGB (Visible); Near IR Colors; UV
- Application Type: True Color Recognition
- Light Source: Fiber Optic