Two Color Sensors
from Hamamatsu Photonics Europe
Two InGaAs PIN PD with different spectral response are arranged one above the other to cover a broad wavelength range. The K11908-010K incorporates an InGaAs PIN photodiode (cutoff wavelength: λc=1.7 μm) mounted over a long wavelength type InGaAs PIN photodiode ( λc=2.55 μm),... [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0017
- Color Types Detected: RGB (Visible)
from Hamamatsu Photonics Europe
Wide spectral response range: 0.32 to 1.65 μm, Compact ceramic package. The K12728-010K is a two-color detector in a compact ceramic package, covering a wide spectral response range. Like the current K1713-09, it incorporates an infrared-transmitting Si photodiode mounted over an InGaAs PIN... [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0016
- Color Types Detected: RGB (Visible)
from Hamamatsu Photonics Europe
Wide spectral response range: 0.9 to 2.55 μm, Compact ceramic package. The K12729-010K is a two-color detector in a compact ceramic package, covering a wide spectral response range. Like the current K11908-010K, it incorporates two InGaAs PIN photodiodes with different spectral response, along... [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0026
- Color Types Detected: RGB (Visible)
from Hamamatsu Photonics Europe
Capable of detecting from UV to IR. The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows you to design instruments using the same optical path. Features. - Wide spectral response range. Suitable... [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0053
- Color Types Detected: RGB (Visible); Near IR Colors; UV
from Hamamatsu Photonics Europe
Wide spectral response range from UV to IR. K1713-05 incorporates an infrared-transmitting Si photodiode mounted over an InGaAs PIN photodiode, along the same optical axis. Features. - Wide spectral response range. - Allows same optical path design. - 4-pin TO-5 package [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0017
- Color Types Detected: RGB (Visible); Near IR Colors; UV
from Hamamatsu Photonics Europe
Sensors with a wide spectral response range from UV to IR. The K3413-05 is a hybrid detector containing an infrared-transmitting Si photodiode mounted over an InGaAs PIN photodiode, along the same optical axis. This structure delivers a wide spectral response range from 0.25 μm to nearly 1.7... [See More]
- Number Of Colors Detected: 2
- Sensing Range: 0.0017
- Color Types Detected: RGB (Visible); Near IR Colors; UV
from Baumer Ltd.
The sensing distance (Sn) of the capacitive sensor may be adjusted by means of a inbuilt potentiometer. [See More]
- Number Of Colors Detected: 2
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 40
from Optex FA
Palm size All-In-One color vision camera 16 outputs (serial) [See More]
- Number Of Colors Detected: 1; 2; 3; 4; 16
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition; Color Sorting / Pattern Match
- Sensing Range: 240
from Banner Engineering Corp.
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black. Accurately analyzes and compares color to color, or varying intensities of one color. Features easy-to-set... [See More]
- Number Of Colors Detected: 1; 2; 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 20