Teach / Learning Method Programming Color Sensors

13 Results
Color Sensor for High Offset Distances -- colorSENSOR OT-3-LD-200-12
from Micro-Epsilon Group

The colorSENSOR OT sensors are ideal for color determination from a large distance according to the True Color method. The OT series consists of sensor types with different working distances and spot sizes. The sensor housing of the OT3 color sensors includes the detector, the evaluation unit and... [See More]

  • Application Type: True Color Recognition
  • Sensing Range: 500
  • Color Types Detected: RGB (Visible)
  • Reference Distance: 200
Inline Color Measuring System -- colorCONTROL ACS7000
from Micro-Epsilon Group

The colorCONTROL ACS7000 inline color measuring system recognizes colors not just by comparing them to reference values, but also by using their coordinates in the respective color space to ensure unique identification. Due to its very high measurement speeds, the colorCONTROL ACS7000 is suitable... [See More]

  • Application Type: Inline color measurement
  • Number of Colors in Memory: 15
  • Color Types Detected: RGB (Visible)
  • Light Source: LEDs
True Color Controller for fast measured value output -- colorSENSOR CFO 250
from Micro-Epsilon Group

The colorSENSOR CFO250 is a high-performance controller for precise color recognition in industrial measurement tasks. Color evaluation is performed internally based on taught colors and the result is output via the digital switching outputs at a speed of up to 30 KHz. Using a simplified 3-byte... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 3
  • Color Types Detected: RGB (Visible)
  • Number of Colors in Memory: 320
Universal True Color Controller -- colorSENSOR CFO 100(100)
from Micro-Epsilon Group

The colorSENSOR CFO100 is a powerful controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a white light spot is projected... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 3
  • Color Types Detected: RGB (Visible)
  • Number of Colors in Memory: 256
KEYENCE RGB Digital Fiberoptic Sensor Amplifier -- CZ-V21A
from KEYENCE

KEYENCE RGB Digital Sensor: CZ Series. •. Color differentiating sensors. •. Separate RGB light sources for high-precision differentiation. •. Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into... [See More]

  • Application Type: Color Mark Detection
  • Number Of Colors Detected: 8
  • Color Types Detected: RGB (Visible)
  • Number of Colors in Memory: 8
Fiber Optic Colour Sensor -- Type PD12CNC0.BPM1T
from CARLO GAVAZZI Automation Components

The Colour Sensor is a fibre optic amplifier made specifically for recognition of 1 or 1 to 4 colours. Teaching of the colours is easily performed by means of the “Teach-in ” function. Each colour has a separate output which can be delayed up to 5 sec by means of the built-in timer. The... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 4
  • Color Types Detected: RGB (Visible)
  • Sensing Range: 60
ColorMax-1000™ Discrete Color Sensor -- CM1000-1-4
from EMX Industries, Inc.

Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000 ™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of... [See More]

  • Application Type: True Color Recognition; Color Mark Detection; Color Verification
  • Number Of Colors Detected: 1
  • Color Types Detected: RGB (Visible)
  • Sensing Range: 100
Color Matching Sensor -- CST-R80
from Takex America, Inc.

Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition. Identifies the color proportion and brightness of LEDs by analysing light into... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 1
  • Color Types Detected: RGB (Visible)
  • Number of Colors in Memory: 3
CVS1 Series Palm Size Color Area Sensor -- CVS1-N10
from Optex FA

Palm size All-In-One color vision camera 8 memory banks [See More]

  • Application Type: True Color Recognition; Color Area Sensor
  • Number Of Colors Detected: 1; 16
  • Color Types Detected: RGB (Visible)
  • Sensing Range: 240
LOGIPAL Series 22 -- FKDM 22P1902/S14F
from Baumer Ltd.

The sensing distance (Sn) of the capacitive sensor may be adjusted by means of a inbuilt potentiometer. [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 2
  • Color Types Detected: RGB (Visible)
  • Sensing Range: 40
Contrast Sensor -- CNTX-30-T
from EMX Industries, Inc.

Increase process throughput with high-speed, accurate and reliable contrast differentiation. The CNTX ™ combines small spot size and fast response to achieve high-speed contrast differentiation of both neutral and color targets. The sensor provides numerical display of 50 gray-scale levels. [See More]

  • Application Type: True Color Recognition; Color Mark Detection
  • Sensing Range: 28
  • Color Types Detected: RGB (Visible); UV
  • Light Source: LEDs
Passive Type Color Sensor -- CS-R80
from Takex America, Inc.

Description. Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features. The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 1; 3
  • Color Types Detected: RGB (Visible)
  • Number of Colors in Memory: 1 to 3
True RGB LED with Fiber Optic Color Detection Sensor -- CS-D3
from Takex America, Inc.

True RGB LED with fiber optic color detection sensors, utilizing sequential spectrum modulation. Features: Three different teaching methods: Manual- stationary work. Continuous- translate part under test through field to average out wavy or uneven colored parts. Auto Teach- on actual production line... [See More]

  • Application Type: True Color Recognition
  • Number Of Colors Detected: 1
  • Color Types Detected: RGB (Visible)
  • Sensing Range: 33