Three Color Sensors
from Micro-Epsilon Group
The colorSENSOR CFO250 is a high-performance controller for precise color recognition in industrial measurement tasks. Color evaluation is performed internally based on taught colors and the result is output via the digital switching outputs at a speed of up to 30 KHz. Using a simplified 3-byte... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number of Colors in Memory: 320
from Micro-Epsilon Group
The colorSENSOR CFO100 is a powerful controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a white light spot is projected... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number of Colors in Memory: 256
from Banner Engineering Corp.
Outstanding color contrast sensitivity; detecting contrasts as low as 2% over a wide range of colors. Excellent performance in low-contrast or high-gloss applications. Ultra-fast 10 kHz switching frequency (10,000 actuations per second); 15 μs repeatability. Rugged, zinc alloy die-cast housing;... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: Registration Mark Sensor
- Light Source: LEDs
from EMX Industries, Inc.
The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for: Evaluation of all visible light sources,. Comparative light measurement,. LED, relative... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 600
from ams Sensors Germany GmbH
All our RGB Color sensors are based on RBG values MTRGBx (T,S,F) [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: Color Mark Detection; General Color Detection, Checks, and Regulations
- Number of Colors in Memory: 3
from Takex America, Inc.
Description. Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features. The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a... [See More]
- Number Of Colors Detected: 1; 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number of Colors in Memory: 1 to 3
from Optex FA
Palm size All-In-One color vision camera 16 outputs (serial) [See More]
- Number Of Colors Detected: 1; 2; 3; 4; 16
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition; Color Sorting / Pattern Match
- Sensing Range: 240
from SensoPart
Typical F 50. The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical... [See More]
- Number Of Colors Detected: 3
- Sensing Range: 32
- Application Type: True Color Recognition
- Light Source: LEDs
from Banner Engineering Corp.
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black. Accurately analyzes and compares color to color, or varying intensities of one color. Features easy-to-set... [See More]
- Number Of Colors Detected: 1; 2; 3
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Sensing Range: 20
from ams Sensors Germany GmbH
RGB sensor in SMD LCC8 package for hand and automated assembly. FEATURES. Dielectric filters guaranties the good optical properties of the color sensors, such as: High transmission. No ageing of the filter. High temperature stability. High signal frequency. Reduced cross talk. Small size (diameter... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: Color Mark Detection; General Color Detection, Checks, and Regulations
- Number of Colors in Memory: 3
from ams Sensors Germany GmbH
RGB sensor in TO39 package for hand assembly. FEATURES. Dielectric filters guaranties the good optical properties of the color sensors, such as: High Transmission. No Ageing of the Filter. High Temperature Stability. High Signal Frequency. Reduced Cross Talk. All our RGB Color sensors are based on... [See More]
- Number Of Colors Detected: 3
- Color Types Detected: RGB (Visible)
- Application Type: Color Mark Detection; General Color Detection, Checks, and Regulations
- Number of Colors in Memory: 3