Armor Plates Cable Carriers
Last Updated: April 1, 2025
Description
Armor Plates Cable Carriers are designed to protect and guide cables and hoses in dynamic applications. They consist of interconnected links that form a flexible chain, providing a robust enclosure to shield cables from external damage and environmental factors.
Working Principle
Armor Plates Cable Carriers operate by forming a protective channel through which cables and hoses can move freely. The interconnected links allow the carrier to bend and flex, accommodating the movement of the machinery they are attached to. This flexibility ensures that the cables are not subjected to excessive stress or wear, thereby extending their lifespan. The carriers are particularly useful in environments where cables are exposed to potential hazards such as abrasion, impact, or contamination.
Applications
Armor Plates Cable Carriers are used in a variety of industrial settings. Specific examples include their use in manufacturing plants where machinery requires frequent movement, such as robotic arms or automated assembly lines. They are also employed in environments with harsh conditions, such as mining operations or outdoor construction sites, where cables need protection from debris and weather elements.
Advantages over other Cable Carriers
Armor Plates Cable Carriers offer several advantages over other types of cable carriers. They provide superior protection against physical damage due to their robust construction. Additionally, their design allows for easy access to cables for maintenance or replacement, reducing downtime. The carriers are also versatile, accommodating a wide range of cable sizes and types, which makes them suitable for various applications.
Limitations
One limitation of Armor Plates Cable Carriers is their weight, which can be higher compared to other types of cable carriers. This can make them less suitable for applications where weight is a critical factor. Additionally, their robust construction may result in higher initial costs compared to lighter-duty alternatives.
Considerations
When considering Armor Plates Cable Carriers, it is important to evaluate the initial costs, which can be higher due to their durable construction. However, the investment can lead to lower operating expenses over time, as they require minimal maintenance and have a long service life. Durability is a key advantage, as these carriers are designed to withstand harsh conditions and protect cables effectively. Replacement and maintenance costs are generally low, as the carriers are built to last and allow for easy access to cables when needed.
from igus® inc.
Series R117 - snap-open on both sides in the inner radius. 1. Effective chip protection, even against hot metal chips. 2. Smooth, chip-repellent exterior. 3. Double stop dog for strong unsupported length. 4. Snap-open from the side, covered pin/bore connection. 5. Lateral glide surfaces for... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.7874 to 3.94
from igus® inc.
Series R157 - snap-open on both sides in the inner radius. 1. Snap-open lids along the inner and outer radius. 2. Snap-open from the side, covered pin/bore connection. 3. Effective chip protection even against hot chips. 4. Double stop dog for strong unsupported length. 5. Lateral glide surfaces for... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97
from igus® inc.
Series R167 - snap-open on both sides in the inner radius. 1. Double stop dog for strong unsupported length. 2. Effective chip protection even against hot chips. 3. Covered pin/bore connection. 4. Lateral glide surfaces for side mounted operation. 5. Snap-open lids along the inner and outer radius. [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97
from igus® inc.
Series R608, energy tube. 1. Crossbars on Energy Chains ® are removable along both radii. 2. Hinged snap-open removable lids along the outer radius. 3. Stop dog with brake for noise reduction. 4. Wide, rounded crossbars. 5. Optimized glide pads with lateral wear allowance. 6. Numerous interior... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 7.87 to 15.75
from igus® inc.
Series R760, energy tube. 1. Crossbars on Energy Chains ® are removable along both radii. 2. Wide, rounded crossbars. 3. Stop dog with “brake ” for noise reduction. 4. Closed and open styles can be combined. 5. Hinged snap-open removable lids along the outer radius of the Energy... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 11.81
from igus® inc.
Series R880, energy tube. 1. Crossbars on Energy Chains ® are removable along both radii. 2. Closed and open styles can be combined. 3. Numerous interior separation possibilities. 4. Hinged snap-open removable lids along the outer radius. 5. Stop dog with brake for noise reduction. 6. Wide,... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 2.95 to 18.19
from igus® inc.
Series 5150, Energy chain ® with crossbars every second link. 1. High side-mount stability due to undercut. 2. High torsional rigidity. 3. Closed and open styles can be combined. 4. Hinged, snap-open, removable lids along outer radius of Energy Tube. 5. Numerous interior separation... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 11.81
from igus® inc.
Series R7838, energy tube. 1. High torsional rigidity. 2. High side-mount stability due to undercut. 3. Closed and open styles can be combined. 4. Hinged snap-open removable lids along outer radius of Energy Tube. 5. Lids and crossbars are removable along both radii. 6. Crossbars on Energy Chains... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 11.81
from igus® inc.
Series R9850, energy tube. 1. High side-mount stability due to undercut. 2. High torsional rigidity. 3. Closed and open styles can be combined. 4. Hinged, snap-open, removable lids along outer radius of Energy Tube. 5. Numerous interior separation possibilities. 6. Crossbars on Energy Chains ®... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 2.95 to 18.19
from igus® inc.
Series R48 "E2 tube" - to open at the outer radius. 1. Protection for cables and hoses against hot chips. 2. Removable lids along the outer radius. 3. Large pins for high stability. 4. Smooth, chip-repellent exterior. 5. Small pitch for low-noise, smooth operation. 6. Fully enclosed. 7. KMA mounting... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.9843
from igus® inc.
Series R 58 - openable in the outer radius. 1. Protection for cables and hoses against hot chips. 2. Large pins for high stability. 3. Removable lids along the outer radius. 4. Smooth, chip-repellent exterior. 5. Small pitch for low-noise, smooth operation. 6. Fully enclosed. 7. KMA mounting... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97
from igus® inc.
Series R68 New - openable in the outer radius. 1. Protection for cables and hoses against hot chips. 2. Large pins for high stability. 3. Smooth, chip-repellent exterior. 4. Small pitch for low-noise, smooth operation. 5. Removable lids along the outer radius. 6. Fully enclosed. 7. KMA mounting... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 9.84
from igus® inc.
Series R77, energy tube. 1.KMA-mounting brackets. 2.Mounting brackets, locking or pivoting form. 3.R77: Swivel able and removable lid. 4.R77: Removable bottom lids. 5.Combinable tube and chain. 6.Strain relief integratable in AE. 7.28/29: Removable crossbars on both sides. Inner widths Bi: 1.97 up... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 9.84
from igus® inc.
Series R78, energy tube. 1.KMA-mounting brackets. 2.Mounting brackets, locking or pivoting form. 3. R78: Swivel able and removable lid. 4.R78: Removable bottom lids. 5.Combinable tube and chain. 6.Integratable strain relief. 7. 38/39: Removable crossbars. Inner widths Bi: 1.97 up to 11.81 (50 - 300... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 11.81
from igus® inc.
Triflex ® for 2 moving directions. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.26
from igus® inc.
Triflex ® for 3 moving directions. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]
- Carrier Type: Enclosed
- Special Motion: Spiral
- Material: Nonmetallic
- Inside Width: 0.6299
from igus® inc.
Triflex ® for 3 moving directions, with parting. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and... [See More]
- Carrier Type: Enclosed
- Special Motion: Spiral
- Material: Nonmetallic
- Inside Width: 1.97