Rotary Motion Cable Carriers
Last Updated: April 1, 2025
Description
Rotary Motion Cable Carriers are specialized devices designed to manage and protect cables and hoses that are subject to rotational movement. These carriers ensure that cables are organized and safeguarded from wear and tear during rotary operations, maintaining the integrity and functionality of the cables over time.
Working Principle
Rotary Motion Cable Carriers operate by allowing cables to move in a controlled manner within a defined path as the carrier rotates. This is achieved through a series of interconnected links or segments that form a flexible chain. The design of these carriers ensures that cables are not subjected to excessive bending or twisting, which can lead to damage. By maintaining a consistent bend radius, these carriers help extend the lifespan of cables and reduce the risk of failure. Their utility lies in their ability to manage complex cable arrangements in environments where rotational movement is necessary, providing a reliable solution for cable management in dynamic applications.
Applications
Rotary Motion Cable Carriers are used in a variety of specific applications where rotational movement is prevalent. These include robotics and handling systems, where precise and repetitive movements are required. They are also employed in machine tools and materials-handling technology, where they facilitate the smooth operation of machinery by ensuring that cables remain untangled and protected during rotation.
Advantages over other Cable Carriers
One of the primary advantages of Rotary Motion Cable Carriers over other types of cable carriers is their ability to handle rotational movements without compromising the integrity of the cables. This is particularly beneficial in applications where space is limited, and cables need to be managed efficiently within a confined area. Additionally, these carriers often feature smooth, cable-friendly interior surfaces that minimize abrasion and wear, contributing to their durability and low maintenance requirements.
Limitations
Despite their advantages, Rotary Motion Cable Carriers have limitations. They may not be suitable for applications requiring extremely high speeds or accelerations, as excessive forces can lead to premature wear or failure. Additionally, the complexity of their design can result in higher initial costs compared to simpler cable management solutions.
Considerations
When selecting Rotary Motion Cable Carriers, several factors should be considered. Initial costs can be higher due to the specialized design and materials used, but these carriers often offer long-term savings through reduced maintenance and replacement costs. Durability is a key consideration, as these carriers are designed to withstand the rigors of rotational movement. However, regular inspections and maintenance are necessary to ensure optimal performance and longevity. Operating expenses may be influenced by the need for occasional lubrication and part replacement, but these costs are generally offset by the carriers' ability to prevent cable damage and downtime.
from LAPP
bull; Lightweight, rugged links in molded fiber-reinforced nylon. material. • Wide range of cost effective fixed cable carrier widths. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362 to 6.65
from igus® inc.
Series E03 "E-Z Chain". 1. Very lightweight - ideal for low fill weight. 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids. 3. Mounting bracket with integrated strain relief. 4. Small pitch for low-noise and smooth operation. 5. Patented push button... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.1969 to 0.3937
from Dynatect Manufacturing, Inc.
Dynatect introduces the Gortrac ® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic; Metallic
- Inside Width: 2.19 to 4.09
from LAPP
bull; Standard widths. • Extremely durable fiber-reinforced nylon construction. • Double stop system for industry leading self-supporting lengths. under heavy loads. • Open or tubed design. • Easy snap-together assembly. • Fixed closed or hinged opening link options. •... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.7874 to 9.84
from igus® inc.
Series E200-2 - to be filled in the outer radius. 1.Large pins - long service life. 2. Limited torsion tolerance. 3. "E" Series features spit crossbar along the outer radius. 4. "Z" Series features spit crossbar along the inner radius. 5.Cable-friendly interior. 6. Integratable strain relief option. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 3.03 to 4.06
from Dynatect Manufacturing, Inc.
Dynatect ’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough. Features/Benefits. For comparably... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Mounting Height: 16.88 to 53.5
from LAPP
bull; Extremely durable fiber-reinforced nylon chain band. • Open or tubed design. • Patented nylon bolt-together link design. • Replaceable long life glide shoes. • Twist-in, bolted, or bored aluminum cavity access bars. • Wide range of available frame-stay, partitioning,... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic; Metallic
- Inside Width: 1 to 40
from igus® inc.
Series E26-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 3.94
from Dynatect Manufacturing, Inc.
Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Outside Width: 1.37 to ?
from LAPP
bull; Optimized operational stability for large loads. • Individual cavity widths in incremental sizes. • Extremely quiet patented internal damping system. • Very lightweight open or tubed design. • Standard bend radii with intermediate radii available. • Replaceable glide... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic; Metallic
- Inside Width: 1.97 to 31.5
from igus® inc.
Series E300-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 100
from Dynatect Manufacturing, Inc.
Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Mounting Height: 24 to 60
from LAPP
bull; Smallest cable carrier for smooth quiet operation. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting brackets. • Wide range of available bend radii options. • Lightweight and... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362 to 1.57
from igus® inc.
Series E300-3 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 5.83
from Dynatect Manufacturing, Inc.
Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 3.94 to 13.65
from igus® inc.
1. Optimized opening system for quick opening of the clamp in either left or right direction. 2. Double stop dog system for long unsupported length. 3. High holding strength of clamp. 4. Series 1400 - E-Chain ® with snap open in the inner radius on both sides. 5. Series 1500 - E-Chain ® with... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.5906 to 4.92
from Dynatect Manufacturing, Inc.
Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 2.93 to 13.57
from igus® inc.
Series 200 - Energy chain ®, not openable. Dirt-repellent contoured exterior. Cable-friendly, smooth interior with modular interior separation. Lateral glide surfaces for side mounted operation. Large pins for long service life. Double stop dog for long unsupported length. Tapered insertion... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.9843 to 4.92
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 2 to 7
from igus® inc.
Series 240 - snap-open along inner radius. 1. Dirt-repellent contoured exterior. 2. Cable-friendly, smooth interior with modular interior separation. 3. Lateral glide surfaces for side mounted operation. 4. Snap-open, hinged to left or right, accessible from the top. 5. Integrated strain relief... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.9843 to 4.92
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.9700 to 1.87
from igus® inc.
Series 2480 - snap-open along inner radius. 1. Double stop dog system for long unsupported length. 2. Optimized quick opening system of the clamp, alternately from left or right. 3. High retention force of clamp. 4. Lateral gliding surfaces for side-mounted operation. 5. Tested and proven, firmly... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.5 to 4.06
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2800 to 1.87
from igus® inc.
Series 26 - Energy chain ®, not openable. 1. Large pins for long service life. 2. Modular interior separation. 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions. 5. Integrated strain relief... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 7.87
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1 to 4
from igus® inc.
Series 2680 - snap-open along inner radius. 1. Easy assembly by optimized pin. 2. Lateral glide surfaces for side-mounted operation. 3. Integrated strain relief possible. 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius. 5. Modular interior separation. 6. Double stop dog... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 3.94
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.9000 to 5.28
from igus® inc.
Series 340 - snap-open along inner radius. 1. Lateral glide surfaces for side mounted. 2. operation. 3. Double stop dog for long unsupported length. 4. Integrated strain relief possible. 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 9.84
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.25 to 4
from igus® inc.
Series 3480 - snap-open along inner radius. 1. Double stop dog for long unsupported length. 2. Lateral glide surfaces for side-mounted operation. 3. Rapid opening from either the left or right. 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius. 5. Modular interior... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.97 to 9.84
from Dynatect Manufacturing, Inc.
Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.5900 to 4
from igus® inc.
Series 03 E2 'micro'. 1. igus ® ’ smallest Energy Chain ® - interior dimensions .20 ” x .20 ” (5 x 5 mm). 2. Very lightweight - low price. 3. Mounting bracket with integrated strain relief. 4. Dirt-repellant exterior. 5. Patented “push-button principle ” for... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.1969 to 0.3937
from Dynatect Manufacturing, Inc.
Gortube enclosed-style carrier systems are the benchmark for fully enclosed dynamic cable and hose protection. With the exception of optional cavity separators, they feature all-metal construction. Gortube helically-wound extrusions have been extensively used in machine tool applications for over 30... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Metallic
- Inside Width: 1.02 to 8.43
from igus® inc.
Series 04 E2 'micro'. 1. Very lightweight - low price. 2. One-piece, non snap-open Energy Chain ®. 3. Small Energy Chain ® - interior dimensions. .28 ” x .28 ” (7 x 7 mm). 4. Dirt-repellant exterior. Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm). Bending radii R: 0.59 up to 1.89... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2756 to 1.18
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Width: 2.25 to 7
from igus® inc.
Series 045 E2 'micro'. 1.Small pitch for very quiet operation. 2. Very lightweight - ideal for low inertia applications. 3. Dirt-repellant exterior. 4. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362 to 2.52
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 1.25
from igus® inc.
Series 05 E2 'micro'. 1.Very lightweight - ideal for low inertia applications. 2. iF-Design Award. 3. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m). When to... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Width: 0.9400
from igus® inc.
Series 06 E2 'micro'. 1.High torsional rigidity. 2. Very lightweight - low price. 3. Dirt repellant exterior. 4. Mounting bracket with integrated strain relief. 7. Molded in separator available. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 0.7500 to 1.38
from igus® inc.
Series 08 E2 'micro'. 1. Small pitch for very quiet operation. 2. High torsional rigidity. 3. Mounting brackets with strain relief options. 4. One-piece, non snap-open Energy Chain ®. 5. Very lightweight - low price. 6. Dirt repellant exterior. Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm). [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.3937
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open; Enclosed
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 2.76
from igus® inc.
Series 10 New 'E2 mini'. 1. Large pins and double stop dog for superior life and long unsupported length. 2. Mounting bracket with integrated strain relief. 3. Dirt repellant exterior. 4. Interior separation available. 5. One piece each link. 6. Molded-in separator available. Inner widths Bi: 0.59... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.7874 to 3.94
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 2
from igus® inc.
Series 10 'E2 mini'. 1. Smallest divisions for very smooth operation (11 links/ft (33/m)). Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm). Bending radii R: 1.1 up to 7.09 (28 - 180 mm). Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m). When to use Series 10. When opening is not required. If many... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.5906
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 4.17
from igus® inc.
Series 11.031. 1. Torsion stable. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. Available inner width Bi: 1.22 (31 mm). Available bending radii R: 1.77 and 2.76 (45 and 70 mm). Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m). When to... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 1.22
from Dynatect Manufacturing, Inc.
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Metallic
- Inside Height: 4.4
from igus® inc.
Series 11.080. 1. New version with thicker pins and double stop dog for long service life and long unsupported length. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. 5. Stable version. Available inner width Bi: 3.15 (80 mm). Available... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 3.15
from igus® inc.
Series 11.1/11.2. 1. Enlarged inner height. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. Available inner width Bi: 0.59 and 0.98 (15 and 25 mm). Available bending radii R: 1.57 to 3.94 (40 - 100 mm). Pitch: 1.2 (30.5 mm) per link = 11... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.5906 to 0.9843
from igus® inc.
Series B15 New - openable in the outer radius. 1. Large pins and double stop dog for superior life and long unsupported length. 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined. 3. Mounting bracket with integrated strain... [See More]
- Carrier Type: Open
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.5906 to 3.94