Zipper Type Cable Carriers
Last Updated: April 1, 2025
Description
Zipper Type Cable Carriers are designed to manage and protect cables and hoses in dynamic applications. They function by enclosing these cables within a structured carrier, preventing tangling and damage during movement.
Working Principle
Zipper Type Cable Carriers operate by providing a guided path for cables and hoses, ensuring they move smoothly and without interference. The "zipper" mechanism allows for easy opening and closing, facilitating quick access to the cables for maintenance or replacement. This design is particularly useful in environments where cables are subject to constant motion, as it minimizes wear and tear and extends the lifespan of the cables.
Applications
Unfortunately, specific applications for Zipper Type Cable Carriers are not detailed in the provided documents. However, cable carriers in general are often used in industrial machinery, robotics, and automated systems where cables need to be managed efficiently during repetitive movements.
Advantages over other Cable Carriers
The documents do not provide specific advantages of Zipper Type Cable Carriers over other types. Generally, the zipper mechanism might offer easier access for maintenance compared to traditional cable carriers, which could be a significant advantage in applications requiring frequent cable adjustments or replacements.
Limitations
Specific limitations of Zipper Type Cable Carriers are not mentioned in the documents. However, potential limitations could include the initial cost of installation and the need for regular maintenance to ensure the zipper mechanism functions correctly over time.
Considerations
The documents do not provide detailed considerations for Zipper Type Cable Carriers. Generally, when selecting cable carriers, factors such as initial costs, operating expenses, durability, and maintenance requirements should be considered. The ease of access provided by the zipper mechanism might reduce maintenance time and costs, but the initial investment could be higher compared to simpler cable carrier designs.
from Reid Supply
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]
- Cover / Bars: Zipper
- Inside Height: 0.4100
- Inside Width: 0.3900
- Outside Width: 0.6500
from igus® inc.
Series 07 'Zipper'. 1. ‘Zipper-fast ’ opening and closing. 2. Small pitch for low-noise and smooth operation. 3. For high acceleration. 4. Zipper lids can be separated and joined at each link. 5. Lightweight. 6. Mounting bracket with integrated strain relief. Inner widths Bi: 0.24 up to... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Open
- Special Motion: Rotary
from Reid Supply
Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]
- Cover / Bars: Zipper
- Inside Height: 0.7500
- Inside Width: 0.5900
- Outside Width: 1.06
from igus® inc.
Series 09 'Zipper'. 1. Small pitch for low-noise and smooth operation. 2. For high acceleration. 3. Small pitch for low-noise and smooth operation. 4. Zipper lids can be separated and joined at each link. 5. Lightweight. 6. Mounting bracket with integrated strain relief. Inner widths Bi: 0.24 up to... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Open
- Special Motion: Rotary
from igus® inc.
Series 15 New 'Zipper'. 1. ‘Zipper-fast ’ opening and closing. 2. For high acceleration. 3. Large pins and double sto dog for superior life and long unsupported length. 4. Zipper lids can be separated and joined at each link. 5. Small pitch for low-noise, smooth operation. 6. Mounting... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Rotary
from igus® inc.
Series 17 'Zipper'. 1. ‘Zipper-fast ’ opening and closing. 2. Small pitch for low-noise, smooth operation. 3. For high acceleration. 4. Zipper lids can be separated and joined at each link. 5. Interior separation possible. 6. Mounting bracket with integrated strain relief. Inner widths... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Open
- Special Motion: Rotary
from igus® inc.
Series 047 'Zipper'. 1. Small pitch for low-noise and smooth operation. 2. For high acceleration. 3. ‘Zipper-fast ’ opening and closing. 4. Zipper lids can be separated and joined at each link. 5. Mounting brackets available. 6. Lightweight. Inner widths Bi: 0.39, 0.63 (10, 16 mm). [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Rotary
from igus® inc.
Series R07 "Zipper" - zip-open along outer radius. 1. “Zipper ” fast opening and closing. 2. Small pitch for low-noise, smooth operation. 3. For high acceleration. 4. Lightweight. 5. Zipper lids can be separated and joined at each link. 6. Protection against dirt and chips. 7. Mounting... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Rotary
from igus® inc.
Series R09 "Zipper" - zip-open along outer radius. 1. “Zipper ” fast opening and closing. 2. Small pitch for low-noise, smooth operation. 3. Protection against dirt and chips. 4. iF-Design Award Winner. 5. Lightweight. 6. Zipper lids can be separated and joined at each link. 7. For high... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Rotary
from igus® inc.
Triflex ® for 2 moving directions, with parting. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Rotary
from igus® inc.
Triflex ® for 3 moving directions, with parting. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and... [See More]
- Cover / Bars: Zipper
- Material: Nonmetallic
- Carrier Type: Enclosed
- Special Motion: Spiral