Snap-through Top Cable Carriers

20 Results
Energy Chain, Cable Carrier -- I-1015 [I-1015 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Snap-through Top
  • Inside Height: 2.2
  • Inside Width: 7.87
  • Outside Width: 9.21
E-Chain System® E-Z Chain Cable Carriers -- E03
from igus® inc.

Series E03 "E-Z Chain". 1. Very lightweight - ideal for low fill weight. 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids. 3. Mounting bracket with integrated strain relief. 4. Small pitch for low-noise and smooth operation. 5. Patented push button... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-1075 [I-1075 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Snap-through Top
  • Inside Height: 3.15
  • Inside Width: 7.87
  • Outside Width: 9.84
E-Chain System® E-Z Chain Cable Carriers -- E200-2
from igus® inc.

Series E200-2 - to be filled in the outer radius. 1.Large pins - long service life. 2. Limited torsion tolerance. 3. "E" Series features spit crossbar along the outer radius. 4. "Z" Series features spit crossbar along the inner radius. 5.Cable-friendly interior. 6. Integratable strain relief option. [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-475 [I-475 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Snap-through Top
  • Inside Height: 0.9800
  • Inside Width: 1.5
  • Outside Width: 2.13
E-Chain System® E-Z Chain Cable Carriers -- E26-2
from igus® inc.

Series E26-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-855 [I-855 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Snap-through Top
  • Inside Height: 1.38
  • Inside Width: 1.97
  • Outside Width: 2.6
E-Chain System® E-Z Chain Cable Carriers -- E300-2
from igus® inc.

Series E300-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-925 [I-925 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Snap-through Top
  • Inside Height: 1.77
  • Inside Width: 2.95
  • Outside Width: 3.74
E-Chain System® E-Z Chain Cable Carriers -- E300-3
from igus® inc.

Series E300-3 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E04
from igus® inc.

Series E 04 - to be filled in the outer radius. 1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids. 2. Small pitch for low-noise and smooth operation. 3. For high acceleration. 4. Limited torsion tolerance. 5. Cable friendly smooth interior. 6. Mounting... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E045
from igus® inc.

Series E 045 - to be filled in the outer radius. 1. Very easy to fill. 2. Small pitch for low-noise and smooth operation. 3. Limited torsion tolerance. 4. Patented push button principle holds the links together. 5. Cable friendly interior. 6. “E ” Series features split crossbar along the... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E06
from igus® inc.

Series E 06 - to be filled in the outer radius. 1. Very easy to fill - ideal for harnessed cable assemblies. 2. Small pitch for low-noise and smooth operation. 3. Limited torsion tolerance. 4. Very lightweight. 5. Patented push button principle holds the links together. 6. Cable friendly - smooth... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E08
from igus® inc.

Series E 08 - to be filled in the outer radius. 1. Very easy to fill - ideal for harnessed cable assemblies. 2. Small pitch for low-noise and smooth operation. 3. Limited torsion tolerance. 4. Lightweight. 5. Patented push button principle holds the links together. 6. Cable-friendly interior. 7. [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E14
from igus® inc.

Series E 14 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Very easy to fill - ideal for harnessed cable assemblies. 3. Limited torsion tolerance. 4. Small pitch for low-noise and smooth operation. 5. Cable-friendly interior. 6. “E ” Series features split crossbar... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E16
from igus® inc.

Series E 16 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Small pitch for low-noise and smooth operation. 3. Very easy to fill - cables only have to be pushed in. 4. Cable-friendly interior. 5. “E ” Series features split crossbar along the outer radius. 6. Patented... [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Chain® E-Chain System® Cable Carriers -- E200
from igus® inc.

Series E200 - to be filled in the outer radius. 1.Large pins - long service life. 2. Limited torsion tolerance. 3. "E" Series features spit crossbar along the outer radius. 4. "Z" Series features spit crossbar along the inner radius. 5.Cable-friendly interior. 6. Integratable strain relief option. [See More]

  • Cover / Bars: Snap-through Top
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Triflex®Energy Chain System® Cable Carriers -- E331-25-2
from igus® inc.

Easy Triflex ® for 1 moving direction. 1. Steel mounting brackets available. 2. Patented "push-button-principle". 3. Shorten and lengthen at any given point. 4. Different bending radii and directions can be combined. 5. Simple filling from 2 sides "E-Z Chain ®"-principle - simply press in... [See More]

  • Cover / Bars: Snap-through Top
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Inside Width: 0.9800
Easy Triflex®Energy Chain System® Cable Carriers -- E333-25
from igus® inc.

Easy Triflex ® for 3 moving directions. 1. Steel mounting brackets available. 2. Patented "push-button-principle". 3. Shorten and lengthen at any given point. 4. Different bending radii and directions can be combined. 5. Simple filling from 2 sides "E-Z Chain ®"-principle - simply press in... [See More]

  • Cover / Bars: Snap-through Top
  • Special Motion: Rotary; Spiral
  • Carrier Type: Enclosed
  • Inside Width: 0.9800
Energy Chain System®, Triflex® R Cable Carriers -- Series TRE-30
from igus® inc.

System Triflex ® R Series TRE-30. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]

  • Cover / Bars: Snap-through Top
  • Special Motion: Spiral
  • Carrier Type: Enclosed
  • Inside Width: 1.2