Strain Relief Cable Carriers
from LAPP
bull; Lightweight, rugged links in molded fiber-reinforced nylon. material. • Wide range of cost effective fixed cable carrier widths. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362 to 6.65
from igus® inc.
Triflex ® for 1 moving direction. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]
- Carrier Type: Enclosed
- Inside Width: 0.6300
- Special Motion: Rotary
- Outside Width: 1.02
from LAPP
bull; Standard widths. • Extremely durable fiber-reinforced nylon construction. • Double stop system for industry leading self-supporting lengths. under heavy loads. • Open or tubed design. • Easy snap-together assembly. • Fixed closed or hinged opening link options. •... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.7874 to 9.84
from igus® inc.
Easy Triflex ® for 1 moving direction. 1. Steel mounting brackets available. 2. Patented "push-button-principle". 3. Shorten and lengthen at any given point. 4. Different bending radii and directions can be combined. 5. Simple filling from 2 sides "E-Z Chain ®"-principle - simply press in... [See More]
- Carrier Type: Enclosed
- Inside Width: 0.9800
- Special Motion: Rotary
- Outside Width: 1.34
from LAPP
bull; Smallest cable carrier for smooth quiet operation. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting brackets. • Wide range of available bend radii options. • Lightweight and... [See More]
- Carrier Type: Open (optional feature); Enclosed (optional feature)
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 0.2362 to 1.57
from igus® inc.
Easy Triflex ® for 3 moving directions. 1. Steel mounting brackets available. 2. Patented "push-button-principle". 3. Shorten and lengthen at any given point. 4. Different bending radii and directions can be combined. 5. Simple filling from 2 sides "E-Z Chain ®"-principle - simply press in... [See More]
- Carrier Type: Enclosed
- Inside Width: 0.9800
- Special Motion: Rotary; Spiral
- Outside Width: 1.34
from igus® inc.
System Triflex ® R Series TRE-30. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 1.2
- Special Motion: Spiral
- Outside Width: 1.36
from igus® inc.
System Triflex ® R Series TRC-100. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System Triflex ® R Series TRC-30. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 1.2
- Special Motion: Spiral
- Outside Width: 1.36
from igus® inc.
1. TRCF - enclosed design with snap-on connection. 2. High tensile force absorption due to the trailer mechanism. 3. multi-dimensionally moving- Rotation of approx. ± 10 ° per chain link possible in the longitudinal axis. 4. Easily snapped open for thick, rigid hoses and/or many cables. [See More]
- Carrier Type: Enclosed
- Inside Width: 3.33
- Special Motion: Spiral
- Outside Width: 3.72
from igus® inc.
System Triflex ® R Series TRE-100. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System triflex ® R Series TRE.100B. The continuously improved ball-and-socket joint principle now provides even higher stability through an additional stop-dog. Developed specifically for extremely tough applications with high accelerations and speeds. Tried-and-tested EASY principle for... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System Triflex ® R Series TRL-100. 1. Triflex ® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain ® principle, matching Triflex ® R standard mounting brackets. 2. Able to move multi-dimensionally - High degree of flexibility,... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.89
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System triflex ® R Serie TRLF. 100. 1. TRLF - Light and cost-effective with quick-lock. 2. Multi-dimensionally moving- Rotation of approx. ± 10 ° per chain link possible in the longitudinal axis. 3. High tensile forceaufnahme due to the "trailer mechanism". 4. Easily snapped open for... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.94
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
Molded-on glide shoes Auto-Glide for series 200. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain ®. For long travels. Non folding. Integrated strain relief required in... [See More]
- Carrier Type: Enclosed
- Special Motion: Rotary
- Material: Nonmetallic
- Inside Width: 2.24