Hinged Bars Cable Carriers

Last Updated: April 1, 2025

Description

Hinged Bars Cable Carriers are designed to manage and protect cables and hoses in dynamic applications. They provide a structured pathway that prevents tangling and damage, ensuring the smooth operation of machinery and equipment. These carriers are typically composed of interconnected links that form a flexible chain, allowing for movement while maintaining the integrity of the cables within.

Working Principle

Hinged Bars Cable Carriers operate by providing a guided path for cables and hoses, which are housed within the carrier's links. The hinged design allows the carrier to bend and flex as machinery moves, accommodating a range of motion while keeping the cables organized and protected. This design is particularly useful in applications where cables are subject to constant movement, as it reduces wear and tear and extends the lifespan of the cables. The carriers are often equipped with features such as smooth interior surfaces to minimize abrasion and integrated rollers to reduce the force needed to move cables through the carrier .

Applications

Hinged Bars Cable Carriers are used in a variety of industrial applications. Specific examples include their use in port and terminal cranes, where they manage the extensive cabling required for crane operations. They are also employed in machine tools and materials-handling technology, where they ensure the reliable operation of automated systems. Additionally, these carriers are found in robotics and handling systems, where precise cable management is crucial for the accurate movement of robotic arms .

Advantages over other Cable Carriers

One of the key advantages of Hinged Bars Cable Carriers is their ability to handle long travel lengths and high loads, making them suitable for demanding applications. The use of materials such as aluminum for crossbars provides strength and resistance to environmental conditions, offering improved protection and reduced wear compared to typical nylon crossbars . The carriers' design also allows for easy access to cables, facilitating maintenance and reducing downtime.

Limitations

Despite their advantages, Hinged Bars Cable Carriers have limitations. They may require more space compared to other types of cable carriers due to their hinged design, which can be a constraint in applications with limited installation space. Additionally, while they offer durability, the initial cost can be higher than simpler cable management solutions, which might not be justified for less demanding applications.

Considerations

When selecting Hinged Bars Cable Carriers, several factors should be considered. Initial costs can be significant, but the investment is often offset by reduced maintenance and replacement costs over time. The carriers are designed for durability, with features such as abrasion and corrosion resistance, which contribute to their long service life . However, it is important to assess the specific requirements of the application, including travel length, load capacity, and environmental conditions, to ensure that the chosen carrier meets the operational needs effectively.

29 Results
E-Chain System® E2 Medium Cable Carriers -- 240
from igus® inc.

Series 240 - snap-open along inner radius. 1. Dirt-repellent contoured exterior. 2. Cable-friendly, smooth interior with modular interior separation. 3. Lateral glide surfaces for side mounted operation. 4. Snap-open, hinged to left or right, accessible from the top. 5. Integrated strain relief... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-1000 [I-1000 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Hinged Bars
  • Inside Height: 1.77
  • Inside Width: 6.89
  • Outside Width: 7.68
Cable Guides -- 20 Series
from Takachiho America, Inc.

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Inside Width: 0.5906
Cost-Effective Nylon Cable Track; Standard Widths -- SILVYN® Standard Carrier
from LAPP

bull; Lightweight, rugged links in molded fiber-reinforced nylon. material. • Wide range of cost effective fixed cable carrier widths. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- KL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Medium Cable Carriers -- 27
from igus® inc.

Series 27 - snap-open along outer radius. 1. Large pins for long service life. 2. Modular interior separation. 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions. 5. Integrated strain relief... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-1045 [I-1045 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Hinged Bars
  • Inside Height: 2.2
  • Inside Width: 7.87
  • Outside Width: 9.21
Cable Guides -- 25 Series
from Takachiho America, Inc.

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Inside Width: 0.5906 to 0.7874
Heavy Duty Nylon Cable Track; Standard Widths -- SILVYN® Rugged Plastic Carrier
from LAPP

bull; Standard widths. • Extremely durable fiber-reinforced nylon construction. • Double stop system for industry leading self-supporting lengths. under heavy loads. • Open or tubed design. • Easy snap-together assembly. • Fixed closed or hinged opening link options. •... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- KN Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Medium Cable Carriers -- 340
from igus® inc.

Series 340 - snap-open along inner radius. 1. Lateral glide surfaces for side mounted. 2. operation. 3. Double stop dog for long unsupported length. 4. Integrated strain relief possible. 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-1105 [I-1105 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Hinged Bars
  • Inside Height: 3.15
  • Inside Width: 7.87
  • Outside Width: 9.84
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths -- SILVYN® Rugged Hybrid Carrier
from LAPP

bull; Extremely durable fiber-reinforced nylon chain band. • Open or tubed design. • Patented nylon bolt-together link design. • Replaceable long life glide shoes. • Twist-in, bolted, or bored aluminum cavity access bars. • Wide range of available frame-stay, partitioning,... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic; Metallic
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- KO Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Mini Cable Carriers -- B17
from igus® inc.

Series B17 'E2 mini'. 1. Snap-open with film-hinge along the outer radius. 2. Small pitch for very quiet operation. 3. Mounting bracket with integrated strain relief. 4. Dirt-repellent exterior. 5. Small Energy Chain ® with large inner height. 6. Interior separation available. Inner widths Bi:... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-460 [I-460 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Hinged Bars
  • Inside Height: 0.9800
  • Inside Width: 1.5
  • Outside Width: 2.13
Hybrid Nylon/Aluminum Frame Stay Cable Track; Customizable Widths -- SILVYN® Rugged Hybrid Quiet Carrier
from LAPP

bull; Optimized operational stability for large loads. • Individual cavity widths in incremental sizes. • Extremely quiet patented internal damping system. • Very lightweight open or tubed design. • Standard bend radii with intermediate radii available. • Replaceable glide... [See More]

  • Cover / Bars: Removable Bars; Hinged Bars
  • Material: Nonmetallic; Metallic
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- KS Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Tubes Cable Carriers -- R117
from igus® inc.

Series R117 - snap-open on both sides in the inner radius. 1. Effective chip protection, even against hot metal chips. 2. Smooth, chip-repellent exterior. 3. Double stop dog for strong unsupported length. 4. Snap-open from the side, covered pin/bore connection. 5. Lateral glide surfaces for... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
Energy Chain, Cable Carrier -- I-900 [I-900 from igus® inc.]
from Reid Supply

Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow... [See More]

  • Cover / Bars: Hinged Bars
  • Inside Height: 1.38
  • Inside Width: 1.97
  • Outside Width: 2.6
Light Duty Fiber-Reinforced Nylon Cable Track; Standard Widths -- SILVYN® Micro Carrier
from LAPP

bull; Smallest cable carrier for smooth quiet operation. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting brackets. • Wide range of available bend radii options. • Lightweight and... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- NP Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Tubes Cable Carriers -- R157
from igus® inc.

Series R157 - snap-open on both sides in the inner radius. 1. Snap-open lids along the inner and outer radius. 2. Snap-open from the side, covered pin/bore connection. 3. Effective chip protection even against hot chips. 4. Double stop dog for strong unsupported length. 5. Lateral glide surfaces for... [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- P/PH Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Tubes Cable Carriers -- R167
from igus® inc.

Series R167 - snap-open on both sides in the inner radius. 1. Double stop dog for strong unsupported length. 2. Effective chip protection even against hot chips. 3. Covered pin/bore connection. 4. Lateral glide surfaces for side mounted operation. 5. Snap-open lids along the inner and outer radius. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- SP Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E4/100 Cable Carriers -- 608
from igus® inc.

Series R608, energy tube. 1. Crossbars on Energy Chains ® are removable along both radii. 2. Hinged snap-open removable lids along the outer radius. 3. Stop dog with brake for noise reduction. 4. Wide, rounded crossbars. 5. Optimized glide pads with lateral wear allowance. 6. Numerous interior... [See More]

  • Cover / Bars: Removable Bars; Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System® E4/100 Cable Carriers -- R760
from igus® inc.

Series R760, energy tube. 1. Crossbars on Energy Chains ® are removable along both radii. 2. Wide, rounded crossbars. 3. Stop dog with “brake ” for noise reduction. 4. Closed and open styles can be combined. 5. Hinged snap-open removable lids along the outer radius of the Energy... [See More]

  • Cover / Bars: Removable Bars; Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System®, E4/0 Cable Carriers -- R77
from igus® inc.

Series R77, energy tube. 1.KMA-mounting brackets. 2.Mounting brackets, locking or pivoting form. 3.R77: Swivel able and removable lid. 4.R77: Removable bottom lids. 5.Combinable tube and chain. 6.Strain relief integratable in AE. 7.28/29: Removable crossbars on both sides. Inner widths Bi: 1.97 up... [See More]

  • Cover / Bars: Removable Bars; Hinged Bars
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary