Spiral or 3-Dimensional Motion Cable Carriers
Last Updated: April 1, 2025
Description
Spiral or 3-Dimensional Motion Cable Carriers are designed to manage and protect cables and hoses that need to move in complex, multi-directional paths. These carriers are engineered to accommodate the dynamic motion of cables in three-dimensional spaces, ensuring that they remain organized and free from tangling or damage during operation.
Working Principle
Spiral or 3-Dimensional Motion Cable Carriers operate by providing a structured pathway for cables to follow as they move through various planes. This is achieved through a series of interconnected segments that can flex and rotate, allowing the carrier to adapt to the motion of the machinery it is attached to. The design of these carriers ensures that cables are not subjected to excessive bending or stress, which can lead to wear and tear. By maintaining a consistent path for the cables, these carriers help to extend the lifespan of the cables and reduce maintenance needs.
Applications
Spiral or 3-Dimensional Motion Cable Carriers are used in a variety of industries where machinery requires complex motion paths. For example, in the construction industry, spiral cables are used to connect GPS units to computers on earth-moving equipment, enabling precise control and monitoring of operations . These carriers are also essential in manufacturing environments where robotic arms and automated systems require cables to move in multiple directions without interference.
Advantages over other Cable Carriers
One of the primary advantages of Spiral or 3-Dimensional Motion Cable Carriers is their ability to handle complex motion paths that traditional cable carriers cannot accommodate. This flexibility allows for more efficient use of space and reduces the risk of cable damage due to tangling or excessive bending. Additionally, these carriers can improve the reliability and performance of machinery by ensuring that cables remain securely in place during operation.
Limitations
While Spiral or 3-Dimensional Motion Cable Carriers offer significant benefits, they may also have limitations. For instance, the complexity of their design can lead to higher initial costs compared to simpler cable carrier systems. Additionally, the need for precise installation and maintenance can increase operating expenses over time.
Considerations
When selecting Spiral or 3-Dimensional Motion Cable Carriers, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. The durability of the carrier is crucial, as it must withstand the demands of the specific application without frequent replacements. Additionally, the accuracy of the carrier's movement should be evaluated to ensure it meets the operational needs of the machinery it supports. Proper maintenance and timely replacement of worn components can help to minimize downtime and extend the service life of the carrier system.
from LAPP
bull; Patented, flexible 3D movement for multiple-axis applications. • Easy press-in cable and hose installation. • Supports a wide range of cable diameters. • Braided steel wire core provides optimal strength. • Easy-to-install mounting brackets for robot installation. •... [See More]
- Carrier Type: Open
- Special Motion: Spiral
- Material: Nonmetallic; Metallic
- Inside Width: 1.57 to 3.94
from igus® inc.
Easy Triflex ® for 3 moving directions. 1. Steel mounting brackets available. 2. Patented "push-button-principle". 3. Shorten and lengthen at any given point. 4. Different bending radii and directions can be combined. 5. Simple filling from 2 sides "E-Z Chain ®"-principle - simply press in... [See More]
- Carrier Type: Enclosed
- Inside Width: 0.9800
- Special Motion: Rotary; Spiral
- Outside Width: 1.34
from igus® inc.
System Triflex ® R Series TRE-30. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 1.2
- Special Motion: Spiral
- Outside Width: 1.36
from igus® inc.
System Triflex ® R Series TRC-100. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System Triflex ® R Series TRC-30. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 1.2
- Special Motion: Spiral
- Outside Width: 1.36
from igus® inc.
1. TRCF - enclosed design with snap-on connection. 2. High tensile force absorption due to the trailer mechanism. 3. multi-dimensionally moving- Rotation of approx. ± 10 ° per chain link possible in the longitudinal axis. 4. Easily snapped open for thick, rigid hoses and/or many cables. [See More]
- Carrier Type: Enclosed
- Inside Width: 3.33
- Special Motion: Spiral
- Outside Width: 3.72
from igus® inc.
System Triflex ® R Series TRE-100. 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10 ° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations. 2. High tensile... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
System triflex ® R Series TRE.100B. The continuously improved ball-and-socket joint principle now provides even higher stability through an additional stop-dog. Developed specifically for extremely tough applications with high accelerations and speeds. Tried-and-tested EASY principle for... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.74
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
Inner height Bi 1: 18.8 mm. Inner height Bi 2: 16.2 mm. Bend radius R: 80 mm. Pitch: 17.4 mm [See More]
- Carrier Type: Enclosed
- Inside Height: 0.6378 to 0.7402
- Special Motion: Spiral
- Minimum Bend Radius: 3.15
from igus® inc.
Inner height Bi 1: 18,8 mm. Inner height Bi 2: 16,2 mm. Bend radius R: 80 mm. Pitch: 17,4 mm [See More]
- Carrier Type: Enclosed
- Inside Height: 0.6378 to 0.7402
- Special Motion: Spiral
- Minimum Bend Radius: 3.15
from igus® inc.
System Triflex ® R Series TRL-100. 1. Triflex ® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain ® principle, matching Triflex ® R standard mounting brackets. 2. Able to move multi-dimensionally - High degree of flexibility,... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.89
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
Inner height Bi 1: 46.8 mm. Bend radius R: 182 mm. Pitch: 44.1 mm [See More]
- Carrier Type: Enclosed
- Inside Height: 1.84
- Special Motion: Spiral
- Minimum Bend Radius: 7.17
from igus® inc.
System triflex ® R Serie TRLF. 100. 1. TRLF - Light and cost-effective with quick-lock. 2. Multi-dimensionally moving- Rotation of approx. ± 10 ° per chain link possible in the longitudinal axis. 3. High tensile forceaufnahme due to the "trailer mechanism". 4. Easily snapped open for... [See More]
- Carrier Type: Enclosed
- Inside Width: 3.94
- Special Motion: Spiral
- Outside Width: 4.25
from igus® inc.
Triflex ® for 3 moving directions. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]
- Carrier Type: Enclosed
- Special Motion: Spiral
- Material: Nonmetallic
- Inside Width: 0.6299
from igus® inc.
Triflex ® for 3 moving directions, with parting. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and... [See More]
- Carrier Type: Enclosed
- Special Motion: Spiral
- Material: Nonmetallic
- Inside Width: 1.97
from igus® inc.
System TwisterChain ® Series 2808. 1. Turns possible up to 540 ° (with special attachment parts). 2. Modular structure - variable widths. 3. Dirt-resistant outer contour. 4.Crossbars openable on both sides. 5. Smooth inner contour. 6. Standard guide trough available from stock. 7.Interior... [See More]
- Carrier Type: Open
- Special Motion: Spiral
- Material: Nonmetallic
- Inside Width: 2.68 to 5.91