Nonmetallic Cable Carriers

Last Updated: April 1, 2025

Description

Nonmetallic cable carriers are designed to guide and protect cables and hoses in dynamic applications. They are typically constructed from durable plastic materials, which provide flexibility and strength to support the movement of cables while preventing tangling and damage.

Working Principle

Nonmetallic cable carriers operate by enclosing cables within a series of interconnected links or segments that form a flexible chain. This chain can bend and flex as needed, allowing it to follow the motion of the machinery it is attached to. The design of these carriers ensures that cables are kept organized and protected from external elements, reducing wear and tear. Their usefulness lies in their ability to extend the lifespan of cables by preventing mechanical stress and environmental damage.

Applications

Nonmetallic cable carriers are used in a variety of industries and applications. For example, they are commonly found in automated manufacturing systems where they guide cables connected to robotic arms. They are also used in CNC machinery to manage the movement of cables and hoses that supply power and fluids to different parts of the machine.

Advantages over other Cable Carriers

Nonmetallic cable carriers offer several advantages over their metallic counterparts. They are generally lighter, which reduces the overall weight of the system and can lead to energy savings. Additionally, they are resistant to corrosion, making them suitable for use in environments where moisture or chemicals are present. Their plastic construction also tends to be less abrasive, reducing wear on the cables they protect.

Limitations

One limitation of nonmetallic cable carriers is their reduced load-bearing capacity compared to metallic carriers. This can make them unsuitable for applications involving very heavy cables or hoses. Additionally, they may not perform as well in extremely high-temperature environments, where the plastic material could degrade.

Considerations

When selecting nonmetallic cable carriers, it is important to consider factors such as initial costs, which are generally lower than metallic carriers. Operating expenses can also be reduced due to their lightweight nature and low maintenance requirements. However, durability may be a concern in certain applications, and the need for replacement or maintenance should be evaluated based on the specific environmental conditions and mechanical demands of the application.

47 Results
E-Chain System® E-Z Chain Cable Carriers -- E03
from igus® inc.

Series E03 "E-Z Chain". 1. Very lightweight - ideal for low fill weight. 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids. 3. Mounting bracket with integrated strain relief. 4. Small pitch for low-noise and smooth operation. 5. Patented push button... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.1969 to 0.3937
3D Multi-Axis Nylon Cable Track -- SILVYN® Robot 900
from LAPP

bull; Patented, flexible 3D movement for multiple-axis applications. • Easy press-in cable and hose installation. • Supports a wide range of cable diameters. • Braided steel wire core provides optimal strength. • Easy-to-install mounting brackets for robot installation. •... [See More]

  • Material: Nonmetallic; Metallic
  • Special Motion: Spiral
  • Carrier Type: Open
  • Inside Width: 1.57 to 3.94
Hybrid Cable Carrier -- Gortrac®
from Dynatect Manufacturing, Inc.

Dynatect introduces the Gortrac ® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely... [See More]

  • Material: Nonmetallic; Metallic
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Inside Width: 2.19 to 4.09
Cable Guides -- 20 Series
from Takachiho America, Inc.

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some... [See More]

  • Material: Nonmetallic
  • Inside Width: 0.5906
  • Carrier Type: Enclosed
  • Inside Height: 0.6299
E-Chain System® E-Z Chain Cable Carriers -- E200-2
from igus® inc.

Series E200-2 - to be filled in the outer radius. 1.Large pins - long service life. 2. Limited torsion tolerance. 3. "E" Series features spit crossbar along the outer radius. 4. "Z" Series features spit crossbar along the inner radius. 5.Cable-friendly interior. 6. Integratable strain relief option. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 3.03 to 4.06
Cost-Effective Nylon Cable Track; Standard Widths -- SILVYN® Standard Carrier
from LAPP

bull; Lightweight, rugged links in molded fiber-reinforced nylon. material. • Wide range of cost effective fixed cable carrier widths. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Inside Width: 0.2362 to 6.65
Long Travel Cable Carrier Solution -- Articulating Roller Support (ARS)
from Dynatect Manufacturing, Inc.

Dynatect ’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough. Features/Benefits. For comparably... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Mounting Height: 16.88 to 53.5
Cable Guides -- 25 Series
from Takachiho America, Inc.

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some... [See More]

  • Material: Nonmetallic
  • Inside Width: 0.5906 to 0.7874
  • Carrier Type: Enclosed
  • Inside Height: 0.5906
E-Chain System® E-Z Chain Cable Carriers -- E26-2
from igus® inc.

Series E26-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 3.94
Heavy Duty Nylon Cable Track; Standard Widths -- SILVYN® Rugged Plastic Carrier
from LAPP

bull; Standard widths. • Extremely durable fiber-reinforced nylon construction. • Double stop system for industry leading self-supporting lengths. under heavy loads. • Open or tubed design. • Easy snap-together assembly. • Fixed closed or hinged opening link options. •... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Inside Width: 0.7874 to 9.84
Plastic Cable And Hose Carriers -- NSB Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Outside Width: 1.37 to ?
Cable Guides -- 35 Series
from Takachiho America, Inc.

Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank tidying up your cables. Some... [See More]

  • Material: Nonmetallic
  • Inside Width: 0.2362
  • Carrier Type: Enclosed
E-Chain System® E-Z Chain Cable Carriers -- E300-2
from igus® inc.

Series E300-2 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 100
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths -- SILVYN® Rugged Hybrid Carrier
from LAPP

bull; Extremely durable fiber-reinforced nylon chain band. • Open or tubed design. • Patented nylon bolt-together link design. • Replaceable long life glide shoes. • Twist-in, bolted, or bored aluminum cavity access bars. • Wide range of available frame-stay, partitioning,... [See More]

  • Material: Nonmetallic; Metallic
  • Special Motion: Rotary
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Inside Width: 1 to 40
Plastic Cable And Hose Carriers -- NXL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Mounting Height: 24 to 60
E-Chain System® E-Z Chain Cable Carriers -- E300-3
from igus® inc.

Series E300-3 - to be filled in the outer radius. 1. Limited torsion tolerance. 2. Large pins for long service life. 3. Cable-friendly interior. 4. Integrated strain relief option. 5. “E ” Series features split crossbar along the outer radius. 6. “Z ” Series features split... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 5.83
Hybrid Nylon/Aluminum Frame Stay Cable Track; Customizable Widths -- SILVYN® Rugged Hybrid Quiet Carrier
from LAPP

bull; Optimized operational stability for large loads. • Individual cavity widths in incremental sizes. • Extremely quiet patented internal damping system. • Very lightweight open or tubed design. • Standard bend radii with intermediate radii available. • Replaceable glide... [See More]

  • Material: Nonmetallic; Metallic
  • Special Motion: Rotary
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Inside Width: 1.97 to 31.5
Plastic Cable And Hose Carriers -- TL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 3.94 to 13.65
E-Chain System® E2 Medium Cable Carriers -- 1480
from igus® inc.

1. Optimized opening system for quick opening of the clamp in either left or right direction. 2. Double stop dog system for long unsupported length. 3. High holding strength of clamp. 4. Series 1400 - E-Chain ® with snap open in the inner radius on both sides. 5. Series 1500 - E-Chain ® with... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.5906 to 4.92
Light Duty Fiber-Reinforced Nylon Cable Track; Standard Widths -- SILVYN® Micro Carrier
from LAPP

bull; Smallest cable carrier for smooth quiet operation. • Fixed closed or hinged opening link options. • Open or tubed design. • Easy snap-together assembly. • Integral strain relief mounting brackets. • Wide range of available bend radii options. • Lightweight and... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open (optional feature); Enclosed (optional feature)
  • Inside Width: 0.2362 to 1.57
Plastic Cable And Hose Carriers -- TS Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 2.93 to 13.57
E-Chain System® E2 Medium Cable Carriers -- 200
from igus® inc.

Series 200 - Energy chain ®, not openable. Dirt-repellent contoured exterior. Cable-friendly, smooth interior with modular interior separation. Lateral glide surfaces for side mounted operation. Large pins for long service life. Double stop dog for long unsupported length. Tapered insertion... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.9843 to 4.92
Standard Plastic Cable And Hose Carriers -- KL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 2 to 7
E-Chain System® E2 Medium Cable Carriers -- 240
from igus® inc.

Series 240 - snap-open along inner radius. 1. Dirt-repellent contoured exterior. 2. Cable-friendly, smooth interior with modular interior separation. 3. Lateral glide surfaces for side mounted operation. 4. Snap-open, hinged to left or right, accessible from the top. 5. Integrated strain relief... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.9843 to 4.92
Standard Plastic Cable And Hose Carriers -- KN Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.9700 to 1.87
E-Chain System® E2 Medium Cable Carriers -- 2480
from igus® inc.

Series 2480 - snap-open along inner radius. 1. Double stop dog system for long unsupported length. 2. Optimized quick opening system of the clamp, alternately from left or right. 3. High retention force of clamp. 4. Lateral gliding surfaces for side-mounted operation. 5. Tested and proven, firmly... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.5 to 4.06
Standard Plastic Cable And Hose Carriers -- KO Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.2800 to 1.87
E-Chain System® E2 Medium Cable Carriers -- 26
from igus® inc.

Series 26 - Energy chain ®, not openable. 1. Large pins for long service life. 2. Modular interior separation. 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions. 5. Integrated strain relief... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.97 to 7.87
Standard Plastic Cable And Hose Carriers -- KS Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1 to 4
E-Chain System® E2 Medium Cable Carriers -- 2680
from igus® inc.

Series 2680 - snap-open along inner radius. 1. Easy assembly by optimized pin. 2. Lateral glide surfaces for side-mounted operation. 3. Integrated strain relief possible. 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius. 5. Modular interior separation. 6. Double stop dog... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.97 to 3.94
Standard Plastic Cable And Hose Carriers -- N Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Inside Width: 0.9000 to 5.28
E-Chain System® E2 Medium Cable Carriers -- 340
from igus® inc.

Series 340 - snap-open along inner radius. 1. Lateral glide surfaces for side mounted. 2. operation. 3. Double stop dog for long unsupported length. 4. Integrated strain relief possible. 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.97 to 9.84
Standard Plastic Cable And Hose Carriers -- P/PH Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.25 to 4
E-Chain System® E2 Medium Cable Carriers -- 3480
from igus® inc.

Series 3480 - snap-open along inner radius. 1. Double stop dog for long unsupported length. 2. Lateral glide surfaces for side-mounted operation. 3. Rapid opening from either the left or right. 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius. 5. Modular interior... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Inside Width: 1.97 to 9.84
Standard Plastic Cable And Hose Carriers -- SP Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.5900 to 4
E-Chain System® E2 Micro Cable Carriers -- 03
from igus® inc.

Series 03 E2 'micro'. 1. igus ® ’ smallest Energy Chain ® - interior dimensions .20 ” x .20 ” (5 x 5 mm). 2. Very lightweight - low price. 3. Mounting bracket with integrated strain relief. 4. Dirt-repellant exterior. 5. Patented “push-button principle ” for... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.1969 to 0.3937
E-Chain System® E2 Micro Cable Carriers -- 04
from igus® inc.

Series 04 E2 'micro'. 1. Very lightweight - low price. 2. One-piece, non snap-open Energy Chain ®. 3. Small Energy Chain ® - interior dimensions. .28 ” x .28 ” (7 x 7 mm). 4. Dirt-repellant exterior. Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm). Bending radii R: 0.59 up to 1.89... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.2756 to 1.18
E-Chain System® E2 Micro Cable Carriers -- 045
from igus® inc.

Series 045 E2 'micro'. 1.Small pitch for very quiet operation. 2. Very lightweight - ideal for low inertia applications. 3. Dirt-repellant exterior. 4. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.2362 to 2.52
E-Chain System® E2 Micro Cable Carriers -- 05
from igus® inc.

Series 05 E2 'micro'. 1.Very lightweight - ideal for low inertia applications. 2. iF-Design Award. 3. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m). When to... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.2362
E-Chain System® E2 Micro Cable Carriers -- 06
from igus® inc.

Series 06 E2 'micro'. 1.High torsional rigidity. 2. Very lightweight - low price. 3. Dirt repellant exterior. 4. Mounting bracket with integrated strain relief. 7. Molded in separator available. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.2362
E-Chain System® E2 Micro Cable Carriers -- 08
from igus® inc.

Series 08 E2 'micro'. 1. Small pitch for very quiet operation. 2. High torsional rigidity. 3. Mounting brackets with strain relief options. 4. One-piece, non snap-open Energy Chain ®. 5. Very lightweight - low price. 6. Dirt repellant exterior. Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm). [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.3937
E-Chain System® E2 Mini Cable Carriers -- 10
from igus® inc.

Series 10 New 'E2 mini'. 1. Large pins and double stop dog for superior life and long unsupported length. 2. Mounting bracket with integrated strain relief. 3. Dirt repellant exterior. 4. Interior separation available. 5. One piece each link. 6. Molded-in separator available. Inner widths Bi: 0.59... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.7874 to 3.94
E-Chain System® E2 Mini Cable Carriers -- 10 Old
from igus® inc.

Series 10 'E2 mini'. 1. Smallest divisions for very smooth operation (11 links/ft (33/m)). Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm). Bending radii R: 1.1 up to 7.09 (28 - 180 mm). Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m). When to use Series 10. When opening is not required. If many... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.5906
E-Chain System® E2 Mini Cable Carriers -- 11-031
from igus® inc.

Series 11.031. 1. Torsion stable. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. Available inner width Bi: 1.22 (31 mm). Available bending radii R: 1.77 and 2.76 (45 and 70 mm). Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m). When to... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 1.22
E-Chain System® E2 Mini Cable Carriers -- 11.08
from igus® inc.

Series 11.080. 1. New version with thicker pins and double stop dog for long service life and long unsupported length. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. 5. Stable version. Available inner width Bi: 3.15 (80 mm). Available... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 3.15
E-Chain System® E2 Mini Cable Carriers -- 11.1/11.2
from igus® inc.

Series 11.1/11.2. 1. Enlarged inner height. 2. Mounting bracket with integrated strain relief. 3. Dirt-resistant outer contour. 4. Single part design. Available inner width Bi: 0.59 and 0.98 (15 and 25 mm). Available bending radii R: 1.57 to 3.94 (40 - 100 mm). Pitch: 1.2 (30.5 mm) per link = 11... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Enclosed
  • Inside Width: 0.5906 to 0.9843
E-Chain System® E2 Mini Cable Carriers -- B15
from igus® inc.

Series B15 New - openable in the outer radius. 1. Large pins and double stop dog for superior life and long unsupported length. 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined. 3. Mounting bracket with integrated strain... [See More]

  • Material: Nonmetallic
  • Special Motion: Rotary
  • Carrier Type: Open
  • Inside Width: 0.5906 to 3.94