Feed-through Cable Carriers

Last Updated: April 1, 2025

Description

Feed-through cable carriers are designed to guide and protect cables and hoses in dynamic applications. They ensure that cables are organized and prevent tangling or damage during movement.

Working Principle

Feed-through cable carriers operate by providing a structured pathway for cables and hoses, allowing them to move smoothly and efficiently with minimal friction. This is achieved through a series of interconnected links that form a flexible chain, which can bend and flex as needed. The carriers are useful because they extend the life of cables by preventing wear and tear, reducing downtime, and maintaining the integrity of the cables during operation.

Applications

Feed-through cable carriers are commonly used in industrial automation, robotics, and machinery where cables need to move with the equipment. Specific examples include CNC machines, where precise cable management is crucial for accurate operations, and in robotic arms, where the carrier ensures that cables do not interfere with the arm's movement.

Advantages over other Cable Carriers

Feed-through cable carriers offer several advantages over other types of cable management systems. They provide a high degree of flexibility and can accommodate a wide range of cable sizes and types. Additionally, they are designed for easy assembly and maintenance, which reduces downtime and operational costs. Their robust construction also makes them suitable for heavy-duty applications, providing durability and reliability in demanding environments.

Limitations

One limitation of feed-through cable carriers is that they may not be suitable for applications requiring extremely high speeds or very tight bending radii, as these conditions can lead to increased wear and potential failure. Additionally, they may require more space compared to other cable management solutions, which can be a constraint in compact installations.

Considerations

When selecting feed-through cable carriers, it is important to consider initial costs, which can vary depending on the size and complexity of the carrier system. Operating expenses are generally low due to their low maintenance requirements, but it is essential to factor in the cost of replacement parts and potential downtime for maintenance. Durability is a key advantage, as these carriers are designed to withstand harsh conditions and extend the life of cables. However, accuracy in installation is crucial to ensure optimal performance and prevent premature wear.

27 Results
Hybrid Cable Carrier -- Gortrac®
from Dynatect Manufacturing, Inc.

Dynatect introduces the Gortrac ® Hybrid Carrier, a low-cost and high-performance solution to protect cables and hoses on moving equipment traveling over twenty feet. For the second time in 2018, Dynatect introduces a patented long travel design into an industry that has remained largely... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic; Metallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System® E2 Medium Cable Carriers -- 200
from igus® inc.

Series 200 - Energy chain ®, not openable. Dirt-repellent contoured exterior. Cable-friendly, smooth interior with modular interior separation. Lateral glide surfaces for side mounted operation. Large pins for long service life. Double stop dog for long unsupported length. Tapered insertion... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
3D Multi-Axis Nylon Cable Track -- SILVYN® Robot 900
from LAPP

bull; Patented, flexible 3D movement for multiple-axis applications. • Easy press-in cable and hose installation. • Supports a wide range of cable diameters. • Braided steel wire core provides optimal strength. • Easy-to-install mounting brackets for robot installation. •... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic; Metallic
  • Carrier Type: Open
  • Special Motion: Spiral
Plastic Cable And Hose Carriers -- NSB Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Medium Cable Carriers -- 26
from igus® inc.

Series 26 - Energy chain ®, not openable. 1. Large pins for long service life. 2. Modular interior separation. 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions. 5. Integrated strain relief... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Plastic Cable And Hose Carriers -- NXL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Micro Cable Carriers -- 04
from igus® inc.

Series 04 E2 'micro'. 1. Very lightweight - low price. 2. One-piece, non snap-open Energy Chain ®. 3. Small Energy Chain ® - interior dimensions. .28 ” x .28 ” (7 x 7 mm). 4. Dirt-repellant exterior. Inner widths Bi: 0.28 up to 1.18 (7 - 30 mm). Bending radii R: 0.59 up to 1.89... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Plastic Cable And Hose Carriers -- TL Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Micro Cable Carriers -- 045
from igus® inc.

Series 045 E2 'micro'. 1.Small pitch for very quiet operation. 2. Very lightweight - ideal for low inertia applications. 3. Dirt-repellant exterior. 4. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Plastic Cable And Hose Carriers -- TS Series
from Dynatect Manufacturing, Inc.

Nylatrac ® modular carriers are constructed from separate glass-reinforced nylon sidebands with locking hubs (replaceable bearings) and multiple lockout points (for incredible strength), joined by top and bottom crossbars or lids. Modular carriers are easily customized from the widest variety of... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Micro Cable Carriers -- 05
from igus® inc.

Series 05 E2 'micro'. 1.Very lightweight - ideal for low inertia applications. 2. iF-Design Award. 3. One-piece, non snap-open Energy Chain ®. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m). When to... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- KLE Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System® E2 Micro Cable Carriers -- 06
from igus® inc.

Series 06 E2 'micro'. 1.High torsional rigidity. 2. Very lightweight - low price. 3. Dirt repellant exterior. 4. Mounting bracket with integrated strain relief. 7. Molded in separator available. Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm). Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm). Pitch:... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Standard Plastic Cable And Hose Carriers -- N Series
from Dynatect Manufacturing, Inc.

Nylatrac ® standard carriers are very economical for cable and hose management in light to medium duty applications. Standard sizes are in stock for quick delivery. Features: Clean, lightweight designs. Simple "snap-together" link construction allows easy repair and adjustment of length. [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System® E2 Micro Cable Carriers -- 08
from igus® inc.

Series 08 E2 'micro'. 1. Small pitch for very quiet operation. 2. High torsional rigidity. 3. Mounting brackets with strain relief options. 4. One-piece, non snap-open Energy Chain ®. 5. Very lightweight - low price. 6. Dirt repellant exterior. Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm). [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Steel Cable and Hose Carriers -- Gortube® Series
from Dynatect Manufacturing, Inc.

Gortube enclosed-style carrier systems are the benchmark for fully enclosed dynamic cable and hose protection. With the exception of optional cavity separators, they feature all-metal construction. Gortube helically-wound extrusions have been extensively used in machine tool applications for over 30... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
E-Chain System® E2 Mini Cable Carriers -- 10
from igus® inc.

Series 10 New 'E2 mini'. 1. Large pins and double stop dog for superior life and long unsupported length. 2. Mounting bracket with integrated strain relief. 3. Dirt repellant exterior. 4. Interior separation available. 5. One piece each link. 6. Molded-in separator available. Inner widths Bi: 0.59... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Steel Cable And Hose Carriers -- GX Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open
  • Special Motion: Rotary
E-Chain System® E2 Mini Cable Carriers -- 10 Old
from igus® inc.

Series 10 'E2 mini'. 1. Smallest divisions for very smooth operation (11 links/ft (33/m)). Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm). Bending radii R: 1.1 up to 7.09 (28 - 180 mm). Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m). When to use Series 10. When opening is not required. If many... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Open
  • Special Motion: Rotary
Steel Cable And Hose Carriers -- MRC Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open
  • Special Motion: Rotary
Easy Triflex® Energy Chain System® Cable Carriers -- 332-32
from igus® inc.

Triflex ® for 2 moving directions. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
Steel Cable And Hose Carriers -- SA Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open
  • Special Motion: Rotary
Non-snap-open E-Chain® Cable Carrier -- 200AG
from igus® inc.

Molded-on glide shoes Auto-Glide for series 200. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide exact lateral guiding and a smooth glide of the E-Chain ®. For long travels. Non folding. Integrated strain relief required in... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Rotary
Steel Cable And Hose Carriers -- SB/SC Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open
  • Special Motion: Rotary
Triflex® Cable Carrier -- 333-16
from igus® inc.

Triflex ® for 3 moving directions. 1. KMA, flanged and angled mounting brackets available. 2. Combinations of varying bending radii and moving axes. 3. Completely enclosed. 4. Protection against dirt and chips. 5. Cost efficient design for complex movements. 6. Assembling and separating at any... [See More]

  • Cover / Bars: Feed-through
  • Material: Nonmetallic
  • Carrier Type: Enclosed
  • Special Motion: Spiral
Steel Cable And Hose Carriers -- SRC/LRC Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open; Enclosed
  • Special Motion: Rotary
Steel Cable And Hose Carriers -- SX Series
from Dynatect Manufacturing, Inc.

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac ® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability... [See More]

  • Cover / Bars: Feed-through
  • Material: Metallic
  • Carrier Type: Open
  • Special Motion: Rotary