Photonics DIAMOND Optical Windows
2 Results
Synthetic Diamond Windows
from Electro Optical Components, Inc.
from Electro Optical Components, Inc.
Synthetic diamond made by Chemical Vapor Deposition (CVD) is a fast growing, cost effective material. Delivering the superior properties of diamond in larger sizes, at a lower cost and with increased post- processing capabilities; CVD Diamond has replaced less effective materials in existing... [See More]
- Window Material: DIAMONDTM
- Thickness: 0.1500 to 0.5000
- Window Type: Plane
- Wedged or Parallel?: Parallel
Diamond Optics
from Applied Diamond, Inc.
from Applied Diamond, Inc.
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater... [See More]
- Window Material: DIAMONDTM
- Thickness: 1.2
- Window Diameter, Side Length, or Rectangular Length: 7.5 to 50.8
- Wedged or Parallel?: Parallel (optional feature); Wedged (optional feature)