Circular Optical Windows

97 Results
405nm Blue Laser Windows
from Gurley Precision Instruments

Standard Mirrors and Windows for Blue Ray Laser Disc Applications, Select either UVFS or Sapphire 12.5mm and 25mm substrates [See More]

  • Window Shape: Circular
  • Thickness: 6.35
  • Window Diameter, Side Length, or Rectangular Length: 12.5 to 25
  • Wavelength Range: 405
Optical Domes
from Avantier Inc.

Optical domes, also known as hemispheric optical windows, play a crucial role in transmitting light while providing a protective boundary between two systems or environments. These specialized optical components are commonly used to safeguard fragile optical systems in demanding applications. For... [See More]

  • Window Shape: Circular
  • Window Material: Germanium (optional feature); Sapphire (optional feature); Zinc Selenide (optional feature); BK7 Fused Silica, MgF2 Ceramic
Windows
from CRYSTECH, Inc.

CRYSTECH is dedicated to manufacturing high precision windows for solid-state laser systems. We have over 20 years of experience in windows manufacturing, design, and coating. We offer a wide range of windows with different materials and different wavelengths. CRYSTECH own the top coating expert... [See More]

  • Window Shape: Circular; Square; Rectangular
  • Windows Features: No Coating
  • Window Material: BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
  • Surface Quality: 20-10 Scratch / Dig
Optical Windows -- BK7 Windows
from CeNing Optics Co., Ltd.

N-BK7 is one of the most common glasses used to produce high-quality optical components, especially for the visible spectrum. It contains very few inclusions and is almost free of bubbles. It is a relatively hard material and has uniform transmission through-out the visible and near infrared spectra... [See More]

  • Window Shape: Circular; Square; Rectangular
  • Window Diameter, Side Length, or Rectangular Length: 10 to 50.8
  • Window Type: Plane
  • Thickness: 1 to 5
Brewster Windows -- WINB-080-020-BK7
from CASTECH, Inc.

• Most sizes ? /20 transmitted wavefront, 10-5 surface quality; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 8
  • Window Type: Brewster
  • Thickness: 2
Geranium Windows
from Electro Optical Components, Inc.

Germanium is an excellent broadband Infrared (IR) window and substrate material. It has transmittance from 2.0 microns to 25 microns and with AR coatings has transmittance of an average of 70% and a peak of 92%. Transmittance from 2.0 μm to 25 μm. Thickness: from 1 to 10 mm. Dimensions up to... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: ? to 160
  • Window Type: Plane
  • Thickness: 1 to 10
AR Laser Windows
from Gurley Precision Instruments

Please contact GPI to request more information regarding customized parts. [See More]

  • Window Shape: Circular
  • Thickness: 3
  • Window Diameter, Side Length, or Rectangular Length: 12.5 to 25
  • Wavelength Range: 266 to 1064
Parallel Window -- WIN-127-031-BK7
from CASTECH, Inc.

• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Type: Plane
  • Thickness: 3.18
Synthetic Sapphire Windows
from Electro Optical Components, Inc.

Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: ? to 160
  • Window Type: Plane
  • Thickness: 0.3000 to 10
BK7 Windows
from Artifex Engineering

Our BK7 windows are available with a high parallelism of 10 arc seconds, ideal for applications requiring minimal transmitted beam deviation. [See More]

  • Window Shape: Circular
  • Thickness: 2 to 10
  • Window Diameter, Side Length, or Rectangular Length: 5 to 50
  • Window Material: BK7 Glass
BK7 Precision Window -- W-BKP003
from Ross Optical Industries

Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.5
  • Window Type: Plane
  • Thickness: 6
B270 Toughened Window 91.50mmdia x 4mmthk Uncoated -- WFT9104
from Knight Optical (UK) Ltd

B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm. B270 or equivalent glass is a sheet material that is relatively flat. It comes as manageable... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 91.5
AR Coated BK7 Windows
from UNI OPTICS(Fujian) Co., Ltd

BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
  • Window Diameter, Side Length, or Rectangular Length: 2 to 350
  • Window Material: BK7 Glass
Brewster Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 10 to 127
  • Window Type: Brewster
  • Window Material: JGS1
Sapphire Windows High Quality
from Qioptiq

Plane plates made of optical grade sapphire without visible inclusions, bubbles, strias and colorations. Orientation: (0001) c-plane. Available unmounted and mounted. Mounted versions fit to Nanobench or Microbench. Total Wavefront Distortion: λ/8. Parallelism: ≤ 5 arcmin. Clear Aperture:... [See More]

  • Window Shape: Circular; Rectangular (optional feature)
  • Window Diameter, Side Length, or Rectangular Length: 6 to 130
  • Window Type: Plane
  • Rectangular Width: 6 to 20
Optical Windows
from Rainbow Research Optics, Inc.

Optical Windows are often used to create a physical barrier between two different environments – preventing two gases from mixing together, separating liquids from the air, keeping a sealed system in a vacuum. In many optical systems, a window is used to protect more expensive optical... [See More]

  • Window Shape: Circular; Square; Rectangular
  • Wedged or Parallel?: Parallel (optional feature); Wedged (optional feature)
  • Window Type: Plane; Brewster
  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; VUV MgF2; SUPRASIL 1; Silicon; Zinc Sulfide
Optical Window FTIR Transmission Window
from Intrinsic Crystal Technology Co., Ltd. (ICC)

FTIR transmission windows - round,square,drilled, and customized Transmission spectroscopy is one of the basic techniques for IR analysis. The sample and wavelength to be analyzed determine the choice of window material, path length and window arrangement. [See More]

  • Window Shape: Circular; Square; Rectangular
  • Window Material: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; KBr, ZnS, Silicon, BaF2, LiF, Fused Quartz, MgF2, SiO2
Round Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Round Sapphire Windows are excellent at protecting delicate lasers, sensors, cameras, and other devices due to their superior strength and scratch resistance. Sapphire windows can also be used as viewports in high pressure or vacuum situations. Sapphire pressure windows can be made much thinner than... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
  • Window Type: Plane
  • Thickness: 0.2000 to 50
Windows
from Spectral Optics

Substrate Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. Surface Quality: 10-5 Scratch-Dig. Surface Flatness: λ/10 @633nm over clear aperture. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 203
  • Window Type: Plane
  • Thickness: 6.35 to 25.4
Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are windows designed for use at Brewster's angle (usually uncoated). This is the angle where only incident p-polarized light has 0% transmission loss. They are an economical option for coupling linearly polarized light into sealed optical systems and to select the polarization of... [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Wedged
  • Window Type: Brewster
  • Parallelism or Wedge Angle: 0.1667 to 5
Brewster Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 6 to 16
  • Window Type: Brewster
  • Thickness: 1 to 2
38mm Dia x 1.5mm Thickness, Optical Window -- NT53-123
from Edmund Optics Inc.

Discounts up to 80% Off. Quantities Extremely Limited. Final Sale, No Returns. Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on... [See More]

  • Window Shape: Circular
  • Window Type: Plane
Circular Sapphire Windows
from Swiss Jewel Company

Our extensive stock list includes a wide range of diameters and thicknesses. They have standard S/D 80/50 or better and random orientation. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specifications, including orientations,... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 15 to 74.98
  • Window Type: Plane
  • Thickness: 0.0864 to 19.06
Calcium Fluoride Windows -- GCL-1203
from Daheng New Epoch Technology, Inc.

Calcium Fluoride is extremely transparent over a wide spectrum from deep UV(135nm) to far IR(9.4um), which makes it ideal for windows in very short wavelength excimer lasers. The crystal has very low refraction coatings. It is slightly soluble in water. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 38.1
  • Window Type: Plane
  • Thickness: 3 to 4
Polymer X-ray Window -- AP3.3
from MOXTEK, Inc.

AP3 Ultra-thin Polymer X-ray Windows are the highest performing x-ray windows available for low energy x-ray analysis. AP3 windows are ideal for applications that require high x-ray transmission of light element energies, high mechanical strength, light rejection, vacuum tightness, and reliability. [See More]

  • Window Shape: Circular
  • Window Material: Plastic / Polymer
  • Window Type: Plane
  • Coating Material: DuraCoat® Corrosion Resistance, Al
Optical Windows -- Precision Grade
from Advanced Optics, Inc.

Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of... [See More]

  • Window Shape: Circular; Square (optional feature); Rectangular (optional feature)
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 203
  • Window Type: Plane
  • Thickness: 12.7 to 33.8
Eclipse Polarized Window Elements for Aircraft
from American Polarizers, Inc.

API's innovative polarized aircraft window elements outperform all other sunlight control systems. Using the scientific principles of polarization instead of ordinary blinds and shades, ECLIPSE polarized window elements provide full cabin window control of sunlight from bright to near opaque and... [See More]

  • Window Shape: Circular
  • Window Material: Polarized Window
  • Window Type: Plane
MIL-0-13830 Hermetic Windows
from Qnnect, formerly Hermetic Solutions Group

MIL-0-13830 optical windows from Qnnect, formerly Hermetic Solutions Group can be produced in almost any size or shape - round, square, or rectangular- to meet specific requirements. Glass material and shell material combinations include: borosilicate/Kovar F-15; soda lime/stainless steel alloy,... [See More]

  • Window Shape: Circular
  • Window Material: Sapphire; Borosilicate, Soda Lime, 8337 Borosilicate
Anti-Reflect Coated on Toughened Windows
from Suzhou Jiujon Optics Co., Ltd

An anti-reflective (AR) coated window is an optical window that has been specially treated to reduce the amount of light reflection that occurs on its surface. These windows are used in a variety of fields, including aerospace, automotive, and medical applications, where clear and accurate... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 1800
  • Wedged or Parallel?: Parallel
  • Windows Features: Anti-Reflection Coating
Barium Fluoride (BaF2) Windows
from EKSMA OPTICS

Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF, but... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 10
  • Window Diameter, Side Length, or Rectangular Length: 12 to 70
  • Window Material: BaF2
12.5x12.5mm, Thk 1.0mm, Uncoated, C-cut Sapphire Window -- 153-013
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Shape: Circular; Square
  • Thickness: 1
  • Rectangular Width: 12.5
  • Window Material: Sapphire; Optical grade single crystal sapphire
Borofloat Window
from Foctek Photonics, Inc.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers ’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 50
  • Window Diameter, Side Length, or Rectangular Length: 8 to 30
  • Window Material: Borofloat
B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm -- WGT1000-AI2
from Knight Optical (UK) Ltd

These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while... [See More]

  • Window Shape: Circular
  • Rectangular Width: 0.2500
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
AR Coated Colour Glass Window
from UNI OPTICS(Fujian) Co., Ltd

Color glass changed the spectral properties of optical radiation. They therefore allow scientific experiments and industrial applications where that change is necessary. You can combine color glass filters together to change the bandpass or to increase the attenuation. [See More]

  • Window Shape: Circular
  • Window Material: Crown Glass
  • Wedged or Parallel?: Parallel
  • Windows Features: Anti-Reflection Coating
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Optical Window UV / VIS / IR Optical Window
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Intrinsic have very strong ability for the optical windows, we have three fabrication technique of pitch polishing, double side polishing and contact polishing to supply windows size from 1.2mm to 350mm with thickness from 0.12mm to 60mm, and the shape can be round, square, drilled, step, and... [See More]

  • Window Shape: Circular; Square; Rectangular
  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; ZnS, Silicon, BaF2, MgF2
Tapered Optical Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Tapered sapphire windows, or plugs, are excellent for high pressure applications. We provide the precise dimensions you require to match your intended housing with near perfect accuracy. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200
  • Window Type: Plane
  • Thickness: 5 to 50
IR Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are primarily used in laser cavities to produce a beam with a high degree of polarization purity. When unpolarized light is incident on an uncoated substrate at Brewster ’s Angle, the reflected portion is completely S polarized and the transmitted portion is partially P... [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Wedged
  • Window Type: Brewster
  • Parallelism or Wedge Angle: 3
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Shape: Circular; Rectangular
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
  • Window Type: Plane
  • Thickness: 1 to 12
Fused Silica Windows -- GCL-1202
from Daheng New Epoch Technology, Inc.

Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion, low fluorescence, and resistance to scratch. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50
  • Window Type: Plane
  • Thickness: 2 to 5
X-ray Windows -- DuraBerylium®
from MOXTEK, Inc.

DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat ®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 9.2 to 16
  • Window Type: Plane
  • Thickness: 0.0080 to 0.2500
Chrome Coated Precision Slits Plate
from Suzhou Jiujon Optics Co., Ltd

Introducing our latest innovation in precision engineering - Chrome Plated Precision Slit Plate. This cutting-edge product is engineered and photolithographically engraved to meet the needs of the most complex applications, with impressive 2 µm accuracy. Chrome plated precision slit plates are... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 1800
  • Wedged or Parallel?: Parallel
  • Window Material: B270i
Calcium Fluoride (CaF2) Windows
from EKSMA OPTICS

Calcium fluoride windows have a wide transmission range and can be used in ultraviolet, visible and infrared applications. Due to its composition CaF2 (Calcium Fluoride) has much longer useful life than most materials when used in a fluorine environment. Calcium Fluoride (CaF2) mirrors, prisms,... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 10
  • Window Diameter, Side Length, or Rectangular Length: 12 to 70
  • Window Material: Calcium Fluoride
Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window -- 153-010
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Shape: Circular
  • Thickness: 0.5000
  • Window Diameter, Side Length, or Rectangular Length: 10
  • Window Material: Sapphire; Optical grade single crystal sapphire
Silicon Window
from Foctek Photonics, Inc.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers ’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 20
  • Window Diameter, Side Length, or Rectangular Length: 8 to 30
  • Window Material: Silicon
Barium Fluoride Spectroscopic Window (BaF2) 32mm dia x 3mmthk -- WBF3200
from Knight Optical (UK) Ltd

Barium Fluoride (BaF ₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation, performing well in dry temperatures up to 800 °C, but transmission in the Vacuum UV (VUV)... [See More]

  • Window Shape: Circular
  • Window Material: Barium Fluoride
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
AR Coated Sapphire Windows
from UNI OPTICS(Fujian) Co., Ltd

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile... [See More]

  • Window Shape: Circular
  • Window Material: Sapphire
  • Wedged or Parallel?: Parallel
  • Windows Features: Anti-Reflection Coating
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Optical Window Witness Sample
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Witness samples Witness samples allow testing without handling the actual part, to ensure the coating process is accurate before moving forward with the optical component. And after coating, the witness samples are often used to measure reflectivity, transmission, and polarization, as well as... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 2
  • Window Diameter, Side Length, or Rectangular Length: 25 to 25.4
  • Surface Quality: 80-50to 20-10
Large Wedge Windows
from Rocky Mountain Instrument/RMI Laser

Large Wedge Windows greatly reduce or eliminate interference effects caused by multiple reflections between front and rear surfaces of Plane Windows. They are well suited for use as substrates for laser output couplers in which the reflection from the second surface must be completely eliminated... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 5
  • Wedged or Parallel?: Wedged
  • Window Material: BK7 Glass; UV Grade Fused Silica
High Vacuum Viewports
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 38.1
  • Window Type: Plane
  • Thickness: 4.04 to 5.15
Sapphire Windows -- GCL-1201
from Daheng New Epoch Technology, Inc.

Sapphire is transparent from 170nm to 5.3um. possessing high strength, hardness and chemical stability, it is excellent material for severs environments. Being five times stronger than glass and heat resistant up to 2000 °C, sapphire is often employed as pressure windows. [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
  • Window Type: Plane
  • Thickness: 1
Illuminated Reticle for rifle scopes
from Suzhou Jiujon Optics Co., Ltd

The Illuminated Reticle is a scope reticle with a built-in illumination source for better visibility in low light conditions. Lighting can be in the form of LED lights or fiber optic technology, and the brightness level can be adjusted for different lighting conditions. The main advantage of the... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 0.0833
  • Wedged or Parallel?: Parallel
  • Window Material: B270 / N-BK7/ H-K9L / H-K51
Curved Windows
from EKSMA OPTICS

We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a suitable and inexpensive material. For applications requiring high thermal stability or involving severe... [See More]

  • Window Shape: Circular
  • Thickness: 3 to 10
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
  • Window Material: BK7 Glass; UV Grade Fused Silica
Dia 12.7mm, Thk 2.0mm, Uncoated, C-cut, Flatness λ/4, SQ 40/20 S/D Sapphire Window -- 153-017
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Shape: Circular
  • Thickness: 2
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Material: Sapphire; Optical grade single crystal sapphire
BK7 or equivalent Window 10mmdia x 3mthk AR coated (1050-1700nm) -- WQK1002-AI2
from Knight Optical (UK) Ltd

These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows are uncoated and also AR coated both faces with extended BBAR for visible and NIR applications (450-900nm)... [See More]

  • Window Shape: Circular
  • Rectangular Width: 0.1000
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 40-20 Scratch / Dig
High Power Laser Line Windows
from UNI OPTICS(Fujian) Co., Ltd

1 、What are laser windows?. Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 2 、What are laser windows used for?. These windows are normally used in applications like laser cutting, laser... [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
  • Window Diameter, Side Length, or Rectangular Length: 4 to 80
  • Window Material: BK7 Glass; UV Grade Fused Silica; Zinc Selenide
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Parallel Windows
from Rocky Mountain Instrument/RMI Laser

Parallel Windows are similar to Plane Windows, but with parallel surfaces. These windows are well suited for applications in which angular deviation of the transmitted beam must be kept as small as possible. Misalignment errors are also minimized when the window is repeatedly inserted and removed. [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 5
  • Wedged or Parallel?: Wedged
  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; FS, IR grade CaF2, MgF2, BaF2, ZnS, Si, Cleartran, Chalcogenide glass, Sapphire
Wedged Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Shape: Circular
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Window Type: Plane
  • Thickness: 5
Precision optical slit – Chrome on Glass
from Suzhou Jiujon Optics Co., Ltd

Precision Long Slit Aperture Glass Plate is a thin piece of flat glass with a long, narrow slit cut into it. The slits are precise and narrow, typically only a few microns wide, and are used to control the flow of light in the optical system. Glass plates with long slit apertures are commonly used... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 0.0833
  • Wedged or Parallel?: Parallel
  • Window Material: B270
Elliptical Windows
from EKSMA OPTICS

Elliptical flat mirrors bend light at precise angles with minimum wave distortion due to elongated major axis. Precision 45 degree elliptical flat mirrors are ideal for technical and astronomical applications. Bend light at precise angles with minimum wave distortion [See More]

  • Window Shape: Circular
  • Thickness: 3 to 4
  • Window Diameter, Side Length, or Rectangular Length: 25 to 42.5
  • Window Material: BK7 Glass; UV Grade Fused Silica
Germanium(Ge) Windows D100x4mm with AR/DLC Coating -- 320-021
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Window Shape: Circular
  • Thickness: 0.0500 to 4
  • Window Diameter, Side Length, or Rectangular Length: 100
  • Parallelism or Wedge Angle: 1
Borosilicate Window Float Grade 100x100x1.1mmthk AR 400-1000nm -- WGP1000-AV2
from Knight Optical (UK) Ltd

We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion... [See More]

  • Window Shape: Circular
  • Rectangular Width: 100
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
IR Windows Calcium Fluoride CaF2 Windows
from UNI OPTICS(Fujian) Co., Ltd

Calcium Fluoride windows and lenses for UV and IR spectrum. Custom made CaF2 windows, CaF2 lenses and wedges according to customer's specifications. CaF2 windows up to 220mm diameter; CaF2 wedges, prisms and CaF2 mirrors; Excimer CaF2 optics, Raman grade CaF2 optics and etc. [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
  • Window Diameter, Side Length, or Rectangular Length: 4 to 38.1
  • Window Material: Calcium Fluoride
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Plane Windows
from Rocky Mountain Instrument/RMI Laser

Plane Windows are used as substrates for a variety of applications, such as laser windows, output couplers, beamsplitters, beam combiners, mirrors, dichroic filters and plate polarizers. Considerations in selecting window substrates include transmission range, absorption coefficient, incident laser... [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Wedged
  • Window Type: Plane
  • Parallelism or Wedge Angle: 3
Precision reticles – Chrome on Glass
from Suzhou Jiujon Optics Co., Ltd

The chrome reticle is a scope reticle that has a reflective coating on the reticle surface. This enhances reticle visibility, especially in low light conditions, by bouncing light off the reticle surface back into the shooter's eyes. The chrome finish has a mirror-like finish that helps make the... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 0.5000
  • Wedged or Parallel?: Parallel
  • Window Material: B270 /N-BK7 / H-K9L
Flat Round Windows
from EKSMA OPTICS

The usage of flat windows allows optical radiation to pass from one environment to another, without mixing other components of these environments. Considerations in selecting windows may include transmission, scattering, wavefront distortion and resistance to certain environments. The ideal window... [See More]

  • Window Shape: Circular
  • Thickness: 2 to 6.3
  • Window Diameter, Side Length, or Rectangular Length: 12.5 to 75
  • Window Material: BK7 Glass; UV Grade Fused Silica
Germanium(Ge) Windows D101.6x1mm with AR/DLC Coating -- 320-022
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Window Shape: Circular
  • Thickness: 0.0500 to 1
  • Window Diameter, Side Length, or Rectangular Length: 102
  • Parallelism or Wedge Angle: 1
Calcium Fluoride Spectroscopic Window (CaF2) 38x19x4mmthk -- WCF3819
from Knight Optical (UK) Ltd

Calcium Fluoride (CaF ₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5 µm less into the infra-red. Calcium... [See More]

  • Window Shape: Circular
  • Rectangular Width: 19
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
IR Windows Germanium Windows
from UNI OPTICS(Fujian) Co., Ltd

Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8 –12 um wavelength band. [See More]

  • Window Shape: Circular
  • Wavelength Range: 8000 to 12000
  • Wedged or Parallel?: Parallel
  • Window Material: Germanium
N-BK7 Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 1 to 1000
  • Windows Features: Anti-Reflection Coating
Precision Wedge Windows(Wedge Prism)
from Suzhou Jiujon Optics Co., Ltd

A wedge window or a wedge prism is a type of optical component used in various applications such as beam splitting, imaging, spectroscopy, and laser systems. These components are made from a block of glass or other transparent material with a wedge shape, which means that one end of the component is... [See More]

  • Window Shape: Circular
  • Window Material: CDGM / SCHOTT
  • Wedged or Parallel?: Wedged
  • Surface Quality: 40-20 Scratch / Dig
Optical Flats
from EKSMA OPTICS

Optical flats are used for testing and evaluating other optical elements. An interference pattern is formed in the air between the flat and the object being evaluated, and this pattern is usually more seen through the flat than through the object. The pattern consists of alternating bright and dark... [See More]

  • Window Shape: Circular
  • Thickness: 8 to 10
  • Window Diameter, Side Length, or Rectangular Length: 25 to 40
  • Surface Flatness: λ/20
Germanium(Ge) Windows D101.6x4mm with AR/DLC Coating -- 320-023
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Window Shape: Circular
  • Thickness: 0.0500 to 4
  • Window Diameter, Side Length, or Rectangular Length: 102
  • Parallelism or Wedge Angle: 1
Fused Quartz Window (JGS2) 15mmdia x 3mmthk Uncoated -- WHQ1500
from Knight Optical (UK) Ltd

Quartz material is stronger than glass, can be used at temperatures up to 1050 °C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce. Quartz windows are also... [See More]

  • Window Shape: Circular
  • Surface Quality: 40-20 Scratch / Dig
  • Window Diameter, Side Length, or Rectangular Length: 15
IR Windows Zinc Selenide (ZnSe) Windows
from UNI OPTICS(Fujian) Co., Ltd

Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal... [See More]

  • Window Shape: Circular
  • Window Material: Zinc Selenide
  • Wedged or Parallel?: Parallel
Optical window/Fused Silica Window
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 0.1000 to 1000
  • Windows Features: Anti-Reflection Coating
Stage micrometers calibration scales grids
from Suzhou Jiujon Optics Co., Ltd

Stage micrometers, calibration rulers, and grids are commonly used in microscopy and other imaging applications to provide standard reference scales for measurement and calibration. These devices are typically placed directly on the microscope stage and are used to characterize the magnification and... [See More]

  • Window Shape: Circular
  • Parallelism or Wedge Angle: 0.0833
  • Wedged or Parallel?: Parallel
  • Window Material: B270
Precision Thin Round Windows
from EKSMA OPTICS

The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be... [See More]

  • Window Shape: Circular
  • Thickness: 1 to 3
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
  • Window Material: UV Grade Fused Silica
Germanium(Ge) windows D25.4x1mm Uncoated -- 320-007
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Window Shape: Circular
  • Thickness: 0.0500 to 1
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Parallelism or Wedge Angle: 1
Germanium Window 100mmdia x 10mmthk AR/DLC 7-14um -- WGE10011
from Knight Optical (UK) Ltd

Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2 µm. Germanium has the highest refractive index of commonly available IR-transmitters and has low optical dispersion. This makes it desirable in aspects of lens... [See More]

  • Window Shape: Circular
  • Window Material: Germanium
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
Magnesium Fluoride (MgF2) Windows
from UNI OPTICS(Fujian) Co., Ltd

Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically stable. [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
  • Window Diameter, Side Length, or Rectangular Length: 10 to 38.1
  • Window Material: Magnesium Fluoride
Optical Window/Guled Golden Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Zinc Selenide (ZnSe) Windows
from EKSMA OPTICS

Zinc selenide (ZnSe) is the most popular material for infrared applications. Due to a very wide transmission range covering 0.6-22 µm chemical vapor deposition grown ZnSe as a high optical quality material is used to manufacture optical components (windows, mirrors, lenses) for high power IR... [See More]

  • Window Shape: Circular
  • Thickness: 2 to 6.4
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 76.2
  • Window Material: Zinc Selenide
Sapphire Windows (Stock List)
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Shape: Circular; Square
  • Window Material: Sapphire; Optical grade single crystal sapphire
  • Thickness: 0.5000 to 3.18
  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig; 60/40 S/D (Normal), or 40/20 S/D
Potassium Bromide (KBr) Spectroscopic Window 41x23x5mmthk -- WKB2341
from Knight Optical (UK) Ltd

Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband regions. KBr has a melting point of 730 °C and must be used in a moisture-free environment as the polished... [See More]

  • Window Shape: Circular
  • Rectangular Width: 23
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Window Material: Potassium Bromide
UV Fused Silica High-Precision Window
from UNI OPTICS(Fujian) Co., Ltd

Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. [See More]

  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
  • Window Diameter, Side Length, or Rectangular Length: 2 to 350
  • Window Material: UV Grade Fused Silica
Spherical mirror
from Changchun Sunday Optics Co., Ltd.

Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Windows Features: Anti-Reflection Coating
Sapphire (C-Cut) Window 10mmdia x 1mmthk -- WSC1001
from Knight Optical (UK) Ltd

Sapphire (Al2O3) is one of the hardest minerals and optical materials available for use in the range from UV up to about 5 µm. Sapphire is birefringent and if its use is for critical optical application, for example, windows, then the crystal might have to be cut along the zero degree plane, or... [See More]

  • Window Shape: Circular
  • Rectangular Width: 0.1000
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
Window with hole
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 1 to 1000
  • Windows Features: Anti-Reflection Coating
Sapphire (Random Cut) Window 100mmdia x 6mmthk -- WHS10001
from Knight Optical (UK) Ltd

Sapphire (Al2O3) is one of the hardest minerals and optical materials available for use in the range from UV up to 5 µm. Sapphire is birefringent and if its use is for critical optical application then the crystal might have to be cut along the zero degree plane, or C-Cut. Random cut is usually... [See More]

  • Window Shape: Circular
  • Rectangular Width: 0.1000
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
Silicon Window Czochralski Grade 10mmdia x 0.5mmthk -- WSI1005
from Knight Optical (UK) Ltd

Silicon (Si) is one of the hardest minerals and optical materials available for use in the NIR (1 µm) to about 6 µm. Optical quality Silicon is usually doped (5 to 40 ohm cm) to prevent absorption bands within the transmission waveband. Silicon has a lower refractive index than germanium... [See More]

  • Window Shape: Circular
  • Window Material: Silicon
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 60-40 Scratch / Dig
Sodium Chloride (NaCl) Spectroscopic Grade Window 41x23x5mmthk -- WNA2341
from Knight Optical (UK) Ltd

Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16 μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating... [See More]

  • Window Shape: Circular
  • Rectangular Width: 23
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Window Material: Sodium Chloride
UVFS Window 10mmdia x 1mmthk Uncoated -- WHF1410
from Knight Optical (UK) Ltd

Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica... [See More]

  • Window Shape: Circular
  • Rectangular Width: 0.2000
  • Window Diameter, Side Length, or Rectangular Length: 0.2000
  • Surface Quality: 40-20 Scratch / Dig
Zinc Selenide (ZnSe) Window 10mmdia x 0.5mmthk -- WZN1005
from Knight Optical (UK) Ltd

Zinc Selenide is used in the form of optical windows in FLIR (Forward Looking Infrared) systems, as meniscus, spherical or cylindrical lenses and as resonator windows in CO2 lasers. Knight Optical supply a range of quality Zinc Selenide windows either from stock or custom made to your specification. [See More]

  • Window Shape: Circular
  • Surface Quality: 60-40 Scratch / Dig
  • Window Diameter, Side Length, or Rectangular Length: 0.2000