Wedged Optical Windows

19 Results
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 -- 10QB20
from Newport MKS

The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 9.52
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Parallelism or Wedge Angle: 5
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 -- 20QB20
from Newport MKS

The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 12.7
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Parallelism or Wedge Angle: 5
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm -- 10Q20XAR.18
from Newport MKS

The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Parallelism or Wedge Angle: 15
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 1000-1550 nm -- 20Q20XAR.18
from Newport MKS

The 20Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 9.4
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Parallelism or Wedge Angle: 15
Optical Window, FemtoOptics, Ultra-thin, 12.7 mm, 0.5 mm thick, AR coated -- 05Q12-05UF.AR1
from Newport MKS

The 05Q12-05UF.AR1 is a 12.7 mm diameter fused silica window with a thickness of 0.5 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 0.5000
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Parallelism or Wedge Angle: 0.5000
Optical Window, FemtoOptics, Ultrathin, 25.4 mm, 1 mm thick, AR coated -- 10Q12-01UF.AR1
from Newport MKS

The 10Q12-01UF.AR1 is a 25.4 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Parallelism or Wedge Angle: 0.5000
Optical Window, FemtoOptics, Ultrathin, 30 mm, 1 mm thick, AR coated -- 3MQ12-01UF.AR1
from Newport MKS

The 3MQ12-01UF.AR1 is a 30 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin window... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 30
  • Parallelism or Wedge Angle: 0.5000
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm -- 05BW40-30AR.18
from Newport MKS

The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Parallelism or Wedge Angle: 0.5000
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm -- 10BW40-30AR.18
from Newport MKS

The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Parallelism or Wedge Angle: 0.5000
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 1000-1550nm -- 20BW40-30AR.18
from Newport MKS

The 20BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Wedged or Parallel?: Wedged
  • Thickness: 10
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Parallelism or Wedge Angle: 0.5000
Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are windows designed for use at Brewster's angle (usually uncoated). This is the angle where only incident p-polarized light has 0% transmission loss. They are an economical option for coupling linearly polarized light into sealed optical systems and to select the polarization of... [See More]

  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Window Type: Brewster
  • Parallelism or Wedge Angle: 0.1667 to 5
High Vacuum Viewports
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Wedged or Parallel?: Parallel; Wedged
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 38.1
Windows
from Spectral Optics

Substrate Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. Surface Quality: 10-5 Scratch-Dig. Surface Flatness: λ/10 @633nm over clear aperture. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Wedged or Parallel?: Parallel; Wedged
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 203
Precision Wedge Windows(Wedge Prism)
from Suzhou Jiujon Optics Co., Ltd

A wedge window or a wedge prism is a type of optical component used in various applications such as beam splitting, imaging, spectroscopy, and laser systems. These components are made from a block of glass or other transparent material with a wedge shape, which means that one end of the component is... [See More]

  • Wedged or Parallel?: Wedged
  • Window Material: CDGM / SCHOTT
  • Window Shape: Circular
  • Surface Quality: 40-20 Scratch / Dig
IR Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are primarily used in laser cavities to produce a beam with a high degree of polarization purity. When unpolarized light is incident on an uncoated substrate at Brewster ’s Angle, the reflected portion is completely S polarized and the transmitted portion is partially P... [See More]

  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Window Type: Brewster
  • Parallelism or Wedge Angle: 3
Wedged Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4
Large Wedge Windows
from Rocky Mountain Instrument/RMI Laser

Large Wedge Windows greatly reduce or eliminate interference effects caused by multiple reflections between front and rear surfaces of Plane Windows. They are well suited for use as substrates for laser output couplers in which the reflection from the second surface must be completely eliminated... [See More]

  • Wedged or Parallel?: Wedged
  • Parallelism or Wedge Angle: 5
  • Window Shape: Circular
  • Window Material: BK7 Glass; UV Grade Fused Silica
Parallel Windows
from Rocky Mountain Instrument/RMI Laser

Parallel Windows are similar to Plane Windows, but with parallel surfaces. These windows are well suited for applications in which angular deviation of the transmitted beam must be kept as small as possible. Misalignment errors are also minimized when the window is repeatedly inserted and removed. [See More]

  • Wedged or Parallel?: Wedged
  • Parallelism or Wedge Angle: 5
  • Window Shape: Circular
  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; FS, IR grade CaF2, MgF2, BaF2, ZnS, Si, Cleartran, Chalcogenide glass, Sapphire
Plane Windows
from Rocky Mountain Instrument/RMI Laser

Plane Windows are used as substrates for a variety of applications, such as laser windows, output couplers, beamsplitters, beam combiners, mirrors, dichroic filters and plate polarizers. Considerations in selecting window substrates include transmission range, absorption coefficient, incident laser... [See More]

  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Window Type: Plane
  • Parallelism or Wedge Angle: 3