Sapphire Optical Windows

48 Results
Optical Window, Sapphire, 10.0 mm Diameter, 1.00 mm Thick -- SAW14
from Newport MKS

The SAW14 is a Sapphire Window, 10.0 mm in diameter and 1.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high... [See More]

  • Window Material: Sapphire; Sapphire
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 10
  • Wedged or Parallel?: Parallel
Synthetic Sapphire Windows
from Electro Optical Components, Inc.

Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: ? to 160
Optical Windows -- Sapphire Windows
from CeNing Optics Co., Ltd.

Sapphire windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion, damage threshold and resistance to certain environments should be considered when... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular; Square; Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 30
Optical Window, Sapphire, 12.70 mm Diameter, 3.175 mm Thick -- SAW15
from Newport MKS

The SAW15 is a Sapphire Window, 12.70 mm in diameter and 3.175 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high... [See More]

  • Window Material: Sapphire; Sapphire
  • Thickness: 3.2
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Wedged or Parallel?: Parallel
Optical Window, Sapphire, 17.25 mm Diameter, 2.00 mm Thick -- SAW19
from Newport MKS

The SAW19 is a Sapphire Window, 17.25 mm in diameter and 2.00 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high... [See More]

  • Window Material: Sapphire; Sapphire
  • Thickness: 2
  • Window Diameter, Side Length, or Rectangular Length: 17.25
  • Wedged or Parallel?: Parallel
Optical Window, Sapphire, 25.40 mm Diameter, 2.00 mm Thick -- 10SW8-180
from Newport MKS

The 10SW8-180 is a Sapphire Window, 25.40 mm in diameter and 2.00 mm thick. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. The raw material has negligible lattice distortion and is oriented with the optical axis normal to the... [See More]

  • Window Material: Sapphire; Sapphire
  • Thickness: 2
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged or Parallel?: Parallel
Customized Optical Sapphire Crystal Glass Window
from HG Optronics, Inc.

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile... [See More]

  • Window Material: Sapphire; Sapphire (Al2O3)
  • Thickness: 0.5000 to 50
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wedged or Parallel?: Parallel
12.5x12.5mm, Thk 1.0mm, Uncoated, C-cut Sapphire Window -- 153-013
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Material: Sapphire; Optical grade single crystal sapphire
  • Rectangular Width: 12.5
  • Window Shape: Circular; Square
  • Thickness: 1
Sapphire Windows High Quality
from Qioptiq

Plane plates made of optical grade sapphire without visible inclusions, bubbles, strias and colorations. Orientation: (0001) c-plane. Available unmounted and mounted. Mounted versions fit to Nanobench or Microbench. Total Wavefront Distortion: λ/8. Parallelism: ≤ 5 arcmin. Clear Aperture:... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular; Rectangular (optional feature)
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 6 to 130
Sapphire Windows
from Shanghai Optics

Sapphire Windows for Demanding Applications. A sapphire window is ideal for use under demanding conditions and in harsh, stringent environments. Sapphire is the hardest material in the world other than diamond, and exhibits resistance to many chemical acids and alkalis. It also has very good scratch... [See More]

  • Window Material: Sapphire
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; Silicon, Barium Fluoride, Infrasil®
  • Window Shape: Circular; Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
AR Coated Sapphire Windows
from UNI OPTICS(Fujian) Co., Ltd

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile... [See More]

  • Window Material: Sapphire
  • Wedged or Parallel?: Parallel
  • Window Shape: Circular
  • Windows Features: Anti-Reflection Coating
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Windows Features: Anti-Reflection Coating
Optical Windows
from Rainbow Research Optics, Inc.

Optical Windows are often used to create a physical barrier between two different environments – preventing two gases from mixing together, separating liquids from the air, keeping a sealed system in a vacuum. In many optical systems, a window is used to protect more expensive optical... [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; VUV MgF2; SUPRASIL 1; Silicon; Zinc Sulfide
  • Window Shape: Circular; Square; Rectangular
  • Window Type: Plane; Brewster
  • Wedged or Parallel?: Parallel (optional feature); Wedged (optional feature)
Optical Window FTIR Transmission Window
from Intrinsic Crystal Technology Co., Ltd. (ICC)

FTIR transmission windows - round,square,drilled, and customized Transmission spectroscopy is one of the basic techniques for IR analysis. The sample and wavelength to be analyzed determine the choice of window material, path length and window arrangement. [See More]

  • Window Material: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; KBr, ZnS, Silicon, BaF2, LiF, Fused Quartz, MgF2, SiO2
  • Window Shape: Circular; Square; Rectangular
Parallel Windows
from Rocky Mountain Instrument/RMI Laser

Parallel Windows are similar to Plane Windows, but with parallel surfaces. These windows are well suited for applications in which angular deviation of the transmitted beam must be kept as small as possible. Misalignment errors are also minimized when the window is repeatedly inserted and removed. [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; FS, IR grade CaF2, MgF2, BaF2, ZnS, Si, Cleartran, Chalcogenide glass, Sapphire
  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Parallelism or Wedge Angle: 5
Circular Sapphire Windows
from Swiss Jewel Company

Our extensive stock list includes a wide range of diameters and thicknesses. They have standard S/D 80/50 or better and random orientation. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specifications, including orientations,... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 15 to 74.98
Sapphire Window -- W-SAP002
from Ross Optical Industries

Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage. [See More]

  • Window Material: Sapphire
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 2.5
Sapphire Windows -- GCL-1201
from Daheng New Epoch Technology, Inc.

Sapphire is transparent from 170nm to 5.3um. possessing high strength, hardness and chemical stability, it is excellent material for severs environments. Being five times stronger than glass and heat resistant up to 2000 °C, sapphire is often employed as pressure windows. [See More]

  • Window Material: Sapphire
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
Sapphire Window
from Suzhou Sujing Crystal Element Co.,Ltd

Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. [See More]

  • Window Material: Sapphire
Sapphire Metallized Windows
from Gavish, Inc.

The broad spectral response and high transmission of sapphire can be enhanced with anti-reflective coatings or tailored for specific spectral response with specialty sapphire coatings or sapphire metallization Gavish sapphire metallized optics can be provided with specialty coatings such as BBAR,... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Windows Features: Anti-Reflection Coating (optional feature); Conductive Coating
Synthetic Sapphire Lenses And Windows
from Stettler Sapphire AG

Due to its unique combination of outstanding physical properties, sapphire is perfectly suitable for a multitude of applications. Its optical characteristics combined with high temperature resistance help explain why sapphire is indispensable in laser technologies. It is equally valuable as a... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Windows Features: No Coating
Sapphire Window
from Foctek Photonics, Inc.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers ’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon... [See More]

  • Window Material: Sapphire
  • Window Diameter, Side Length, or Rectangular Length: 8 to 30
  • Window Shape: Circular
  • Thickness: 0.5000 to 2
Sapphire window
from MOK Optics Co., Ltd.

Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire windows with various of dimensions and shapes, AR coating is available [See More]

  • Window Material: Sapphire
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Parallelism or Wedge Angle: 0.5000
Custom Hermetic Windows
from Qnnect, formerly Hermetic Solutions Group

Qnnect, formerly Hermetic Solutions Group manufactures custom hermetic windows for laser, optical and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental operating conditions such as: space or defense-related LADAR, laser designation/acquisition... [See More]

  • Window Material: Sapphire; Quartz, BK10
  • Windows Features: Anti-Reflection Coating (optional feature)
Optical Windows
from Rubicon Technology

In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon ’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to... [See More]

  • Window Material: Sapphire
  • Thickness: ? to 50
  • Window Diameter, Side Length, or Rectangular Length: ? to 300
Sapphire Windows
from Artifex Engineering

For the most demanding applications, sapphire is the obvious choice. This material is extremely hard and chemically inert, so it can be cleaned repeatedly with little danger of damage. Sapphire has excellent thermal properties and can withstand temperatures above 1500 °C. Furthermore, sapphire... [See More]

  • Window Material: Sapphire
  • Window Diameter, Side Length, or Rectangular Length: 3 to 25
  • Window Shape: Circular
  • Thickness: 0.5000 to 2
Custom Shaped Sapphire Window
from Chonghong Industries(Microwork)Ltd.

With advanced 5-axis CNC, we have capabilities to provide nearly any shaping imaginable. we can shape, grind, and polish your sapphire windows all in one house to provide excellent cost savings. Shaped radiused corners or steps are no issue for our custom sapphire shaping department. Microwork's... [See More]

  • Window Material: Sapphire
  • Window Type: Plane
Sapphire Optical Windows
from Zygo Corporation

Applications. ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows. Submarine windows. FLIR. Medical/Life Sciences. Industrial OEM. Intelligence, surveillance & reconnaissance. (ISR). [See More]

  • Window Material: Sapphire
Sapphire Windows
from Kyocera Corporation

Kyocera's sapphire material, featuring extremely high purity (up to 99.99%), excellent plasma resistance and heat resistance, and restricted particle occurrence, is used in semiconductor processing equipment parts, including structural components and tools. Faetures. Plasma Resistance. Heat... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window -- 153-010
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Material: Sapphire; Optical grade single crystal sapphire
  • Window Diameter, Side Length, or Rectangular Length: 10
  • Window Shape: Circular
  • Thickness: 0.5000
High Vacuum Viewports
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Material: Calcium Fluoride; Sapphire; UV Grade Fused Silica
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 38.1
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Windows Features: Anti-Reflection Coating
Optical Window UV / VIS / IR Optical Window
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Intrinsic have very strong ability for the optical windows, we have three fabrication technique of pitch polishing, double side polishing and contact polishing to supply windows size from 1.2mm to 350mm with thickness from 0.12mm to 60mm, and the shape can be round, square, drilled, step, and... [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; ZnS, Silicon, BaF2, MgF2
  • Window Shape: Circular; Square; Rectangular
Rectangle Sapphire Windows
from Swiss Jewel Company

We carry a variety of rectangle sapphire window dimensions. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High... [See More]

  • Window Material: Sapphire
  • Window Shape: Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 9.17 to 38.35
Sapphire Optical Windows
from Gavish, Inc.

With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Thickness: 0.5000 to 12.7
MIL-0-13830 Hermetic Windows
from Qnnect, formerly Hermetic Solutions Group

MIL-0-13830 optical windows from Qnnect, formerly Hermetic Solutions Group can be produced in almost any size or shape - round, square, or rectangular- to meet specific requirements. Glass material and shell material combinations include: borosilicate/Kovar F-15; soda lime/stainless steel alloy,... [See More]

  • Window Material: Sapphire; Borosilicate, Soda Lime, 8337 Borosilicate
  • Window Shape: Circular
Rectangle Sapphire Windows
from Chonghong Industries(Microwork)Ltd.

Rectangular sapphire windows are excellent at protecting delicate optics due to their superior strength and transmission. Rectangular sapphire windows can also be used as viewports in high pressure or vacuum situations. Square sapphire pressure windows can be made much thinner than other optical... [See More]

  • Window Material: Sapphire
  • Window Shape: Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
Dia 12.7mm, Thk 2.0mm, Uncoated, C-cut, Flatness λ/4, SQ 40/20 S/D Sapphire Window -- 153-017
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Material: Sapphire; Optical grade single crystal sapphire
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Shape: Circular
  • Thickness: 2
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Windows Features: Anti-Reflection Coating
Scanner Lens For Lasers
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC has extensive experience in applying lenses to F-THETA, providing more than 3000 sets of lens sets each year. Covers wavelengths of 355/532/633/1064/2050 / 9.6um / 10.6um, etc. Materials can be BK7, quartz, calcium fluoride, sapphire, zinc selenide, ZK8 and other glass and crystal materials. ICC... [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; ZK8
Square Sapphire Windows
from Swiss Jewel Company

From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR... [See More]

  • Window Material: Sapphire
  • Window Shape: Square
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.57 to 25.4
Sapphire Vacuum Chamber Windows
from Gavish, Inc.

Sapphire windows are used in Semiconductor process chambers as well as many other high vacuum applications. Process environments using aggressive chemistries such as NF3 and CF4 rapidly erode quartz windows with the quartz surface becoming cloudy. Extended exposure can lead to more complete erosion... [See More]

  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 300
Round Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Round Sapphire Windows are excellent at protecting delicate lasers, sensors, cameras, and other devices due to their superior strength and scratch resistance. Sapphire windows can also be used as viewports in high pressure or vacuum situations. Sapphire pressure windows can be made much thinner than... [See More]

  • Window Material: BK7 Glass; Germanium; Sapphire; UV Grade Fused Silica; Quartz, Silicon, MgF2, CaF2
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
Sapphire Windows (Stock List)
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities and broad wavelength range from 200-5500nm. • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.). • A large selection of... [See More]

  • Window Material: Sapphire; Optical grade single crystal sapphire
  • Thickness: 0.5000 to 3.18
  • Window Shape: Circular; Square
  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig; 60/40 S/D (Normal), or 40/20 S/D
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Windows Features: Anti-Reflection Coating
Uncoated Optical Elements
from Intrinsic Crystal Technology Co., Ltd. (ICC)

It refers to uncoated optical elements, including window, lens and prism, which are applied to laser. The main feature is that consistency of material is better and stress is lower .At the same time, the surface treatment of the lens must be proper. It has strict requirements for the S &D, RMS,... [See More]

  • Window Material: BK7 Glass; Calcium Fluoride; Sapphire; UV Grade Fused Silica; Zinc Selenide; MgF2, Pyrex
Tapered Optical Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Tapered sapphire windows, or plugs, are excellent for high pressure applications. We provide the precise dimensions you require to match your intended housing with near perfect accuracy. [See More]

  • Window Material: Sapphire
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200