Antireflective Optical Windows

46 Results
AR Laser Windows
from Gurley Precision Instruments

Please contact GPI to request more information regarding customized parts. [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 12.5 to 25
  • Window Shape: Circular
  • Thickness: 3
Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm -- 632252-117
from Newport MKS

The 632252-117 Fiber Laser Protective Window is made of fused silica material and is Precitec ® OEM compatible. It has a diameter of 0.88 in. (22.4 mm), edge thickness of 4.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 4
  • Window Diameter, Side Length, or Rectangular Length: 22.4
  • Window Material: UV Grade Fused Silica; Fused Silica
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 1000-1550 nm -- 10Q20XAR.18
from Newport MKS

The 10Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 1 inch (25.4 mm) diameter optic is precision polished, select grade fused silica coated... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged or Parallel?: Wedged
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 1000-1550 nm -- 20Q20XAR.18
from Newport MKS

The 20Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 9.4
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Wedged or Parallel?: Wedged
Optical Window, FemtoOptics, Ultra-thin, 12.7 mm, 0.5 mm thick, AR coated -- 05Q12-05UF.AR1
from Newport MKS

The 05Q12-05UF.AR1 is a 12.7 mm diameter fused silica window with a thickness of 0.5 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 0.5000
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Wedged or Parallel?: Wedged
Optical Window, FemtoOptics, Ultrathin, 25.4 mm, 1 mm thick, AR coated -- 10Q12-01UF.AR1
from Newport MKS

The 10Q12-01UF.AR1 is a 25.4 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged or Parallel?: Wedged
Optical Window, FemtoOptics, Ultrathin, 30 mm, 1 mm thick, AR coated -- 3MQ12-01UF.AR1
from Newport MKS

The 3MQ12-01UF.AR1 is a 30 mm diameter fused silica window with a thickness of 1 mm. The window has a minimal wedge of 30 arcsec and is coated on both sides with an AR coating, with R <0.4% from 620 to 980 nm. Designed with an angle of incidence of 0 to 20 degrees, this versatile ultrathin window... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 30
  • Wedged or Parallel?: Wedged
Optical Window, High Power Laser Line, 25.0 mm Diameter, 1064 nm -- 10QW20-1
from Newport MKS

The 10QW20-1 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 1064 nm. [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 3
  • Window Diameter, Side Length, or Rectangular Length: 25
  • Wedged or Parallel?: Parallel
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 1064 nm -- 05QW20-1
from Newport MKS

The 05QW20-1 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 1064 nm. [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 3
  • Window Diameter, Side Length, or Rectangular Length: 12.5
  • Wedged or Parallel?: Parallel
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm -- 05BW40-30AR.18
from Newport MKS

The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Wedged or Parallel?: Wedged
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm -- 10BW40-30AR.18
from Newport MKS

The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 6
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged or Parallel?: Wedged
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 1000-1550nm -- 20BW40-30AR.18
from Newport MKS

The 20BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 10
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Wedged or Parallel?: Wedged
Optical Window, Parallel, Nano-Textured UV Fused Silica, 12.7 mm, λ/10, 250-550 nm -- 05Q20RAR.S
from Newport MKS

The 05Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 12.7 mm diameter x 3.2 mm thick. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 3.2
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Wedged or Parallel?: Wedged
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating; Conductive Coating
  • Window Shape: Circular; Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
AR Coated BK7 Windows
from UNI OPTICS(Fujian) Co., Ltd

BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 350
  • Window Shape: Circular
  • Wedged or Parallel?: Parallel
Rectangle Sapphire Windows
from Chonghong Industries(Microwork)Ltd.

Rectangular sapphire windows are excellent at protecting delicate optics due to their superior strength and transmission. Rectangular sapphire windows can also be used as viewports in high pressure or vacuum situations. Square sapphire pressure windows can be made much thinner than other optical... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Shape: Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
AR/AR Germanium window
from MOK Optics Co., Ltd.

MOK Optics provides various of germanium windows upon customer requirements. The transmission of Ge is around 50% at 2-14 μm, we typically need to make AR coating for Ge optics, we can also make DLC coating (Diamond like carbon coating) for outdoor use. [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Parallelism or Wedge Angle: 0.5000
Brewster Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Shape: Circular
  • Window Type: Brewster
  • Window Diameter, Side Length, or Rectangular Length: 10 to 127
61787
from Ophir-Spiricon Inc.

<.25% reflection; <.15% absorption; >99.35 % transmission [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 38.1
AR Coated BK7 Windows
from HG Optronics, Inc.

BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. 7.1.What is BK7 window?. N-BK7 Windows are a... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 350
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Thickness: 1 to 50
Anti-Reflect Coated on Toughened Windows
from Suzhou Jiujon Optics Co., Ltd

An anti-reflective (AR) coated window is an optical window that has been specially treated to reduce the amount of light reflection that occurs on its surface. These windows are used in a variety of fields, including aerospace, automotive, and medical applications, where clear and accurate... [See More]

  • Windows Features: Anti-Reflection Coating
  • Wedged or Parallel?: Parallel
  • Window Shape: Circular
  • Parallelism or Wedge Angle: 1800
Germanium(Ge) Windows D100x4mm with AR/DLC Coating -- 320-021
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 100
  • Window Shape: Circular
  • Thickness: 0.0500 to 4
Wedged Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4
AR Coated Colour Glass Window
from UNI OPTICS(Fujian) Co., Ltd

Color glass changed the spectral properties of optical radiation. They therefore allow scientific experiments and industrial applications where that change is necessary. You can combine color glass filters together to change the bandpass or to increase the attenuation. [See More]

  • Windows Features: Anti-Reflection Coating
  • Wedged or Parallel?: Parallel
  • Window Shape: Circular
  • Window Material: Crown Glass
Tapered Optical Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Tapered sapphire windows, or plugs, are excellent for high pressure applications. We provide the precise dimensions you require to match your intended housing with near perfect accuracy. [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200
Toughened scanner window
from MOK Optics Co., Ltd.

Toughened scanner windows are commonly used in optical electronic devices, Scanners, Passport reader etc. [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 600
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Material: Low iron white soda lime glass / Ultra white glass, soda lime glass
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
IR Windows Germanium Windows
from HG Optronics, Inc.

Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8 –12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity. (2) Custom-made Ge windows at any size are available. (3) Besides round, shape of... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating
  • Thickness: 1 to 80
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wedged or Parallel?: Parallel
Germanium(Ge) Windows D101.6x1mm with AR/DLC Coating -- 320-022
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 102
  • Window Shape: Circular
  • Thickness: 0.0500 to 1
AR Coated Sapphire Windows
from UNI OPTICS(Fujian) Co., Ltd

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile... [See More]

  • Windows Features: Anti-Reflection Coating
  • Wedged or Parallel?: Parallel
  • Window Shape: Circular
  • Window Material: Sapphire
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Silicon Windows
from HG Optronics, Inc.

Silicon is used as an optical window primarily in the 3 to 5 micron band and as a subsrate for production of optical filters and windows. Silicon (Si) is grown by Czochralski pulling techniques (CZ) and contains some oxygen that causes an absorption band at 9 microns. To avoid this, material can be... [See More]

  • Windows Features: Anti-Reflection Coating
  • Wedged or Parallel?: Parallel
  • Window Shape: Circular (optional feature)
  • Parallelism or Wedge Angle: 3
Germanium(Ge) Windows D101.6x4mm with AR/DLC Coating -- 320-023
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 102
  • Window Shape: Circular
  • Thickness: 0.0500 to 4
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
UV Fused Silica High-Precision Window
from HG Optronics, Inc.

Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused Silica Window: (1). Custom-made... [See More]

  • Windows Features: Anti-Reflection Coating
  • Thickness: 1 to 50
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wedged or Parallel?: Parallel
Germanium(Ge) windows D25.4x1mm with AR/DLC coating -- 320-008
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Window Shape: Circular
  • Thickness: 0.0500 to 1
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Silicon (Si) Windows
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Maximum diameter 300mm. • Windows made for Czochralski or Float Zone Silicon. • Transmission range 1.2-15 μm. • CZ silicon for MWIR (3-5 μm) and FZ silicon for LWIR (8-12 μm) applications. • Coating options: DLC coating, AR coating. • Low... [See More]

  • Windows Features: Anti-Reflection Coating
  • Parallelism or Wedge Angle: 1
  • Window Shape: Square
  • Surface Quality: 60-40 Scratch / Dig; 60/40 S/D
N-BK7 Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 1 to 1000
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Zinc Sulfide (ZnS) Windows
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Maximum diameter 250mm. • CVD Grown Zinc Fluoride and Multispectral Zinc Sulfide (Cleartran). • Transmission range 0.4-14.0 μm (Multispectral Zinc Sulfide). • Excellent mechanical strength and chemical inertness for harsh environments (harder than ZnSe). •... [See More]

  • Windows Features: Anti-Reflection Coating
  • Parallelism or Wedge Angle: 1
  • Window Shape: Square
  • Surface Quality: 60-40 Scratch / Dig; 60/40 S/D
Optical 600mm Glass Window
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Material: BK7 Glass; UV Grade Fused Silica; BK7 K9 Fused Silica, Corning Fused Silica
ZnSe windows
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Maximum diameter 200mm. • CVD ZnSe grown in the USA. • Broad wavelength range covering 600nm to 16000nm and low IR absorption. • Low chromatic dispersion. • Coating options: AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Zinc Selenide (ZnSe) Windows are... [See More]

  • Windows Features: Anti-Reflection Coating
  • Parallelism or Wedge Angle: 1
  • Window Shape: Square
  • Surface Quality: 60-40 Scratch / Dig; 60/40 S/D
Optical window/Fused Silica Window
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 0.1000 to 1000
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Optical Window/Guled Golden Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Spherical mirror
from Changchun Sunday Optics Co., Ltd.

Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 2 to 800
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Window with hole
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Windows Features: Anti-Reflection Coating
  • Window Diameter, Side Length, or Rectangular Length: 1 to 1000
  • Window Shape: Circular
  • Window Material: BK7 Glass; Sapphire; UV Grade Fused Silica; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.