Plane Windows Optical Windows

43 Results
Optical Windows -- BK7 Windows
from CeNing Optics Co., Ltd.

N-BK7 is one of the most common glasses used to produce high-quality optical components, especially for the visible spectrum. It contains very few inclusions and is almost free of bubbles. It is a relatively hard material and has uniform transmission through-out the visible and near infrared spectra... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 10 to 50.8
  • Window Shape: Circular; Square; Rectangular
  • Thickness: 1 to 5
Parallel Window -- WIN-127-031-BK7
from CASTECH, Inc.

• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Shape: Circular
  • Thickness: 3.18
Geranium Windows
from Electro Optical Components, Inc.

Germanium is an excellent broadband Infrared (IR) window and substrate material. It has transmittance from 2.0 microns to 25 microns and with AR coatings has transmittance of an average of 70% and a peak of 92%. Transmittance from 2.0 μm to 25 μm. Thickness: from 1 to 10 mm. Dimensions up to... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: ? to 160
  • Window Shape: Circular
  • Thickness: 1 to 10
Rectangular Windows -- WINR-127-063-060-BK7
from CASTECH, Inc.

• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Shape: Rectangular
  • Rectangular Width: 6.35
Synthetic Diamond Windows
from Electro Optical Components, Inc.

Synthetic diamond made by Chemical Vapor Deposition (CVD) is a fast growing, cost effective material. Delivering the superior properties of diamond in larger sizes, at a lower cost and with increased post- processing capabilities; CVD Diamond has replaced less effective materials in existing... [See More]

  • Window Type: Plane
  • Wedged or Parallel?: Parallel
  • Thickness: 0.1500 to 0.5000
  • Window Material: DIAMONDTM
Square Windows -- WINS-127-031-BK7
from CASTECH, Inc.

• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7
  • Window Shape: Square
  • Thickness: 3.18
Synthetic Sapphire Windows
from Electro Optical Components, Inc.

Sapphire is an excellent material for windows and substrates requiring transmittance from UV to 6.0 microns. It is a tough, scratch resistant material that is excellent for abusive applications. It is available with AR coatings to improve its already excellent transmittance properties. Transmission... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: ? to 160
  • Window Shape: Circular
  • Thickness: 0.3000 to 10
Synthetic Sapphire Lenses And Windows
from Stettler Sapphire AG

Due to its unique combination of outstanding physical properties, sapphire is perfectly suitable for a multitude of applications. Its optical characteristics combined with high temperature resistance help explain why sapphire is indispensable in laser technologies. It is equally valuable as a... [See More]

  • Window Type: Plane
  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Windows Features: No Coating
X-Ray Glass or Radiation Shielding Glass
from Abrisa Technologies

X - Ray leaded glass is a radiation shielding glass that contains a high content of heavy metallic oxides. Most notably the lead oxide (PbO) provides the protective qualities against X - rays and Y - rays for use in the medical and technical fields. Despite the high metallic oxide content, Radiation... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 787
  • Window Shape: Rectangular
  • Rectangular Width: 737
Calcium Fluoride Windows -- GCL-1203
from Daheng New Epoch Technology, Inc.

Calcium Fluoride is extremely transparent over a wide spectrum from deep UV(135nm) to far IR(9.4um), which makes it ideal for windows in very short wavelength excimer lasers. The crystal has very low refraction coatings. It is slightly soluble in water. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 38.1
  • Window Shape: Circular
  • Thickness: 3 to 4
Circular Sapphire Windows
from Swiss Jewel Company

Our extensive stock list includes a wide range of diameters and thicknesses. They have standard S/D 80/50 or better and random orientation. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specifications, including orientations,... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 15 to 74.98
  • Window Shape: Circular
  • Thickness: 0.0864 to 19.06
Sapphire Windows
from Kyocera Corporation

Kyocera's sapphire material, featuring extremely high purity (up to 99.99%), excellent plasma resistance and heat resistance, and restricted particle occurrence, is used in semiconductor processing equipment parts, including structural components and tools. Faetures. Plasma Resistance. Heat... [See More]

  • Window Type: Plane
  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
1/4-Wave N-BK7 Window 10mm Dia. MgF2 Coating -- NT45-256
from Edmund Optics Inc.

1/4 λ Surface Accuracy. Broadband Anti-Reflection Coating Options Available. Custom Coatings and Sizes Available for Volume OEM Quantities. Also Available with Laser-Line V-Coats. TECHSPEC ® 1/4 λ N-BK7 Precision Windows are ideally suited for industrial and low power laser... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 10
  • Window Shape: Circular
  • Thickness: 2
Eclipse Polarized Window Elements for Aircraft
from American Polarizers, Inc.

API's innovative polarized aircraft window elements outperform all other sunlight control systems. Using the scientific principles of polarization instead of ordinary blinds and shades, ECLIPSE polarized window elements provide full cabin window control of sunlight from bright to near opaque and... [See More]

  • Window Type: Plane
  • Window Material: Polarized Window
  • Window Shape: Circular
Plane Windows
from Rocky Mountain Instrument/RMI Laser

Plane Windows are used as substrates for a variety of applications, such as laser windows, output couplers, beamsplitters, beam combiners, mirrors, dichroic filters and plate polarizers. Considerations in selecting window substrates include transmission range, absorption coefficient, incident laser... [See More]

  • Window Type: Plane
  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Parallelism or Wedge Angle: 3
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
  • Window Shape: Circular; Rectangular
  • Thickness: 1 to 12
BK7 Precision Window -- W-BKP003
from Ross Optical Industries

Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.5
  • Window Shape: Circular
  • Thickness: 6
Custom Shaped Sapphire Window
from Chonghong Industries(Microwork)Ltd.

With advanced 5-axis CNC, we have capabilities to provide nearly any shaping imaginable. we can shape, grind, and polish your sapphire windows all in one house to provide excellent cost savings. Shaped radiused corners or steps are no issue for our custom sapphire shaping department. Microwork's... [See More]

  • Window Type: Plane
  • Window Material: Sapphire
Sapphire Metallized Windows
from Gavish, Inc.

The broad spectral response and high transmission of sapphire can be enhanced with anti-reflective coatings or tailored for specific spectral response with specialty sapphire coatings or sapphire metallization Gavish sapphire metallized optics can be provided with specialty coatings such as BBAR,... [See More]

  • Window Type: Plane
  • Window Material: Sapphire
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Windows Features: Anti-Reflection Coating (optional feature); Conductive Coating
Polymer X-ray Window -- AP3.3
from MOXTEK, Inc.

AP3 Ultra-thin Polymer X-ray Windows are the highest performing x-ray windows available for low energy x-ray analysis. AP3 windows are ideal for applications that require high x-ray transmission of light element energies, high mechanical strength, light rejection, vacuum tightness, and reliability. [See More]

  • Window Type: Plane
  • Window Material: Plastic / Polymer
  • Window Shape: Circular
  • Coating Material: DuraCoat® Corrosion Resistance, Al
Optical Windows - Circular, Square and Rectangular
from Tower Optical Corporation

Windows are used to isolate different physical environments while allowing light to pass. The selection of a window should consider the properties of the different optical materials, transmission, wavelength range, and resistance to the environment. Tower offers a wide range of different materials... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 5 to 50
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Thickness: 2 to 10
Thin Plate Optics
from Zygo Corporation

ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the 0-0 MILSPEC scratch/dig requirement. These optics are compatible with... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 100 to 500
  • Window Shape: Square; Rectangular
  • Rectangular Width: 100 to 600
Sapphire Windows High Quality
from Qioptiq

Plane plates made of optical grade sapphire without visible inclusions, bubbles, strias and colorations. Orientation: (0001) c-plane. Available unmounted and mounted. Mounted versions fit to Nanobench or Microbench. Total Wavefront Distortion: λ/8. Parallelism: ≤ 5 arcmin. Clear Aperture:... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 6 to 130
  • Window Shape: Circular; Rectangular (optional feature)
  • Rectangular Width: 6 to 20
Windows
from Spectral Optics

Substrate Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. Surface Quality: 10-5 Scratch-Dig. Surface Flatness: λ/10 @633nm over clear aperture. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 203
  • Window Shape: Circular
  • Thickness: 6.35 to 25.4
Optical Windows
from Rainbow Research Optics, Inc.

Optical Windows are often used to create a physical barrier between two different environments – preventing two gases from mixing together, separating liquids from the air, keeping a sealed system in a vacuum. In many optical systems, a window is used to protect more expensive optical... [See More]

  • Window Type: Plane; Brewster
  • Wedged or Parallel?: Parallel (optional feature); Wedged (optional feature)
  • Window Shape: Circular; Square; Rectangular
  • Window Material: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; UV Grade Fused Silica; Zinc Selenide; VUV MgF2; SUPRASIL 1; Silicon; Zinc Sulfide
Optical Windows (Custom)
from Advanced Optics, Inc.

When a catalog optical window won't work in your design, Advanced Optics can help. Our skilled team of professionals have over 50 years of experience crafting custom optical windows and can meet the requirements of your unique project. We accomplish this by carefully listening to your... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3.17 to 203
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Rectangular Width: 3.17 to 203
Fused Silica Windows -- GCL-1202
from Daheng New Epoch Technology, Inc.

Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion, low fluorescence, and resistance to scratch. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50
  • Window Shape: Circular
  • Thickness: 2 to 5
Rectangle Sapphire Windows
from Swiss Jewel Company

We carry a variety of rectangle sapphire window dimensions. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 9.17 to 38.35
  • Window Shape: Rectangular
  • Rectangular Width: 2.92 to 25.43
38mm Dia x 1.5mm Thickness, Optical Window -- NT53-123
from Edmund Optics Inc.

Discounts up to 80% Off. Quantities Extremely Limited. Final Sale, No Returns. Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on... [See More]

  • Window Type: Plane
  • Window Shape: Circular
High Vacuum Viewports
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 38.1
  • Window Shape: Circular
  • Thickness: 4.04 to 5.15
Rectangle Sapphire Windows
from Chonghong Industries(Microwork)Ltd.

Rectangular sapphire windows are excellent at protecting delicate optics due to their superior strength and transmission. Rectangular sapphire windows can also be used as viewports in high pressure or vacuum situations. Square sapphire pressure windows can be made much thinner than other optical... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
  • Window Shape: Rectangular
  • Rectangular Width: 3 to 300
Sapphire Optical Windows
from Gavish, Inc.

With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows... [See More]

  • Window Type: Plane
  • Thickness: 0.5000 to 12.7
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wavelength Range: 200 to 3500
Polymer X-ray Window -- ProLINE™ 20 Series
from MOXTEK, Inc.

ProLINE Series X-ray windows are available in typical sizes used in wavelength dispersive spectrometers such as those from major wavelength dispersive equipment manufacturers. ProLINE Series x-ray windows provide an excellent transmission in the low energy range of F-K α and down to B-K... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 71.12
  • Window Shape: Rectangular
  • Rectangular Width: 71.12
Zinc Sulfide Cleartran™ Optical Windows
from Zygo Corporation

Silicon windows have good transmission in the range from 1.2 to 7.0 µm, with little or no distortion of the transmitted signal. Silicon has an advantage over other IR materials due to its low density (about half that of Zinc Selenide or Germanium), making it ideal for optical systems where... [See More]

  • Window Type: Plane
  • Window Material: Zinc Sulfide (Cleartran™)
Optical Windows -- Precision Grade
from Advanced Optics, Inc.

Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 203
  • Window Shape: Circular; Square (optional feature); Rectangular (optional feature)
  • Thickness: 12.7 to 33.8
Sapphire Windows -- GCL-1201
from Daheng New Epoch Technology, Inc.

Sapphire is transparent from 170nm to 5.3um. possessing high strength, hardness and chemical stability, it is excellent material for severs environments. Being five times stronger than glass and heat resistant up to 2000 °C, sapphire is often employed as pressure windows. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
  • Window Shape: Circular
  • Thickness: 1
Square Sapphire Windows
from Swiss Jewel Company

From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.57 to 25.4
  • Window Shape: Square
  • Rectangular Width: 12.57 to 25.4
Wedged Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Window Shape: Circular
  • Thickness: 5
Round Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Round Sapphire Windows are excellent at protecting delicate lasers, sensors, cameras, and other devices due to their superior strength and scratch resistance. Sapphire windows can also be used as viewports in high pressure or vacuum situations. Sapphire pressure windows can be made much thinner than... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 300
  • Window Shape: Circular
  • Thickness: 0.2000 to 50
Sapphire Vacuum Chamber Windows
from Gavish, Inc.

Sapphire windows are used in Semiconductor process chambers as well as many other high vacuum applications. Process environments using aggressive chemistries such as NF3 and CF4 rapidly erode quartz windows with the quartz surface becoming cloudy. Extended exposure can lead to more complete erosion... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 300
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Thickness: 0.5000 to 12.7
Sealed Proportional Counter Window -- 600
from MOXTEK, Inc.

Moxtek ® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental,... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 30.6
  • Window Shape: Rectangular
  • Rectangular Width: 20.6
Tapered Optical Sapphire Window
from Chonghong Industries(Microwork)Ltd.

Tapered sapphire windows, or plugs, are excellent for high pressure applications. We provide the precise dimensions you require to match your intended housing with near perfect accuracy. [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 3 to 200
  • Window Shape: Circular
  • Thickness: 5 to 50
X-ray Windows -- DuraBerylium®
from MOXTEK, Inc.

DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat ®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of... [See More]

  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 9.2 to 16
  • Window Shape: Circular
  • Thickness: 0.0080 to 0.2500