Plastic / Polymer Optical Windows
from MOXTEK, Inc.
AP3 Ultra-thin Polymer X-ray Windows are the highest performing x-ray windows available for low energy x-ray analysis. AP3 windows are ideal for applications that require high x-ray transmission of light element energies, high mechanical strength, light rejection, vacuum tightness, and reliability. [See More]
- Window Material: Plastic / Polymer
- Window Shape: Circular
- Window Type: Plane
- Coating Material: DuraCoat® Corrosion Resistance, Al
from Edmund Optics Inc.
Lightweight Alternative to Glass Windows. Excellent Thermal and Chemical Resistance. Higher Transmission than Similar Transparent Plastics. Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh environments. New plastic technology has produced windows with... [See More]
- Window Material: Plastic / Polymer
- Thickness: 1.5
- Window Type: Plane
from MOXTEK, Inc.
ProLINE Series X-ray windows are available in typical sizes used in wavelength dispersive spectrometers such as those from major wavelength dispersive equipment manufacturers. ProLINE Series x-ray windows provide an excellent transmission in the low energy range of F-K α and down to B-K... [See More]
- Window Material: Plastic / Polymer
- Window Shape: Rectangular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 71.12
from MOXTEK, Inc.
Moxtek ® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental,... [See More]
- Window Material: Plastic / Polymer
- Window Shape: Rectangular
- Window Type: Plane
- Window Diameter, Side Length, or Rectangular Length: 30.6