Conductive Optical Windows

2 Results
Sapphire Metallized Windows
from Gavish, Inc.

The broad spectral response and high transmission of sapphire can be enhanced with anti-reflective coatings or tailored for specific spectral response with specialty sapphire coatings or sapphire metallization Gavish sapphire metallized optics can be provided with specialty coatings such as BBAR,... [See More]

  • Windows Features: Anti-Reflection Coating (optional feature); Conductive Coating
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Window Material: Sapphire
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating; Conductive Coating
  • Window Shape: Circular; Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8