Coating: None Optical Windows

29 Results
Windows
from CRYSTECH, Inc.

CRYSTECH is dedicated to manufacturing high precision windows for solid-state laser systems. We have over 20 years of experience in windows manufacturing, design, and coating. We offer a wide range of windows with different materials and different wavelengths. CRYSTECH own the top coating expert... [See More]

  • Windows Features: No Coating
  • Window Material: BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
  • Window Shape: Circular; Square; Rectangular
  • Surface Quality: 20-10 Scratch / Dig
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick -- BQW-1
from Newport MKS

The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-1 has a 22.11 mm major axis, a 12.5 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57 ° Brewster's... [See More]

  • Windows Features: No Coating
  • Thickness: 2
  • Window Type: Brewster
  • Wedged or Parallel?: Parallel
405nm Blue Laser Windows
from Gurley Precision Instruments

Standard Mirrors and Windows for Blue Ray Laser Disc Applications, Select either UVFS or Sapphire 12.5mm and 25mm substrates [See More]

  • Windows Features: No Coating
  • Window Diameter, Side Length, or Rectangular Length: 12.5 to 25
  • Window Shape: Circular
  • Thickness: 6.35
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 -- 10QB20
from Newport MKS

The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double... [See More]

  • Windows Features: No Coating
  • Thickness: 9.52
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged or Parallel?: Wedged
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 -- 20QB20
from Newport MKS

The 20QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 2 inch (50.8 mm) diameter, 12.7 mm thick optic is polished from select UV fused silica. In order to double... [See More]

  • Windows Features: No Coating
  • Thickness: 12.7
  • Window Diameter, Side Length, or Rectangular Length: 50.8
  • Wedged or Parallel?: Wedged
Optical Window, Calcium Fluoride, 10.0 mm Dia., 1.5 mm thick, Uncoated -- CAW11
from Newport MKS

The CAW11 is a 10.0 mm in diameter and 1.5 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser... [See More]

  • Windows Features: No Coating
  • Thickness: 1.5
  • Window Diameter, Side Length, or Rectangular Length: 10
  • Wedged or Parallel?: Parallel
Optical Window, Calcium Fluoride, 30.0 mm Dia., 3.0 mm thick, Uncoated -- CAW17
from Newport MKS

The CAW17 is a 30.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser... [See More]

  • Windows Features: No Coating
  • Thickness: 3
  • Window Diameter, Side Length, or Rectangular Length: 30
  • Wedged or Parallel?: Parallel
Optical Window, Magnesium Fluoride, 12.5 mm Diameter, 2.0 mm Thick -- MGW11
from Newport MKS

The MGW11 is a 12.5 mm in diameter and 2.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical... [See More]

  • Windows Features: No Coating
  • Thickness: 2
  • Window Diameter, Side Length, or Rectangular Length: 12.5
  • Wedged or Parallel?: Parallel
Optical Window, Magnesium Fluoride, 5.0 mm Diameter, 1.0 mm Thick -- MGW10
from Newport MKS

The MGW10 is a 5.0 mm in diameter and 1.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical... [See More]

  • Windows Features: No Coating
  • Thickness: 1
  • Window Diameter, Side Length, or Rectangular Length: 5
  • Wedged or Parallel?: Parallel
BK7 Precision Window -- W-BKP003
from Ross Optical Industries

Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.5
Circular Sapphire Windows
from Swiss Jewel Company

Our extensive stock list includes a wide range of diameters and thicknesses. They have standard S/D 80/50 or better and random orientation. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specifications, including orientations,... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 15 to 74.98
Optical Windows -- Precision Grade
from Advanced Optics, Inc.

Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating (optional feature)
  • Window Shape: Circular; Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 203
X-Ray Glass or Radiation Shielding Glass
from Abrisa Technologies

X - Ray leaded glass is a radiation shielding glass that contains a high content of heavy metallic oxides. Most notably the lead oxide (PbO) provides the protective qualities against X - rays and Y - rays for use in the medical and technical fields. Despite the high metallic oxide content, Radiation... [See More]

  • Windows Features: No Coating
  • Window Shape: Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 787
Heremetic Lids -- Detector Windows Visi-Lids
from Materion Corporation

A Visi-Lid ™ assembly is a filter/lid sub assembly, suitable for hermetically sealing detectors or bolometers. Each window assembly is spectrally and hermetically tested to assure compliance. This is a turnkey solution which avoids the having to perform the sub assembly and eliminates any... [See More]

  • Windows Features: No Coating
  • Window Material: Germanium (optional feature); Sapphire (optional feature); Silicon and Others
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Customized Optical Sapphire Crystal Glass Window
from HG Optronics, Inc.

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile... [See More]

  • Windows Features: No Coating
  • Thickness: 0.5000 to 50
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wedged or Parallel?: Parallel
Germanium(Ge) windows D25.4x1mm Uncoated -- 320-007
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom Germanium (Ge) windows available. • Maximum diameter 300mm. • Broad wavelength range covering 2000-16000nm, excellent for IR applications. • Coating options: DLC coating, AR@3-5 μm, AR@8-12 μm, BBAR@3-12 μm. Germanium Windows are... [See More]

  • Windows Features: No Coating
  • Window Diameter, Side Length, or Rectangular Length: 25.4
  • Window Shape: Circular
  • Thickness: 0.0500 to 1
BK7 Windows
from Artifex Engineering

Our BK7 windows are available with a high parallelism of 10 arc seconds, ideal for applications requiring minimal transmitted beam deviation. [See More]

  • Windows Features: No Coating
  • Window Diameter, Side Length, or Rectangular Length: 5 to 50
  • Window Shape: Circular
  • Thickness: 2 to 10
Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are windows designed for use at Brewster's angle (usually uncoated). This is the angle where only incident p-polarized light has 0% transmission loss. They are an economical option for coupling linearly polarized light into sealed optical systems and to select the polarization of... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular
  • Window Type: Brewster
  • Wedged or Parallel?: Wedged
Flat Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating; Conductive Coating
  • Window Shape: Circular; Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
Synthetic Sapphire Lenses And Windows
from Stettler Sapphire AG

Due to its unique combination of outstanding physical properties, sapphire is perfectly suitable for a multitude of applications. Its optical characteristics combined with high temperature resistance help explain why sapphire is indispensable in laser technologies. It is equally valuable as a... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Window Type: Plane
  • Window Material: Sapphire
Rectangle Sapphire Windows
from Swiss Jewel Company

We carry a variety of rectangle sapphire window dimensions. We also offer our expertise in developing precision customized sapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High... [See More]

  • Windows Features: No Coating
  • Window Shape: Rectangular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 9.17 to 38.35
IR Windows Germanium Windows
from HG Optronics, Inc.

Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8 –12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity. (2) Custom-made Ge windows at any size are available. (3) Besides round, shape of... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating
  • Thickness: 1 to 80
  • Window Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
  • Wedged or Parallel?: Parallel
IR Brewster Windows
from Rocky Mountain Instrument/RMI Laser

Brewster Windows are primarily used in laser cavities to produce a beam with a high degree of polarization purity. When unpolarized light is incident on an uncoated substrate at Brewster ’s Angle, the reflected portion is completely S polarized and the transmitted portion is partially P... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular
  • Window Type: Brewster
  • Wedged or Parallel?: Wedged
High Vacuum Viewports
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4 to 38.1
Square Sapphire Windows
from Swiss Jewel Company

From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project ’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR... [See More]

  • Windows Features: No Coating
  • Window Shape: Square
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 12.57 to 25.4
Large Wedge Windows
from Rocky Mountain Instrument/RMI Laser

Large Wedge Windows greatly reduce or eliminate interference effects caused by multiple reflections between front and rear surfaces of Plane Windows. They are well suited for use as substrates for laser output couplers in which the reflection from the second surface must be completely eliminated... [See More]

  • Windows Features: No Coating
  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Parallelism or Wedge Angle: 5
Wedged Windows
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Windows Features: No Coating; Anti-Reflection Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Window Diameter, Side Length, or Rectangular Length: 25.4
Parallel Windows
from Rocky Mountain Instrument/RMI Laser

Parallel Windows are similar to Plane Windows, but with parallel surfaces. These windows are well suited for applications in which angular deviation of the transmitted beam must be kept as small as possible. Misalignment errors are also minimized when the window is repeatedly inserted and removed. [See More]

  • Windows Features: No Coating
  • Wedged or Parallel?: Wedged
  • Window Shape: Circular
  • Parallelism or Wedge Angle: 5
Plane Windows
from Rocky Mountain Instrument/RMI Laser

Plane Windows are used as substrates for a variety of applications, such as laser windows, output couplers, beamsplitters, beam combiners, mirrors, dichroic filters and plate polarizers. Considerations in selecting window substrates include transmission range, absorption coefficient, incident laser... [See More]

  • Windows Features: No Coating
  • Window Shape: Circular
  • Window Type: Plane
  • Wedged or Parallel?: Wedged