In-line Filter Vacuum Cups and Vacuum Pads
from ASCO
Suction area ( Ø) from 20 mm to 50 mm. Flat round suction cups specially designed for the packaging industry. This particular cup is typically used for heavy duty packaging applications that require extended life with a reliable seal. Examples of applications include high speed palletizing,... [See More]
- Type: Flat
- Material: Elastodur
- Diameter / Max. Size: 20 to 50
- Port: Top
from ASCO
Suction area ( Ø) from 60 x 20 mm to 100 x 40 mm. Oval 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as the round 1.5 bellows, but the oval shape allows for the handling of work pieces that do not have... [See More]
- Type: Oval; Bellows
- Material: Elastodur
- Diameter / Max. Size: 60 to 100
- Port: Top
from ASCO
Suction area ( Ø) from 20 mm to 60 mm. Round 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as the round flat packaging cups (NSPFX), but 1.5 bellows allows for the handling of work pieces that require... [See More]
- Type: Bellows
- Material: Elastodur
- Diameter / Max. Size: 20 to 60
- Port: Top
from ASCO
Suction area ( Ø) from 20 mm to 40 mm. Round 4.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for handling flexible products, such as pouches and various types of plastic film packaged products. This type of cup provides a reliable... [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 20 to 40
- Port: Top