EPDM Vacuum Cups and Vacuum Pads
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 10
- Type: Flat
- Stroke: 0.7000
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350038 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 42.42
- Type: Sponge
- Port: Top
from FIPA Inc.
FIPA sealing cords allow you to create your very own customised suction plates for unconventional product geometries. Sealing cords for DIY suction plate construction are available in various profiles by the metre. [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 26.5
- Type: Profiled
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 15
- Type: Flat
- Stroke: 1
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350039 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 67.56
- Type: Sponge
- Port: Top
from FIPA Inc.
FIPA sealing cords allow you to create your very own customised suction plates for unconventional product geometries. Sealing cords for DIY suction plate construction are available in various profiles by the metre. [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 10.5
- Type: Profiled
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 15
- Type: Flat
- Stroke: 1
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350040 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 107
- Type: Sponge
- Port: Top
from FIPA Inc.
FIPA sealing cords allow you to create your very own customised suction plates for unconventional product geometries. Sealing cords for DIY suction plate construction are available in various profiles by the metre. [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 10.5
- Type: Profiled
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 15
- Type: Flat
- Stroke: 1
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350045 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 42.42
- Type: Sponge
- Port: Top
from FIPA Inc.
FIPA sealing cords allow you to create your very own customised suction plates for unconventional product geometries. Sealing cords for DIY suction plate construction are available in various profiles by the metre. [See More]
- Material: Ethylene Propylene; Neoprene
- Diameter / Max. Size: 10 to 20
- Type: Rectangular; Round
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 20
- Type: Flat
- Stroke: 1.3
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350046 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 67.56
- Type: Sponge
- Port: Top
from FIPA Inc.
FIPA suction plates with sealing lip made of foamed EPDM achieve an outstanding seal, even for products with pronounced surface structures. By clipping into the support plates, service personnel can quickly and cost-effectively replace the foam rubber sealing lips on the flat vacuum cups. [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 43 to 315
- Type: Flat
- Stroke: 1 to 2.5
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 20
- Type: Flat
- Stroke: 1.3
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350047 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 107
- Type: Sponge
- Port: Top
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 25
- Type: Flat
- Stroke: 1.7
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350048 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 215
- Type: Sponge
- Port: Top
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 25
- Type: Flat
- Stroke: 1.7
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350050 [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 310
- Type: Oval; Sponge
- Port: Top
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 30
- Type: Flat
- Stroke: 2
from ANVER Corporation
P Series Foam Vacuum Cup -- A-3350051 [See More]
- Material: Ethylene Propylene
- Port: Top
- Type: Oval; Sponge
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 30
- Type: Flat
- Stroke: 2
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 40
- Type: Flat
- Stroke: 2.7
from Schmalz Inc.
Round suction cup for gentle handling of sensitive materials. and fragile workpieces. Use as flat suction cup SFF with flat workpieces such as. packaging made of paper, display glass and wafers. Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 40
- Type: Flat
- Stroke: 2.7
from Schmalz Inc.
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling. Handling of very thin workpieces, such as flat glass (float glass) or coated glass. Used in glass manufacturing... [See More]
- Material: Ethylene Propylene
- Diameter / Max. Size: 9
- Type: Flat
- Stroke: 3