None / Pad Only Vacuum Cups and Vacuum Pads

67 Results
Round 1.5, 2.5 and 3.5 Bellows Suction Cups for Eggs - NEFGX Series
from ASCO

Egg Suction Cups - Suction area ( Ø) from 30 to 35 mm. Round 2.5 bellows suction cups specially designed for the handling of eggs. It is designed to carefully handle the eggs in a dynamic process while also providing a reliable seal. Design Features. Diameter/Egg Cup: 30 to 35mm; Material:... [See More]

  • Style: None
  • Diameter / Max. Size: 30 to 35
  • Type: Bellows
  • Material: Silicone Rubber
Vacuum Cups -- Style Large VXB-HR Type
from Seal Science, Inc.

Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in... [See More]

  • Style: None
  • Material: Polyurethane / Urethane; Silicone Rubber; Vinyl
  • Type: Bellows; Flange Type
Vacuum Cup - Deep -- VCR-D15P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 16.3
  • Type: Standard; DeepCup
  • Material: Chloroprene
10" Concave Vacuum Cup with Hybrid Handle -- Model N6300
from Wood's Powr-Grip Co., Inc.

Powr-Grip has taken the lightweight and rust resistant. plunger from our ABS cup and paired it with our rugged. and durable metal handle. The result is a reliable and. more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. [See More]

  • Style: None
  • Diameter / Max. Size: 254
  • Type: Standard; Flat
  • Material: Rubber
C-F Flat Vacuum Cup -- C-F120-NBR
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F120-NBR [See More]

  • Style: None
  • Diameter / Max. Size: 120
  • Type: Flat
  • Material: Nitrile (NBR)
Round Bell Shaped Suction Cup for Candy - NSPGX Series
from ASCO

Candy Suction Cups - Suction area ( Ø) from 33 mm. Round bell shaped suction cup specially designed for handling round or oval chocolates and other candy products. It is capable of handling round chocolates with a maximum diameter of 35mm or oval chocolates with a maximum diameter of 30mm. [See More]

  • Style: None
  • Diameter / Max. Size: 32.3
  • Type: Bell Shaped
  • Material: Silicone Rubber
Vacuum Cup - Deep -- VCR-D15P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 16.3
  • Type: Standard; DeepCup
  • Material: Silicone Rubber
10" Concave Vacuum Cup with Metal Handle -- Model N6450
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Deep, concave pad for easy attachment on curved or irregular nonporous surfaces. (Not for use on thin, fragile materials.). Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits... [See More]

  • Style: None
  • Diameter / Max. Size: 254
  • Type: Standard; DeepCup
  • Material: Rubber
C-F Flat Vacuum Cup -- C-F120-SIT
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F120-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 120
  • Type: Flat
  • Material: Silicone Rubber
Vacuum Cup - Deep -- VCR-D20P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 21.8
  • Type: Standard; DeepCup
  • Material: Chloroprene
3" x 6" Vacuum Cup with Handi-Grip Handle -- Model RF36HG
from Wood's Powr-Grip Co., Inc.

Features: For handling small to medium size loads, such as glass, sheet metal, and plastics. Oblong shape allows attachment on long, narrow objects. Attaches to flat or slightly curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without... [See More]

  • Style: None
  • Material: Rubber
  • Type: Standard; Oval
C-F Flat Vacuum Cup -- C-F150-NBR
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F150-NBR [See More]

  • Style: None
  • Diameter / Max. Size: 150
  • Type: Flat
  • Material: Nitrile (NBR)
Vacuum Cup - Deep -- VCR-D20P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 21.8
  • Type: Standard; DeepCup
  • Material: Silicone Rubber
3-1/4" Concave Grifter Suction Cup -- Model G609
from Wood's Powr-Grip Co., Inc.

Features: Press-on design for quick attachment to smooth, nonporous surfaces. Ideal for lifting and positioning lightweight objects. All-rubber construction for use in wet environments. [See More]

  • Style: None
  • Diameter / Max. Size: 83
  • Type: Standard; Flat
  • Material: Rubber
C-F Flat Vacuum Cup -- C-F150-SIT
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F150-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 150
  • Type: Flat
  • Material: Silicone Rubber
Vacuum Cup - Deep -- VCR-D30P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 31.8
  • Type: Standard; DeepCup
  • Material: Chloroprene
4-1/2" Concave Vacuum Cup with Handi-Grip Handle -- Model LJ45HG
from Wood's Powr-Grip Co., Inc.

Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including glass, tiles and sheet materials. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of... [See More]

  • Style: None
  • Diameter / Max. Size: 115
  • Type: Standard; Flat
  • Material: Rubber
C-F Flat Vacuum Cup -- C-F200-NBR
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F200-NBR [See More]

  • Style: None
  • Diameter / Max. Size: 200
  • Type: Flat
  • Material: Nitrile (NBR)
Vacuum Cup - Deep -- VCR-D30P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 31.8
  • Type: Standard; DeepCup
  • Material: Silicone Rubber
6" Concave Vacuum Cup with Flip Handle -- Model TL6FH
from Wood's Powr-Grip Co., Inc.

Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH). Red-line indicator warns user of any vacuum loss. [See More]

  • Style: None
  • Diameter / Max. Size: 153
  • Type: Standard; Flat
  • Material: Rubber
C-F Flat Vacuum Cup -- C-F200-SIT
from ANVER Corporation

C-F Flat Vacuum Cup -- C-F200-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 200
  • Type: Flat
  • Material: Silicone Rubber
Vacuum Cup - Deep -- VCR-D50P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 53.1
  • Type: Standard; DeepCup
  • Material: Chloroprene
6" Concave Vacuum Cup with Handi-Grip Handle -- Model TL6HG
from Wood's Powr-Grip Co., Inc.

Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including windshields, stone tiles and sheet materials. Available in styles for gripping smooth, curved (TL6HG) or smooth, flat nonporous surfaces (LP6HG). Red-line indicator warns user of any vacuum... [See More]

  • Style: None
  • Diameter / Max. Size: 153
  • Type: Standard; Flat
  • Material: Rubber
CD Handling Suction Cup -- AVR18-33-S45
from ANVER Corporation

CD Handling Suction Cup -- AVR18-33-S45 [See More]

  • Style: None
  • Diameter / Max. Size: 33.02
  • Type: Ring
  • Material: Silicone Rubber
Vacuum Cup - Deep -- VCR-D50P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 53.1
  • Type: Standard; DeepCup
  • Material: Silicone Rubber
6" Concave Vacuum Cup with Rigid Handle -- Model TL6RH
from Wood's Powr-Grip Co., Inc.

Features: Offset, fixed handle helps prevent load from swinging or changing orientation when lifted. Strong enough for most jobs, yet small enough to fit in a tool box or large pocket. Available in styles for gripping smooth, curved (TL6RH) or smooth, flat nonporous surfaces (LP6RH). Red-line... [See More]

  • Style: None
  • Diameter / Max. Size: 153
  • Type: Standard; Flat
  • Material: Rubber
CD Handling Suction Cup -- CD24-SIT
from ANVER Corporation

CD Handling Suction Cup -- CD24-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 23.75
  • Type: Ring
  • Material: Silicone Rubber
Vacuum Cup - Double Bellows -- VC 33A3
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None
  • Diameter / Max. Size: 22.6
  • Type: Standard; Bellows
  • Material: Vinyl
6" Concave Vacuum Cup with Tie-Down Bail -- Model TL6TD
from Wood's Powr-Grip Co., Inc.

Features: Steel bail provides attachment point for securing loads. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. [See More]

  • Style: None
  • Diameter / Max. Size: 153
  • Type: Standard; Flat
  • Material: Rubber
Flange Mount Series Suction Cup -- SUF25NR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF25NR [See More]

  • Style: None
  • Diameter / Max. Size: 24.89
  • Type: Standard
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-021-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 5.3
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
8" Flat Vacuum Cup with ABS Handle -- Model N4000
from Wood's Powr-Grip Co., Inc.

Features: Lightweight, heavy duty ABS handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Easily replaceable handle /... [See More]

  • Style: None
  • Diameter / Max. Size: 203
  • Type: Standard; Flat
  • Material: Rubber
Heavy-Duty Oval Bolt-On Pad -- VP4512C-CR
from ANVER Corporation

Heavy-Duty Oval Bolt-On Pad -- VP4512C-CR [See More]

  • Style: None
  • Diameter / Max. Size: 317
  • Type: Oval
  • Material: Nitrile (NBR)
Vacuum Cup - Double Bellows -- VCC-B-021-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 5.3
  • Type: Standard; Bellows
  • Material: Silicone Rubber
8" Flat Vacuum Cup with Metal Handle -- Model N4950
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. [See More]

  • Style: None
  • Diameter / Max. Size: 203
  • Type: Standard; Flat
  • Material: Rubber
Large Capacity Vacuum Pad -- VP1834Q
from ANVER Corporation

Large Capacity Vacuum Pad -- VP1834Q [See More]

  • Style: None
  • Diameter / Max. Size: 892
  • Type: Rectangular
  • Port: Top
Vacuum Cup - Double Bellows -- VCC-B-028-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 6.6
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
9" Flat Vacuum Cup with Metal Handle -- Model N5450
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of vacuum. Release valve lever permits quick and... [See More]

  • Style: None
  • Diameter / Max. Size: 229
  • Type: Standard; Flat
  • Material: Rubber
Medium Oval Vacuum Cup -- OC55-100NR
from ANVER Corporation

Medium Oval Vacuum Cup -- OC55-100NR [See More]

  • Style: None
  • Diameter / Max. Size: 99.06
  • Type: Oval
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-028-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 6.6
  • Type: Standard; Bellows
  • Material: Silicone Rubber
Pick-Up Stick -- Model PU0950
from Wood's Powr-Grip Co., Inc.

Features: Ideal for lifting and positioning small, nonporous materials. Easy-grip handle for critical placement during assembly operations. Finger-operated plunger in handle attaches and releases tool with one-stroke action. Supplied with 1-1/4" [32 mm] diameter vacuum pad. 3/4" [20 mm] and 1" [26... [See More]

  • Style: None
  • Diameter / Max. Size: 32
  • Type: Standard; Flat
  • Material: Rubber
OCP Series -- OCP45-118NBR
from ANVER Corporation

OCP Series -- OCP45-118NBR [See More]

  • Style: None
  • Diameter / Max. Size: 300
  • Type: Oval
  • Material: Nitrile (NBR)
Vacuum Cup - Double Bellows -- VCC-B-035-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 8.9
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
Vertical Handle Vacuum Cup -- Model LJ6VH
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle, designed for convenient hand placement. Large-volume vacuum pump for quick attachment on curved or flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit... [See More]

  • Style: None
  • Diameter / Max. Size: 153
  • Type: Standard; Flat
  • Material: Rubber
OctopusGrip Rectangular Vacuum Cup -- OTG075090Q-UR
from ANVER Corporation

OctopusGrip Rectangular Vacuum Cup -- OTG075090Q-UR [See More]

  • Style: None
  • Diameter / Max. Size: 229
  • Type: Rectangular
  • Material: Polyurethane / Urethane
Vacuum Cup - Double Bellows -- VCC-B-035-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 8.9
  • Type: Standard; Bellows
  • Material: Silicone Rubber
Oval Suction Cup -- OC125
from ANVER Corporation

Oval Suction Cup -- OC125 [See More]

  • Style: None
  • Diameter / Max. Size: 29.97
  • Type: Oval
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-055-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 14.2
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
Oval Vacuum Cup -- OC12-128
from ANVER Corporation

Oval Vacuum Cup -- OC12-128 [See More]

  • Style: None
  • Diameter / Max. Size: 314
  • Type: Oval
  • Material: Polyurethane / Urethane
Vacuum Cup - Double Bellows -- VCC-B-055-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 14.2
  • Type: Standard; Bellows
  • Material: Silicone Rubber
Plastic Bag Lifting Head -- BH40-P-C5
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-P-C5 [See More]

  • Style: None
  • Diameter / Max. Size: 279
  • Type: Rectangular
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-069-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 17.5
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
Push-In Mounting Style Suction Cup -- SUB7NR
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUB7NR [See More]

  • Style: None
  • Diameter / Max. Size: 7.62
  • Type: Standard
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-069-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 17.5
  • Type: Standard; Bellows
  • Material: Silicone Rubber
Push-In Mounting Style Suction Cup -- SUM020
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUM020 [See More]

  • Style: None
  • Diameter / Max. Size: 20.07
  • Type: Standard
  • Material: Rubber
Vacuum Cup - Double Bellows -- VCC-B-079-N
from IMI Norgren

Vacuum Cup - Double Bellows 0.79 OD Nitrile [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 20.1
  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
Push-In Mounting Style Suction Cup -- SUP16-NBR
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUP16-NBR [See More]

  • Style: None
  • Diameter / Max. Size: 16
  • Type: Standard
  • Material: Nitrile (NBR)
Vacuum Cup - Double Bellows -- VCC-B-079-S
from IMI Norgren

Vacuum Cup - Double Bellows 0.79 OD Silicone [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 20.1
  • Type: Standard; Bellows
  • Material: Silicone Rubber
Rectangular Vacuum Pad -- FP070200Q-A2B7
from ANVER Corporation

Rectangular Vacuum Pad -- FP070200Q-A2B7 [See More]

  • Style: None
  • Diameter / Max. Size: 508
  • Type: Rectangular
  • Material: Foam
Vacuum Cup - Single Bellows -- VC B5
from IMI Norgren

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 4.6
  • Type: Standard; Bellows
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Rectangular Vacuum Pad -- FPS110110Q-B4
from ANVER Corporation

Rectangular Vacuum Pad -- FPS110110Q-B4 [See More]

  • Style: None
  • Diameter / Max. Size: 279
  • Type: Rectangular
  • Material: Foam
Vacuum Cup - UH Rigid -- VC-UH6-16
from IMI Norgren

Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes. [See More]

  • Style: None
  • Diameter / Max. Size: 150
  • Type: Rigid UHMW
  • Material: Polyethylene
Round Objects Suction Cup -- BE34-SIT
from ANVER Corporation

Round Objects Suction Cup -- BE34-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 34.04
  • Type: Bellows
  • Material: Silicone Rubber
Vacuum Cup - Ultra Miniature -- VC-VI 093
from IMI Norgren

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments. [See More]

  • Style: None
  • Diameter / Max. Size: 2.4
  • Type: Standard
  • Material: Silicone Rubber (optional feature); Buna-N
Single Bellow Suction Cup -- SUBB41NR
from ANVER Corporation

Single Bellow Suction Cup -- SUBB41NR [See More]

  • Style: None
  • Diameter / Max. Size: 40.89
  • Type: Bellows
  • Material: Rubber
Vacuum Cup - Universal -- VCR-U4P-S
from IMI Norgren

Universal cups can handle flat or slightly curved surfaces. [See More]

  • Style: None; Threaded (optional feature)
  • Diameter / Max. Size: 5.1
  • Type: Standard
  • Material: Silicone Rubber
Suction Cup -- BP25-SIT
from ANVER Corporation

Suction Cup -- BP25-SIT [See More]

  • Style: None
  • Diameter / Max. Size: 24.89
  • Type: Bellows
  • Material: Silicone Rubber