Sanitary / Food Grade Vacuum Cups and Vacuum Pads
from IMI Norgren
CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm tooling. Ideal for handling... [See More]
- Type: DeepCup
- Port: Top
- Material: Silicone Rubber
- Style: Threaded
from ASCO
Egg Suction Cups - Suction area ( Ø) from 30 to 35 mm. Round 2.5 bellows suction cups specially designed for the handling of eggs. It is designed to carefully handle the eggs in a dynamic process while also providing a reliable seal. Design Features. Diameter/Egg Cup: 30 to 35mm; Material:... [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 30 to 35
- Port: Top
from FIPA Inc.
These flat vacuum cups for tubes are made of FDA-compliant silicone and are optimised for pipe mounting. They can be used in systems for filling food. [See More]
- Type: Flat
- Stroke: 1.4
- Diameter / Max. Size: 30 to 54
- Material: Silicone Rubber
from ANVER Corporation
Suction Cup -- A-VC34-SIT [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 34.04
- Port: Top
from ASCO
Suction area ( Ø) from 20 mm to 40 mm. Round 4.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for handling flexible products, such as pouches and various types of plastic film packaged products. This type of cup provides a reliable... [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 20 to 40
- Port: Top
from FIPA Inc.
FIPA SL-PF series flat vacuum cups for chocolate candies are made of food grade, FDA-compliant materials. Sensitive products with pronounced surface structures or three-dimensional geometries on the top side, for example, chocolate candies, can be handled gently using the flat vacuum cups. [See More]
- Type: Flat
- Stroke: 2.4 to 5
- Diameter / Max. Size: 18 to 22
- Material: Nitrile (NBR); Rubber; Silicone Rubber
from ANVER Corporation
Suction Cup -- BB2.5-30-SIT [See More]
- Type: Rectangular
- Material: Silicone Rubber
- Diameter / Max. Size: 29.97
- Port: Top
from ASCO
Candy Suction Cups - Suction area ( Ø) from 33 mm. Round bell shaped suction cup specially designed for handling round or oval chocolates and other candy products. It is capable of handling round chocolates with a maximum diameter of 35mm or oval chocolates with a maximum diameter of 30mm. [See More]
- Type: Bell Shaped
- Material: Silicone Rubber
- Diameter / Max. Size: 32.3
- Port: Top
from ANVER Corporation
Suction Cup -- BP25-SIT [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 24.89
- Port: Top
from ANVER Corporation
Suction Cup -- BP35-SIT [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 35.05
- Port: Top
from ANVER Corporation
Suction Cup -- BP36-SIT [See More]
- Type: Bellows
- Material: Silicone Rubber
- Diameter / Max. Size: 37.08
- Port: Top