Standard Vacuum Cups and Vacuum Pads

100 Results
H-Series Vacuum Cup -- HP
from SAS Automation, LLC

Available in standard and reinforced silicone rubber. HP-30B is made of Nitrile Butadiene Rubber (NBR) [See More]

  • Type: Standard
  • Material: Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
  • Diameter / Max. Size: 6 to 40
  • Port: Top
Universal Vacuum Cups -- U40 NBR
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 41
Vacuum Cup - Deep -- VCR-D15P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Chloroprene
  • Diameter / Max. Size: 16.3
  • Port: Top
10" Concave Vacuum Cup with ABS Handle & Threaded Holes -- Model N6000NBP
from Wood's Powr-Grip Co., Inc.

Powr-Grip ® mounting cups provide a reliable, temporary fastener on almost any smooth, nonporous surface, such as metal or glass. Available in. a range of styles to cover most applications and capacity requirements, they can be used to mount cameras, scopes, testing equipment, antennas,. lights,... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 254
  • Style: Threaded
Double Suction Cup Hand Cup -- A6520
from ANVER Corporation

Instant attach and release, handles smooth, flat, air0tight materials [See More]

  • Type: Standard; Hand Cup
  • Diameter / Max. Size: 76.2
S-Series Anti-Static Vacuum Cup -- SA
from SAS Automation, LLC

Made of conductive silicone rubber. Volume Resistivity: 0.03. As measured with a PP vessel, experimentally eliminated 70% of static electricity [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 8 to 40
  • Port: Top
Universal Vacuum Cups -- U40S Sil
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 41
Vacuum Cup - Deep -- VCR-D15P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Silicone Rubber
  • Diameter / Max. Size: 16.3
  • Port: Top
10" Concave Vacuum Cup with Hybrid Handle -- Model N6300
from Wood's Powr-Grip Co., Inc.

Powr-Grip has taken the lightweight and rust resistant. plunger from our ABS cup and paired it with our rugged. and durable metal handle. The result is a reliable and. more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 254
  • Style: None
Flange Mount Series Suction Cup -- SUF25NR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF25NR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 24.89
  • Port: Top
S-Series Vacuum Cups with Silicone Felt -- SA
from SAS Automation, LLC

Recommended for molded parts that require vacuum metalizing or coating [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 8 to 40
  • Port: Top
Universal Vacuum Cups -- U40SW Sil
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 41
  • Style: Threaded
Vacuum Cup - Deep -- VCR-D20P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Chloroprene
  • Diameter / Max. Size: 21.8
  • Port: Top
10" Concave Vacuum Cup with Metal Handle -- Model N6450
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Deep, concave pad for easy attachment on curved or irregular nonporous surfaces. (Not for use on thin, fragile materials.). Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits... [See More]

  • Type: Standard; DeepCup
  • Material: Rubber
  • Diameter / Max. Size: 254
  • Style: None
Flange Mount Series Suction Cup -- SUF26NR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF26NR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 25.91
  • Port: Top
Y-Series Suction Cup -- YP
from SAS Automation, LLC

Made of reinforced silicone rubber [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 6 to 20
  • Port: Top
Universal Vacuum Cups -- U40W NBR
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 41
  • Style: Threaded
Vacuum Cup - Deep -- VCR-D20P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Silicone Rubber
  • Diameter / Max. Size: 21.8
  • Port: Top
3" Concave Vacuum Cup with T-Handle -- Model TL3TH
from Wood's Powr-Grip Co., Inc.

Features: Compact size for accurate positioning of small items. Attaches to flat or curved smooth, nonporous surfaces. Alternates as vacuum mounting cup with 1/4-20 threaded stud when handle is removed. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 77
  • Style: Threaded
Flange Mount Series Suction Cup -- SUF27NR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF27NR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 26.92
  • Port: Top
Universal Vacuum Cups -- U50 NBR
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 51
Vacuum Cup - Deep -- VCR-D30P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Chloroprene
  • Diameter / Max. Size: 31.8
  • Port: Top
3" Concave Vacuum Cup with Threaded Stud -- Model TL3AMB
from Wood's Powr-Grip Co., Inc.

Features: Metal accessory mount with threaded stud for attaching equipment. Studs available in various lengths. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 77
  • Style: Threaded
Flange Mount Series Suction Cup -- SUF28NR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF28NR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 27.94
  • Port: Top
Universal Vacuum Cups -- U50SW Sil
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 51
  • Style: Threaded
Vacuum Cup - Deep -- VCR-D30P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Silicone Rubber
  • Diameter / Max. Size: 31.8
  • Port: Top
3" x 6" Vacuum Cup with Handi-Grip Handle -- Model RF36HG
from Wood's Powr-Grip Co., Inc.

Features: For handling small to medium size loads, such as glass, sheet metal, and plastics. Oblong shape allows attachment on long, narrow objects. Attaches to flat or slightly curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without... [See More]

  • Type: Standard; Oval
  • Style: None
  • Material: Rubber
Flange Mount Series Suction Cup -- SUF30LNR
from ANVER Corporation

Flange Mount Series Suction Cup -- SUF30LNR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 29.97
  • Port: Top
Universal Vacuum Cups -- U50W NBR
from Vac3 Cubes

Universal Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 51
  • Style: Threaded
Vacuum Cup - Deep -- VCR-D50P-C
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Chloroprene
  • Diameter / Max. Size: 53.1
  • Port: Top
3-1/4" Concave Grifter Suction Cup -- Model G609
from Wood's Powr-Grip Co., Inc.

Features: Press-on design for quick attachment to smooth, nonporous surfaces. Ideal for lifting and positioning lightweight objects. All-rubber construction for use in wet environments. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 83
  • Style: None
Flat Press Automation Cup -- PFC3514-NM50
from ANVER Corporation

ANVER ’s Press Automation Cups (also known as “Panel Cups ”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or... [See More]

  • Type: Standard
  • Material: ANVER Nomathane™ 50 and 60
  • Diameter / Max. Size: 35.05
  • Port: Top
Vinyl Vacuum Cups -- VC104-B
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 11.11
Vacuum Cup - Deep -- VCR-D50P-S
from IMI Norgren

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. [See More]

  • Type: Standard; DeepCup
  • Material: Silicone Rubber
  • Diameter / Max. Size: 53.1
  • Port: Top
4-1/2" Concave Vacuum Cup with Cleat Head -- Model LJ45PHC
from Wood's Powr-Grip Co., Inc.

Powr-Grip ® mounting cups provide a reliable, temporary fastener on almost any smooth, nonporous surface, such as metal or glass. Available in. a range of styles to cover most applications and capacity requirements, they can be used to mount cameras, scopes, testing equipment, antennas,. lights,... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 115
  • Style: Threaded
Hand Vacuum Cup -- HC-S108D-AB
from ANVER Corporation

Dual hand cups with tightening ratchet for setting and aligning workpieces [See More]

  • Type: Standard; Hand Cup
Vinyl Vacuum Cups -- VC107-BS
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 25.4
Vacuum Cup - Double Bellows -- VC 104.5
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows; Cleated
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 114
  • Port: Top
4-1/2" Concave Vacuum Cup with Handi-Grip Handle -- Model LJ45HG
from Wood's Powr-Grip Co., Inc.

Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including glass, tiles and sheet materials. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 115
  • Style: None
Hand Vacuum Cup -- PHC57
from ANVER Corporation

ANVER's PHC Series Air Powered Hand Vacuum Cups were designed for the horizontal setting of tiles in the stone industry. They make it possible for you to position loads without pinching your fingers or damaging the load edges. These hand cups make such simple work of laying stone tiles, they have... [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 143
  • Port: Side
Vinyl Vacuum Cups -- VC107-CL
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 25.4
Vacuum Cup - Double Bellows -- VC 32D
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 50.8
  • Port: Top
4-1/2" Concave Vacuum Cup with Threaded Stud -- Model LJ45AMP
from Wood's Powr-Grip Co., Inc.

Powr-Grip ® mounting cups provide a reliable, temporary fastener on almost any smooth, nonporous surface, such as metal or glass. Available in. a range of styles to cover most applications and capacity requirements, they can be used to mount cameras, scopes, testing equipment, antennas,. lights,... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 115
  • Style: Threaded
Large Vacuum Cup -- VC95Q
from ANVER Corporation

Large Vacuum Cup -- VC95Q [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 248
  • Port: Side
Vinyl Vacuum Cups -- VC107-GN
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 25.4
Vacuum Cup - Double Bellows -- VC 33A2
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 31.8
  • Port: Top
6" Concave Vacuum Cup with Flip Handle -- Model TL6FH
from Wood's Powr-Grip Co., Inc.

Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH) or smooth, flat nonporous surfaces (LP6FH). Red-line indicator warns user of any vacuum loss. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: None
Large Vacuum Cup -- VC95R-4
from ANVER Corporation

Large Vacuum Cup -- VC95R-4 [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 248
  • Port: Side
Vinyl Vacuum Cups -- VC130
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 22.23
Vacuum Cup - Double Bellows -- VC 33A3
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Vinyl
  • Diameter / Max. Size: 22.6
  • Port: Top
6" Concave Vacuum Cup with Gripper Head -- Model TL6PH3025
from Wood's Powr-Grip Co., Inc.

Features: Black, aluminum accessory mount with fully adjustable pan-and-tilt head. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: Threaded
Large Vacuum Cup -- VP50-1-CR
from ANVER Corporation

Short-lip design for quick, even attach/release, cleated bottom [See More]

  • Type: Standard
  • Material: Neoprene
  • Diameter / Max. Size: 130
  • Port: Side
Vinyl Vacuum Cups -- VC134
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 19.05
Vacuum Cup - Double Bellows -- VC B10-2
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 9.7
  • Port: Top
6" Concave Vacuum Cup with Handi-Grip Handle -- Model TL6HG
from Wood's Powr-Grip Co., Inc.

Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including windshields, stone tiles and sheet materials. Available in styles for gripping smooth, curved (TL6HG) or smooth, flat nonporous surfaces (LP6HG). Red-line indicator warns user of any vacuum... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: None
Manually Operated Suction Hand Cup -- 600.0
from ANVER Corporation

Firmly holds to most smooth, dry, nonporous surfaces [See More]

  • Type: Standard; Hand Cup
  • Style: Other
  • Diameter / Max. Size: 121
  • Description: Handle
Vinyl Vacuum Cups -- VC138
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 25.4
Vacuum Cup - Double Bellows -- VCC-B-021-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 5.3
  • Port: Top
6" Concave Vacuum Cup with Rigid Handle -- Model TL6RH
from Wood's Powr-Grip Co., Inc.

Features: Offset, fixed handle helps prevent load from swinging or changing orientation when lifted. Strong enough for most jobs, yet small enough to fit in a tool box or large pocket. Available in styles for gripping smooth, curved (TL6RH) or smooth, flat nonporous surfaces (LP6RH). Red-line... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: None
Molded Vinyl Suction Cup -- V-F65
from ANVER Corporation

Long-lasting, U.V.A. and U.V.B. ray and ozone resistant [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 65.02
  • Port: Top
Vinyl Vacuum Cups -- VC140
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 19.05
Vacuum Cup - Double Bellows -- VCC-B-021-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Silicone Rubber
  • Diameter / Max. Size: 5.3
  • Port: Top
6" Concave Vacuum Cup with Threaded Stud or Hole -- Model TL6AMB
from Wood's Powr-Grip Co., Inc.

Features: Black aluminum accessory mount with threaded stud or tap for attaching equipment. Compatible with Flexible Arms and other mounting accessories by RAM ® Mounts. Studs available in various lengths and threads, including metric sizes. Provides a reliable, temporary vacuum mount, without... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: Threaded
Port Style Vacuum Cup -- VC25
from ANVER Corporation

Port Style Vacuum Cup -- VC25 [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 63.5
  • Port: Top
Vinyl Vacuum Cups -- VC140-R
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 19.05
Vacuum Cup - Double Bellows -- VCC-B-028-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 6.6
  • Port: Top
6" Concave Vacuum Cup with Tie-Down Bail -- Model TL6TD
from Wood's Powr-Grip Co., Inc.

Features: Steel bail provides attachment point for securing loads. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: None
Port Style Vacuum Cup -- VC55
from ANVER Corporation

Port Style Vacuum Cup -- VC55 [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 9.52
  • Port: Top
Vinyl Vacuum Cups -- VC141
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 20.64
Vacuum Cup - Double Bellows -- VCC-B-028-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Silicone Rubber
  • Diameter / Max. Size: 6.6
  • Port: Top
8" Flat Vacuum Cup with ABS Handle -- Model N4000
from Wood's Powr-Grip Co., Inc.

Features: Lightweight, heavy duty ABS handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Easily replaceable handle /... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 203
  • Style: None
Pump-Action Hand Vacuum Cup -- HC-S108
from ANVER Corporation

Triple lip sealing edge for flat surfaces, includes plastic case [See More]

  • Type: Standard; Hand Cup
  • Material: ABS Plastic
  • Diameter / Max. Size: 210
  • Style: Other
Vinyl Vacuum Cups -- VC141-R
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 20.64
Vacuum Cup - Double Bellows -- VCC-B-035-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 8.9
  • Port: Top
8" Flat Vacuum Cup with Metal Handle -- Model N4950
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 203
  • Style: None
Push-In Mounting Style Suction Cup -- SUB7NR
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUB7NR [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 7.62
  • Port: Top
Vinyl Vacuum Cups -- VC142
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 20.64
Vacuum Cup - Double Bellows -- VCC-B-035-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Silicone Rubber
  • Diameter / Max. Size: 8.9
  • Port: Top
9" Flat Vacuum Cup with Metal Handle -- Model N5450
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of vacuum. Release valve lever permits quick and... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 229
  • Style: None
Push-In Mounting Style Suction Cup -- SUM020
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUM020 [See More]

  • Type: Standard
  • Material: Rubber
  • Diameter / Max. Size: 20.07
  • Port: Top
Vinyl Vacuum Cups -- VC143
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 25
Vacuum Cup - Double Bellows -- VCC-B-055-N
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 14.2
  • Port: Top
Pick-Up Stick -- Model PU0950
from Wood's Powr-Grip Co., Inc.

Features: Ideal for lifting and positioning small, nonporous materials. Easy-grip handle for critical placement during assembly operations. Finger-operated plunger in handle attaches and releases tool with one-stroke action. Supplied with 1-1/4" [32 mm] diameter vacuum pad. 3/4" [20 mm] and 1" [26... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 32
  • Style: None
Push-In Mounting Style Suction Cup -- SUP16-NBR
from ANVER Corporation

Push-In Mounting Style Suction Cup -- SUP16-NBR [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 16
  • Port: Top
Vinyl Vacuum Cups -- VC144
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 17
Vacuum Cup - Double Bellows -- VCC-B-055-S
from IMI Norgren

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]

  • Type: Standard; Bellows
  • Material: Silicone Rubber
  • Diameter / Max. Size: 14.2
  • Port: Top
Vertical Handle Vacuum Cup -- Model LJ6VH
from Wood's Powr-Grip Co., Inc.

Features: Durable metal handle, designed for convenient hand placement. Large-volume vacuum pump for quick attachment on curved or flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit... [See More]

  • Type: Standard; Flat
  • Material: Rubber
  • Diameter / Max. Size: 153
  • Style: None
Single Vacuum Pad Attachment -- V1-60
from ANVER Corporation

Best suited for lifting small loads and compact rigid objects [See More]

  • Type: Standard
  • Style: HoseBarb
  • Port: Side
Vinyl Vacuum Cups -- VC145
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 20.5
Vacuum Cup - Oval -- VC 89
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 70.6
  • Port: Top
Single Vacuum Pad Attachment -- V1-F77-NBR
from ANVER Corporation

For lifting small enclosures [See More]

  • Type: Standard
  • Style: HoseBarb
  • Port: Top
Vinyl Vacuum Cups -- VC147
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 31.5
Vacuum Cup - Single Bellows -- VC B5
from IMI Norgren

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]

  • Type: Standard; Bellows
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 4.6
  • Port: Top
U Series Universal Vacuum Cup -- A-3150114
from ANVER Corporation

U Series Universal Vacuum Cup -- A-3150114 [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 5.33
  • Port: Top
Vinyl Vacuum Cups -- VC148
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 12
Vacuum Cup - Ultra Miniature -- VC-VI 093
from IMI Norgren

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments. [See More]

  • Type: Standard
  • Material: Silicone Rubber (optional feature); Buna-N
  • Diameter / Max. Size: 2.4
  • Port: Top
Vacuum Cup -- VC57
from ANVER Corporation

Vacuum Cup -- VC57 [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 142
  • Port: Side
Vinyl Vacuum Cups -- VC149
from Vac3 Cubes

Vinyl Vacuum Cups from Vac-Cube.com. COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift [See More]

  • Type: Standard
  • Material: Vinyl
  • Diameter / Max. Size: 20.5
Vacuum Cup - Universal -- VCR-U4P-S
from IMI Norgren

Universal cups can handle flat or slightly curved surfaces. [See More]

  • Type: Standard
  • Material: Silicone Rubber
  • Diameter / Max. Size: 5.1
  • Port: Top
Vacuum Pad Suspension Assembly -- PS57R-NBR125
from ANVER Corporation

Vacuum Pad Suspension Assembly -- PS57R-NBR125 [See More]

  • Type: Standard
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 149
  • Port: Side