Polyurethane Vacuum Cups and Vacuum Pads

20 Results
Bellows Vacuum Cup / Suction Cup -- VC 3 2.5
from SAS Automation, LLC

Multiple bellows for maximum part compliance. Sealing ring included. Works well on textured surfaces [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 10 to 110
  • Type: Bellows
  • Port: Top
Vacuum Cups -- Bellows Style VXF/VXB-Flange Type
from Seal Science, Inc.

Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in... [See More]

  • Material: Polyurethane / Urethane; Silicone Rubber; Vinyl
  • Style: Other
  • Type: Bellows; Flat; Flange Type
  • Description: Flange
B1.5 Single Bellows Suction Cups -- SB14-PUR Polyurethane
from Vac3 Cubes

B1.5 Single Bellows Suction Cups [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 13
  • Type: Bellows
Bellows Suction Cups, Universal, 2.5 Folds -- SBU 2
from FIPA Inc.

The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved... [See More]

  • Material: Nitrile (NBR); Polyurethane / Urethane; Rubber; Silicone Rubber
  • Diameter / Max. Size: 4.5 to 88
  • Type: Bellows
  • Stroke: 3 to 36
C-B1.5 Bellows Vacuum Cup -- C-B1.5-20-PUR
from ANVER Corporation

C-B1.5 Bellows Vacuum Cup -- C-B1.5-20-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 20.07
  • Type: Bellows
  • Port: Top
Bellows Vacuum Cup / Suction Cup -- VCF 2
from SAS Automation, LLC

Polyurethane (DDP) Cup Material w/ Adapters [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 40 to 110
  • Type: Bellows
  • Port: Top
Oval Suction Cups, Flat, Universal -- SO-FU
from FIPA Inc.

FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5... [See More]

  • Material: Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber
  • Diameter / Max. Size: 5 to 100
  • Type: Bellows
  • Stroke: 0.5000 to 3
C-B1.5 Bellows Vacuum Cup -- C-B1.5-30-PUR
from ANVER Corporation

C-B1.5 Bellows Vacuum Cup -- C-B1.5-30-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 29.97
  • Type: Bellows
  • Port: Top
Bellows Vacuum Cup / Suction Cup w/ Adapter -- VAF
from SAS Automation, LLC

Compression molded for long life. Extremely reliable and durable. 1.5 or 2.5 bellows for part compliance. Sealing ring included [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 20 to 55
  • Type: Bellows
  • Port: Top
Universal Flat Vacuum Cups -- SFU-A
from FIPA Inc.

FIPA SFU-A series universal flat vacuum cups are designed with an individual sealing lip for handling a variety of products with smooth to slightly rough surfaces. The excellent stability of the suction cups enables rapid accelerations for quickly handling goods in automation systems. The tare... [See More]

  • Material: Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Fluorinated Rubber (FKM)
  • Diameter / Max. Size: 1.5 to 193
  • Type: Flat
  • Stroke: 0.3000 to 13
C-B1.5 Bellows Vacuum Cup -- C-B1.5-40-PUR
from ANVER Corporation

C-B1.5 Bellows Vacuum Cup -- C-B1.5-40-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 39.88
  • Type: Bellows
  • Port: Top
Flat Vacuum Cup / Suction Cup -- VCF 1
from SAS Automation, LLC

Polyurethane (DDP) Cup Material w/ Adapters [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 35 to 125
  • Type: Flat
  • Port: Top
C-B1.5 Bellows Vacuum Cup -- C-B1.5-50-PUR
from ANVER Corporation

C-B1.5 Bellows Vacuum Cup -- C-B1.5-50-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 50.04
  • Type: Bellows
  • Port: Top
C-B1.5 Bellows Vacuum Cup -- C-B1.5-75-PUR
from ANVER Corporation

C-B1.5 Bellows Vacuum Cup -- C-B1.5-75-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 74.93
  • Type: Bellows
  • Port: Top
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-30-PUR
from ANVER Corporation

C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-30-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 29.97
  • Type: Bellows
  • Port: Top
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-40-PUR
from ANVER Corporation

C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-40-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 39.88
  • Type: Bellows
  • Port: Top
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-6-PUR
from ANVER Corporation

C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-6-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 6.1
  • Type: Bellows
  • Port: Top
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-8-PUR
from ANVER Corporation

C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-8-PUR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 7.87
  • Type: Bellows
  • Port: Top
OctopusGrip Rectangular Vacuum Cup -- OTG075090Q-UR
from ANVER Corporation

OctopusGrip Rectangular Vacuum Cup -- OTG075090Q-UR [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 229
  • Type: Rectangular
  • Port: Top
Oval Vacuum Cup -- OC12-128
from ANVER Corporation

Oval Vacuum Cup -- OC12-128 [See More]

  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 314
  • Type: Oval
  • Port: Top