Nitrile (NBR) Vacuum Cups and Vacuum Pads
from ANVER Corporation
B Series Bellows Vacuum Cup -- A-3150101 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 10.92
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 5.3
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
B1.5 Single Bellows Suction Cups [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16
- Type: Bellows
from Reid Supply
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 19.99
- Type: Bellows
- Style: Threaded
from FIPA Inc.
FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily metal sheets are reliably... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 32 to 128
- Type: Bellows
- Stroke: 9 to 32
from ASCO
Suction area (LxW) from 80 x 40 mm to 120 x 60 mm. The oval suction cup design has a low inner volume for elongated sheet metal such as sections, pipes or ribbing; Very effective for the handling of thin sheets of steel or aluminum without deformation of work-piece. Examples include the handling of... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 80 to 120
- Type: Oval; Flat
- Port: Top
from ANVER Corporation
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm) [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 6.6
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 6.6
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16
- Type: DeepCup
from FIPA Inc.
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved... [See More]
- Material: Nitrile (NBR); Rubber; Silicone Rubber
- Diameter / Max. Size: 5 to 88
- Type: Bellows
- Stroke: 2 to 23
from ASCO
Suction area (LxW) from 4 x 2 mm to 90 x 30 mm. Flat oval suction cup with maximum suction force particularly on narrow, elongated work-pieces, such as sections and pipes; Handling of objects with frame type elements, such as windows and doors. Design Features. Dimensions: Oval Cup 4 x 2 to 90 x 30... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 4 to 90
- Type: Oval; Flat
- Port: Top
from ANVER Corporation
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm) [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 6.6
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 8.9
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16
- Type: DeepCup
- Style: Threaded
from FIPA Inc.
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved... [See More]
- Material: Nitrile (NBR); Polyurethane / Urethane; Rubber; Silicone Rubber
- Diameter / Max. Size: 4.5 to 88
- Type: Bellows
- Stroke: 3 to 36
from ASCO
Suction area ( Ø) from 50 mm to 125 mm. This flat round cup is designed to handle a wide range of sheet metal applications, especially thin walled sheets of metal and other sensitive work-pieces; Examples include the handling of thin metal body sheets used in the automotive industry, such as... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 50 to 125
- Type: Flat
- Port: Top
from ANVER Corporation
BL Series Multiple Bellows Vacuum Cup -- A-3150110 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 19.81
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 14.2
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 31
- Type: DeepCup
from FIPA Inc.
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 18 to 25
- Type: Bellows
- Stroke: 12 to 24
from ASCO
The NPFYN series suction cup is designed to handle work-piece surfaces that are smooth and even. Our standard cup materials are Nitrile and Silicone rubber, but others are available upon request for special applications. Design Features. Diameter: 3.5 to 95 mm; Material: Nitrile, Silicone; Optimized... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 3.5 to 95
- Type: Flat
- Port: Top
from ANVER Corporation
C-B1.5 Bellows Vacuum Cup -- C-B1.5-20-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 20.07
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 17.5
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 31
- Type: DeepCup
- Style: Threaded
from FIPA Inc.
Whether flexible or curved products, FIPA bellows vacuum cups made of vinyl can grip flexible and curved goods with minimum leaking thanks to the soft vacuum cup material. Vinyl is an outstanding material with long service life, even when working with abrasive product surfaces. The bellows vacuum... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 10 to 80
- Type: Bellows
- Stroke: 4 to 10
from ASCO
Flat round suction cup for handling smooth flat work-pieces such as sheets of glass and plastic. In addition, this family of cups will also handle work-pieces that are scaly or rough, such as wood or metal. Design Features. Diameter: Flat cup 125 to 250mm; Material: Nitrile, Silicone; Universal... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 125 to 250
- Type: Flat
- Port: Top
from ANVER Corporation
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-6-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 6.1
- Type: Bellows
- Port: Top
from IMI Norgren
Vacuum Cup - Double Bellows 0.79 OD Nitrile [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 20.1
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 51
- Type: DeepCup
from FIPA Inc.
Soft sealing lip, soft bellow – these slim FIPA SBF-B series bellows vacuum cups (1.5 bellows) are ideal for the smooth handling of curved and flexible products. They compensate height differences and adapt excellently to uneven product surfaces. SBF-B series bellows vacuum cups are available... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 6 to 20
- Type: Bellows
- Stroke: 6
from ASCO
Suction area ( Ø) from 40 mm to 125 mm. This round 1.5 bellows cup is designed to handle thin walled curved sheet metal surfaces, such as pre-shaped parts. Examples include the handling of thin metal body sheets used in the automotive industry, such as feeder systems for press room lines. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 40 to 125
- Type: Bellows
- Port: Top
from ANVER Corporation
C-F Flat Vacuum Cup -- C-F2-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 2.03
- Type: Flat
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 24.9
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Deep Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of > 2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 51
- Type: DeepCup
- Style: Threaded
from FIPA Inc.
FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences. The vacuum supply is connected by way of a... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 10 to 50
- Type: Bellows
- Stroke: 4 to 26
from ASCO
Suction area ( Ø) from 11 mm to 150 mm. Round 1.5 bellows suction cup that is designed to handle sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes where the surface is curved. The bellows type cup helps to provide a reliable seal. Special design of the suction... [See More]
- Material: Nitrile (NBR); Silicone Rubber; Vulkollan
- Diameter / Max. Size: 11 to 150
- Type: Bellows
- Port: Top
from ANVER Corporation
D Series Deep Vacuum Cup -- A-3150135 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16.51
- Type: DeepCup
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 32.5
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 10
- Type: Flat
from FIPA Inc.
Regardless of weather the products being handled are glass plates or other heavy, but delicate products – FIPA SBPL-E series bellows suction plates employ strong suction power, a soft sealing lip and a bellow with slight spring effect to provide the optimal properties for gently handling such... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 157 to 350
- Type: Bellows
- Stroke: 32 to 55
from ASCO
Suction area ( Ø) from 5 mm to 88 mm. Round 2.5 bellows suction cup that is designed to handle extremely sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes where the surface is curved. The bellows type cup helps to provide a reliable seal. Design Features. [See More]
- Material: Nitrile (NBR); Silicone Rubber; Vulkollan
- Diameter / Max. Size: 5 to 88
- Type: Bellows
- Port: Top
from ANVER Corporation
Double Bellows Suction Cup -- B2.5-5-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 5.59
- Type: Bellows
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 41.9
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 10
- Type: Flat
- Style: Threaded
from FIPA Inc.
Softgrip bellows suction plates are optimised for the smooth handling of heavy, but sensitive products. These suction cups combine the high stability of flat suction plates with the flexibility of bellows vacuum cups. A supporting block, which is also equipped with a sealing lip, ensures a tight and... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 150 to 212
- Type: Bellows
- Stroke: 28 to 32
from ANVER Corporation
F Series Flat Vacuum Cup -- A-3150125 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16.51
- Type: Cleated; Flat
- Port: Top
from IMI Norgren
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 62
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 111
- Type: Flat
from FIPA Inc.
The flat vacuum cups for sheet metal handling of the FIPA SM-F series are especially suitable for the process-secure and slip-free gripping of oil sheet metal and are preferred for use in car body and vehicle construction. Large anti-slip reinforcement ribs reliably prevent unwanted deep drawing... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 30 to 125
- Type: Flat
- Stroke: 3 to 12.5
from ANVER Corporation
Flat Vacuum Cup With Valve -- A-3150049 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 31.75
- Type: Flat
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 9.9
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 111
- Type: Flat
- Style: Threaded
from FIPA Inc.
With a highly flexible and very fine sealing lip, the flat vacuum cup enables the handling of products with pronounced surface structures. The two-fold, internal security sealing lip and supports bring about increased security, even under lateral forces. An interlocking, clip-in retaining plate made... [See More]
- Material: Nitrile (NBR); Rubber; Silicone Rubber; Buna®
- Diameter / Max. Size: 40 to 200
- Type: Flat
- Stroke: 3 to 5
from ANVER Corporation
ANVER's PHC Series Air Powered Hand Vacuum Cups were designed for the horizontal setting of tiles in the stone industry. They make it possible for you to position loads without pinching your fingers or damaging the load edges. These hand cups make such simple work of laying stone tiles, they have... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 143
- Type: Standard
- Port: Side
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 15
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 15
- Type: Flat
from FIPA Inc.
FIPA SFU-F series flat vacuum cups have an extremely soft sealing lip that enables products to be picked up smoothly. A good sealing is achieved even on slightly rough surfaces. The extremely flexible sealing lip adapts well to workpiece surfaces. Thanks to a low tare volume, these flat vacuum cups... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 12 to 40
- Type: Flat
- Stroke: 1 to 2
from ANVER Corporation
Heavy-Duty Oval Bolt-On Pad -- VP4512C-CR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 317
- Type: Oval
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 20.1
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 151
- Type: Flat
from FIPA Inc.
Slim design, extra long shaft, diameter of 6 to 62 mm – FIPA SFU-L series flat vacuum cups can be used for the smooth handling of sensitive workpieces with uneven to slightly curved surfaces. On uneven product surfaces, the long shaft of the suction pad enables a small height compensation. The... [See More]
- Material: Nitrile (NBR); Rubber; Silicone Rubber
- Diameter / Max. Size: 6 to 62
- Type: Flat
- Stroke: 1.5 to 10
from ANVER Corporation
Large Vacuum Cup -- VC95R-4 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 248
- Type: Standard
- Port: Side
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 25.4
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 151
- Type: Flat
- Style: Threaded
from FIPA Inc.
Thanks to the slight pre-tension of the curved sealing lip with long run-out and large lift, FIPA SFU-D series flat vacuum cups grip uneven, slightly curved workpieces. In some applications, flat vacuum cups replace the bellows vacuum cups. [See More]
- Material: Nitrile (NBR); Rubber; Silicone Rubber
- Diameter / Max. Size: 4 to 85
- Type: Flat
- Stroke: 0.5000 to 12
from ANVER Corporation
Large Vacuum Pad -- VP128Q-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 337
- Type: Flat
- Port: Side
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 30.5
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 15
- Type: Flat
- Style: Threaded
from FIPA Inc.
With internal multiple security sealing lips, vulcanised aluminium support plate and large-area rubber supports for the product side, flat SFU-S series vacuum cups provide high process security and good stability, even under high shear forces. [See More]
- Material: Neoprene; Nitrile (NBR); Rubber; Silicone Rubber; Viton®
- Diameter / Max. Size: 29 to 223
- Type: Flat
- Stroke: 3 to 9.5
from ANVER Corporation
Large Vacuum Pads with Bolt-On Seals -- VP145Q [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 368
- Type: Flat
- Port: Side
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 36.1
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 21
- Type: Flat
from FIPA Inc.
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 285
- Type: Flat
- Stroke: 11
from ANVER Corporation
OCP Series -- OCP45-118NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 300
- Type: Oval
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 40.6
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 21
- Type: Flat
- Style: Threaded
from FIPA Inc.
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting. [See More]
- Material: Nitrile (NBR)
- Stroke: 18
- Type: Flat
- Port: Top
from ANVER Corporation
Port Style Vacuum Cup -- VC25 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 63.5
- Type: Standard
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 52.1
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 27
- Type: Flat
from FIPA Inc.
Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product... [See More]
- Material: Neoprene; Nitrile (NBR)
- Diameter / Max. Size: 160 to 350
- Type: Flat
- Stroke: 9 to 13
from ANVER Corporation
Push-In Mounting Style Suction Cup -- SUP16-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16
- Type: Standard
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 74.9
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 27
- Type: Flat
- Style: Threaded
from FIPA Inc.
Anti-slip and oil-resistant – FIPA SM-P series flat vacuum cups made of NBR are optimised for handling oily sheet metal. Radial massive support ribs ensure a strong hold for sheet metal cups even under high shear forces. This design feature also prevents unwanted deep drawing effects that can... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 10 to 50
- Type: Flat
- Stroke: 0.5000 to 3.1
from ANVER Corporation
Round Vacuum Cup -- T1-50-CR [See More]
- Material: Neoprene; Nitrile (NBR)
- Diameter / Max. Size: 130
- Type: Flat
- Port: Top
from IMI Norgren
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling ” away... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 95
- Type: Standard; Flat
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 31
- Type: Flat
from FIPA Inc.
FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 67 to 148
- Type: Oval; Bellows
- Stroke: 7 to 13.5
from ANVER Corporation
Single Bellows Suction Cup -- B1.5-5-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 5.59
- Type: Bellows
- Port: Top
from IMI Norgren
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 5.1
- Type: Standard; Bellows
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 31
- Type: Flat
- Style: Threaded
from FIPA Inc.
FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive... [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 56 to 146
- Type: Oval; Flat
- Stroke: 3 to 7
from ANVER Corporation
Small Oval Vacuum Suction Cup -- OC7-10-NBR [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 9.91
- Type: Oval
- Port: Top
from IMI Norgren
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 10.9
- Type: Standard; Bellows; Cleated
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 41
- Type: Flat
from FIPA Inc.
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5... [See More]
- Material: Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber
- Diameter / Max. Size: 5 to 100
- Type: Bellows
- Stroke: 0.5000 to 3
from ANVER Corporation
U Series Universal Vacuum Cup -- A-3150114 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 5.33
- Type: Standard
- Port: Top
from IMI Norgren
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 13
- Type: Standard; Bellows; Cleated
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 41
- Type: Flat
- Style: Threaded
from FIPA Inc.
Vacuum grippers for cylindrical/tubular products require a three-dimensional sealing lip contour that partially covers the handling goods, thus allowing a tight hold with low leakage. FIPA SO-Z series oval vacuum cups for cylindrical products with optimised sealing lip contour deliver higher suction... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 10 to 23
- Type: Oval
- Port: Top
from ANVER Corporation
Vacuum Cup -- VC57 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 142
- Type: Standard
- Port: Side
from IMI Norgren
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 16
- Type: Standard; Bellows; Cleated
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 52
- Type: Flat
from FIPA Inc.
Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 30 to 55
- Type: Oval
- Port: Top
from ANVER Corporation
Vacuum Pad Suspension Assembly -- PS57R-NBR125 [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 149
- Type: Standard
- Port: Side
from IMI Norgren
Vacuum Cup - Single Bellows 0.75 OD Nitrile [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 18.3
- Type: Standard; Bellows; Cleated
- Port: Top
from Vac3 Cubes
Flat Vacuum Cups from Vac-Cube.com. When using vacuum cups a safety factor of >2 is necessary. 3:1 is recommended for horizontal lift. 6:1 is recommended for vertical lift. Cups available in Nitrile, Clear Silicone and Red Silicone. Other materials available upon request [See More]
- Material: Nitrile (NBR)
- Diameter / Max. Size: 52
- Type: Flat
- Style: Threaded
from FIPA Inc.
With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of... [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Diameter / Max. Size: 10 to 30
- Type: Oval
- Stroke: 0.9000