Oval Vacuum Cups and Vacuum Pads

61 Results
3" x 6" Vacuum Cup with Handi-Grip Handle -- Model RF36HG
from Wood's Powr-Grip Co., Inc.

Features: For handling small to medium size loads, such as glass, sheet metal, and plastics. Oblong shape allows attachment on long, narrow objects. Attaches to flat or slightly curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without... [See More]

  • Type: Standard; Oval
  • Style: None
  • Material: Rubber
High Temperature HNBR Oval Cups -- SKH-O
from FIPA Inc.

The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be... [See More]

  • Type: Oval
  • Stroke: 0.5000 to 3
  • Diameter / Max. Size: 4.3 to 44
  • Material: HNBR
Oval Vacuum Cup / Suction Cup -- VS 0
from SAS Automation, LLC

Oval cups for long narrow parts. Sealing ring included [See More]

  • Type: Oval
  • Material: Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
  • Diameter / Max. Size: 4 to 90
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 G1/4-AG -- 10.01.01.11755
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 129
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 200
  • Port: Top
Flat Oval Suction Cup (Automotive) - NSAOF Series
from ASCO

Suction area (LxW) from 80 x 40 mm to 120 x 60 mm. The oval suction cup design has a low inner volume for elongated sheet metal such as sections, pipes or ribbing; Very effective for the handling of thin sheets of steel or aluminum without deformation of work-piece. Examples include the handling of... [See More]

  • Type: Oval; Flat
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 80 to 120
  • Port: Top
Bag Lifting Pad Attachment -- BH40-P-B9
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-P-B9 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
High Temperature Thermalon® Oval Cups -- SKT-O
from FIPA Inc.

The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be... [See More]

  • Type: Oval
  • Stroke: 0.4000 to 2.5
  • Diameter / Max. Size: 4.5 to 75
  • Material: Thermalon®
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 G1/4-IG -- 10.01.01.11754
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 183 2X4
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 102
  • Port: Top
Flat Oval Suction Cup - NSGON Series
from ASCO

Suction area (LxW) from 4 x 2 mm to 90 x 30 mm. Flat oval suction cup with maximum suction force particularly on narrow, elongated work-pieces, such as sections and pipes; Handling of objects with frame type elements, such as windows and doors. Design Features. Dimensions: Oval Cup 4 x 2 to 90 x 30... [See More]

  • Type: Oval; Flat
  • Material: Nitrile (NBR); Silicone Rubber
  • Diameter / Max. Size: 4 to 90
  • Port: Top
Bag Lifting Pad Attachment -- BH40-P-C5
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-P-C5 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets -- SM-OB
from FIPA Inc.

FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive... [See More]

  • Type: Oval; Bellows
  • Stroke: 7 to 13.5
  • Diameter / Max. Size: 67 to 148
  • Material: Nitrile (NBR)
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 G3/8-AG -- 10.01.01.11758
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 183 2X6
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 152
  • Port: Top
Oval 1.5 Bellows Suction Cup - NSPOB Series
from ASCO

Suction area ( Ø) from 60 x 20 mm to 100 x 40 mm. Oval 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as the round 1.5 bellows, but the oval shape allows for the handling of work pieces that do not have... [See More]

  • Type: Oval; Bellows
  • Material: Elastodur
  • Diameter / Max. Size: 60 to 100
  • Port: Top
Bag Lifting Pad Attachment -- BH40-P-G3G6
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-P-G3G6 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
Oval Bellows Suction Cups Made of Vinyl -- SO-BV
from FIPA Inc.

Bellows vacuum cups made of resilient, yet flexible material are required for handling foil-wrapped goods and abrasive packaging, e.g., cardboard packaging. FIPA SO-BV series oval bellows vacuum cups made of vinyl fulfil the requirements of the packaging industry. The wear-resistant vinyl ensures... [See More]

  • Type: Oval; Bellows
  • Stroke: 9 to 11
  • Diameter / Max. Size: 35 to 99
  • Material: Vinyl
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 G3/8-IG -- 10.01.01.11757
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 32 3.5X5
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 127
  • Port: Top
Bag Lifting Pad Attachment -- BH40-SSP-B9
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-SSP-B9 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
Oval Flat Suction Cups for Dynamic Handling of Oily and Dry Metal Sheets -- SM-OF
from FIPA Inc.

FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive... [See More]

  • Type: Oval; Flat
  • Stroke: 3 to 7
  • Diameter / Max. Size: 56 to 146
  • Material: Nitrile (NBR)
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 M10-AG -- 10.01.01.11760
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 83
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 104
  • Port: Top
Bag Lifting Pad Attachment -- BH40-SSP-C5
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-SSP-C5 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
Oval Vacuum Cups for Cylindrical Products -- SO-Z
from FIPA Inc.

Vacuum grippers for cylindrical/tubular products require a three-dimensional sealing lip contour that partially covers the handling goods, thus allowing a tight hold with low leakage. FIPA SO-Z series oval vacuum cups for cylindrical products with optimised sealing lip contour deliver higher suction... [See More]

  • Type: Oval
  • Material: Nitrile (NBR); Silicone Rubber
  • Diameter / Max. Size: 10 to 23
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 M14x1.5-AG -- 10.01.01.11761
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 89
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 70.6
  • Port: Top
Bag Lifting Pad Attachment -- BH40-SSP-G3G6
from ANVER Corporation

Plastic Bag Lifting Head -- BH40-SSP-G3G6 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 279
Oval Vacuum Cups, Flat -- SO-C
from FIPA Inc.

Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed... [See More]

  • Type: Oval
  • Material: Nitrile (NBR); Silicone Rubber
  • Diameter / Max. Size: 30 to 55
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA -- 10.01.01.11762
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 4.5
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 90 2X10
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 254
  • Port: Top
Bag Lifting Pad Attachment -- BH73-SS-D2B4
from ANVER Corporation

Plastic Bag Lifting Head -- BH73-SS-D2B4 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 391
Oval Vacuum Cups, Flat -- SO-E
from FIPA Inc.

With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of... [See More]

  • Type: Oval
  • Stroke: 0.9000
  • Diameter / Max. Size: 10 to 30
  • Material: Nitrile (NBR); Silicone Rubber
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG -- 10.01.01.11659
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 90 3X10
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 254
  • Port: Top
Bag Lifting Pad Attachment -- BH73-SS-G3
from ANVER Corporation

Plastic Bag Lifting Head -- BH73-SS-G3 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 391
Oval Vacuum Suction Plates -- SOPL-S / SOPL-A
from FIPA Inc.

The timber and glass industries require vacuum cups made of resilient, low-marking materials. FIPA SOPL-A series oval suction plates are specially designed for handling elongated and narrow products made of glass and wood. Vulcanised aluminium support plates guarantee the tight hold and high bending... [See More]

  • Type: Oval
  • Stroke: 6 to 10
  • Diameter / Max. Size: 99 to 579
  • Material: Nitrile (NBR); Rubber
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-IG -- 10.01.01.11649
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
Vacuum Cup - Oval -- VC 90 3X8
from IMI Norgren

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint. [See More]

  • Type: Standard; Oval
  • Material: Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
  • Diameter / Max. Size: 203
  • Port: Top
Bag Lifting Pad Attachment -- BH90-P-B9
from ANVER Corporation

Plastic Bag Lifting Head -- BH90-P-B9 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 402
Oval Vacuum Suction Plates for Textured Surfaces -- SOPL-R
from FIPA Inc.

For the handling of elongated, heavy products with difficult surfaces such as rough sawn wooden planks, oval suction plates with extremely flexible sealing lips made of wear-resistant materials provide the required high retention force with minimal leakage and long service life. FIPA oval suction... [See More]

  • Type: Oval
  • Stroke: 5 to 7
  • Diameter / Max. Size: 90 to 190
  • Material: Rubber
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G3/8-AG -- 10.01.01.11651
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
Bag Lifting Pad Attachment -- BH90-P-C5
from ANVER Corporation

Plastic Bag Lifting Head -- BH90-P-C5 [See More]

  • Type: Oval
  • Port: Top
  • Diameter / Max. Size: 402
Universal Oval Suction Cups, 2.5 Folds -- SO-BU
from FIPA Inc.

FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5... [See More]

  • Type: Oval
  • Stroke: 6 to 11
  • Diameter / Max. Size: 25 to 75
  • Material: Nitrile (NBR); Silicone Rubber
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G3/8-IG -- 10.01.01.11614
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 6
  • Material: Rubber
Heavy-Duty Oval Bolt-On Pad -- VP4512C-CR
from ANVER Corporation

Heavy-Duty Oval Bolt-On Pad -- VP4512C-CR [See More]

  • Type: Oval
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 317
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 M10-AG -- 10.01.01.11653
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
Medium Oval Vacuum Cup -- OC55-100NR
from ANVER Corporation

Medium Oval Vacuum Cup -- OC55-100NR [See More]

  • Type: Oval
  • Material: Rubber
  • Diameter / Max. Size: 99.06
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 M14x1.5-AG -- 10.01.01.11655
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
OCP Series -- OCP45-118NBR
from ANVER Corporation

OCP Series -- OCP45-118NBR [See More]

  • Type: Oval
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 300
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 RA -- 10.01.01.11668
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 10
  • Diameter / Max. Size: 4
  • Material: Rubber
Oval Press Automation Cup -- OPF6525-NM40
from ANVER Corporation

ANVER ’s Press Automation Cups (also known as “Panel Cups ”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or... [See More]

  • Type: Oval
  • Material: ANVER Nomathane™ 50 and 60
  • Diameter / Max. Size: 65.02
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 G1/4-AG -- 10.01.01.11660
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 6
  • Diameter / Max. Size: 4
  • Material: Rubber
Oval Suction Cup -- OC125
from ANVER Corporation

Oval Suction Cup -- OC125 [See More]

  • Type: Oval
  • Material: Rubber
  • Diameter / Max. Size: 29.97
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 G1/4-IG -- 10.01.01.11650
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 6
  • Diameter / Max. Size: 4
  • Material: Rubber
Oval Vacuum Cup -- OC12-128
from ANVER Corporation

Oval Vacuum Cup -- OC12-128 [See More]

  • Type: Oval
  • Material: Polyurethane / Urethane
  • Diameter / Max. Size: 314
  • Port: Top
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 G3/8-AG -- 10.01.01.11652
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 6
  • Diameter / Max. Size: 4
  • Material: Rubber
Single Vacuum Pad Attachment -- 77000029
from ANVER Corporation

For use with VM systems to reach into boxes to lift loads [See More]

  • Type: Oval
  • Style: HoseBarb
  • Port: Side
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 G3/8-IG -- 10.01.01.11615
from Schmalz Inc.

Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii. Very dynamic handling of metal sheets (short cycle times). Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing. Usage in feeder systems for press... [See More]

  • Type: Oval
  • Stroke: 6
  • Diameter / Max. Size: 6
  • Material: Rubber
Small Oval Vacuum Suction Cup -- OC7-10-NBR
from ANVER Corporation

Small Oval Vacuum Suction Cup -- OC7-10-NBR [See More]

  • Type: Oval
  • Material: Nitrile (NBR)
  • Diameter / Max. Size: 9.91
  • Port: Top