Quick-connect Vacuum Cups and Vacuum Pads
from ASCO
Suction area ( Ø) from 20 mm to 50 mm. Flat round suction cups specially designed for the packaging industry. This particular cup is typically used for heavy duty packaging applications that require extended life with a reliable seal. Examples of applications include high speed palletizing,... [See More]
- Style: Threaded; Quick-Connect
- Diameter / Max. Size: 20 to 50
- Type: Flat
- Material: Elastodur
from ANVER Corporation
Ideal for use where level compensation is desired on an irregularly shaped object, where a vertical offset motion is involved, for use on curved surfaces, or for separating thin work pieces. Available in sizes from 0.40 to 6.10 inches (11 to 156 mm) [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 6.6
- Type: Bellows
- Material: Nitrile (NBR)
from ANVER Corporation
Custom Vacuum Pad Attachment -- T1-130D087-A1B8 [See More]
- Style: Quick-Connect
- Port: Top
- Type: Ring
from ANVER Corporation
FlexGrip Pad Attachments -- T1-FG65S20-U35 [See More]
- Style: Quick-Connect
- Material: Urethane
- Type: Square; Curved
- Port: Top
from ANVER Corporation
Rectangular Vacuum Pad Attachment -- T1-035080 [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 203
- Type: Rectangular
- Material: Neoprene; Rubber
from ANVER Corporation
Round Vacuum Pad -- T1-125Q-H8 [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 248
- Type: Flat
- Material: Foam
from ANVER Corporation
Round Vacuum Cup -- T1-125Q-CR [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 324
- Type: Flat
- Material: Neoprene; Nitrile (NBR)
from ANVER Corporation
Round Vacuum Cup -- T1-50-CR [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 130
- Type: Flat
- Material: Neoprene; Nitrile (NBR)
from ANVER Corporation
Round Vacuum Cup -- T1-90Q-NBR [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 235
- Type: Flat
- Material: Neoprene; Nitrile (NBR)
from ANVER Corporation
Round Vacuum Cup -- T1-95Q-CR [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 248
- Type: Flat
- Material: Neoprene; Nitrile (NBR)
from ANVER Corporation
Round Vacuum Pad -- T1-95Q-H3 [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 171
- Type: Flat
- Material: Rubber
from ANVER Corporation
Vacuum Pad -- BH60R-SS-G3 [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 254
- Type: Flat
- Port: Top
from ANVER Corporation
Vacuum Pad -- T1-12D-A2B7-SS [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 305
- Type: Flat
- Port: Top
from ANVER Corporation
Vacuum Pad -- T1-14D-A2C4 [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 356
- Type: Flat
- Port: Top
from ANVER Corporation
Vacuum Pad -- T1-20D-A2B7-SS [See More]
- Style: Quick-Connect
- Diameter / Max. Size: 508
- Type: Flat
- Port: Top